- Series
- Inductance
- Shielding
- Type
- Tolerance
- DC Resistance (DCR)
- Mounting Type
- Operating Temperature
- Package / Case
- Packaging
- Part Status
- Size / Dimension
Attribute column
Manufacturer
Eaton Fixed Inductors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Package / Case | Number of Pins | Weight | Core Material | Frequency-Self-Resonant | Material-Core | Operating Temperature | Packaging | Published | Series | Size / Dimension | Tolerance | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Termination | ECCN Code | Type | Resistance | Max Operating Temperature | Min Operating Temperature | Composition | HTS Code | Current Rating (Amps) | Shielding | Depth | Current Rating | Military Standard | Lead Pitch | Inductance | Test Frequency | DC Resistance (DCR) | Current | Max DC Current | Lead/Base Style | Inductor Type | Current - Saturation | Inductance Tolerance | DC Current | RMS Current (Irms) | Series Resistance | Self Resonant Frequency | Diameter | Height | Height Seated (Max) | Length | Width | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() UP2-8R2-R Eaton - Electronics Division | 23 |
| Datasheet | 14 Weeks | Surface Mount | Surface Mount | Nonstandard | 2 | 453.59237mg | - | - | - | - | Tape & Reel (TR) | - | UNI-PAC™ 2 | 0.541Lx0.345W 13.74mmx8.76mm | ±20% | - | Active | 1 (Unlimited) | - | - | Wirewound | - | - | - | Wirewound | - | 4.7A | Unshielded | - | 4.7A | - | - | 8.2μH | 100kHz | 24.5mOhm Max | - | - | - | - | 3.2A | - | - | - | - | - | - | 5.8674mm | 0.231 5.86mm | 13.7414mm | 8.763mm | - | - | RoHS Compliant | Lead Free | - | ||
![]() UP0.4C-390-R Eaton - Electronics Division | 45 |
| Datasheet | 14 Weeks | Surface Mount | Surface Mount | Nonstandard | 2 | 907.18474mg | - | - | Ferrite | -40°C~85°C | Tape & Reel (TR) | - | UNI-PAC™ 0.4C | 0.260Lx0.175W 6.60mmx4.45mm | ±20% | - | Active | 1 (Unlimited) | SMD/SMT | - | Wirewound | - | 85°C | -40°C | Wirewound | - | 590mA | Unshielded | 4.45mm | 590mA | - | - | 39μH | 100kHz | 650mOhm Max | - | 570mA | - | - | 570mA | - | - | - | - | - | - | 2.92mm | 0.115 2.92mm | 6.604mm | 4.445mm | No | - | RoHS Compliant | Lead Free | - | ||
![]() SD52-101-R Eaton - Electronics Division | 33 |
| Datasheet | 15 Weeks | Surface Mount | Surface Mount | Nonstandard | 2 | 907.18474mg | - | - | Ferrite | -40°C~125°C | Tape & Reel (TR) | 2007 | SD52 | 0.205Lx0.205W 5.20mmx5.20mm | ±20% | - | Active | 1 (Unlimited) | SMD/SMT | - | Wirewound | - | 125°C | -40°C | Wirewound | - | 390mA | Shielded | 5.2mm | 390mA | Not | - | 100μH | 100kHz | 1Ohm | - | 350mA | - | - | 350mA | - | 390mA | - | - | - | - | 2mm | 0.079 2.00mm | 5.1816mm | 5.1816mm | - | - | RoHS Compliant | Lead Free | - | ||
![]() LD2-101-R Eaton - Electronics Division | 49 |
| - | 12 Weeks | Surface Mount | Surface Mount | Nonstandard | 2 | 1.360777g | - | - | Ferrite | -40°C~125°C | Tape & Reel (TR) | 2007 | LD | 0.307Lx0.276W 7.80mmx7.00mm | ±20% | - | Active | 1 (Unlimited) | SMD/SMT | - | Wirewound | - | 125°C | -40°C | Wirewound | - | 1.53A | Unshielded | 7.3mm | 1.53A | Not | - | 100μH | 100kHz | 430mOhm Max | 1.15A | 1.15A | - | - | 1.15A | 10% | 1.53A | 1.53A | - | - | - | 5mm | 0.197 5.00mm | 7.7978mm | 7.0104mm | No | - | RoHS Compliant | Lead Free | - | ||
![]() SD7030-180-R Eaton - Electronics Division | In Stock | - | Datasheet | 13 Weeks | Surface Mount | Surface Mount | Nonstandard | - | 453.59237mg | - | - | Ferrite | -40°C~125°C | Tape & Reel (TR) | 2013 | SD7030 | 0.276Lx0.276W 7.00mmx7.00mm | ±30% | - | Active | 1 (Unlimited) | SMD/SMT | - | Wirewound | - | 125°C | -40°C | Wirewound | - | 1.7A | Shielded | - | 1.7A | - | - | 17.3μH | 100kHz | 95mOhm Max | - | 1.32A | - | - | 1.32A | - | - | - | - | - | - | 3mm | 0.118 3.00mm | 7.0104mm | 7.0104mm | - | - | RoHS Compliant | - | - | ||
![]() RL1218-270-R Eaton - Electronics Division | 45 |
| Datasheet | 12 Weeks | Through Hole | Through Hole | Radial, Vertical Cylinder | - | - | - | 6MHz | Ferrite | -40°C~125°C | Tape & Reel (TR) | - | RL1218 | 0.480Dia 12.20mm | ±10% | - | Active | 1 (Unlimited) | - | - | Wirewound | - | 125°C | -40°C | Wirewound | - | 3.44A | Unshielded | - | 3.44A | - | - | 27μH | 10kHz | 47mOhm Max | - | - | - | - | 5.97A | - | - | - | - | - | - | - | 0.709 18.00mm | - | - | - | - | RoHS Compliant | - | - | ||
![]() SD3114-6R8-R Eaton - Electronics Division | 23 |
| Datasheet | 16 Weeks | Surface Mount | Surface Mount | Nonstandard | - | 453.59237mg | - | - | Ferrite | -40°C~125°C | Tape & Reel (TR) | 2007 | SD3114 | 0.122Lx0.122W 3.10mmx3.10mm | ±30% | - | Active | 1 (Unlimited) | SMD/SMT | - | Wirewound | 296mOhm | 125°C | -40°C | Wirewound | - | 710mA | Shielded | 3.1mm | 710mA | Not | - | 6.8μH | 100kHz | 296mOhm | - | 980mA | - | - | 980mA | - | 710mA | - | - | - | - | 1.4mm | 0.055 1.40mm | 3.0988mm | 3.0988mm | - | - | RoHS Compliant | Lead Free | - | ||
![]() HCM1A0503-R20-R Eaton - Electronics Division | 50000 |
| Datasheet | 13 Weeks | - | Surface Mount | Nonstandard | - | - | - | - | Iron Powder | -55°C~155°C | Tape & Reel (TR) | 2016 | HCM1A | 0.203Lx0.201W 5.15mmx5.10mm | ±20% | yes | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | 15.8A | Shielded | - | - | - | - | 200nH | - | 2.3mOhm Max | - | - | - | GENERAL PURPOSE INDUCTOR | 18A | - | - | - | - | - | - | - | 0.118 3.00mm | - | - | - | - | RoHS Compliant | - | AEC-Q200 | ||
![]() DR1050-180-R Eaton - Electronics Division | 233 |
| Datasheet | 7 Weeks | Surface Mount | Surface Mount | Nonstandard | - | 5.000005g | - | - | Ferrite | -40°C~125°C | Tape & Reel (TR) | 2007 | DR1050 | 0.413Lx0.406W 10.50mmx10.30mm | ±30% | - | Active | 1 (Unlimited) | SMD/SMT | - | Wirewound | - | 125°C | -40°C | Wirewound | - | 3.39A | Shielded | 10.3mm | 3.39A | - | - | 18μH | 100kHz | 41mOhm Max | - | 3.3A | - | - | 3.3A | - | - | - | - | 1MHz | - | 5mm | 0.197 5.00mm | 10.4902mm | 10.287mm | No | - | ROHS3 Compliant | Lead Free | - | ||
![]() DRA73-331-R Eaton - Electronics Division | 1429 |
| Datasheet | 13 Weeks | Surface Mount | Surface Mount | Nonstandard | - | 453.59237mg | Ferrite | - | - | -40°C~165°C | Tape & Reel (TR) | 2007 | DRA | 0.299Lx0.299W 7.60mmx7.60mm | ±20% | - | Active | 1 (Unlimited) | SMD/SMT | - | Wirewound | - | 165°C | -40°C | Wirewound | - | 391mA | Shielded | 7.6mm | 391mA | Not | - | 330μH | 100kHz | 1.85Ohm | 270mA | 391mA | - | - | 423mA | 20% | - | 391mA | - | 100kHz | - | 3.55mm | 0.140 3.55mm | 7.6mm | 7.6mm | - | No SVHC | ROHS3 Compliant | - | AEC-Q200 | ||
![]() HC1-100-R Eaton - Electronics Division | 40 |
| Datasheet | 16 Weeks | Surface Mount | Surface Mount | Nonstandard | 2 | 14.968548g | - | - | Ferrite | -40°C~125°C | Tape & Reel (TR) | 2004 | HC1 | 0.512Lx0.512W 13.00mmx13.00mm | ±15% | - | Active | 1 (Unlimited) | SMD/SMT | - | Wirewound | 5.4mOhm | 125°C | -40°C | Wirewound | - | 12.79A | Unshielded | 13mm | 12.79A | Not | - | 10μH | 300kHz | 5.7mOhm Max | - | 12.79A | - | - | 5.3A | 15% | - | 12.79A | 5.7mOhm | - | - | 10mm | 0.394 10.00mm | 13mm | 13.0048mm | No | No SVHC | RoHS Compliant | Lead Free | - | ||
![]() HCM1305-R56-R Eaton - Electronics Division | 1577 |
| Datasheet | 7 Weeks | Surface Mount | Surface Mount | Nonstandard | 2 | 453.59237mg | - | - | Iron Powder | -55°C~125°C | Tape & Reel (TR) | 2014 | HCM1305 | 0.524Lx0.480W 13.30mmx12.20mm | ±20% | - | Active | 1 (Unlimited) | SMD/SMT | - | Wirewound | - | 125°C | -55°C | Wirewound | - | 36A | Shielded | 12.5mm | 36A | Not | - | 560nH | 100kHz | 1.33mOhm Max | - | 55A | - | - | 55A | - | 36A | - | - | 5MHz | - | 5mm | 0.197 5.00mm | 13.3mm | 12.192mm | No | - | RoHS Compliant | Lead Free | - | ||
![]() DRA73-2R2-R Eaton - Electronics Division | 60000 |
| Datasheet | 13 Weeks | Surface Mount | Surface Mount | Nonstandard | - | 453.59237mg | Ferrite | - | - | -40°C~165°C | Tape & Reel (TR) | 2014 | DRA | 0.299Lx0.299W 7.60mmx7.60mm | ±20% | - | Active | 1 (Unlimited) | SMD/SMT | - | Wirewound | - | 165°C | -40°C | Wirewound | - | 4.18A | Shielded | 7.6mm | 4.18A | Not | - | 2.2μH | 100kHz | 16mOhm | 2.92A | 4.18A | - | - | 4.93A | 20% | - | 4.18A | - | 100kHz | - | 3.55mm | 0.140 3.55mm | 7.6mm | 7.5946mm | - | No SVHC | ROHS3 Compliant | - | AEC-Q200 | ||
![]() SD7030-150-R Eaton - Electronics Division | In Stock | - | Datasheet | 13 Weeks | Surface Mount | Surface Mount | Nonstandard | - | 453.59237mg | - | - | Ferrite | -40°C~125°C | Tape & Reel (TR) | 2011 | SD7030 | 0.276Lx0.276W 7.00mmx7.00mm | ±30% | - | Active | 1 (Unlimited) | SMD/SMT | - | Wirewound | - | 125°C | -40°C | Wirewound | - | 1.7A | Shielded | 7mm | 1.7A | Not | - | 14.6μH | 100kHz | 84mOhm Max | - | 1.4A | - | - | 1.4A | - | 1.7A | - | - | - | - | 3mm | 0.118 3.00mm | 7mm | 7mm | - | - | RoHS Compliant | - | - | ||
![]() LD1-330-R Eaton - Electronics Division | In Stock | - | Datasheet | 12 Weeks | Surface Mount | Surface Mount | Nonstandard | 2 | 453.59237mg | - | - | Ferrite | -40°C~125°C | Tape & Reel (TR) | 2007 | LD | 0.177Lx0.157W 4.50mmx4.00mm | ±20% | - | Active | 1 (Unlimited) | SMD/SMT | - | Wirewound | - | 125°C | -40°C | Wirewound | - | 660mA | Unshielded | 4.3mm | 660mA | Not | - | 33μH | 100kHz | 540mOhm Max | - | 750mA | - | - | 750mA | - | 660mA | - | - | - | - | 3.175mm | 0.126 3.20mm | 4.4958mm | 3.9878mm | No | - | RoHS Compliant | Lead Free | - | ||
![]() CTX20-7-52M-R Eaton - Electronics Division | 49 |
| Datasheet | 15 Weeks | Through Hole | Through Hole | Radial, Vertical, 4 Leads (Open) | - | 53.070307g | - | - | Iron Powder | -40°C~75°C | Bulk | - | CTX | 1.394Lx0.854W 35.40mmx21.70mm | ±20% | - | Active | 1 (Unlimited) | Radial | - | Toroidal | 11mOhm | 75°C | -40°C | - | - | 11.4A | Unshielded | 21.7mm | 11.4A | Not | 23mm | 20μH | 100kHz | 11mOhm Max | - | 14.5A | Pin | - | 14.5A | - | 11.4A | - | - | - | 32.4mm | 40.3mm | 1.346 34.20mm | 35.4mm | 21.6916mm | No | - | ROHS3 Compliant | Lead Free | - | ||
![]() HCPT1309-R20-R Eaton - Electronics Division | 46 |
| Datasheet | 16 Weeks | Through Hole | Through Hole | Radial, Horizontal | - | 7.71107g | - | - | Iron Powder | -40°C~105°C | Tray | 2007 | HCPT1309 | 0.551Lx0.480W 14.00mmx12.20mm | ±20% | - | Active | 1 (Unlimited) | SMD/SMT | - | Wirewound | - | 105°C | -40°C | - | - | 43.1A | Unshielded | 13.2mm | 43.1A | - | - | 200nH | 100kHz | 0.426mOhm | - | 90A | - | - | 90A | - | - | - | - | - | - | 9mm | 0.354 9.00mm | 13.9954mm | 12.192mm | No | - | RoHS Compliant | Lead Free | - | ||
![]() MPIA4015V2-100-R Eaton - Electronics Division | 412500 |
| Datasheet | 11 Weeks | - | Surface Mount | 2-SMD, J-Lead | - | - | - | 14MHz | Metal Composite | -55°C~125°C | Tape & Reel (TR) | - | MPIA40-V2 | 0.195Lx0.165W 4.95mmx4.20mm | ±20% | yes | Active | 1 (Unlimited) | - | EAR99 | Molded | - | - | - | - | 8504.50.80.00 | 1.8A | Shielded | - | - | - | - | 10μH | - | 294mOhm Max | - | - | - | - | 2.1A | - | - | - | - | - | - | - | 0.059 1.50mm | - | - | - | - | RoHS Compliant | - | AEC-Q200 | ||
![]() DR124-471-R Eaton - Electronics Division | In Stock | - | Datasheet | 12 Weeks | Surface Mount | Surface Mount | Nonstandard | - | 3.175147g | - | - | Ferrite | -40°C~125°C | Tape & Reel (TR) | - | DR124 | 0.492Lx0.492W 12.50mmx12.50mm | ±20% | - | Active | 1 (Unlimited) | SMD/SMT | - | Wirewound | - | 125°C | -40°C | Wirewound | - | 680mA | Shielded | 12.3mm | 680mA | Not | - | 470μH | 100kHz | 1.491Ohm Max | - | 740mA | - | - | 740mA | - | 680mA | - | - | - | - | 4.5mm | 0.177 4.50mm | 12.3mm | 12.2936mm | - | - | ROHS3 Compliant | - | - | ||
![]() LDS0705-101M-R Eaton - Electronics Division | In Stock | - | Datasheet | 10 Weeks | - | Surface Mount | Nonstandard | - | - | - | - | Ferrite | -40°C~125°C | Tape & Reel (TR) | 2007 | LDS0705 | 0.307Lx0.276W 7.80mmx7.00mm | ±20% | - | Obsolete | 1 (Unlimited) | - | - | Wirewound | - | - | - | - | - | 808mA | Shielded | - | - | - | - | 100μH | - | 357mOhm | - | - | - | - | 800mA | - | - | - | - | - | - | - | 0.197 5.00mm | - | - | - | - | - | - | - |