Eaton - Electronics Division HCM1A0503-R20-R
Eaton - Electronics Division HCM1A0503-R20-R
feed

Eaton - Electronics Division HCM1A0503-R20-R

Manufacturer No:

HCM1A0503-R20-R

Utmel No:

718-HCM1A0503-R20-R

Package:

Nonstandard

ECAD Model:

Description:

Inductor Power Shielded Wirewound 0.2uH/0.128uH 20% 100KHz Powdered Iron 15.8A 0.0023Ohm DCR Automotive T/R

Quantity:

Unit Price: $0.308099

Ext Price: $0.31

Delivery:

DHLTNTUPSFedExSF-Express

Payment:

paypalvisadiscovermastercard

In Stock : 50000

Minimum: 1 Multiples: 1

Qty

Unit Price

Ext Price

  • 1

    $0.308099

    $0.31

  • 10

    $0.290659

    $2.91

  • 100

    $0.274207

    $27.42

  • 500

    $0.258686

    $129.34

  • 1000

    $0.244043

    $244.04

Want a lower wholesale price? Please send RFQ, we will respond immediately.

RFQ Now

Add to RFQ list

User Guide

Purchase & Inquiry
Package
Shipping Information
Shopping Manual
Purchase

You may place an order without registering to Utmel.
We strongly suggest you sign in before purchasing as you can track your order in real time.

Means of Payment

For your convenience, we accept multiple payment methods in USD, including PayPal, Credit Card, and wire transfer.

RFQ (Request for Quotations)

It is recommended to request for quotations to get the latest prices and inventories about the part.
Our sales will reply to your request by email within 24 hours.

IMPORTANT NOTICE

1. You'll receive an order information email in your inbox. (Please remember to check the spam folder if you didn't hear from us).
2. Since inventories and prices may fluctuate to some extent, the sales manager is going to reconfirm the order and let you know if there are any updates.

Shipping Cost

Shipping starts at $40, but some countries will exceed $40. For example (South Africa, Brazil, India, Pakistan, Israel, etc.)
The basic freight (for package ≤0.5kg or corresponding volume) depends on the time zone and country.

Shipping Method

Currently, our products are shipped through DHL, FedEx, SF, and UPS.

Delivery Time

Once the goods are shipped, estimated delivery time depends on the shipping methods you chose:

FedEx International, 5-7 business days.

The following are some common countries' logistic time.transport
  • Prepare productStep1:Prepare product
  • Vacuum packagingStep2:Vacuum packaging
  • Anti-static bagStep3:Anti-static bag
  • Individual packageStep4:Individual package
  • Packaging boxStep5:Packaging box
  • Barcode shipping labelStep6:Barcode shipping label
HCM1A0503-R20-R information

Specifications
Documents & Media
Product Details
Eaton - Electronics Division HCM1A0503-R20-R technical specifications, attributes, parameters and parts with similar specifications to Eaton - Electronics Division HCM1A0503-R20-R.
  • Type
    Parameter
  • Factory Lead Time
    13 Weeks
  • Package / Case

    refers to the protective housing that encases an electronic component, providing mechanical support, electrical connections, and thermal management.

    Nonstandard
  • Mounting Type

    The "Mounting Type" in electronic components refers to the method used to attach or connect a component to a circuit board or other substrate, such as through-hole, surface-mount, or panel mount.

    Surface Mount
  • Material-Core
    Iron Powder
  • Published
    2016
  • Series

    In electronic components, the "Series" refers to a group of products that share similar characteristics, designs, or functionalities, often produced by the same manufacturer. These components within a series typically have common specifications but may vary in terms of voltage, power, or packaging to meet different application needs. The series name helps identify and differentiate between various product lines within a manufacturer's catalog.

    HCM1A
  • Packaging

    Semiconductor package is a carrier / shell used to contain and cover one or more semiconductor components or integrated circuits. The material of the shell can be metal, plastic, glass or ceramic.

    Tape & Reel (TR)
  • Operating Temperature

    The operating temperature is the range of ambient temperature within which a power supply, or any other electrical equipment, operate in. This ranges from a minimum operating temperature, to a peak or maximum operating temperature, outside which, the power supply may fail.

    -55°C~155°C
  • Size / Dimension

    In electronic components, the parameter "Size / Dimension" refers to the physical dimensions of the component, such as its length, width, and height. These dimensions are crucial for determining how the component will fit into a circuit or system, as well as for ensuring compatibility with other components and the overall design requirements. The size of a component can also impact its performance characteristics, thermal properties, and overall functionality within a given application. Engineers and designers must carefully consider the size and dimensions of electronic components to ensure proper integration and functionality within their designs.

    0.203Lx0.201W 5.15mmx5.10mm
  • Tolerance

    In electronic components, "tolerance" refers to the acceptable deviation or variation from the specified or ideal value of a particular parameter, such as resistance, capacitance, or voltage. It indicates the range within which the actual value of the component can fluctuate while still being considered acceptable for use in a circuit. Tolerance is typically expressed as a percentage or a specific value and is important for ensuring the accuracy and reliability of electronic devices. Components with tighter tolerances are more precise but may also be more expensive. It is crucial to consider tolerance when selecting components to ensure proper functionality and performance of the circuit.

    ±20%
  • Pbfree Code

    The "Pbfree Code" parameter in electronic components refers to the code or marking used to indicate that the component is lead-free. Lead (Pb) is a toxic substance that has been widely used in electronic components for many years, but due to environmental concerns, there has been a shift towards lead-free alternatives. The Pbfree Code helps manufacturers and users easily identify components that do not contain lead, ensuring compliance with regulations and promoting environmentally friendly practices. It is important to pay attention to the Pbfree Code when selecting electronic components to ensure they meet the necessary requirements for lead-free applications.

    yes
  • Part Status

    Parts can have many statuses as they progress through the configuration, analysis, review, and approval stages.

    Active
  • Moisture Sensitivity Level (MSL)

    Moisture Sensitivity Level (MSL) is a standardized rating that indicates the susceptibility of electronic components, particularly semiconductors, to moisture-induced damage during storage and the soldering process, defining the allowable exposure time to ambient conditions before they require special handling or baking to prevent failures

    1 (Unlimited)
  • Current Rating (Amps)

    The parameter "Current Rating (Amps)" in electronic components refers to the maximum amount of electrical current that the component can safely handle without being damaged. It is typically measured in amperes (A) and is an important specification to consider when designing or selecting components for a circuit. Exceeding the current rating of a component can lead to overheating, malfunction, or even failure of the component. It is crucial to ensure that the current rating of a component matches the requirements of the circuit to prevent any potential issues and ensure reliable operation.

    15.8A
  • Shielding

    Shielding in electronic components refers to the practice of enclosing or surrounding sensitive electronic circuits or components with a conductive material to protect them from electromagnetic interference (EMI) or radio frequency interference (RFI). The shielding material acts as a barrier that blocks or absorbs unwanted electromagnetic signals, preventing them from affecting the performance of the electronic device. Shielding can be achieved using materials such as metal enclosures, conductive coatings, or shielding tapes. Proper shielding is essential in electronic design to ensure the reliable operation of electronic devices in environments where electromagnetic interference is present.

    Shielded
  • Inductance

    Inductance is a property of an electrical component that quantifies its ability to store energy in a magnetic field when electric current flows through it. It is measured in henries and indicates how much voltage is induced in the component as a result of a change in current. Inductance is an essential characteristic in coils, inductors, and transformers, affecting the behavior of electrical circuits, particularly in alternating current applications. Higher inductance values usually correlate with larger coils or more turns of wire in the component.

    200nH
  • DC Resistance (DCR)

    DC Resistance (DCR) is a measure of the resistance of an electronic component when a direct current (DC) is applied. It quantifies how much opposition the component presents to the flow of electrical current under steady-state conditions. DCR is crucial for understanding power loss, heating, and efficient performance in circuits, as it affects the overall behavior of components such as inductors, transformers, and resistors. Lower DCR values typically indicate better efficiency and performance in a given application.

    2.3mOhm Max
  • Inductor Type

    The parameter "Inductor Type" in electronic components refers to the specific design or construction of an inductor. Inductors are passive electronic components that store energy in a magnetic field when current flows through them. The type of inductor can vary based on factors such as the core material, winding configuration, and overall construction. Common types of inductors include air core, ferrite core, toroidal, and solenoid. Each type has its own characteristics and is chosen based on factors such as inductance value, current handling capability, and frequency response. Selecting the right inductor type is crucial for achieving desired performance in electronic circuits.

    GENERAL PURPOSE INDUCTOR
  • Current - Saturation

    Current - Saturation refers to the maximum current that can flow through a semiconductor device, such as a transistor, when it is fully turned on. It occurs when the device is in saturation mode, meaning that increasing the input does not significantly increase the output current. At this point, the device is operating at its maximum capacity, and any further increase in input voltage or current will not result in a proportional increase in output. This parameter is crucial for understanding the limits and performance of electronic circuits.

    18A
  • Height Seated (Max)

    Height Seated (Max) is a parameter in electronic components that refers to the maximum allowable height of the component when it is properly seated or installed on a circuit board or within an enclosure. This specification is crucial for ensuring proper fit and alignment within the overall system design. Exceeding the maximum seated height can lead to mechanical interference, electrical shorts, or other issues that may impact the performance and reliability of the electronic device. Manufacturers provide this information to help designers and engineers select components that will fit within the designated space and function correctly in the intended application.

    0.118 3.00mm
  • RoHS Status

    RoHS means “Restriction of Certain Hazardous Substances” in the “Hazardous Substances Directive” in electrical and electronic equipment.

    RoHS Compliant
  • Ratings

    The parameter "Ratings" in electronic components refers to the specified limits that define the maximum operational capabilities of a component. These ratings include voltage, current, power, temperature, and frequency, determining the conditions under which the component can function safely and effectively. Exceeding these ratings can lead to failure, damage, or unsafe operation, making it crucial for designers to adhere to them during component selection and usage.

    AEC-Q200
0 Similar Products Remaining
Download datasheets and manufacturer documentation for Eaton - Electronics Division HCM1A0503-R20-R.

Product Description

The Eaton HCM1A0503-R20-R is a high-performance, shielded fixed inductor designed for general-purpose applications in electronic circuits. Manufactured by Eaton's Electronics Division, this inductor is part of the HCM1A series, known for its reliability and efficiency. With a current rating of 15.8A and a saturation current of 18A, it is suitable for use in a variety of electronic devices requiring stable inductive performance.

Features

  • High Current Handling: The HCM1A0503-R20-R can handle currents up to 15.8A, making it ideal for applications where high current flow is necessary.
  • Low DC Resistance: The maximum DC resistance (DCR) is 2.3mOhm, ensuring minimal power loss and efficient energy transfer.
  • Compact Design: With dimensions of 0.203L x 0.201W (5.15mm x 5.10mm), this inductor offers a compact footprint suitable for surface mount applications.
  • Operating Temperature Range: The operating temperature range is -55°C to 155°C, allowing for use in a wide range of environmental conditions.
  • Shielding: The inductor is shielded to reduce electromagnetic interference (EMI), ensuring reliable performance in noisy environments.
  • RoHS Compliance: The HCM1A0503-R20-R is RoHS compliant, adhering to environmental regulations and ensuring sustainability.
  • Pb-Free: The part is Pb-free, meeting the requirements for lead-free manufacturing processes.
  • AEC-Q200 Ratings: The inductor meets AEC-Q200 standards, making it suitable for automotive applications where reliability is critical.

Applications

  1. Primary Applications:
  2. Automotive Electronics: The HCM1A0503-R20-R can be used in various automotive systems such as ignition coils, fuel injectors, and other high-current applications.
  3. Industrial Control Systems: Its high current handling and low DCR make it suitable for industrial control systems where efficiency and reliability are paramount.
  4. Consumer Electronics: It can be used in consumer electronics such as power supplies, audio equipment, and other devices requiring stable inductive performance.

  5. Secondary Applications:

  6. Medical Devices: The inductor's high reliability and wide operating temperature range make it suitable for medical devices that require precise control over electrical signals.
  7. Aerospace Electronics: Its AEC-Q200 ratings ensure that it can withstand the harsh conditions found in aerospace applications.

Alternative Parts

If the Eaton HCM1A0503-R20-R is not available or if you need an alternative solution, consider the following options:

  • Eaton HCM1A0503-R15-R: This variant has a slightly lower current rating but similar specifications.
  • Murata GJM1555R1L1R7D: This inductor from Murata offers similar performance characteristics but may have different dimensions and mounting options.

Embedded Modules

The Eaton HCM1A0503-R20-R is commonly used in various embedded modules designed for specific applications:

  • Motor Control Modules: The inductor's high current handling and low DCR make it an ideal component in motor control modules used in industrial automation systems.
  • Power Supply Modules: Its reliability and efficiency make it suitable for use in power supply modules used in consumer electronics and industrial control systems.
  • Automotive Control Units: The AEC-Q200 ratings ensure that this inductor can be used in automotive control units without compromising on reliability.

In summary, the Eaton HCM1A0503-R20-R is a versatile and reliable fixed inductor designed to meet the demands of various electronic applications requiring high current handling and low power loss. Its compact design, wide operating temperature range, and shielding capabilities make it an excellent choice for both primary and secondary applications across multiple industries.

HCM1A0503-R20-R Relevant information

Hot Sale
Related Categories
Similar Products
Popular Search
Related Products
Same Manufacturer Products
The following parts include "HCM1A0503-R20-R" in Eaton - Electronics Division HCM1A0503-R20-R.
  • Part Number
  • Manufacturer
  • Package
  • Description