- Series
- Inductance
- Shielding
- Type
- Tolerance
- DC Resistance (DCR)
- Mounting Type
- Operating Temperature
- Package / Case
- Packaging
- Part Status
- Size / Dimension
Attribute column
Manufacturer
Eaton Fixed Inductors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mounting Type | Package / Case | Supplier Device Package | Frequency-Self-Resonant | Operating Temperature | Packaging | Series | Size / Dimension | Tolerance | Part Status | Moisture Sensitivity Level (MSL) | Type | Current Rating (Amps) | Shielding | Inductance | DC Resistance (DCR) | Q @ Freq | Height Seated (Max) | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() MCL1608V1-100-R Eaton - Electronics Division | 477 |
| Datasheet | 11 Weeks | Surface Mount | 0603 (1608 Metric) | 0603 | 17MHz | -40°C~85°C | Tape & Reel (TR) | MCL1608V1 | 0.063Lx0.031W 1.60mmx0.80mm | ±20% | Active | 1 (Unlimited) | Multilayer | 60mA | Unshielded | 10μH | 1.15Ohm Max | - | 0.039 1.00mm | - | ||
![]() MCL1005-271-R Eaton - Electronics Division | 24 |
| Datasheet | 11 Weeks | Surface Mount | 0402 (1005 Metric) | 0402 | 400MHz | -55°C~125°C | Cut Tape (CT) | MCL1005 | 0.039Lx0.020W 1.00mmx0.50mm | ±5% | Active | 1 (Unlimited) | Multilayer | 100mA | Unshielded | 270nH | 4.5Ohm Max | 8 @ 100MHz | 0.026 0.65mm | ROHS3 Compliant | ||
![]() MCL1005-151-R Eaton - Electronics Division | 7744 |
| Datasheet | 11 Weeks | Surface Mount | 0402 (1005 Metric) | 0402 | 550MHz | -55°C~125°C | Digi-Reel® | MCL1005 | 0.039Lx0.020W 1.00mmx0.50mm | ±5% | Active | 1 (Unlimited) | Multilayer | 100mA | Unshielded | 150nH | 3.2Ohm Max | 8 @ 100MHz | 0.026 0.65mm | ROHS3 Compliant | ||
![]() MCL2012V2-4R7-R Eaton - Electronics Division | 12 |
| Datasheet | 11 Weeks | Surface Mount | 0805 (2012 Metric) | 0805 | 4GHz | -40°C~85°C | Tape & Reel (TR) | MCL2012V2 | 0.079Lx0.047W 2.00mmx1.20mm | ±0.3nH | Active | 1 (Unlimited) | Multilayer | 500mA | Unshielded | 4.7nH | 200mOhm Max | 12 @ 100MHz | 0.043 1.10mm | - | ||
![]() MCL2012V2-220-R Eaton - Electronics Division | 33 |
| Datasheet | 11 Weeks | Surface Mount | 0805 (2012 Metric) | 0805 | 1.5GHz | -40°C~85°C | Digi-Reel® | MCL2012V2 | 0.079Lx0.047W 2.00mmx1.20mm | ±5% | Active | 1 (Unlimited) | Multilayer | 300mA | Unshielded | 22nH | 500mOhm Max | 15 @ 100MHz | 0.043 1.10mm | - | ||
![]() MCL1005-6R8-R Eaton - Electronics Division | 9368 |
| Datasheet | 11 Weeks | Surface Mount | 0402 (1005 Metric) | 0402 | 3.9GHz | -55°C~125°C | Tape & Reel (TR) | MCL1005 | 0.039Lx0.020W 1.00mmx0.50mm | ±5% | Active | 1 (Unlimited) | Multilayer | 300mA | Unshielded | 6.8nH | 300mOhm Max | 8 @ 100MHz | 0.026 0.65mm | ROHS3 Compliant | ||
![]() MCL2012V2-100-R Eaton - Electronics Division | 16021 |
| Datasheet | 11 Weeks | Surface Mount | 0805 (2012 Metric) | 0805 | 2.2GHz | -40°C~85°C | Tape & Reel (TR) | MCL2012V2 | 0.079Lx0.047W 2.00mmx1.20mm | ±5% | Active | 1 (Unlimited) | Multilayer | 500mA | Unshielded | 10nH | 300mOhm Max | 15 @ 100MHz | 0.043 1.10mm | - | ||
![]() MCL2012V2-2R7-R Eaton - Electronics Division | 40 |
| Datasheet | 11 Weeks | Surface Mount | 0805 (2012 Metric) | 0805 | 5.5GHz | -40°C~85°C | Cut Tape (CT) | MCL2012V2 | 0.079Lx0.047W 2.00mmx1.20mm | ±0.3nH | Active | 1 (Unlimited) | Multilayer | 500mA | Unshielded | 2.7nH | 100mOhm Max | 12 @ 100MHz | 0.043 1.10mm | - | ||
![]() MCL2012V2-471-R Eaton - Electronics Division | 20 |
| Datasheet | 11 Weeks | Surface Mount | 0805 (2012 Metric) | 0805 | 200MHz | -40°C~85°C | Tape & Reel (TR) | MCL2012V2 | 0.079Lx0.047W 2.00mmx1.20mm | ±5% | Active | 1 (Unlimited) | Multilayer | 300mA | Unshielded | 470nH | 2Ohm Max | 10 @ 50MHz | 0.043 1.10mm | - | ||
![]() MCL1005-4R7-R Eaton - Electronics Division | 8454 |
| Datasheet | 11 Weeks | Surface Mount | 0402 (1005 Metric) | 0402 | 4GHz | -55°C~125°C | Tape & Reel (TR) | MCL1005 | 0.039Lx0.020W 1.00mmx0.50mm | ±0.3nH | Active | 1 (Unlimited) | Multilayer | 300mA | Unshielded | 4.7nH | 250mOhm Max | 8 @ 100MHz | 0.026 0.65mm | ROHS3 Compliant | ||
![]() MCL2012V2-1R5-R Eaton - Electronics Division | 24 |
| Datasheet | 11 Weeks | Surface Mount | 0805 (2012 Metric) | 0805 | 6GHz | -40°C~85°C | Digi-Reel® | MCL2012V2 | 0.079Lx0.047W 2.00mmx1.20mm | ±0.3nH | Active | 1 (Unlimited) | Multilayer | 500mA | Unshielded | 1.5nH | 100mOhm Max | 10 @ 100MHz | 0.043 1.10mm | - | ||
![]() MCL2012V2-101-R Eaton - Electronics Division | 40 |
| Datasheet | 11 Weeks | Surface Mount | 0805 (2012 Metric) | 0805 | 700MHz | -40°C~85°C | Tape & Reel (TR) | MCL2012V2 | 0.079Lx0.047W 2.00mmx1.20mm | ±5% | Active | 1 (Unlimited) | Multilayer | 300mA | Unshielded | 100nH | 900mOhm Max | 18 @ 100MHz | 0.043 1.10mm | - | ||
![]() MCL2012V1-100-R Eaton - Electronics Division | 4979 |
| Datasheet | 11 Weeks | Surface Mount | 0805 (2012 Metric) | 0805 | 24MHz | -40°C~85°C | Tape & Reel (TR) | MCL2012V1 | 0.079Lx0.047W 2.00mmx1.20mm | ±20% | Active | 1 (Unlimited) | Multilayer | 100mA | Unshielded | 10μH | 650mOhm Max | - | 0.043 1.10mm | - | ||
![]() MCL1608V2-101-R Eaton - Electronics Division | 4024 |
| Datasheet | 11 Weeks | Surface Mount | 0603 (1608 Metric) | 0603 | 700MHz | -40°C~85°C | Cut Tape (CT) | MCL1608V2 | 0.063Lx0.031W 1.60mmx0.80mm | ±5% | Active | 1 (Unlimited) | Multilayer | 300mA | Unshielded | 100nH | 1.2Ohm Max | 8 @ 100MHz | 0.039 1.00mm | - | ||
![]() MCL2012V2-330-R Eaton - Electronics Division | 24 |
| Datasheet | 11 Weeks | Surface Mount | 0805 (2012 Metric) | 0805 | 1.3GHz | -40°C~85°C | Tape & Reel (TR) | MCL2012V2 | 0.079Lx0.047W 2.00mmx1.20mm | ±5% | Active | 1 (Unlimited) | Multilayer | 300mA | Unshielded | 33nH | 600mOhm Max | 15 @ 100MHz | 0.043 1.10mm | - | ||
![]() MCL2012V2-3R3-R Eaton - Electronics Division | 20 |
| Datasheet | 11 Weeks | Surface Mount | 0805 (2012 Metric) | 0805 | 5GHz | -40°C~85°C | Tape & Reel (TR) | MCL2012V2 | 0.079Lx0.047W 2.00mmx1.20mm | ±0.3nH | Active | 1 (Unlimited) | Multilayer | 500mA | Unshielded | 3.3nH | 130mOhm Max | 12 @ 100MHz | 0.043 1.10mm | - | ||
![]() MCL1608V2-5R6-R Eaton - Electronics Division | 12 |
| Datasheet | 11 Weeks | Surface Mount | 0603 (1608 Metric) | 0603 | 5GHz | -40°C~85°C | Tape & Reel (TR) | MCL1608V2 | 0.063Lx0.031W 1.60mmx0.80mm | ±0.3nH | Active | 1 (Unlimited) | Multilayer | 500mA | Unshielded | 5.6nH | 250mOhm Max | 10 @ 100MHz | 0.039 1.00mm | - | ||
![]() MCL1608V2-471-R Eaton - Electronics Division | 20 |
| Datasheet | 11 Weeks | Surface Mount | 0603 (1608 Metric) | 0603 | 250MHz | -40°C~85°C | Tape & Reel (TR) | MCL1608V2 | 0.063Lx0.031W 1.60mmx0.80mm | ±5% | Active | 1 (Unlimited) | Multilayer | 150mA | Unshielded | 470nH | 3.6Ohm Max | 8 @ 50MHz | 0.039 1.00mm | - | ||
![]() MCL1608V2-330-R Eaton - Electronics Division | 3240 |
| Datasheet | 11 Weeks | Surface Mount | 0603 (1608 Metric) | 0603 | 1.5GHz | -40°C~85°C | Cut Tape (CT) | MCL1608V2 | 0.063Lx0.031W 1.60mmx0.80mm | ±5% | Active | 1 (Unlimited) | Multilayer | 300mA | Unshielded | 33nH | 700mOhm Max | 12 @ 100MHz | 0.039 1.00mm | - | ||
![]() MCL1608V2-180-R Eaton - Electronics Division | 20 |
| Datasheet | 11 Weeks | Surface Mount | 0603 (1608 Metric) | 0603 | 2.2GHz | -40°C~85°C | Tape & Reel (TR) | MCL1608V2 | 0.063Lx0.031W 1.60mmx0.80mm | ±5% | Active | 1 (Unlimited) | Multilayer | 300mA | Unshielded | 18nH | 550mOhm Max | 12 @ 100MHz | 0.039 1.00mm | - |