- Package / Case
- Series
- Frequency
- Load Capacitance
- Packaging
- Height
- Type
- Frequency Stability
- Tolerance
- ESR (Equivalent Series Resistance)
- Factory Lead Time
- Height Seated (Max)
Attribute column
Manufacturer
ECS International Crystals
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Package / Case | Number of Pins | ECCN (US) | Frequency Aging (ppm/Year) | Frequency Stability (ppm) | Frequency Tolerance (ppm) | HTS | Load Capacitance (pF) | Maximum Operating Temperature | Maximum Operating Temperature (°C) | Minimum Operating Temperature | Minimum Operating Temperature (°C) | Mode of Oscillation | Mounting | Mounting Styles | Operating Temp Range | Package Height | Package Length | Package Width | PCB changed | Product Depth (mm) | Series Resistance (Ohm) | Standard Frequency (MHz) | Supplier Package | Usage Level | Operating Temperature | Packaging | Published | Series | Size / Dimension | Tolerance | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Termination | ECCN Code | Type | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Additional Feature | HTS Code | Frequency | Frequency Stability | Pin Count | Termination Style | Physical Dimension | Operating Frequency | ESR (Equivalent Series Resistance) | Load Capacitance | Operating Mode | Frequency Tolerance | Drive Level | ESR | Screening Level | Product Length (mm) | Diameter | Height | Height Seated (Max) | Length | Width | Product Height (mm) | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() ECS-143-20-4VX ECS Inc. | 39 |
| Datasheet | 11 Weeks | Through Hole | Through Hole | HC-49/US | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Commercial grade | -10°C~70°C | Bulk | 2011 | HC-49USSX | 0.447Lx0.197W 11.35mmx5.00mm | 0.003% | e3 | - | Active | 1 (Unlimited) | Radial | - | MHz Crystal | Matte Tin (Sn) - with Nickel (Ni) barrier | - | - | - | - | 14.31818MHz | ±50ppm | - | - | L11.35XB5.0XH2.1 (mm)/L0.447XB0.197XH0.083 (inch) | 14.31818MHz | 50Ohm | 20pF | Fundamental | ±30ppm | 500 μW | - | - | - | - | 2.1082mm | 0.083 2.10mm | - | - | - | ROHS3 Compliant | - | ||
![]() ECS-73-18-4XEN ECS Inc. | 1164 |
| Datasheet | 9 Weeks | Through Hole | Through Hole | HC-49/US | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Industrial grade | -40°C~85°C | Bulk | 2016 | HC-49USX | 0.447Lx0.183W 11.35mmx4.65mm | - | - | - | Active | 1 (Unlimited) | - | - | MHz Crystal | - | - | - | - | - | 7.3728MHz | ±50ppm | - | - | - | - | 80Ohm | 18pF | Fundamental | ±30ppm | - | - | - | - | - | 3.5052mm | 0.138 3.50mm | - | - | - | ROHS3 Compliant | - | ||
![]() ECS-480-6-37-AGN-TR ECS Inc. | 956 |
| Datasheet | 11 Weeks | - | Surface Mount | 4-SMD, No Lead | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Industrial grade | -40°C~85°C | Tape & Reel (TR) | - | ECX-1637 | 0.079Lx0.063W 2.00mmx1.60mm | - | - | - | Active | 1 (Unlimited) | - | - | MHz Crystal | - | - | - | - | - | 48MHz | ±30ppm | - | - | - | - | 50Ohms | 6pF | Fundamental | ±25ppm | - | - | - | - | - | - | 0.022 0.55mm | - | - | - | ROHS3 Compliant | - | ||
![]() ECS-160-20-1 ECS Inc. | 40 |
| Datasheet | 9 Weeks | Through Hole | Through Hole | HC-49/U | 49 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -10°C~70°C | Bulk | 2000 | HC-49U | 0.447Lx0.183W 11.35mmx4.65mm | 0.003% | e3 | - | Active | 1 (Unlimited) | Radial | - | MHz Crystal | Matte Tin (Sn) - with Nickel (Ni) barrier | - | - | - | - | 16MHz | ±50ppm | - | - | L11.35XB4.65XH13.46 (mm)/L0.447XB0.183XH0.53 (inch) | 16MHz | 20Ohm | 20pF | Fundamental | ±30ppm | 1 μW | - | - | - | - | 13.462mm | 0.530 13.46mm | - | - | - | Non-RoHS Compliant | Contains Lead | ||
![]() ECS-143-20-5P-TR ECS Inc. | 20 |
| Datasheet | 9 Weeks | Surface Mount | Surface Mount | HC-49/US | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -10°C~70°C | Tape & Reel (TR) | 2003 | CSM-7 | 0.449Lx0.189W 11.40mmx4.80mm | 0.003% | - | - | Active | 1 (Unlimited) | SMD/SMT | - | MHz Crystal | - | 70°C | -10°C | - | - | 14.31818MHz | ±50ppm | - | - | - | - | 40Ohms | 20pF | Fundamental | ±30ppm | - | - | - | - | - | 4.2926mm | 0.169 4.30mm | 11.4046mm | 4.8006mm | - | Non-RoHS Compliant | Contains Lead | ||
![]() ECS-122.8-S-1 ECS Inc. | In Stock | - | Datasheet | 9 Weeks | Through Hole | Through Hole | HC-49/U | 49 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -10°C~70°C | Bulk | - | HC-49U | 0.447Lx0.183W 11.35mmx4.65mm | 0.003% | e4 | - | Active | 1 (Unlimited) | Radial | - | MHz Crystal | Gold (Au) | - | - | - | - | 12.288MHz | ±50ppm | - | - | - | - | 30Ohm | Series | Fundamental | ±30ppm | - | - | - | - | - | 13.462mm | 0.530 13.46mm | - | - | - | Non-RoHS Compliant | Contains Lead | ||
![]() ECS-115.2-S-1 ECS Inc. | 20 |
| Datasheet | 9 Weeks | Through Hole | Through Hole | HC-49/U | 49 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -10°C~70°C | Bulk | - | HC-49U | 0.447Lx0.183W 11.35mmx4.65mm | 0.003% | - | - | Active | 1 (Unlimited) | Radial | - | MHz Crystal | - | 70°C | -10°C | - | - | 11.52MHz | ±50ppm | - | - | - | - | 30Ohms | Series | Fundamental | ±30ppm | - | - | - | - | - | 13.462mm | 0.530 13.46mm | 11.3538mm | 4.6482mm | - | Non-RoHS Compliant | Contains Lead | ||
![]() ECS-163.84-18-33-JGN-TR ECS Inc International | 733 |
| - | - | - | - | MINI-CSMD | - | EAR99 | ±5 (1st) | ±30 | ±20 | 8541.60.00.50 | 18 | + 85 C | 85 | - 40 C | -40 | Fundamental | Surface Mount | Surface Mount | -40C to 85C | 0.8(Max) | 3.2 | 2.5 | 4 | 2.5(mm) | 80 | 16.384 | Mini-CSMD | Industrial grade | - | Tape and Reel | - | ECX-32 | - | 20 PPM | - | - | Active | - | - | - | Crystal | - | - | - | - | - | 16.384(MHz) | ±30(ppm) | 4 | SMD/SMT | - | - | - | 18(pF) | - | ±20 | 100 uW | 80(ohm) | INDUSTRIALC | 3.2(mm) | - | 0.8 mm | - | 3.2 mm | 2.5 mm | 0.8(mm) | RoHS Compliant | - | ||
![]() ECS-250-18-33-JGN-TR ECS Inc. | 2054 |
| Datasheet | 10 Weeks | - | Surface Mount | 4-SMD, No Lead | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Industrial grade | -40°C~85°C | Tape & Reel (TR) | 2011 | ECX-32 | 0.126Lx0.098W 3.20mmx2.50mm | - | - | - | Active | 1 (Unlimited) | - | - | MHz Crystal | - | - | - | - | - | 25MHz | ±30ppm | - | - | - | - | 40Ohms | 18pF | Fundamental | ±20ppm | - | - | - | - | - | - | 0.031 0.80mm | - | - | - | ROHS3 Compliant | - | ||
![]() ECS-160-20-1X ECS Inc. | 877 |
| Datasheet | 9 Weeks | Through Hole | Through Hole | HC-49/U | 49 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -10°C~70°C | Bulk | 2005 | HC-49UX | 0.447Lx0.183W 11.35mmx4.65mm | 0.003% | e3 | - | Active | 1 (Unlimited) | Radial | - | MHz Crystal | Matte Tin (Sn) - with Nickel (Ni) barrier | - | - | - | - | 16MHz | ±50ppm | - | - | L11.35XB4.65XH13.46 (mm)/L0.447XB0.183XH0.53 (inch) | 16MHz | 20Ohm | 20pF | Fundamental | ±30ppm | 1 μW | - | - | - | - | 13.462mm | 0.530 13.46mm | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() ECS-245.7-18-9 ECS Inc. | 40 |
| Datasheet | 11 Weeks | Through Hole | Through Hole | Cylindrical Can, Radial | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -10°C~60°C | Bulk | - | ECS-3x9 | 0.126Diax0.354L 3.20mmx9.00mm | - | - | - | Active | 1 (Unlimited) | - | - | MHz Crystal | - | 60°C | -10°C | - | - | 24.576MHz | ±50ppm | - | - | - | - | 50Ohms | 18pF | Fundamental | ±50ppm | - | - | - | - | - | 8.9916mm | 0.354 9.00mm | 8.9916mm | - | - | Non-RoHS Compliant | Contains Lead | ||
![]() ECS-196.6-18-9 ECS Inc. | 49 |
| Datasheet | 11 Weeks | Through Hole | Through Hole | Cylindrical Can, Radial | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -10°C~60°C | Bulk | - | ECS-3x9 | 0.126Diax0.354L 3.20mmx9.00mm | - | e3 | yes | Active | 1 (Unlimited) | - | - | MHz Crystal | Matte Tin (Sn) | - | - | - | - | 19.6608MHz | ±50ppm | - | - | - | - | 50Ohm | 18pF | Fundamental | - | - | - | - | - | - | 8.9916mm | 0.354 9.00mm | - | - | - | Non-RoHS Compliant | Contains Lead | ||
![]() ECS-147-20-23A-EN-TR ECS Inc. | 4517 |
| Datasheet | 10 Weeks | Surface Mount | Surface Mount | 2-SMD, No Lead | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Industrial grade | -40°C~85°C | Tape & Reel (TR) | 2000 | ECX-64A | 0.236Lx0.138W 6.00mmx3.50mm | 0.003% | e4 | yes | Active | 1 (Unlimited) | SMD/SMT | - | MHz Crystal | Gold (Au) - with Nickel (Ni) barrier | - | - | TAPE AND REEL | 8541.60.00.50 | 14.7456MHz | ±50ppm | - | - | L6.0XB3.5XH1.1 (mm)/L0.236XB0.138XH0.043 (inch) | 14.7MHz | 80Ohm | 20pF | Fundamental | ±30ppm | 100 μW | - | - | - | - | 1.0922mm | 0.043 1.10mm | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() ECS-240-20-5PXDN-TR ECS Inc. | 1110 |
| Datasheet | 10 Weeks | Surface Mount | Surface Mount | HC-49/US | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Industrial grade | -40°C~85°C | Tape & Reel (TR) | 2008 | CSM-7X-DN | 0.449Lx0.189W 11.40mmx4.80mm | 0.003% | e2 | yes | Active | 1 (Unlimited) | SMD/SMT | - | MHz Crystal | Tin/Copper (Sn/Cu) | - | - | TAPE AND REEL | 8541.60.00.60 | 24MHz | ±100ppm | - | - | L11.4XB4.8XH4.3 (mm)/L0.449XB0.189XH0.169 (inch) | 24MHz | 30Ohm | 20pF | Fundamental | ±30ppm | 500 μW | - | - | - | - | 4.2926mm | 0.169 4.30mm | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() ECS-160-20-3X-TR ECS Inc. | 7206 |
| Datasheet | 9 Weeks | Surface Mount | Surface Mount | HC-49/US | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Commercial grade | -10°C~70°C | Tape & Reel (TR) | 2011 | CSM-3X | 0.276Lx0.161W 7.00mmx4.10mm | 0.003% | e2 | yes | Active | 1 (Unlimited) | SMD/SMT | EAR99 | MHz Crystal | Tin/Copper (Sn/Cu) | - | - | TAPE AND REEL | 8541.60.00.50 | 16MHz | ±50ppm | - | - | L7.0XB4.1XH2.3 (mm)/L0.276XB0.161XH0.091 (inch) | 16MHz | 50Ohm | 20pF | Fundamental | ±30ppm | 100 μW | - | - | - | - | 2.3114mm | 0.091 2.30mm | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() ECS-240-12-5PX-TR ECS Inc. | 4000 |
| Datasheet | 9 Weeks | Surface Mount | Surface Mount | HC-49/US | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Commercial grade | -10°C~70°C | Tape & Reel (TR) | 2009 | CSM-7X | 0.449Lx0.189W 11.40mmx4.80mm | 0.003% | e2 | yes | Active | 1 (Unlimited) | SMD/SMT | EAR99 | MHz Crystal | Tin/Copper (Sn/Cu) | - | - | TAPE AND REEL | 8541.60.00.60 | 24MHz | ±50ppm | - | - | L11.4XB4.8XH4.3 (mm)/L0.449XB0.189XH0.169 (inch) | 24MHz | 30Ohm | 12pF | Fundamental | ±30ppm | 500 μW | - | - | - | - | 4.2926mm | 0.169 4.30mm | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() ECS-240-S-23B-TR ECS Inc. | 15 |
| Datasheet | 10 Weeks | Surface Mount | Surface Mount | 4-SMD, No Lead | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -10°C~70°C | Tape & Reel (TR) | 2011 | ECX-64 | 0.236Lx0.138W 6.00mmx3.50mm | - | - | - | Active | 1 (Unlimited) | - | - | MHz Crystal | - | 70°C | -10°C | - | - | 24MHz | ±50ppm | - | - | - | - | 30Ohms | Series | Fundamental | ±30ppm | - | - | - | - | - | 1.0922mm | 0.043 1.10mm | 5.9944mm | 3.5052mm | - | ROHS3 Compliant | Lead Free | ||
![]() ECS-160-9-42-CKM-TR ECS Inc. | 350 |
| Datasheet | 12 Weeks | Surface Mount | Surface Mount | 4-SMD, No Lead | 4 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Commercial grade | -20°C~70°C | Tape & Reel (TR) | 2006 | ECX-42 | 0.157Lx0.098W 4.00mmx2.50mm | 0.001% | e4 | yes | Active | 1 (Unlimited) | SMD/SMT | EAR99 | MHz Crystal | Gold (Au) | - | - | AT CUT CRYSTAL | - | 16MHz | ±10ppm | - | - | - | 16MHz | 60Ohm | 9pF | Fundamental | - | 100 μW | - | - | - | - | 787.4μm | 0.031 0.80mm | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() ECS-160-18-9X ECS Inc. | 49 |
| Datasheet | 11 Weeks | Through Hole | Through Hole | Cylindrical Can, Radial | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Commercial grade | -10°C~60°C | Bulk | 2005 | ECS-3X9X | 0.126Diax0.354L 3.20mmx9.00mm | 0.005% | - | yes | Active | 1 (Unlimited) | Radial | - | MHz Crystal | - | - | - | - | - | 16MHz | ±50ppm | - | - | D3.2XH9.0 (mm)/D0.126XH0.354 (inch) | 16MHz | 50Ohm | 18pF | Fundamental | - | 50 μW | - | - | - | - | 8.9916mm | 0.354 9.00mm | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() ECS-80-18-5PX-TR ECS Inc. | 1023 | - | Datasheet | 9 Weeks | Surface Mount | Surface Mount | HC-49/US | 2 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Commercial grade | -10°C~70°C | Tape & Reel (TR) | 2008 | CSM-7X | 0.449Lx0.189W 11.40mmx4.80mm | 0.003% | e2 | yes | Active | 1 (Unlimited) | SMD/SMT | - | MHz Crystal | Tin/Copper (Sn/Cu) | - | - | TAPE AND REEL | 8541.60.00.50 | 8MHz | ±50ppm | - | - | L11.4XB4.8XH4.3 (mm)/L0.449XB0.189XH0.169 (inch) | 8MHz | 60Ohm | 18pF | Fundamental | ±30ppm | 500 μW | - | - | - | - | 4.3mm | 0.169 4.30mm | - | - | - | ROHS3 Compliant | Lead Free |