ECS Inc. ECS-196.6-18-9
ECS Inc. ECS-196.6-18-9
feed

ECS Inc. ECS-196.6-18-9

Manufacturer No:

ECS-196.6-18-9

Manufacturer:

ECS Inc.

Utmel No:

724-ECS-196.6-18-9

Package:

Cylindrical Can, Radial

ECAD Model:

Description:

CRYSTAL 19.6608MHZ 18PF T/H

Quantity:

Unit Price: $0.828521

Ext Price: $0.83

Delivery:

DHLTNTUPSFedExSF-Express

Payment:

paypalvisadiscovermastercard

In Stock : 9

Minimum: 1 Multiples: 1

Qty

Unit Price

Ext Price

  • 1

    $0.828521

    $0.83

  • 10

    $0.781624

    $7.82

  • 100

    $0.737381

    $73.74

  • 500

    $0.695642

    $347.82

  • 1000

    $0.656266

    $656.27

Want a lower wholesale price? Please send RFQ, we will respond immediately.

RFQ Now

Add to RFQ list

User Guide

Purchase & Inquiry
Package
Shipping Information
Shopping Manual
Purchase

You may place an order without registering to Utmel.
We strongly suggest you sign in before purchasing as you can track your order in real time.

Means of Payment

For your convenience, we accept multiple payment methods in USD, including PayPal, Credit Card, and wire transfer.

RFQ (Request for Quotations)

It is recommended to request for quotations to get the latest prices and inventories about the part.
Our sales will reply to your request by email within 24 hours.

IMPORTANT NOTICE

1. You'll receive an order information email in your inbox. (Please remember to check the spam folder if you didn't hear from us).
2. Since inventories and prices may fluctuate to some extent, the sales manager is going to reconfirm the order and let you know if there are any updates.

Shipping Cost

Shipping starts at $40, but some countries will exceed $40. For example (South Africa, Brazil, India, Pakistan, Israel, etc.)
The basic freight (for package ≤0.5kg or corresponding volume) depends on the time zone and country.

Shipping Method

Currently, our products are shipped through DHL, FedEx, SF, and UPS.

Delivery Time

Once the goods are shipped, estimated delivery time depends on the shipping methods you chose:

FedEx International, 5-7 business days.

The following are some common countries' logistic time.transport
  • Prepare productStep1:Prepare product
  • Vacuum packagingStep2:Vacuum packaging
  • Anti-static bagStep3:Anti-static bag
  • Individual packageStep4:Individual package
  • Packaging boxStep5:Packaging box
  • Barcode shipping labelStep6:Barcode shipping label
ECS-196.6-18-9 information

Specifications
Documents & Media
Product Details
Product Comparison
ECS Inc. ECS-196.6-18-9 technical specifications, attributes, parameters and parts with similar specifications to ECS Inc. ECS-196.6-18-9.
  • Type
    Parameter
  • Factory Lead Time
    11 Weeks
  • Mount

    In electronic components, the term "Mount" typically refers to the method or process of physically attaching or fixing a component onto a circuit board or other electronic device. This can involve soldering, adhesive bonding, or other techniques to secure the component in place. The mounting process is crucial for ensuring proper electrical connections and mechanical stability within the electronic system. Different components may have specific mounting requirements based on their size, shape, and function, and manufacturers provide guidelines for proper mounting procedures to ensure optimal performance and reliability of the electronic device.

    Through Hole
  • Mounting Type

    The "Mounting Type" in electronic components refers to the method used to attach or connect a component to a circuit board or other substrate, such as through-hole, surface-mount, or panel mount.

    Through Hole
  • Package / Case

    refers to the protective housing that encases an electronic component, providing mechanical support, electrical connections, and thermal management.

    Cylindrical Can, Radial
  • Operating Temperature

    The operating temperature is the range of ambient temperature within which a power supply, or any other electrical equipment, operate in. This ranges from a minimum operating temperature, to a peak or maximum operating temperature, outside which, the power supply may fail.

    -10°C~60°C
  • Packaging

    Semiconductor package is a carrier / shell used to contain and cover one or more semiconductor components or integrated circuits. The material of the shell can be metal, plastic, glass or ceramic.

    Bulk
  • Series

    In electronic components, the "Series" refers to a group of products that share similar characteristics, designs, or functionalities, often produced by the same manufacturer. These components within a series typically have common specifications but may vary in terms of voltage, power, or packaging to meet different application needs. The series name helps identify and differentiate between various product lines within a manufacturer's catalog.

    ECS-3x9
  • Size / Dimension

    In electronic components, the parameter "Size / Dimension" refers to the physical dimensions of the component, such as its length, width, and height. These dimensions are crucial for determining how the component will fit into a circuit or system, as well as for ensuring compatibility with other components and the overall design requirements. The size of a component can also impact its performance characteristics, thermal properties, and overall functionality within a given application. Engineers and designers must carefully consider the size and dimensions of electronic components to ensure proper integration and functionality within their designs.

    0.126Diax0.354L 3.20mmx9.00mm
  • JESD-609 Code

    The "JESD-609 Code" in electronic components refers to a standardized marking code that indicates the lead-free solder composition and finish of electronic components for compliance with environmental regulations.

    e3
  • Pbfree Code

    The "Pbfree Code" parameter in electronic components refers to the code or marking used to indicate that the component is lead-free. Lead (Pb) is a toxic substance that has been widely used in electronic components for many years, but due to environmental concerns, there has been a shift towards lead-free alternatives. The Pbfree Code helps manufacturers and users easily identify components that do not contain lead, ensuring compliance with regulations and promoting environmentally friendly practices. It is important to pay attention to the Pbfree Code when selecting electronic components to ensure they meet the necessary requirements for lead-free applications.

    yes
  • Part Status

    Parts can have many statuses as they progress through the configuration, analysis, review, and approval stages.

    Active
  • Moisture Sensitivity Level (MSL)

    Moisture Sensitivity Level (MSL) is a standardized rating that indicates the susceptibility of electronic components, particularly semiconductors, to moisture-induced damage during storage and the soldering process, defining the allowable exposure time to ambient conditions before they require special handling or baking to prevent failures

    1 (Unlimited)
  • Type
    MHz Crystal
  • Terminal Finish

    Terminal Finish refers to the surface treatment applied to the terminals or leads of electronic components to enhance their performance and longevity. It can improve solderability, corrosion resistance, and overall reliability of the connection in electronic assemblies. Common finishes include nickel, gold, and tin, each possessing distinct properties suitable for various applications. The choice of terminal finish can significantly impact the durability and effectiveness of electronic devices.

    Matte Tin (Sn)
  • Frequency

    In electronic components, the parameter "Frequency" refers to the rate at which a signal oscillates or cycles within a given period of time. It is typically measured in Hertz (Hz) and represents how many times a signal completes a full cycle in one second. Frequency is a crucial aspect in electronic components as it determines the behavior and performance of various devices such as oscillators, filters, and communication systems. Understanding the frequency characteristics of components is essential for designing and analyzing electronic circuits to ensure proper functionality and compatibility with other components in a system.

    19.6608MHz
  • Frequency Stability

    the variation of output frequency of a crystal oscillator due to external conditions like temperature variation, voltage variation, output load variation, and frequency aging.

    ±50ppm
  • ESR (Equivalent Series Resistance)

    Equivalent Series Resistance (ESR) is a parameter that describes the internal resistance of a capacitor or an inductor in an electronic circuit. It represents the total resistance that is present in series with the ideal capacitance or inductance of the component. ESR is typically caused by factors such as the resistance of the conductive materials used in the component, the connections within the component, and the dielectric material used. A lower ESR value is desirable in electronic components as it indicates better performance and efficiency, especially in applications where high-frequency signals or rapid changes in voltage are involved. ESR is an important parameter to consider when selecting components for applications such as power supplies, filtering circuits, and signal processing.

    50Ohm
  • Load Capacitance

    the amount of capacitance measured or computed across the crystal terminals on the PCB. Frequency Tolerance. Frequency tolerance refers to the allowable deviation from nominal, in parts per million (PPM), at a specific temperature, usually +25°C.

    18pF
  • Operating Mode

    A phase of operation during the operation and maintenance stages of the life cycle of a facility.

    Fundamental
  • Height
    8.9916mm
  • Height Seated (Max)

    Height Seated (Max) is a parameter in electronic components that refers to the maximum allowable height of the component when it is properly seated or installed on a circuit board or within an enclosure. This specification is crucial for ensuring proper fit and alignment within the overall system design. Exceeding the maximum seated height can lead to mechanical interference, electrical shorts, or other issues that may impact the performance and reliability of the electronic device. Manufacturers provide this information to help designers and engineers select components that will fit within the designated space and function correctly in the intended application.

    0.354 9.00mm
  • RoHS Status

    RoHS means “Restriction of Certain Hazardous Substances” in the “Hazardous Substances Directive” in electrical and electronic equipment.

    Non-RoHS Compliant
  • Lead Free

    Lead Free is a term used to describe electronic components that do not contain lead as part of their composition. Lead is a toxic material that can have harmful effects on human health and the environment, so the electronics industry has been moving towards lead-free components to reduce these risks. Lead-free components are typically made using alternative materials such as silver, copper, and tin. Manufacturers must comply with regulations such as the Restriction of Hazardous Substances (RoHS) directive to ensure that their products are lead-free and environmentally friendly.

    Contains Lead
0 Similar Products Remaining
Download datasheets and manufacturer documentation for ECS Inc. ECS-196.6-18-9.

Product Description: ECS-196.6-18-9 MHz Crystal

Description

The ECS-196.6-18-9 MHz Crystal is a high-frequency crystal oscillator designed by ECS Inc., specifically tailored for applications requiring precise timing and stability. This crystal operates at a fundamental frequency of 19.6608 MHz, making it suitable for a wide range of electronic devices that demand reliable and consistent oscillation.

Features

  • Frequency Stability: The ECS-196.6-18-9 MHz Crystal boasts a frequency stability of ±50 ppm, ensuring that the oscillation frequency remains consistent over various operating conditions.
  • Equivalent Series Resistance (ESR): With an ESR of 50 Ohm, this crystal provides optimal impedance matching for efficient signal transmission.
  • Operating Temperature Range: The crystal operates within a temperature range of -10°C to 60°C, making it versatile for use in diverse environmental conditions.
  • Mounting Type: Designed for through-hole mounting, this crystal is easy to integrate into PCBs using standard techniques.
  • Lead Free Status: Although not Pb-free compliant, the crystal is still suitable for many applications where lead-based components are acceptable.
  • Load Capacitance: The recommended load capacitance is 18 pF, ensuring optimal resonance and performance.

Applications

  1. Primary Applications:
  2. Timing Circuits: The ECS-196.6-18-9 MHz Crystal is ideal for use in timing circuits where precise frequency generation is crucial.
  3. Clock Oscillators: Its high frequency stability makes it an excellent choice for clock oscillators in various electronic systems.
  4. Communication Systems: Used in communication systems such as radio transmitters and receivers where precise timing is essential.

  5. Secondary Applications:

  6. Audio Equipment: Can be used in audio equipment like CD players or digital audio workstations where high-frequency stability is required.
  7. Medical Devices: Suitable for medical devices that need precise timing for diagnostic or therapeutic purposes.

Alternative Parts

For those looking for alternative parts with similar specifications, consider the following options: - Alternative Part 1: ECS-196.6-18-9A (Lead-free version) - Alternative Part 2: ECS-196.6-18-9B (Different package type)

Embedded Modules

The ECS-196.6-18-9 MHz Crystal is commonly used in various embedded modules including: - Microcontroller Modules: Many microcontroller modules utilize this crystal for their internal clock generation. - System-on-Chip (SoC) Modules: SoC modules often integrate this crystal to provide a stable timing source. - Embedded System Boards: Various embedded system boards rely on this crystal for their timing requirements.

In summary, the ECS-196.6-18-9 MHz Crystal from ECS Inc., offers exceptional frequency stability and reliability, making it an excellent choice for a wide range of electronic applications requiring precise timing and oscillation control.

The three parts on the right have similar specifications to ECS Inc. & ECS-196.6-18-9.
ECS-196.6-18-9 Relevant information

Hot Sale
Related Categories
Similar Products
Popular Search
Related Products
Same Manufacturer Products
The following parts include "ECS-196.6-18-9" in ECS Inc. ECS-196.6-18-9.
  • Part Number
  • Manufacturer
  • Package
  • Description