- Package / Case
- Series
- Frequency
- Load Capacitance
- Packaging
- Height
- Type
- Frequency Stability
- Tolerance
- ESR (Equivalent Series Resistance)
- Factory Lead Time
- Height Seated (Max)
Attribute column
Manufacturer
ECS International Crystals
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Package / Case | Surface Mount | Number of Pins | Factory Pack QuantityFactory Pack Quantity | Maximum Operating Temperature | Minimum Operating Temperature | Mounting Styles | RoHS | Usage Level | Operating Temperature | Packaging | Published | Series | Size / Dimension | Tolerance | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Termination | ECCN Code | Type | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Additional Feature | HTS Code | Frequency | Frequency Stability | Termination Style | Physical Dimension | Operating Frequency | ESR (Equivalent Series Resistance) | Load Capacitance | Operating Mode | Frequency Tolerance | Drive Level | ESR | Diameter | Height | Height Seated (Max) | Length | Width | RoHS Status | Lead Free | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() ECS-98.3-S-4X ECS Inc. | 49 |
| Datasheet | 9 Weeks | Through Hole | Through Hole | HC-49/US | - | - | - | - | - | - | - | Commercial grade | -10°C~70°C | Bulk | - | HC-49USX | 0.447Lx0.183W 11.35mmx4.65mm | 0.003% | - | yes | Active | 1 (Unlimited) | Radial | - | MHz Crystal | - | - | - | - | - | 9.8304MHz | ±50ppm | - | - | - | 60Ohm | Series | Fundamental | ±30ppm | - | - | - | 3.5052mm | 0.138 3.50mm | - | - | ROHS3 Compliant | Lead Free | - | ||
![]() ECS-160-20-30B-DU ECS Inc. | 881 | - | Datasheet | 10 Weeks | Surface Mount | Surface Mount | 4-SMD, No Lead | - | - | - | - | - | - | - | Military grade | -55°C~125°C | Tape & Reel (TR) | 2007 | ECX-53B-DU | 0.197Lx0.126W 5.00mmx3.20mm | - | e4 | - | Active | 1 (Unlimited) | - | - | MHz Crystal | Gold (Au) | - | - | - | 8541.60.00.50 | 16MHz | ±100ppm | - | L5.0XB3.2XH0.85 (mm)/L0.197XB0.126XH0.033 (inch) | 16MHz | 60Ohm | 20pF | Fundamental | ±30ppm | 300 μW | - | - | 838.2μm | 0.033 0.85mm | - | - | ROHS3 Compliant | Lead Free | - | ||
![]() ECS-260-10-33B-CKM-TR ECS Inc. | 595 |
| Datasheet | 10 Weeks | - | Surface Mount | 4-SMD, No Lead | YES | - | - | - | - | - | - | Commercial grade | -20°C~70°C | Tape & Reel (TR) | 2018 | ECS-33B | 0.126Lx0.098W 3.20mmx2.50mm | - | - | - | Active | 1 (Unlimited) | - | - | MHz Crystal | - | - | - | TR, 7 INCH | - | 26MHz | ±10ppm | - | L3.2XB2.5XH0.8 (mm)/L0.126XB0.098XH0.031 (inch) | 26MHz | 40Ohm | 10pF | Fundamental | - | 200 µW | - | - | - | 0.031 0.80mm | - | - | ROHS3 Compliant | - | - | ||
![]() ECS-184-20-3X-TR ECS Inc. | 43 |
| Datasheet | 9 Weeks | Surface Mount | Surface Mount | HC-49/US | - | - | - | - | - | - | - | - | -10°C~70°C | Tape & Reel (TR) | 2014 | CSM-3X | 0.276Lx0.161W 7.00mmx4.10mm | 0.003% | - | yes | Active | 1 (Unlimited) | SMD/SMT | - | MHz Crystal | - | - | - | TR | - | 18.432MHz | ±50ppm | - | L7.0XB4.1XH2.3 (mm)/L0.276XB0.161XH0.091 (inch) | 18.4MHz | 50Ohm | 20pF | Fundamental | ±30ppm | 100 μW | - | - | 2.3114mm | 0.091 2.30mm | - | - | ROHS3 Compliant | - | - | ||
![]() ECS-200-20-23B-TR ECS Inc. | 1518 |
| Datasheet | 10 Weeks | Surface Mount | Surface Mount | 4-SMD, No Lead | - | - | - | - | - | - | - | Commercial grade | -10°C~70°C | Tape & Reel (TR) | 2001 | ECX-64 | 0.236Lx0.138W 6.00mmx3.50mm | - | - | - | Active | 1 (Unlimited) | - | - | MHz Crystal | - | - | - | TR | 8541.60.00.50 | 20MHz | ±50ppm | - | L6.0XB3.5XH1.1 (mm)/L0.236XB0.138XH0.043 (inch) | 20MHz | 30Ohm | 20pF | Fundamental | ±30ppm | 100 μW | - | - | 1.0922mm | 0.043 1.10mm | - | - | ROHS3 Compliant | Lead Free | - | ||
![]() ECS-200-10-37Q-ES-TR ECS Inc. | 44 |
| Datasheet | 10 Weeks | Surface Mount | Surface Mount | 4-SMD, No Lead | - | - | - | - | - | - | - | - | -40°C~125°C | Tape & Reel (TR) | 2016 | ECX-1637Q | 0.079Lx0.063W 2.00mmx1.60mm | - | - | yes | Active | 1 (Unlimited) | - | - | MHz Crystal | - | - | - | - | - | 20MHz | ±50ppm | - | - | - | 100Ohm | 10pF | Fundamental | ±30ppm | - | - | - | 558.8μm | 0.022 0.55mm | - | - | ROHS3 Compliant | - | AEC-Q200 | ||
![]() ECS-260-8-37-RWN-TR ECS Inc. | 36 |
| Datasheet | 11 Weeks | - | Surface Mount | 4-SMD, No Lead | YES | - | - | - | - | - | - | Industrial grade | -40°C~85°C | Tape & Reel (TR) | - | ECX-1637 | 0.079Lx0.063W 2.00mmx1.60mm | - | e4 | - | Active | 1 (Unlimited) | - | EAR99 | MHz Crystal | Gold (Au) | - | - | TR, 7 INCH | - | 26MHz | ±15ppm | - | L2.0XB1.6XH0.45 (mm)/L0.079XB0.063XH0.018 (inch) | 26MHz | 60Ohm | 8pF | Fundamental | - | 100 µW | - | - | - | 0.022 0.55mm | - | - | ROHS3 Compliant | - | - | ||
![]() ECS-200-12-33Q-JES-TR ECS Inc. | In Stock |
| Datasheet | 10 Weeks | Surface Mount | Surface Mount | 4-SMD, No Lead | - | - | - | - | - | - | - | Automotive grade | -40°C~125°C | Tape & Reel (TR) | 2013 | ECX-33Q | 0.126Lx0.098W 3.20mmx2.50mm | - | - | yes | Active | 1 (Unlimited) | - | - | MHz Crystal | - | - | - | - | - | 20MHz | ±50ppm | - | L3.2XB2.5XH0.8 (mm)/L0.126XB0.098XH0.031 (inch) | 20MHz | 60Ohm | 12pF | Fundamental | ±20ppm | 100 μW | - | - | 787.4μm | 0.031 0.80mm | - | - | ROHS3 Compliant | - | AEC-Q200 | ||
![]() ECS-.327-CDX-1128 ECS Inc. | 29280 | - | Datasheet | 13 Weeks | - | Surface Mount | 2-SMD, No Lead | YES | - | - | - | - | - | - | - | -40°C~85°C | Tape & Reel (TR) | - | ECS-CDX | 0.126Lx0.059W 3.20mmx1.50mm | - | e4 | yes | Active | 1 (Unlimited) | - | - | kHz Crystal (Tuning Fork) | Gold (Au) - with Nickel (Ni) barrier | - | - | TR, 7 INCH | 8541.60.00.10 | 32.768kHz | - | - | L3.2XB1.5XH0.9 (mm)/L0.126XB0.059XH0.035 (inch) | 0.032768MHz | 55kOhm | 6pF | Fundamental | ±20ppm | 0.1 μW | - | - | - | 0.035 0.90mm | - | - | ROHS3 Compliant | - | - | ||
![]() ECS-160-20-20A-TR ECS Inc. | 6 |
| Datasheet | 12 Weeks | Surface Mount | Surface Mount | 2-SMD, No Lead | - | 2 | - | - | - | - | - | - | -10°C~70°C | Tape & Reel (TR) | 2003 | CSM-8 | 0.276Lx0.197W 7.00mmx5.00mm | 0.003% | e4 | yes | Active | 1 (Unlimited) | SMD/SMT | - | MHz Crystal | Gold (Au) - with Nickel (Ni) barrier | - | - | TR, 7 INCH | 8541.60.00.50 | 16MHz | ±50ppm | - | - | 16MHz | 40Ohm | 20pF | Fundamental | ±30ppm | 500 μW | - | - | 1.7018mm | 0.067 1.70mm | - | - | ROHS3 Compliant | Lead Free | - | ||
![]() ECS-135-S-1 ECS Inc. | 40 |
| Datasheet | 9 Weeks | Through Hole | Through Hole | HC-49/U | - | 49 | - | - | - | - | - | - | -10°C~70°C | Bulk | 2000 | HC-49U | 0.447Lx0.183W 11.35mmx4.65mm | 0.003% | - | - | Active | 1 (Unlimited) | Radial | - | MHz Crystal | - | 70°C | -10°C | - | - | 13.5168MHz | ±50ppm | - | - | - | 25Ohms | Series | Fundamental | ±30ppm | - | - | - | 13.462mm | 0.530 13.46mm | 11.3538mm | 4.6482mm | Non-RoHS Compliant | Contains Lead | - | ||
![]() ECS-240-20-28AX-TR ECS Inc. | 943 |
| Datasheet | 11 Weeks | Surface Mount | Surface Mount | HC-49/US | - | - | - | - | - | - | - | Commercial grade | -10°C~70°C | Tape & Reel (TR) | 2005 | CSM-4AX | 0.492Lx0.191W 12.50mmx4.85mm | - | e4 | yes | Active | 1 (Unlimited) | - | - | MHz Crystal | Silver (Ag) | - | - | TR, 12 INCH | - | 24MHz | ±50ppm | - | L12.5XB4.85XH5.0 (mm)/L0.492XB0.191XH0.197 (inch) | 24MHz | 30Ohm | 20pF | Fundamental | ±30ppm | 500 μW | - | - | 5.0038mm | 0.197 5.00mm | - | - | ROHS3 Compliant | Lead Free | - | ||
![]() ECS-1.25-12.5-13 ECS Inc. | 40 |
| Datasheet | 13 Weeks | Through Hole | Through Hole | Cylindrical Can, Radial | - | - | - | - | - | - | - | - | -10°C~60°C | Bulk | - | ECS-31 | 0.083Diax0.244L 2.10mmx6.20mm | - | - | - | Active | 1 (Unlimited) | - | - | kHz Crystal (Tuning Fork) | - | - | - | - | 8541.60.00.20 | 125kHz | - | - | D6.2XH2.1 (mm)/D0.244XH0.083 (inch) | 0.125MHz | - | 12.5pF | Fundamental | ±30ppm | 1 μW | - | - | 6.1976mm | 0.244 6.20mm | - | - | Non-RoHS Compliant | Contains Lead | - | ||
![]() ECS-200-10-36Q-ES-TR ECS Inc. | 2412 |
| Datasheet | 10 Weeks | Surface Mount | Surface Mount | 4-SMD, No Lead | - | - | - | - | - | - | - | Automotive grade | -40°C~125°C | Tape & Reel (TR) | 2016 | ECX-2236Q | 0.098Lx0.079W 2.50mmx2.00mm | - | e4 | yes | Active | 1 (Unlimited) | - | - | MHz Crystal | Gold (Au) - with Nickel (Ni) barrier | - | - | - | - | 20MHz | ±50ppm | - | - | - | 60Ohm | 10pF | Fundamental | ±30ppm | - | - | - | 609.6μm | 0.024 0.60mm | - | - | ROHS3 Compliant | - | AEC-Q200 | ||
![]() ECS-270-20-5G3XDS-F-TR ECS Inc. | 1643 |
| Datasheet | 10 Weeks | Surface Mount | Surface Mount | HC-49/US | - | - | - | - | - | - | - | Automotive grade | -40°C~125°C | Tape & Reel (TR) | 2011 | CSM-7X-3L | 0.449Lx0.185W 11.40mmx4.70mm | - | - | - | Active | 1 (Unlimited) | - | - | MHz Crystal | - | - | - | - | - | 27MHz | ±100ppm | - | - | - | 30Ohm | 20pF | Fundamental | ±30ppm | - | - | - | 4.191mm | 0.165 4.20mm | - | - | ROHS3 Compliant | - | - | ||
![]() ECS-.327-7-12-C-TR ECS Inc. | 20336 | - | Datasheet | 13 Weeks | - | Surface Mount | 2-SMD, No Lead | YES | - | - | - | - | - | - | Industrial grade | -40°C~85°C | Tape & Reel (TR) | - | ECX-12 | 0.079Lx0.047W 2.00mmx1.20mm | - | - | yes | Active | 1 (Unlimited) | - | - | kHz Crystal (Tuning Fork) | - | - | - | TR | 8541.60.00.10 | 32.768kHz | - | - | L2.0XB1.2XH0.6 (mm)/L0.079XB0.047XH0.024 (inch) | 0.032768MHz | 90kOhm | 7pF | Fundamental | ±10ppm | 0.1 μW | - | - | - | 0.024 0.60mm | - | - | ROHS3 Compliant | - | - | ||
![]() ECS-160-8-36CKM-TR ECS Inc. | 65000 |
| Datasheet | 10 Weeks | Surface Mount | Surface Mount | 4-SMD, No Lead | - | - | - | - | - | - | - | Commercial grade | -20°C~70°C | Tape & Reel (TR) | 2011 | ECX-2236 | 0.098Lx0.079W 2.50mmx2.00mm | 0.001% | e4 | yes | Active | 1 (Unlimited) | SMD/SMT | - | MHz Crystal | GOLD OVER NICKEL | - | - | - | - | 16MHz | ±10ppm | - | - | - | 80Ohm | 8pF | Fundamental | - | - | - | - | 660.4μm | 0.026 0.65mm | - | - | ROHS3 Compliant | - | - | ||
![]() ECS-100-18-4X ECS Inc. | 1138 |
| Datasheet | 9 Weeks | Through Hole | Through Hole | HC-49/US | - | 49 | - | - | - | - | - | Commercial grade | -10°C~70°C | Bulk | 2005 | HC-49USX | 0.447Lx0.183W 11.35mmx4.65mm | 0.003% | - | yes | Active | 1 (Unlimited) | Radial | - | MHz Crystal | - | - | - | - | - | 10MHz | ±50ppm | - | L11.35XB4.65XH3.5 (mm)/L0.447XB0.183XH0.138 (inch) | 10MHz | 60Ohm | 18pF | Fundamental | ±30ppm | 500 μW | - | - | 3.5052mm | 0.138 3.50mm | - | - | ROHS3 Compliant | Lead Free | - | ||
![]() ECS-98.3-20-5PXDU-TR ECS Inc. | 20 |
| Datasheet | 10 Weeks | Surface Mount | Surface Mount | HC-49/US | - | - | - | - | - | - | - | Military grade | -55°C~125°C | Tape & Reel (TR) | - | CSM-7X-DU | 0.449Lx0.189W 11.40mmx4.80mm | 0.003% | e3 | - | Active | 1 (Unlimited) | SMD/SMT | - | MHz Crystal | Matte Tin (Sn) - with Nickel (Ni) barrier | - | - | - | - | 9.8304MHz | ±100ppm | - | - | - | 50Ohm | 20pF | Fundamental | ±30ppm | - | - | - | 4.2926mm | 0.169 4.30mm | - | - | ROHS3 Compliant | - | - | ||
![]() ECS-18-13-1X-3L ECS Inc. International | In Stock | - | - | - | - | - | HC-49 | - | - | 100 | + 70 C | -10 C | Through Hole | N | - | - | - | - | HC49UX | - | 30 PPM | - | - | - | - | - | - | Quartz Crystal | - | - | - | - | - | 1.8432 MHz | 50 PPM | Radial | - | - | - | 13 pF | - | - | 1 mW | 750 Ohms | - | 13.46 mm | - | 11.35 mm | 4.65 mm | - | - | - |