- Series
- Package / Case
- Frequency
- Load Capacitance
- Packaging
- Mounting Type
- Frequency Stability
- Operating Temperature
- Package
- Mfr
- Product Status
- Type
Attribute column
Manufacturer
Epson Crystals
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mounting Type | Package / Case | Surface Mount | Operating Temperature (Max.) | Operating Temperature (Min.) | Usage Level | Operating Temperature | Packaging | Series | Size / Dimension | JESD-609 Code | Part Status | Moisture Sensitivity Level (MSL) | Type | Terminal Finish | Additional Feature | Reach Compliance Code | Frequency | Frequency Stability | Physical Dimension | Operating Frequency | ESR (Equivalent Series Resistance) | Load Capacitance | Operating Mode | Frequency Tolerance | Drive Level | Height Seated (Max) | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
Tiny WHSL | 44 |
| Datasheet | 11 Weeks | Surface Mount | 4-SMD, No Lead | - | - | - | - | -20°C~85°C | Tape & Reel (TR) | TSX-3225 | 0.126Lx0.098W 3.20mmx2.50mm | e4 | Active | 1 (Unlimited) | MHz Crystal | Gold (Au) | - | unknown | 24MHz | ±15ppm | - | - | 40Ohm | 18pF | Fundamental | ±10ppm | - | 0.024 0.60mm | ROHS3 Compliant | ||
Tiny WHSL | 46 |
| Datasheet | 11 Weeks | Surface Mount | 4-SMD, No Lead | - | - | - | - | - | Tape & Reel (TR) | TSX-3225 | 0.126Lx0.098W 3.20mmx2.50mm | - | Active | 1 (Unlimited) | MHz Crystal | - | - | - | 32MHz | ±12ppm | - | - | 40Ohm | 12pF | Fundamental | ±10ppm | - | 0.024 0.60mm | ROHS3 Compliant | ||
Tiny WHSL | 16 |
| Datasheet | 11 Weeks | Surface Mount | 4-SMD, No Lead | - | - | - | - | - | Tape & Reel (TR) | TSX-3225 | 0.126Lx0.098W 3.20mmx2.50mm | - | Active | 1 (Unlimited) | MHz Crystal | - | - | - | 26MHz | ±8ppm | - | - | 40Ohm | 8pF | Fundamental | ±10ppm | - | 0.024 0.60mm | ROHS3 Compliant | ||
Tiny WHSL | 46 |
| Datasheet | 11 Weeks | Surface Mount | 4-SMD, No Lead | - | - | - | - | -20°C~85°C | Tape & Reel (TR) | TSX-3225 | 0.126Lx0.098W 3.20mmx2.50mm | - | Active | 1 (Unlimited) | MHz Crystal | - | - | - | 39MHz | ±11ppm | - | - | 40Ohms | 8pF | Fundamental | ±10ppm | - | 0.024 0.60mm | ROHS3 Compliant | ||
Tiny WHSL | 46 |
| Datasheet | 11 Weeks | Surface Mount | 4-SMD, No Lead | - | - | - | - | -10°C~60°C | Tape & Reel (TR) | TSX-3225 | 0.126Lx0.098W 3.20mmx2.50mm | e4 | Active | 1 (Unlimited) | MHz Crystal | Gold (Au) | - | unknown | 48MHz | ±10ppm | - | - | 40Ohm | 8pF | Fundamental | - | - | 0.024 0.60mm | ROHS3 Compliant | ||
Tiny WHSL | 16 |
| Datasheet | 11 Weeks | Surface Mount | 4-SMD, No Lead | - | - | - | - | -40°C~85°C | Tape & Reel (TR) | TSX-3225 | 0.126Lx0.098W 3.20mmx2.50mm | - | Active | 1 (Unlimited) | MHz Crystal | - | - | - | 16MHz | ±18ppm | - | - | 60Ohms | 16pF | Fundamental | ±10ppm | - | 0.024 0.60mm | ROHS3 Compliant | ||
Tiny WHSL | 46 |
| Datasheet | 11 Weeks | Surface Mount | 4-SMD, No Lead | - | - | - | - | -40°C~85°C | Strip | TSX-3225 | 0.126Lx0.098W 3.20mmx2.50mm | - | Active | 1 (Unlimited) | MHz Crystal | - | - | - | 16MHz | ±20ppm | - | - | 60Ohm | 8pF | Fundamental | ±10ppm | - | 0.024 0.60mm | ROHS3 Compliant | ||
Tiny WHSL | 46 |
| Datasheet | 11 Weeks | Surface Mount | 4-SMD, No Lead | YES | 60°C | -10°C | - | - | Strip | TSX-3225 | 0.126Lx0.098W 3.20mmx2.50mm | e4 | Active | 1 (Unlimited) | MHz Crystal | Gold (Au) | BULK | - | 25MHz | ±10ppm | L3.2XB2.5XH0.6 (mm)/L0.126XB0.098XH0.024 (inch) | 25MHz | 40Ohm | 9pF | Fundamental | - | 1 µW | 0.024 0.60mm | ROHS3 Compliant | ||
Tiny WHSL | 46 |
| Datasheet | 11 Weeks | Surface Mount | 4-SMD, No Lead | - | - | - | - | -40°C~85°C | Tape & Reel (TR) | TSX-3225 | 0.126Lx0.098W 3.20mmx2.50mm | - | Active | 1 (Unlimited) | MHz Crystal | - | - | - | 25MHz | ±18ppm | - | - | 40Ohm | 10pF | Fundamental | ±10ppm | - | 0.024 0.60mm | ROHS3 Compliant | ||
Tiny WHSL | In Stock | - | Datasheet | 11 Weeks | Surface Mount | 4-SMD, No Lead | - | - | - | - | - | Strip | TSX-3225 | 0.126Lx0.098W 3.20mmx2.50mm | - | Active | 1 (Unlimited) | MHz Crystal | - | - | - | 30MHz | ±10ppm | - | - | 40Ohm | 18pF | Fundamental | - | - | 0.024 0.60mm | ROHS3 Compliant | ||
Tiny WHSL | In Stock | - | Datasheet | 11 Weeks | Surface Mount | 4-SOJ, 3.30mm pitch | - | - | - | - | -20°C~70°C | Bulk | MA-505 | 0.500Lx0.200W 12.70mmx5.08mm | - | Active | 1 (Unlimited) | MHz Crystal | - | - | - | 24.5MHz | ±30ppm | - | - | 40Ohms | 18pF | Fundamental | ±50ppm | - | 0.181 4.60mm | ROHS3 Compliant | ||
Tiny WHSL | In Stock | - | Datasheet | 12 Weeks | Surface Mount | 4-SOJ, 9.60mm pitch | - | - | - | - | -20°C~70°C | Tape & Reel (TR) | MA-406 | 0.461Lx0.189W 11.70mmx4.80mm | - | Active | 1 (Unlimited) | MHz Crystal | - | - | - | 25MHz | ±30ppm | - | - | 40Ohms | 16pF | Fundamental | ±50ppm | - | 0.146 3.70mm | ROHS3 Compliant | ||
Tiny WHSL | 46 |
| Datasheet | 13 Weeks | Through Hole | Cylindrical Can, Radial | - | - | - | Commercial grade | -10°C~60°C | Bulk | C-005R | 0.047Diax0.181L 1.20mmx4.60mm | - | Active | Not Applicable | kHz Crystal (Tuning Fork) | - | - | - | 32.768kHz | - | - | - | 37kOhms | 9pF | Fundamental | ±20ppm | - | 0.181 4.60mm | ROHS3 Compliant | ||
Tiny WHSL | In Stock | - | Datasheet | 11 Weeks | Surface Mount | 4-SOJ, 3.30mm pitch | - | - | - | - | -20°C~70°C | Tape & Reel (TR) | MA-506 | 0.500Lx0.200W 12.70mmx5.08mm | - | Active | 1 (Unlimited) | MHz Crystal | - | - | - | 7.8432MHz | ±30ppm | - | - | 80Ohm | 18pF | Fundamental | ±50ppm | - | 0.181 4.60mm | ROHS3 Compliant | ||
Tiny WHSL | In Stock | - | Datasheet | 11 Weeks | Surface Mount | 4-SOJ, 3.30mm pitch | - | - | - | - | -20°C~70°C | Tape & Reel (TR) | MA-505 | 0.500Lx0.200W 12.70mmx5.08mm | - | Active | 1 (Unlimited) | MHz Crystal | - | - | - | 55MHz | ±30ppm | - | - | 80Ohms | 18pF | 3rd Overtone | ±50ppm | - | 0.181 4.60mm | ROHS3 Compliant | ||
Tiny WHSL | In Stock | - | Datasheet | 11 Weeks | Surface Mount | 4-SOJ, 3.30mm pitch | - | - | - | - | -20°C~70°C | Tape & Reel (TR) | MA-505 | 0.500Lx0.200W 12.70mmx5.08mm | - | Active | 1 (Unlimited) | MHz Crystal | - | - | - | 28MHz | ±30ppm | - | - | 40Ohm | 18pF | Fundamental | ±50ppm | - | 0.181 4.60mm | ROHS3 Compliant | ||
Tiny WHSL | In Stock | - | Datasheet | 11 Weeks | Through Hole | Cylindrical Can, Radial | - | - | - | - | -20°C~70°C | Bulk | CA-301 | 0.122Diax0.350L 3.10mmx8.90mm | - | Active | Not Applicable | MHz Crystal | - | - | - | 28.322MHz | ±30ppm | - | - | 40Ohms | 18pF | Fundamental | ±30ppm | - | 0.350 8.90mm | ROHS3 Compliant | ||
![]() MA-506 6.1440M-C0 EPSON | 1000 | - | Datasheet | - | Surface Mount | 4-SOJ, 3.30mm pitch | YES | - | - | - | -20°C~70°C | Cut Tape (CT) | MA-506 | 0.500Lx0.200W 12.70mmx5.08mm | - | Obsolete | 1 (Unlimited) | MHz Crystal | - | TR | not_compliant | 6.144MHz | ±30ppm | L12.7XB5.08XH4.6 (mm)/L0.5XB0.2XH0.181 (inch) | 6.144MHz | 80Ohm | 18pF | Fundamental | ±50ppm | 10 μW | 0.181 4.60mm | Non-RoHS Compliant | ||
Tiny WHSL | In Stock | - | Datasheet | 11 Weeks | Surface Mount | 4-SMD, No Lead | - | - | - | - | - | Tape & Reel (TR) | FA-128 | 0.079Lx0.063W 2.00mmx1.60mm | - | Active | 1 (Unlimited) | MHz Crystal | - | - | - | 27.12MHz | ±15ppm | - | - | 60Ohm | 8pF | Fundamental | - | - | 0.020 0.50mm | ROHS3 Compliant | ||
![]() FA-238 25.0000MB-G0 EPSON | In Stock | - | Datasheet | 11 Weeks | Surface Mount | 4-SMD, No Lead | - | - | - | - | -20°C~70°C | Tape & Reel (TR) | FA-238 | 0.126Lx0.098W 3.20mmx2.50mm | e4 | Active | 1 (Unlimited) | MHz Crystal | Gold (Au) | - | unknown | 25MHz | ±30ppm | - | - | 50Ohm | 20pF | Fundamental | ±50ppm | - | 0.028 0.70mm | ROHS3 Compliant |