EPSON C-005R 32.7680K-AC:PBFREE
EPSON C-005R 32.7680K-AC:PBFREE
feed

EPSON C-005R 32.7680K-AC:PBFREE

Manufacturer No:

C-005R 32.7680K-AC:PBFREE

Manufacturer:

EPSON

Utmel No:

793-C-005R 32.7680K-AC:PBFREE

Package:

Cylindrical Can, Radial

Usage Grade:

  • Military
  • Aerospace
  • Industrial
  • Commercial
  • Automotive
  • Military
  • Aerospace
  • Industrial
  • Commercial
  • Automotive
  • Military
  • Aerospace
  • Industrial
  • Commercial
  • Automotive
  • Military
  • Aerospace
  • Industrial
  • Commercial
  • Automotive
  • Military
  • Aerospace
  • Industrial
  • Commercial
  • Automotive
  • Military
  • Aerospace
  • Industrial
  • Commercial
  • Automotive
  • Military
  • Aerospace
  • Industrial
  • Commercial
  • Automotive
  • Military
  • Aerospace
  • Industrial
  • Commercial
  • Automotive
  • Military
  • Aerospace
  • Industrial
  • Commercial
  • Automotive
  • Military
  • Aerospace
  • Industrial
  • Commercial
  • Automotive
  • Military
  • Aerospace
  • Industrial
  • Commercial
  • Automotive
  • Military
  • Aerospace
  • Industrial
  • Commercial
  • Automotive
  • Military
  • Aerospace
  • Industrial
  • Commercial
  • Automotive
  • Military
  • Aerospace
  • Industrial
  • Commercial
  • Automotive
  • Military
  • Aerospace
  • Industrial
  • Commercial
  • Automotive
  • Military
  • Aerospace
  • Industrial
  • Commercial
  • Automotive
  • Military
  • Aerospace
  • Industrial
  • Commercial
  • Automotive
  • Military
  • Aerospace
  • Industrial
  • Commercial
  • Automotive

ECAD Model:

Description:

CRYSTAL 32.7680KHZ 9PF T/H

Quantity:

Unit Price: $1.412207

Ext Price: $1.41

Delivery:

DHLTNTUPSFedExSF-Express

Payment:

paypalvisadiscovermastercard

In Stock : 46

Minimum: 1 Multiples: 1

Qty

Unit Price

Ext Price

  • 1

    $1.412207

    $1.41

  • 10

    $1.332271

    $13.32

  • 100

    $1.256859

    $125.69

  • 500

    $1.185716

    $592.86

  • 1000

    $1.118600

    $1,118.60

Want a lower wholesale price? Please send RFQ, we will respond immediately.

RFQ Now

Add to RFQ list

User Guide

Purchase & Inquiry
Package
Shipping Information
Shopping Manual
Purchase

You may place an order without registering to Utmel.
We strongly suggest you sign in before purchasing as you can track your order in real time.

Means of Payment

For your convenience, we accept multiple payment methods in USD, including PayPal, Credit Card, and wire transfer.

RFQ (Request for Quotations)

It is recommended to request for quotations to get the latest prices and inventories about the part.
Our sales will reply to your request by email within 24 hours.

IMPORTANT NOTICE

1. You'll receive an order information email in your inbox. (Please remember to check the spam folder if you didn't hear from us).
2. Since inventories and prices may fluctuate to some extent, the sales manager is going to reconfirm the order and let you know if there are any updates.

Shipping Cost

Shipping starts at $40, but some countries will exceed $40. For example (South Africa, Brazil, India, Pakistan, Israel, etc.)
The basic freight (for package ≤0.5kg or corresponding volume) depends on the time zone and country.

Shipping Method

Currently, our products are shipped through DHL, FedEx, SF, and UPS.

Delivery Time

Once the goods are shipped, estimated delivery time depends on the shipping methods you chose:

FedEx International, 5-7 business days.

The following are some common countries' logistic time.transport
  • Prepare productStep1:Prepare product
  • Vacuum packagingStep2:Vacuum packaging
  • Anti-static bagStep3:Anti-static bag
  • Individual packageStep4:Individual package
  • Packaging boxStep5:Packaging box
  • Barcode shipping labelStep6:Barcode shipping label
C-005R 32.7680K-AC:PBFREE information

Specifications
Documents & Media
Product Details
EPSON C-005R 32.7680K-AC:PBFREE technical specifications, attributes, parameters and parts with similar specifications to EPSON C-005R 32.7680K-AC:PBFREE.
  • Type
    Parameter
  • Factory Lead Time
    13 Weeks
  • Mounting Type

    The "Mounting Type" in electronic components refers to the method used to attach or connect a component to a circuit board or other substrate, such as through-hole, surface-mount, or panel mount.

    Through Hole
  • Package / Case

    refers to the protective housing that encases an electronic component, providing mechanical support, electrical connections, and thermal management.

    Cylindrical Can, Radial
  • Usage Level
    Commercial grade
  • Operating Temperature

    The operating temperature is the range of ambient temperature within which a power supply, or any other electrical equipment, operate in. This ranges from a minimum operating temperature, to a peak or maximum operating temperature, outside which, the power supply may fail.

    -10°C~60°C
  • Packaging

    Semiconductor package is a carrier / shell used to contain and cover one or more semiconductor components or integrated circuits. The material of the shell can be metal, plastic, glass or ceramic.

    Bulk
  • Series

    In electronic components, the "Series" refers to a group of products that share similar characteristics, designs, or functionalities, often produced by the same manufacturer. These components within a series typically have common specifications but may vary in terms of voltage, power, or packaging to meet different application needs. The series name helps identify and differentiate between various product lines within a manufacturer's catalog.

    C-005R
  • Size / Dimension

    In electronic components, the parameter "Size / Dimension" refers to the physical dimensions of the component, such as its length, width, and height. These dimensions are crucial for determining how the component will fit into a circuit or system, as well as for ensuring compatibility with other components and the overall design requirements. The size of a component can also impact its performance characteristics, thermal properties, and overall functionality within a given application. Engineers and designers must carefully consider the size and dimensions of electronic components to ensure proper integration and functionality within their designs.

    0.047Diax0.181L 1.20mmx4.60mm
  • Part Status

    Parts can have many statuses as they progress through the configuration, analysis, review, and approval stages.

    Active
  • Moisture Sensitivity Level (MSL)

    Moisture Sensitivity Level (MSL) is a standardized rating that indicates the susceptibility of electronic components, particularly semiconductors, to moisture-induced damage during storage and the soldering process, defining the allowable exposure time to ambient conditions before they require special handling or baking to prevent failures

    Not Applicable
  • Type
    kHz Crystal (Tuning Fork)
  • Frequency

    In electronic components, the parameter "Frequency" refers to the rate at which a signal oscillates or cycles within a given period of time. It is typically measured in Hertz (Hz) and represents how many times a signal completes a full cycle in one second. Frequency is a crucial aspect in electronic components as it determines the behavior and performance of various devices such as oscillators, filters, and communication systems. Understanding the frequency characteristics of components is essential for designing and analyzing electronic circuits to ensure proper functionality and compatibility with other components in a system.

    32.768kHz
  • ESR (Equivalent Series Resistance)

    Equivalent Series Resistance (ESR) is a parameter that describes the internal resistance of a capacitor or an inductor in an electronic circuit. It represents the total resistance that is present in series with the ideal capacitance or inductance of the component. ESR is typically caused by factors such as the resistance of the conductive materials used in the component, the connections within the component, and the dielectric material used. A lower ESR value is desirable in electronic components as it indicates better performance and efficiency, especially in applications where high-frequency signals or rapid changes in voltage are involved. ESR is an important parameter to consider when selecting components for applications such as power supplies, filtering circuits, and signal processing.

    37kOhms
  • Load Capacitance

    the amount of capacitance measured or computed across the crystal terminals on the PCB. Frequency Tolerance. Frequency tolerance refers to the allowable deviation from nominal, in parts per million (PPM), at a specific temperature, usually +25°C.

    9pF
  • Operating Mode

    A phase of operation during the operation and maintenance stages of the life cycle of a facility.

    Fundamental
  • Frequency Tolerance

    the maximum allowable deviation from the nominal crystal frequency at a specified temperature, usually 25℃. The recommended frequency tolerance of the crystal over the manufacturing process is ±50 ppm.

    ±20ppm
  • Height Seated (Max)

    Height Seated (Max) is a parameter in electronic components that refers to the maximum allowable height of the component when it is properly seated or installed on a circuit board or within an enclosure. This specification is crucial for ensuring proper fit and alignment within the overall system design. Exceeding the maximum seated height can lead to mechanical interference, electrical shorts, or other issues that may impact the performance and reliability of the electronic device. Manufacturers provide this information to help designers and engineers select components that will fit within the designated space and function correctly in the intended application.

    0.181 4.60mm
  • RoHS Status

    RoHS means “Restriction of Certain Hazardous Substances” in the “Hazardous Substances Directive” in electrical and electronic equipment.

    ROHS3 Compliant
0 Similar Products Remaining
Download datasheets and manufacturer documentation for EPSON C-005R 32.7680K-AC:PBFREE.

Product Description: EPSON C-005R 32.768kHz Crystal Oscillator

Description

The EPSON C-005R 32.768kHz crystal oscillator is a high-quality, fundamental mode crystal designed for a wide range of applications requiring precise timing and frequency stability. Manufactured by EPSON, this crystal oscillator is part of the C-005R series, known for its reliability and performance in commercial-grade applications.

Features

  • Frequency: 32.768kHz
  • Frequency Tolerance: ±20ppm
  • Equivalent Series Resistance (ESR): 37kOhms
  • Load Capacitance: 9pF
  • Operating Temperature Range: -10°C to 60°C
  • Mounting Type: Through Hole
  • Package/Case: Cylindrical Can, Radial
  • RoHS Compliance: ROHS3 Compliant
  • Usage Level: Commercial grade

Applications

The primary applications of the EPSON C-005R 32.768kHz crystal oscillator include:

  1. Real-Time Clocks (RTC): This crystal is commonly used in real-time clock circuits due to its high stability and low drift over temperature.
  2. Timing Circuits: It serves as a reliable timing source in various electronic systems requiring precise timing.
  3. Wearable Devices: Its compact size and low power consumption make it suitable for wearable devices such as smartwatches and fitness trackers.
  4. Industrial Control Systems: The crystal's high stability ensures accurate timing in industrial control systems where reliability is crucial.

Secondary applications include:

  1. Medical Devices: Used in medical devices that require precise timing for diagnostic and therapeutic purposes.
  2. Automotive Systems: Integrated into automotive systems for timing-related functions such as engine management and infotainment systems.

Alternative Parts

Alternative parts to the EPSON C-005R 32.768kHz crystal oscillator include:

  1. Murata 32.768kHz Crystal Oscillator (MEC-32.768XZ): Offers similar specifications with a slightly different package type.
  2. SiTime Si32xx Series: Provides a high-performance alternative with advanced features like programmable frequency and temperature compensation.

Embedded Modules

The EPSON C-005R 32.768kHz crystal oscillator is often used in various embedded modules, including:

  1. RTC Modules: Modules specifically designed for real-time clock applications often include this crystal for reliable timing.
  2. Microcontroller Boards: Many microcontroller boards, such as those from STMicroelectronics or NXP Semiconductors, may incorporate this crystal for their RTC functions.
  3. System-on-Chip (SoC) Modules: Some SoC modules designed for IoT applications also utilize this crystal for accurate timing requirements.

In summary, the EPSON C-005R 32.768kHz crystal oscillator is a reliable and precise timing component suitable for a wide range of commercial-grade applications requiring stable frequency operation over a specified temperature range.

C-005R 32.7680K-AC:PBFREE Relevant information

Hot Sale
Related Categories
Similar Products
Popular Search
Related Products
Same Manufacturer Products
The following parts include "C-005R 32.7680K-AC:PBFREE" in EPSON C-005R 32.7680K-AC:PBFREE.
  • Part Number
  • Manufacturer
  • Package
  • Description