- Packaging
- Dark Current
- Package / Case
- Mounting Type
- Moisture Sensitivity Level (MSL)
- Operating Temperature
- Part Status
- RoHS Status
- Factory Lead Time
- Spectral Range
- Diode Type
- HTS Code
Attribute column
Manufacturer
Everlight Electronics Optical Sensors - Photodiodes
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Package / Case | Number of Pins | Shape | Semiconductor Material | Brand | Factory Pack QuantityFactory Pack Quantity | Half Intensity Angle Degrees | Ihs Manufacturer | Manufacturer | Manufacturer Part Number | Maximum Operating Temperature | Minimum Operating Temperature | Moisture Sensitive | Mounting Styles | Operating Temperature-Max | Operating Temperature-Min | Part Life Cycle Code | Pd - Power Dissipation | Photocurrent | Risk Rank | RoHS | Rohs Code | Unit Weight | Vr - Reverse Voltage | Operating Temperature | Packaging | Published | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Terminal Finish | Additional Feature | HTS Code | Subcategory | Max Power Dissipation | Number of Functions | Reach Compliance Code | Configuration | Diode Type | Power Dissipation | Viewing Angle | Optoelectronic Device Type | Forward Current | Lens Style | Response Time | Voltage - DC Reverse (Vr) (Max) | Size | Rise Time | Fall Time (Typ) | Max Reverse Voltage (DC) | Product Type | Reverse Breakdown Voltage | Peak Wavelength | Reverse Voltage (DC) | Dark Current-Max | Dark Current | Spectral Range | Active Area | Infrared Range | Product | Response Time-Max | Current - Dark (Typ) | Light Current-Nom | Product Category | Reverse Breakdown Voltage-Min | Height | Length | Width | Radiation Hardening | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() PD333-3B/H0/L2 Everlight Electronics Co Ltd | In Stock | - | - | 15 Weeks | Through Hole | Through Hole | Radial | 2 | ROUND | Silicon | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~85°C | Bulk | 2013 | yes | Active | 1 (Unlimited) | - | - | 8541.40.60.50 | - | 150mW | 1 | - | SINGLE | PIN | - | 80° | - | - | - | - | - | 5mm | 45ns | 45 ns | 170V | - | - | - | 32V | - | 5nA | 840nm ~ 1100nm | 19.6mm2 | YES | - | - | - | 0.035mA | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() PD15-22C/TR8 Everlight Electronics Co Ltd | In Stock | - | Datasheet | 15 Weeks | Surface Mount | Surface Mount | 4-SMD, No Lead | 4 | RECTANGULAR | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -25°C~85°C | Tape & Reel (TR) | 2008 | yes | Active | 3 (168 Hours) | - | - | - | - | - | 1 | - | SINGLE | PIN | 150mW | - | - | - | - | - | - | 2.8mm | 10ns | 10 ns | 32V | - | 32V | - | - | - | 10nA | 400nm ~ 1100nm | - | YES | - | - | - | 0.0065mA | - | - | - | - | - | No | ROHS3 Compliant | Lead Free | ||
![]() PD15-22B/TR8 Everlight Electronics Co Ltd | In Stock | - | Datasheet | 15 Weeks | Surface Mount | Surface Mount | 4-SMD, No Lead | 4 | RECTANGULAR | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~85°C | Tape & Reel (TR) | 2009 | yes | Active | 3 (168 Hours) | - | - | - | - | 150mW | 1 | - | SINGLE | PIN | 150mW | - | - | - | - | - | - | 2.8mm | 10ns | 10 ns | - | - | 32V | - | 32V | - | 10nA | 730nm ~ 1100nm | - | YES | - | - | - | 0.0065mA | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() PD95-21B/TR10 Everlight Electronics Co Ltd | In Stock | - | Datasheet | 15 Weeks | Surface Mount | Surface Mount | 2-SMD, Z-Bend | 2 | ROUND | Silicon | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -25°C~85°C | Tape & Reel (TR) | 2005 | yes | Active | 3 (168 Hours) | - | - | 8541.40.60.50 | - | 150mW | 1 | - | SINGLE | PIN | - | - | - | 20mA | - | - | - | 1.9mm | 6ns | 6 ns | 32V | - | - | - | 32V | - | 10nA | 730nm ~ 1100nm | - | YES | - | - | - | 0.004mA | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() PD438C/S46 Everlight Electronics Co Ltd | In Stock | - | - | 15 Weeks | Through Hole | Through Hole | TO-226-2, TO-92-2 Long Body | 2 | CYLINDRICAL | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~85°C | Bulk | 2005 | yes | Active | 1 (Unlimited) | - | - | 8541.40.60.50 | - | 150mW | 1 | - | SINGLE | PIN | - | - | - | - | Clear | - | - | 4.8mm | 50ns | 50 ns | 170V | - | - | - | 32V | - | 5nA | 840nm ~ 1100nm | - | YES | - | - | - | 0.018mA | - | - | - | - | - | No | ROHS3 Compliant | - | ||
![]() PD204-6C Everlight Electronics Co Ltd | In Stock | - | Datasheet | 15 Weeks | Through Hole | Through Hole | Radial | 1 | ROUND | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -25°C~85°C | Bulk | 2005 | - | Active | 1 (Unlimited) | - | - | - | - | 250mW | 1 | - | SINGLE | PIN | - | - | - | - | Clear | - | - | 3mm | 6ns | 6 ns | 170V | - | - | - | 32V | - | 10nA | 400nm ~ 1100nm | 9mm2 | YES | - | - | - | 0.0035mA | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() PD70-01B/TR7 Everlight Electronics Co Ltd | In Stock | - | - | 15 Weeks | Surface Mount | Surface Mount | 2-SMD, Gull Wing | 2 | RECTANGULAR | Silicon | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -25°C~85°C | Tape & Reel (TR) | 2012 | yes | Active | 3 (168 Hours) | - | DAYLIGHT FILTER | 8541.40.60.50 | - | 150mW | 1 | - | SINGLE | PIN | 150mW | - | - | - | - | - | - | 4.4mm | 50ns | 50 ns | 32V | - | 32V | - | 32V | - | 5nA | 730nm ~ 1100nm | - | YES | - | - | - | 0.035mA | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() PD438B Everlight Electronics Co Ltd | In Stock | - | - | 15 Weeks | Through Hole | Through Hole | TO-226-2, TO-92-2 Long Body | 2 | RECTANGULAR | Silicon | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -25°C~85°C | Bulk | 2008 | yes | Active | 1 (Unlimited) | - | - | 8541.40.60.50 | - | - | 1 | - | SINGLE | PIN | 150mW | - | - | - | - | - | 170V | 4.8mm | 50ns | 50 ns | 170V | - | 32V | - | - | - | 30nA | 840nm ~ 1100nm | - | YES | - | 5e-8s | 5nA | 0.018mA | - | - | - | - | - | No | ROHS3 Compliant | - | ||
![]() EL-PD15-22C/TR8 Everlight Electronics | In Stock | - | - | - | - | - | SMD-4 | - | - | - | Everlight | 3000 | - | - | Everlight | - | + 85 C | - 25 C | Yes | SMD/SMT | - | - | - | 150 mW | 6.5 uA | - | Details | - | 0.001897 oz | 32 V | - | Reel | - | - | - | - | - | - | - | Optical Detectors and Sensors | - | - | - | - | - | - | - | - | - | - | - | - | - | 10 ns | - | - | Photodiodes | - | 940 nm | - | - | 10 nA | - | - | - | PIN Photodiodes | - | - | - | Photodiodes | - | 1.1 mm | 3.3 mm | 2.8 mm | - | - | - | ||
![]() PD438C Everlight Electronics Co Ltd | In Stock | - | - | 15 Weeks | Through Hole | Through Hole | TO-226-2, TO-92-2 Long Body | 2 | RECTANGULAR | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -25°C~85°C | Bulk | 2005 | yes | Active | 1 (Unlimited) | NOT SPECIFIED | SIDE VIEW | 8541.40.60.50 | - | 150mW | 1 | - | SINGLE | PIN | 150mW | - | - | - | Clear | - | - | 6.6mm | 50ns | 50 ns | 170V | - | 32V | - | 32V | - | 5nA | 400nm ~ 1100nm | - | YES | - | - | - | 0.018mA | - | - | - | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() PD638B Everlight Electronics Co Ltd | In Stock | - | - | 15 Weeks | Through Hole | Through Hole | Radial | 2 | RECTANGULAR | Silicon | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~85°C | Bulk | 2005 | yes | Active | 1 (Unlimited) | - | SIDE VIEW | 8541.40.60.50 | - | - | 1 | - | SINGLE | PIN | - | - | - | - | - | 50ns | 170V | 7.6mm | - | - | 170V | - | - | - | - | - | 5nA | 840nm ~ 1100nm | - | YES | - | - | - | 0.018mA | - | - | - | - | - | No | ROHS3 Compliant | Lead Free | ||
![]() PD70-01B/TR10 Everlight Electronics Co Ltd | In Stock | - | - | 15 Weeks | Surface Mount | Surface Mount | 2-SMD, Z-Bend | 2 | RECTANGULAR | Silicon | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -25°C~85°C | Tape & Reel (TR) | 2012 | yes | Active | 3 (168 Hours) | - | DAYLIGHT FILTER | 8541.40.60.50 | - | 150mW | 1 | - | SINGLE | PIN | 150mW | - | - | - | - | - | - | 4.4mm | 50ns | 50 ns | 32V | - | 32V | - | 32V | - | 5nA | 730nm ~ 1100nm | - | YES | - | - | - | 0.035mA | - | - | - | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() EL-PD638C Everlight Electronics | In Stock | - | - | - | - | - | - | - | - | - | Everlight | 500 | - | - | Everlight | - | + 85 C | - 25 C | - | Through Hole | - | - | - | 150 mW | 18 uA | - | Details | - | - | 32 V | - | Bulk | - | - | - | - | - | - | - | Optical Detectors and Sensors | - | - | - | - | - | - | - | - | - | - | - | - | - | 50 ns | - | - | Photodiodes | - | 940 nm | - | - | 5 nA | - | - | - | PIN Photodiodes | - | - | - | Photodiodes | - | 7.6 mm | 5.25 mm | 2.75 mm | - | - | - | ||
![]() PD70-01C/TR7 Everlight Electronics Co Ltd | In Stock | - | - | 15 Weeks | Surface Mount | Surface Mount | 2-SMD, Gull Wing | 2 | RECTANGULAR | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -25°C~85°C | Tape & Reel (TR) | 2005 | yes | Active | 3 (168 Hours) | - | DAYLIGHT FILTER | 8541.40.60.50 | - | 150mW | 1 | - | SINGLE | PIN | 150mW | - | - | - | - | - | - | - | 50ns | 50 ns | 32V | - | 32V | - | 32V | - | 5nA | 400nm ~ 1100nm | - | YES | - | - | - | 0.035mA | - | - | - | - | - | No | ROHS3 Compliant | Lead Free | ||
![]() PD438B/L1 Everlight Electronics Co Ltd | In Stock | - | Datasheet | - | Through Hole | Through Hole | TO-226-2, TO-92-2 Long Body | 2 | RECTANGULAR | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~85°C | Bulk | 2009 | yes | Obsolete | 1 (Unlimited) | - | SIDE VIEW | 8541.40.60.50 | - | - | 1 | - | SINGLE | PIN | 150mW | - | - | - | - | - | - | 6.6mm | 10ns | 10 ns | 170V | - | 32V | - | - | - | 5nA | 840nm ~ 1100nm | - | YES | - | - | - | 0.004mA | - | - | - | - | - | No | RoHS Compliant | - | ||
![]() EAPDSZ4439A4 Everlight Electronics Co Ltd | In Stock | - | Datasheet | 20 Weeks | Surface Mount | Surface Mount | 2-SMD, Gull Wing | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -25°C~85°C | Bulk | 2014 | - | Active | 3 (168 Hours) | - | - | 8541.40.80.00 | - | - | - | - | - | PIN | - | - | - | - | - | - | 32V | - | - | - | 32V | - | - | - | - | - | 5nA | 730nm ~ 1100nm | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() EAPDSV3020A2 Everlight Electronics | In Stock | - | - | 10 Weeks | - | - | - | - | RECTANGULAR | - | - | 2000 | - | EVERLIGHT ELECTRONICS CO LTD | - | EAPDSV3020A2 | + 85 C | - 25 C | - | SMD/SMT | 85 °C | -25 °C | Active | - | - | 4.71 | Details | Yes | 0.164906 oz | 32 V | - | Cut Tape | - | - | - | - | - | - | 8541.40.80.00 | - | - | 1 | compliant | SINGLE | - | - | - | PIN PHOTODIODE | - | - | - | - | 2 mm | 6 ns | - | - | - | - | 940 nm | - | 10 nA | 10 nA | - | - | YES | PIN Photodiodes | - | - | 0.0015 mA | - | 33 V | - | - | - | - | - | - | ||
![]() EAPDLP03RDAA0 Everlight Electronics Co Ltd | In Stock | - | Datasheet | 20 Weeks | Through Hole | Through Hole | Radial | - | ROUND | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -25°C~85°C | Bulk | 2014 | - | Active | 1 (Unlimited) | - | - | 8541.40.80.00 | - | - | 1 | - | SINGLE | PIN | - | - | - | - | - | 6ns | 32V | 3mm | - | - | 32V | - | - | - | - | - | 10nA | 840nm ~ 1100nm | - | YES | - | - | - | 0.003mA | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() EAPDLP05RDDA0 Everlight Electronics Co Ltd | In Stock | - | Datasheet | 20 Weeks | Through Hole | Through Hole | Radial, 5mm Dia (T 1 3/4) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~85°C | Bulk | 2014 | - | Active | 1 (Unlimited) | - | - | 8541.40.80.00 | - | - | - | - | - | PIN | - | - | - | - | - | 45ns | 32V | - | - | - | 32V | - | - | - | - | - | 5nA | 730nm ~ 1100nm | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() PD333-3C/H0/L2 Everlight Electronics Co Ltd | In Stock | - | Datasheet | 15 Weeks | Through Hole | Through Hole | Radial | 2 | ROUND | Silicon | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -25°C~85°C | Bulk | 2005 | yes | Active | 1 (Unlimited) | - | - | 8541.40.60.50 | - | 150mW | 1 | - | SINGLE | PIN | 150mW | 80° | - | - | Clear | - | - | 5mm | 45ns | 45 ns | 170V | - | 32V | - | 32V | - | 5nA | 400nm ~ 1100nm | 19.6mm2 | YES | - | - | - | 0.04mA | - | - | - | - | - | - | ROHS3 Compliant | Lead Free |