- Operating Temperature
- Actuator Level
- Actuator Type
- Circuit
- Contact Finish
- Contact Materials
- Current Rating
- Factory Lead Time
- Height Above Board
- Length
- Mechanical Life
- Moisture Sensitivity Level (MSL)
Attribute column
Manufacturer
Grayhill DIP Switches
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Number of Pins | Material | Body Material | Actuator Material | Terminal Material | ActuatorColor | Brand | Contact Materials | ElectricalLife | Factory Pack QuantityFactory Pack Quantity | Manufacturer | Mounting Styles | Voltage Rated | Operating Temperature | Packaging | Published | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Termination | ECCN Code | Number of Positions | Terminal Finish | Additional Feature | HTS Code | Capacitance | Subcategory | Voltage - Rated DC | Pitch | Packing Method | Orientation | Terminal Pitch | Depth | Reach Compliance Code | Current Rating | Contact Finish | Termination Style | Body Breadth | Actuator Type | Lead Length | Circuit | Contact Resistance | Insulation Resistance | Contact Current(DC)-Max | Sealing | Max Current Rating | Dielectric Withstanding Voltage | Number of Poles | Throw Configuration | Max Voltage Rating (DC) | Mechanical Life | Lead/Base Style | Switch Type | Contact Current Rating | Product Type | Contact Timing | Contact (DC) Max Rating R Load | Number of Switch Sections | PCB Hole Count | Contact Function | Washable | Actuator Level | Solderability | Body Color | Washability | Features | Product Category | Height | Length | Width | Body Height | Actuator Length | Height Above Board | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free |
|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 78F04SRAT Grayhill Inc. | 42 |
| Datasheet | 16 Weeks | Through Hole | Through Hole, Right Angle | - | - | Plastic | - | - | - | - | Copper Alloy | 10,000 Cycles | - | - | - | 30VDC | -40°C~85°C | Tube | 2012 | 78 | - | - | Active | 1 (Unlimited) | PC Pins | EAR99 | 4 | - | - | - | - | - | 30V | 0.100 2.54mm Full | - | Right Angle | - | - | - | 150mA | Gold | PC Pin | - | Slide (Standard) | - | DPST | - | - | - | - | 150mA | - | - | - | 30V | 2,000 Cycles | - | SLIDE DIP SWITCH | - | - | - | - | - | - | - | Yes | Raised | - | - | - | Tape Seal | - | - | 0.880 22.35mm | - | - | - | 0.380 9.64mm | - | - | RoHS Compliant | - | ||
![]() 97C06ST Grayhill Inc. | 38 | - | - | 16 Weeks | Surface Mount | Surface Mount | - | Nylon | Polyamide (PA), Nylon | Nylon, Thermoplastic | - | WHITE | - | Copper Alloy | 1000 Cycle(s) | - | - | - | 24VDC | -40°C~85°C | Tube | 2011 | 97 | e4 | yes | Active | 1 (Unlimited) | Gull Wing | EAR99 | 6 | - | LOW PROFILE | - | - | - | 24V | 0.050 1.27mm Half | - | Straight | 1.27mm | 6.71mm | - | 25mA | Gold | Gull Wing | - | Slide (Standard) | - | SPST | 100mOhm | 100000000Ohm | 0.025A | - | 25mA | 300VAC V | - | - | 24V | 1,000 Cycles | - | SLIDE DIP SWITCH | - | - | TWO STEP | - | 6 | - | ON-OFF | Yes | Flush, Recessed | WAVE | BLACK | SOLVENT | Tape Seal | - | - | 0.348 8.85mm | 4.5mm | 1.5mm | 0m | 0.063 1.60mm | No | - | RoHS Compliant | Lead Free | ||
![]() 78B02T Grayhill Inc. | 7 |
| - | 16 Weeks | PCB, Through Hole | Through Hole | - | - | Thermoplastic | - | - | - | - | Copper Alloy | 2,000 Cycles | - | - | - | 30VDC | -40°C~85°C | Tube | 2003 | 78 | e3 | yes | Active | 1 (Unlimited) | PC Pins | EAR99 | 2 | Matte Tin (Sn) - with Nickel (Ni) barrier | - | 8536.50.90.65 | - | - | 30V | 0.100 2.54mm Full | - | Straight | 2.54mm | 9.65mm | - | 4A | Gold | PC Pin | - | Slide (Standard) | 2.54mm | SPST | 30mOhm | 5GOhm | - | EPOXY | 150mA | - | 1 | - | 30V | 2,000 Cycles | - | SLIDE DIP SWITCH | 4A | - | MAKE-BEFORE-BREAK | - | 2 | - | - | No | Raised | WAVE | - | - | - | - | - | 0.280 7.11mm | - | 6.73mm | 1.27mm | 0.315 8.00mm | - | No SVHC | RoHS Compliant | Lead Free | ||
![]() 76RSB10ST Grayhill Inc. | 26 |
| Datasheet | 16 Weeks | Through Hole | Through Hole | - | - | Thermoplastic | - | - | - | - | Copper Alloy | 2,000 Cycles | - | - | - | 30VDC | -40°C~85°C | Tube | 2005 | 76 | e3 | yes | Active | 1 (Unlimited) | PC Pins | EAR99 | 10 | Matte Tin (Sn) | - | 8536.50.90.65 | - | - | 30V | 0.100 2.54mm Full | - | Straight | 2.54mm | 9.65mm | - | 150mA | Gold | PC Pin | - | Rocker | - | SPST | - | - | 0.15A | - | 150mA | - | - | - | 30V | 2,000 Cycles | - | SLIDE DIP SWITCH | - | - | - | - | 10 | - | - | Yes | Flush, Recessed | - | - | - | Tape Seal | - | 7.42mm | 1.080 27.43mm | - | - | 0m | 0.292 7.41mm | No | - | RoHS Compliant | Lead Free | ||
![]() 76SB10T Grayhill Inc. | 58 |
| - | 16 Weeks | PCB, Through Hole | Through Hole | - | - | Thermoplastic | - | - | - | - | Copper Alloy | 2,000 Cycles | - | - | - | 30VDC | -40°C~85°C | Tube | 2005 | 76 | - | yes | Active | 1 (Unlimited) | PC Pins | EAR99 | 10 | - | - | 8536.50.90.65 | 5pF | - | 30V | 0.100 2.54mm Full | - | Straight | 2.54mm | 9.65mm | - | 5A | Gold | PC Pin | - | Rocker | 3.96mm | SPST | 30mOhm | 5GOhm | - | - | 150mA | - | - | - | 30V | 2,000 Cycles | - | SLIDE DIP SWITCH | 150mA | - | - | - | 10 | - | - | No | Raised | - | - | - | - | - | 8mm | 1.080 27.43mm | - | - | 580μm | 0.315 8.00mm | - | No SVHC | RoHS Compliant | Lead Free | ||
![]() 78B03RAT Grayhill Inc. | 24 |
| - | 16 Weeks | Through Hole | Through Hole, Right Angle | - | - | Plastic | - | - | - | - | Copper Alloy | 10,000 Cycles | - | - | - | 30VDC | -40°C~85°C | Tube | 2010 | 78 | - | - | Active | 1 (Unlimited) | PC Pins | EAR99 | 3 | - | - | - | - | - | 30V | 0.100 2.54mm Full | - | Right Angle | - | - | - | 150mA | Gold | PC Pin | - | Slide (Standard) | - | SPST | - | - | - | - | 150mA | - | - | - | 30V | 2,000 Cycles | - | SLIDE DIP SWITCH | - | - | - | - | - | - | - | No | Raised | - | - | - | - | - | - | 0.380 9.65mm | - | - | - | 0.380 9.64mm | - | - | RoHS Compliant | - | ||
![]() 76SB07S Grayhill Inc. | 59 | - | Datasheet | - | Through Hole | Through Hole | - | - | Thermoplastic | - | - | - | - | Copper Alloy | 2,000 Cycles | - | - | - | 30VDC | -40°C~85°C | Tube | 2005 | 76 | - | no | Obsolete | 1 (Unlimited) | PC Pin | EAR99 | 7 | - | - | 8536.50.90.65 | - | - | 30V | 0.100 2.54mm Full | - | Straight | 2.54mm | - | unknown | 150mA | Gold | PC Pin | 9.65 mm | Rocker | - | SPST | 0.1mOhm | 1000000000Ohm | 0.15A | - | - | 500VAC V | - | - | 30V | 2,000 Cycles | - | SLIDE DIP SWITCH | - | - | MAKE-BEFORE-BREAK | - | 7 | 14 | ON-OFF | Yes | Raised | WAVE | - | SOLVENT | Tape Seal | - | - | 0.780 19.81mm | - | 6.91mm | 580μm | 0.315 8.00mm | - | - | Non-RoHS Compliant | Contains Lead | ||
![]() 97C02ST Grayhill Inc. | 232 | - | - | 16 Weeks | PCB, Surface Mount | Surface Mount | - | Nylon, Thermoplastic | Polyamide (PA), Nylon | - | - | WHITE | - | Copper Alloy | - | - | - | - | 24VDC | -40°C~85°C | Tube | 2007 | 97 | e4 | yes | Active | 1 (Unlimited) | Gull Wing | EAR99 | 2 | - | LOW PROFILE | 8536.50.90.65 | 5pF | - | 24V | 0.050 1.27mm Half | - | Straight | - | 6.71mm | - | 25mA | Gold | Gull Wing | 3.76 mm | Slide (Standard) | - | SPST | - | 100MOhm | - | - | 25mA | 300VAC V | 1 | - | 24V | 1,000 Cycles | Gull Wing | SLIDE DIP SWITCH | - | - | - | - | 2 | - | ON-ON | Yes | Flush, Recessed | - | - | - | Tape Seal | - | - | 0.148 3.77mm | - | - | - | 0.063 1.60mm | No | - | RoHS Compliant | Lead Free | ||
![]() 97C02SRT Grayhill Inc. | 3497 |
| Datasheet | 16 Weeks | Surface Mount | Surface Mount | - | - | Polyamide (PA), Nylon | - | BRASS | WHITE | - | Copper Alloy | 1000 Cycle(s) | - | - | - | 24VDC | -40°C~85°C | Tape & Reel (TR) | 2007 | 97 | e4 | yes | Active | 1 (Unlimited) | Gull Wing | EAR99 | 2 | - | LOW PROFILE | 8536.50.90.65 | - | - | 24V | 0.050 1.27mm Half | TAPE AND REEL | Horizontal | - | 6.71mm | - | 25mA | Gold | Gull Wing | 3.76 mm | Slide (Standard) | - | SPST | 0.1mOhm | 100000000Ohm | - | - | 25mA | 300VAC V | - | - | 24V | 1,000 Cycles | - | SLIDE DIP SWITCH | 25mA | - | - | - | 2 | - | ON-ON | Yes | Flush, Recessed | - | - | - | Tape Seal | - | - | 0.148 3.77mm | - | 1.5mm | - | 0.063 1.60mm | No | No SVHC | RoHS Compliant | Lead Free | ||
![]() 78B12ST Grayhill Inc. | 874 |
| Datasheet | 16 Weeks | Through Hole | Through Hole | - | - | Thermoplastic | - | - | - | - | Copper Alloy | 2,000 Cycles | - | - | - | 30VDC | -40°C~85°C | Tube | 2003 | 78 | - | yes | Active | 1 (Unlimited) | PC Pins | EAR99 | 12 | - | - | 8536.50.90.65 | - | - | 30V | 0.100 2.54mm Full | - | Straight | - | - | - | 4A | Gold | PC Pin | 9.65 mm | Slide (Standard) | 2.54mm | SPST | 30mOhm | 5GOhm | 0.15A | - | 150mA | - | - | - | 24V | 2,000 Cycles | - | SLIDE DIP SWITCH | - | - | - | - | 12 | - | - | Yes | Raised | - | - | - | Tape Seal | - | - | 1.280 32.51mm | - | 6.73mm | - | 0.315 8.00mm | - | No SVHC | RoHS Compliant | Lead Free | ||
![]() 90HBJ06PRT Grayhill Inc. | 42 |
| Datasheet | 18 Weeks | Surface Mount | Surface Mount | - | - | Thermoplastic | - | - | - | - | Copper Alloy | 2,000 Cycles | - | - | - | 24VDC | -40°C~85°C | Tape & Reel (TR) | 2011 | 90HB | e3 | yes | Active | 3 (168 Hours) | J-Bend | EAR99 | 6 | Matte Tin (Sn) | - | - | - | - | 24V | 0.100 2.54mm Full | TAPE AND REEL | Straight | 2.54mm | - | - | 25mA | Gold | J Lead | 7.37 mm | Slide (Standard) | - | SPST | 20mOhm | 1000000000Ohm | 0.1A | - | 100mA | 500VRMS V | - | - | 30V | 2,000 Cycles | - | SLIDE DIP SWITCH | - | - | - | - | 6 | - | - | Yes | Flush, Recessed | REFLOW | - | - | Tape Seal | - | - | 0.670 17.02mm | - | 4.83mm | 0m | 0.220 5.59mm | No | - | RoHS Compliant | Lead Free | ||
![]() 76RSB05ST Grayhill Inc. | 31 | - | Datasheet | 16 Weeks | Through Hole | Through Hole | - | - | Thermoplastic | - | - | - | - | Copper Alloy | 2,000 Cycles | - | - | - | 30VDC | -40°C~85°C | Tube | 2007 | 76 | - | yes | Active | 1 (Unlimited) | PC Pins | EAR99 | 5 | - | - | - | - | - | 30V | 0.100 2.54mm Full | - | Straight | - | - | - | 150mA | Gold | PC Pin | - | Rocker | - | SPST | - | - | - | - | 150mA | - | - | - | 30V | 2,000 Cycles | - | SLIDE DIP SWITCH | - | - | - | - | 5 | - | - | Yes | Flush, Recessed | - | - | - | Tape Seal | - | - | 0.580 14.73mm | - | 7.42mm | - | 0.292 7.41mm | No | - | RoHS Compliant | Lead Free | ||
![]() 90HBJ02PRT Grayhill Inc. | 42 |
| - | 18 Weeks | Surface Mount | Surface Mount | - | - | Thermoplastic | - | - | - | - | Copper Alloy | 2,000 Cycles | - | - | - | 24VDC | -40°C~85°C | Tape & Reel (TR) | 2011 | 90HB | e3 | yes | Active | 3 (168 Hours) | J-Bend | EAR99 | 2 | Matte Tin (Sn) | - | 8536.50.90.65 | - | - | 30V | 0.100 2.54mm Full | TAPE AND REEL | Straight | - | 8.13mm | - | 25mA | Gold | J Lead | 6.9 mm | Slide (Standard) | - | SPST | - | 1000000000Ohm | 0.1A | - | 100mA | 500VRMS V | - | - | 30V | 2,000 Cycles | - | SLIDE DIP SWITCH | - | - | - | .1A@6VDC | 2 | - | - | Yes | Flush, Recessed | REFLOW | - | - | Tape Seal | - | - | 0.270 6.86mm | - | 4.83mm | - | 0.220 5.59mm | No | - | RoHS Compliant | - | ||
![]() 76PSB08T Grayhill Inc. | 3105 |
| - | 16 Weeks | PCB, Through Hole | Through Hole, Right Angle | - | - | Thermoplastic | - | - | - | - | Copper Alloy | 2,000 Cycles | - | - | - | 30VDC | -40°C~85°C | Tube | 2003 | 76 | - | yes | Active | 1 (Unlimited) | PC Pins | EAR99 | 8 | - | - | - | 5pF | - | 30V | 0.100 2.54mm Full | - | Straight | 2.54mm | 9.65mm | - | 5A | Gold | PC Pin | - | Piano | 3.96mm | SPST | 30mOhm | 5GOhm | - | - | 150mA | - | - | - | 30V | 2,000 Cycles | - | - | 150mA | - | - | - | 8 | - | - | No | Raised | - | - | - | - | - | 7.65mm | 0.880 22.35mm | - | - | - | 0.301 7.65mm | - | No SVHC | RoHS Compliant | Lead Free | ||
![]() 78B05T Grayhill Inc. | 154 |
| Datasheet | 16 Weeks | PCB, Through Hole | Through Hole | - | - | Thermoplastic | - | - | - | - | Copper Alloy | 2,000 Cycles | - | - | - | 30VDC | -40°C~85°C | Tube | 2003 | 78 | - | yes | Active | 1 (Unlimited) | PC Pins | EAR99 | 5 | - | - | - | - | - | 30V | 0.100 2.54mm Full | - | Straight | 2.54mm | - | - | 150mA | Gold | PC Pin | - | Slide (Standard) | - | SPST | - | - | - | - | 150mA | - | 1 | - | 30V | 2,000 Cycles | - | SLIDE DIP SWITCH | 4A | - | - | - | 5 | - | - | No | Raised | - | - | - | - | - | - | 0.580 14.73mm | - | 6.73mm | 1.27mm | 0.315 8.00mm | - | - | RoHS Compliant | Lead Free | ||
![]() 94HCB16WRT Grayhill Inc. | 42 |
| - | 14 Weeks | Surface Mount | Surface Mount | - | - | Plastic | - | - | - | - | Copper Alloy | 10000 Cycle(s) | - | - | - | 50VDC | -40°C~85°C | Tape & Reel (TR) | 2007 | 94H | e4 | yes | Active | 1 (Unlimited) | Gull Wing | EAR99 | 16 | - | - | 8536.50.90.20 | - | - | 50V | 0.100 2.54mm Full | TAPE AND REEL | Straight | - | - | - | 100mA | Gold | Gull Wing | 11 mm | Rotary with Shaft | - | Hexadecimal | - | - | 0.03A | - | 300mA | - | - | SP16T | 30V | 10,000 Cycles | - | ROTARY CODED SWITCH | - | - | - | .03A@30VDC | 1 | - | - | Yes | Raised | - | - | - | Sealed | - | - | 0.390 9.91mm | - | 11.25mm | - | 0.225 5.72mm | - | - | RoHS Compliant | Lead Free | ||
![]() 76PRB02T Grayhill Inc. | 42 |
| Datasheet | 16 Weeks | Through Hole | Through Hole, Right Angle | - | - | Thermoplastic | - | - | - | - | Copper Alloy | 2,000 Cycles | - | - | - | 30VDC | -40°C~85°C | Tube | 2015 | 76 | - | yes | Active | 1 (Unlimited) | PC Pins | EAR99 | 2 | - | - | 8536.50.90.40 | - | - | 30V | 0.100 2.54mm Full | - | Straight | - | - | - | 150mA | Gold | PC Pin | 7.1 mm | Piano | - | SPST | - | - | 0.15A | - | 150mA | - | - | - | 30V | 2,000 Cycles | - | - | - | - | - | - | 2 | - | - | No | Raised | - | - | - | - | - | - | 0.280 7.11mm | - | 7.65mm | - | 0.301 7.65mm | - | - | RoHS Compliant | Lead Free | ||
![]() 97C08ST Grayhill Inc. | 1224 |
| - | 16 Weeks | Surface Mount | Surface Mount | 3 | Nylon, Thermoplastic | Polyamide (PA), Nylon | Nylon, Thermoplastic | - | WHITE | - | Copper Alloy | - | - | - | - | 24VDC | -40°C~85°C | Tube | 2003 | 97 | e4 | yes | Active | 1 (Unlimited) | Gull Wing | EAR99 | 8 | - | LOW PROFILE | - | 5pF | - | 24V | 0.050 1.27mm Half | - | Straight | 1.27mm | 6.71mm | - | 25mA | Gold | Gull Wing | 4.5 mm | Slide (Standard) | - | SPST | 100mOhm | 100MOhm | 0.025A | - | 25mA | - | 1 | - | 24V | 1,000 Cycles | Gull Wing | SLIDE DIP SWITCH | - | - | TWO STEP | - | 8 | - | ON-OFF | Yes | Flush, Recessed | WAVE | BLACK | SOLVENT | Tape Seal | - | - | 0.448 11.39mm | 10.92mm | - | 0m | 0.063 1.60mm | No | No SVHC | RoHS Compliant | Lead Free | ||
![]() 90HBJ03PRT Grayhill Inc. | 24 |
| Datasheet | 18 Weeks | Surface Mount | Surface Mount | - | - | Thermoplastic | - | - | - | - | Copper Alloy | 2,000 Cycles | - | - | - | 24VDC | -40°C~85°C | Tape & Reel (TR) | 2011 | 90HB | e3 | yes | Active | 3 (168 Hours) | J-Bend | EAR99 | 3 | Matte Tin (Sn) | - | - | - | - | 24V | 0.100 2.54mm Full | TAPE AND REEL | Straight | - | - | - | 25mA | Gold | J Lead | - | Slide (Standard) | - | SPST | 0.02mOhm | 1000000000Ohm | 0.1A | - | 100mA | 500VRMS V | - | - | 30V | 2,000 Cycles | - | SLIDE DIP SWITCH | - | - | - | .1A@6VDC | 3 | - | - | Yes | Flush, Recessed | REFLOW | - | - | Tape Seal | - | - | 0.370 9.40mm | - | - | - | 0.220 5.59mm | No | - | RoHS Compliant | Lead Free | ||
![]() 78V01T Grayhill | In Stock | - | - | - | - | - | - | - | - | - | - | - | Carling Technologies | - | - | 10 | Carling Technologies | PCB Mount | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Switches | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Rocker Switches | - | - | - | - | - | - | - | - | - | - | - | Rocker Switches | - | - | - | - | - | - | - | - | - | - |