- Actuator Type
- Circuit
- Current Rating (Amps)
- ElectricalLife
- Mounting Type
- Operating Temperature
- Series
- Switch Function
- Termination Style
- Type
- Color - Actuator/Cap
- Factory Lead Time
Attribute column
Manufacturer
Grayhill Pushbutton Switches
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Mounting Type | Surface Mount | Mounting Feature | Housing Material | Actuator Material | Center Contact Plating | Center Contact Material | Terminal Material | End Contact Material | End Contact Plating | Contact Materials | ElectricalLife | Insulation Materials | Voltage Rated | Operating Temperature | Packaging | Published | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Termination | ECCN Code | Type | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Additional Feature | HTS Code | Voltage - Rated DC | Current Rating (Amps) | Packing Method | Orientation | Ingress Protection | Depth | Current Rating | Termination Style | Voltage - Rated AC | Approval Agency | Body Length or Diameter | Body Breadth | Actuator Type | Circuit | Switch Function | Panel Cutout Dimensions | Contact Resistance | Insulation Resistance | Color - Actuator/Cap | Contact Current(DC)-Max | Illumination Type, Color | Sealing | Contact Voltage(DC)-Max | Max Voltage Rating (AC) | Max Current Rating | Dielectric Withstanding Voltage | Number of Poles | Throw Configuration | Max Voltage Rating (DC) | Mechanical Life | Contact Current Rating | Illumination Type | Contact Current(AC)-Max | Contact (AC) Max Rating R Load | Contact Timing | Contact (DC) Max Rating R Load | Contact Voltage(AC)-Max | PCB Hole Count | Contact Function | Actuator Travel | Solderability | Bushing Length | Operating Force-Max | Contact Voltage Rating (AC) | Features | Diameter | Length | Body Height | Length - Termination | Actuator Length | Radiation Hardening | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 30-252 BLK-E Grayhill Inc. | In Stock | - | - | 16 Weeks | - | - | Panel Mount, Rear | NO | - | - | - | - | - | - | - | - | - | 250,000 Cycles | - | - | -40°C~85°C | Bulk | - | 30 | - | yes | Active | - | - | EAR99 | Standard | - | - | - | - | 8536.50.70.00 | - | 1A AC | - | - | - | - | - | Solder Lug | 115V | - | - | - | Round, Button | SPST-NC | On-Mom | Circular - 6.75mm Dia | - | - | Black | - | - | EPOXY TERMINAL SEALED | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Epoxy Sealed Terminals | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() 38CSP7B21M7RT Grayhill Inc. | In Stock | - | - | 18 Weeks | - | Through Hole, Vertical | Through Hole, Right Angle, Vertical | - | - | - | - | - | - | - | - | - | - | 50,000 Cycles | - | - | -30°C~85°C | Bulk | 2014 | 38C | e4 | yes | Active | 1 (Unlimited) | PC Pin | EAR99 | Standard | Gold (Au) - with Nickel (Ni) barrier | - | - | - | 8536.50.90.31 | 20V | 0.4VA AC/DC | - | - | - | - | - | PC Pin | 20V | - | 12.7mm | 6.86 mm | Round, Plunger | SPDT | On-Mom | - | - | - | White | 0.02A | - | EPOXY TERMINAL SEALED | - | - | - | - | - | - | - | - | - | - | 0.02A | .02A@20VAC | - | .02A@20VDC | - | - | - | - | - | - | - | - | Epoxy Sealed Terminals | - | - | 12.7mm | - | - | - | RoHS Compliant | - | ||
![]() 38CSP7B10M2GT Grayhill Inc. | 16 |
| - | 18 Weeks | - | - | Panel Mount, Rear | NO | THROUGH HOLE-STRAIGHT | - | - | - | - | - | - | - | - | 50,000 Cycles | - | - | -30°C~85°C | Bulk | - | 38C | e4 | yes | Active | - | - | EAR99 | Standard | Gold (Au) | - | - | PANEL MOUNT-THREADED ALSO AVAILABLE | 8536.50.90.31 | 28V | 3A AC/DC | - | - | - | - | - | PC Pin | 125V | - | 12.7mm | 6.86 mm | Round, Plunger | SPDT | On-Mom | - | - | - | White | 3A | - | EPOXY TERMINAL SEALED | 28V | - | - | - | - | - | - | - | - | - | 3A | - | - | - | 125V | - | - | - | - | - | - | - | Epoxy Sealed Terminals | - | - | 10.95mm | - | - | - | RoHS Compliant | - | ||
![]() 38DDP12B11M1QT Grayhill Inc. | 18 |
| - | 18 Weeks | - | - | Panel Mount, Rear | NO | PANEL MOUNT-THREADED | - | - | - | - | - | - | - | - | 50,000 Cycles | - | - | -30°C~85°C | Bulk | - | 38D | e4 | yes | Active | - | - | EAR99 | Standard | Silver (Ag) | - | - | - | 8536.50.90.35 | 28V | 6A AC/DC | - | - | - | - | - | Solder Lug | 125V | - | 12.7mm | 11.43 mm | Round, Plunger | DPDT | On-On | - | - | - | - | 6A | - | EPOXY TERMINAL SEALED | 28V | - | - | - | - | - | - | - | - | - | 6A | - | - | - | 125V | - | - | - | - | - | - | - | Epoxy Sealed Terminals | - | - | 10.65mm | - | - | - | RoHS Compliant | - | ||
![]() 38CSP71B10M7GT Grayhill Inc. | 29 |
| - | 18 Weeks | Gold, Silver | Panel, Through Hole, Vertical | Panel Mount, Right Angle, Vertical, Rear | - | - | - | - | - | - | - | - | - | Brass | 50,000 Cycles | - | - | -30°C~85°C | Bulk | - | 38C | e4 | yes | Active | 1 (Unlimited) | PC Pin | EAR99 | Standard | Gold (Au) | - | - | PANEL MOUNT-THREADED ALSO AVAILABLE | 8536.50.90.31 | 28V | 3A AC/DC | - | - | - | - | 3A | PC Pin | 125V | - | 12.7mm | 6.86 mm | Round, Plunger | SPDT | On-Mom | - | - | - | White | 3A | - | EPOXY TERMINAL SEALED | - | 250V | - | - | - | - | 28V | 50000 cycles | - | - | 3A | 3A@125VAC | - | 3A@28VDC | - | - | - | - | - | - | - | - | Epoxy Sealed Terminals | - | - | 12.7mm | - | - | No | RoHS Compliant | - | ||
![]() 39-424 RED Grayhill Inc. | 89 |
| - | 16 Weeks | - | - | Panel Mount, Rear | NO | THROUGH HOLE-STRAIGHT | BRASS | THERMOPLASTIC | GOLD | SILVER | BRASS | BRASS | GOLD OVER NICKEL | - | 100,000 Cycles | THERMOPLASTIC | - | -40°C~85°C | Bulk | 2007 | 39 | e4 | yes | Active | 1 (Unlimited) | - | EAR99 | Standard | Gold (Au) - with Nickel (Ni) barrier | - | - | - | 8536.50.90.31 | 28V | 150mA DC | - | - | - | - | - | PC Pin | - | - | 6.35mm | - | Round, Plunger | SPST-NO | Off-Mom | Circular - 4.37mm Dia | 0.025mOhm | 1000000000Ohm | Red | 0.15A | - | - | 28V | - | - | 1000VAC V | - | - | - | - | - | - | 0.15A | 0.15A@125VAC | MAKE-BEFORE-BREAK | - | 125V | 4 | OFF-(ON) | 3.302 mm | WAVE | 0.125 inch | 2.22 N | - | Overtravel | - | - | 9.02mm | 0.125 inch | 0.175 inch | - | RoHS Compliant | - | ||
![]() 30-17 BLK Grayhill Inc. | 16 |
| - | 16 Weeks | - | - | Panel Mount, Rear | NO | - | - | - | - | - | - | - | - | - | 200,000 Cycles | - | - | -40°C~85°C | Bulk | 2010 | 30 | - | yes | Active | 1 (Unlimited) | - | EAR99 | Standard | - | - | - | - | 8536.50.70.00 | - | 1A AC | - | - | - | - | - | Solder Lug | 115V | - | - | - | Round, Button | SPST-NO | Off-Mom | Circular - 12.30mm Dia | - | - | Black | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Tactile Feedback | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() 38HWSP9M7RT Grayhill Inc. | In Stock | - | - | 18 Weeks | - | - | Surface Mount, Right Angle, Vertical | NO | SURFACE MOUNT-RIGHT ANGLE | - | - | - | - | - | - | - | - | 30,000 Cycles | - | - | -30°C~85°C | Bulk | - | 38H | e4 | yes | Active | - | - | EAR99 | Standard | Gold (Au) - with Nickel (Ni) barrier | - | - | - | 8536.50.90.31 | - | 0.4VA AC/DC | TAPE AND REEL | - | IP67 - Dust Tight, Waterproof | - | - | Gull Wing | 20V | - | 9.3mm | 5.5 mm | Round, Plunger | SPST-NO | Off-Mom | - | - | - | White | 0.02A | - | EPOXY TERMINAL SEALED; IP67 | 20V | - | - | - | - | - | - | - | - | - | 0.02A | - | - | - | 20V | - | - | - | - | - | - | - | Epoxy Sealed Terminals | - | - | 7.1mm | - | - | - | RoHS Compliant | - | ||
![]() 38EWSP73B1M1RT Grayhill Inc. | In Stock | - | - | 18 Weeks | - | - | Panel Mount, Rear | NO | PANEL MOUNT-THREADED | - | - | - | - | - | - | - | - | 50,000 Cycles | - | - | -30°C~85°C | Bulk | - | 38E | e4 | yes | Active | - | - | EAR99 | Standard | Gold (Au) - with Nickel (Ni) barrier | - | - | - | 8536.50.90.31 | - | 0.4VA AC/DC | - | - | IP68 - Dust Tight, Waterproof | - | - | Solder Lug | 20V | - | 12.7mm | 6.6 mm | Round, Plunger | SPDT | On-Mom | - | - | - | White | 0.02A | - | EPOXY TERMINAL SEALED; IP68 | 20V | - | - | - | - | - | - | - | - | - | 0.02A | - | - | - | 20V | - | - | - | - | - | - | - | Epoxy Sealed Terminals | - | - | 16.85mm | - | - | - | RoHS Compliant | - | ||
![]() 38CDP7B11M6QT Grayhill Inc. | 29 |
| - | 18 Weeks | - | - | Panel Mount, Right Angle, Rear | NO | THROUGH HOLE-RIGHT ANGLE | - | - | - | - | - | - | - | - | 50,000 Cycles | - | - | -30°C~85°C | Bulk | - | 38C | e4 | yes | Active | - | - | EAR99 | Standard | Silver (Ag) | - | - | PANEL MOUNT-THREADED ALSO AVAILABLE | 8536.50.90.31 | 28V | 3A AC/DC | - | - | - | - | - | PC Pin | 125V | - | 12.7mm | 12.7 mm | Round, Plunger | DPDT | On-Mom | - | - | - | White | 3A | - | EPOXY TERMINAL SEALED | 28V | - | - | - | - | - | - | - | - | - | 3A | - | - | - | 125V | - | - | - | - | - | - | - | Epoxy Sealed Terminals | - | - | 11.43mm | - | - | - | RoHS Compliant | - | ||
![]() 38CSP7B21M2RT Grayhill Inc. | In Stock | - | - | 18 Weeks | - | - | Through Hole | NO | - | - | - | - | - | - | - | - | - | 50,000 Cycles | - | - | -30°C~85°C | Bulk | - | 38C | e4 | yes | Active | - | - | EAR99 | Standard | Gold (Au) - with Nickel (Ni) barrier | - | - | - | 8536.50.90.31 | - | 0.4VA AC/DC | - | - | - | - | - | PC Pin | 20V | - | 12.7mm | 6.86 mm | Round, Plunger | SPDT | On-Mom | - | - | - | White | 0.02A | - | EPOXY TERMINAL SEALED | 20V | - | - | - | - | - | - | - | - | - | 0.02A | - | - | - | 20V | - | - | - | - | - | - | - | Epoxy Sealed Terminals | - | - | 10.95mm | - | - | - | RoHS Compliant | - | ||
![]() 35-1 Grayhill Inc. | In Stock | - | Datasheet | 16 Weeks | - | Panel | Panel Mount, Rear | - | - | - | - | - | - | - | - | - | - | 10000 Cycle(s) | - | - | - | Bulk | - | 35 | - | - | Active | 1 (Unlimited) | Solder | EAR99 | Standard | - | - | - | - | - | - | - | - | - | - | - | - | Solder Lug | - | - | - | - | Round, Button | DPST-NO | Off-Mom | - | - | - | Red | - | - | - | - | - | - | - | - | DPST | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 26.04mm | - | - | - | RoHS Compliant | - | ||
![]() 32-01-4-ARGA Grayhill Inc. | In Stock | - | - | 16 Weeks | Gold | Through Hole | Through Hole, Right Angle | - | - | - | - | - | - | - | - | - | - | 100,000 Cycles | - | - | -40°C~85°C | Bulk | 2007 | 32 | - | - | Active | 1 (Unlimited) | PC Pin | - | Standard, Illuminated | - | 85°C | -40°C | - | - | 28V | 150mA DC | - | - | - | - | 150mA | PC Pin | - | - | - | - | Round, Plunger | DPST-NO/NC | On-Mom, Off-Mom | - | - | - | Black | - | LED, Red/Green | - | - | - | - | - | - | DPST | 28V | - | - | LED | - | - | - | - | - | - | - | - | - | - | - | - | Sealed - Fully, Stackable | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() 30-015-A-05 Grayhill Inc. | In Stock | - | - | 16 Weeks | - | Panel, Snap in, Through Hole | Panel Mount, Snap-In | - | - | - | - | - | - | - | - | - | - | 500,000 Cycles | - | - | -40°C~85°C | Bulk | 2010 | 30 | - | yes | Active | 1 (Unlimited) | PC Pins | EAR99 | Standard | - | - | - | - | 8536.50.70.00 | - | 1A AC | - | - | - | 20.32mm | 1A | Solder Lug | 115V | - | - | - | Square, Button | SPST-NO | Off-Mom | Square - 19.05mm2 | - | - | Blue | - | - | - | - | - | - | - | - | SPST | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 3.34 N | - | Overtravel | - | 25.81mm | - | - | - | - | RoHS Compliant | - | ||
![]() 39-352 RED-E Grayhill Inc. | 18 |
| - | 16 Weeks | - | - | Panel Mount, Rear | NO | - | - | - | - | - | - | - | - | - | 100,000 Cycles | - | - | -40°C~85°C | Bulk | 2011 | 39 | - | yes | Active | 1 (Unlimited) | - | EAR99 | Standard | - | - | - | - | 8536.50.70.00 | - | 250mA AC | - | - | - | - | - | Solder Lug | 115V | - | - | - | Round, Plunger | SPST-NC | On-Mom | Circular - 4.37mm Dia | - | - | Red | - | - | EPOXY TERMINAL SEALED | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Epoxy Sealed Terminals | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() 30-01-01-500-06 Grayhill Inc. | 27 |
| - | 16 Weeks | - | Front, Panel | Panel Mount, Front | - | - | Phenolic | - | - | - | - | - | - | - | 1,000,000 Cycles | - | - | -40°C~85°C | Bulk | 2010 | 30 | e4 | yes | Active | 1 (Unlimited) | Solder | EAR99 | Standard | Silver (Ag) | - | - | - | 8536.50.70.00 | - | 1A AC | - | - | - | 14.99mm | 1A | Solder Lug | 115V | - | - | - | Square, Button | SPST-NO | Off-Mom | Square - 15.49mm2 | - | - | Yellow | - | - | EPOXY TERMINAL SEALED | - | 220V | 1A | - | - | SPST | - | - | - | - | 1A | 1A@115VAC | - | - | - | - | - | - | - | - | 3.89 N | - | - | - | 14.99mm | 22.35mm | - | - | - | RoHS Compliant | - | ||
![]() 46-201-A-04 Grayhill Inc. | In Stock | - | - | 16 Weeks | - | Panel, Snap in, Through Hole | Panel Mount, Snap-In | - | - | - | - | - | - | - | - | - | - | 250,000 Cycles | - | - | -40°C~85°C | Bulk | 2010 | 46 | - | yes | Active | 1 (Unlimited) | PC Pins | EAR99 | Standard | - | - | - | - | 8536.50.70.00 | - | 250mA AC | - | - | - | 20.32mm | 250mA | Solder Lug | 115V | - | - | - | Square, Button | DPDT | On-Mom | Square - 19.05mm2 | - | - | Green | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 12.01 N | - | - | - | 25.81mm | 36.78mm | - | - | - | RoHS Compliant | - | ||
![]() 46-151 RED Grayhill Inc. | 27 |
| - | 16 Weeks | - | - | Panel Mount, Rear | NO | - | - | - | - | - | - | - | - | - | 100,000 Cycles | - | - | -40°C~85°C | Bulk | 2010 | 46 | - | yes | Active | 1 (Unlimited) | - | EAR99 | Standard | - | - | - | - | 8536.50.70.00 | - | 250mA AC | - | - | Environment Sealed | - | - | Solder Lug | 115V | - | - | - | Round, Button | SPDT | On-Mom | Circular - 6.75mm Dia | - | - | Red | - | - | EPOXY TERMINAL SEALED | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() 38CSP71B11M6QT Grayhill Inc. | In Stock | - | Datasheet | 18 Weeks | - | Panel | Panel Mount, Right Angle, Rear | - | - | - | - | - | - | - | - | - | - | 50,000 Cycles | - | - | -30°C~85°C | Bulk | 2010 | 38C | e4 | yes | Active | 1 (Unlimited) | PC Pin | EAR99 | Standard | Silver (Ag) | - | - | - | 8536.50.90.31 | 28V | 3A AC/DC | - | - | - | - | 3A | PC Pin | 125V | - | 12.7mm | 12.7 mm | Round, Plunger | SPDT | On-Mom | - | - | - | White | 3A | - | EPOXY TERMINAL SEALED | - | - | - | - | - | - | - | - | - | - | 3A | 3A@125VAC | - | - | - | - | - | - | - | - | - | - | Epoxy Sealed Terminals | - | - | 6.86mm | - | - | - | RoHS Compliant | - | ||
![]() 10-09 Grayhill Inc. | 16 |
| - | 16 Weeks | Silver | Panel | Panel Mount, Rear | - | - | Plastic | Plastic, Thermoset | - | - | BERYLLIUM COPPER | - | - | Copper, Silver | 100,000 Cycles | - | 220V | -40°C~85°C | Bulk | - | 10 | e4 | yes | Active | 1 (Unlimited) | Solder | EAR99 | Standard | - | - | - | - | 8536.50.70.00 | - | 1A AC | - | Straight | - | 20.32mm | 1A | Solder Lug | 115V | CSA, UL | - | - | Round, Plunger | SPST-NO | Off-Mom | - | 25mOhm | 1.008GOhm | Black | - | - | EPOXY TERMINAL SEALED | - | 220V | 1A | - | 1 | SPST | - | - | 1A | - | 1A | - | - | - | - | - | OFF-(ON) | - | - | - | 8.34 N | 220V | - | 20.3mm | 20.32mm | - | - | 4.06mm | - | RoHS Compliant | Lead Free |