- Series
- Center Tap
- Mounting Type
- Primary Winding(s)
- Termination Style
- Type
- Power - Max
- Weight
- Part Status
- RoHS Status
- Termination
- Moisture Sensitivity Level (MSL)
Attribute column
Manufacturer
Hammond Manufacturing Power Transformers
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Package / Case | Weight | Published | Series | Size / Dimension | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Termination | ECCN Code | Type | Max Operating Temperature | Min Operating Temperature | Additional Feature | HTS Code | Power Rating | Max Power Dissipation | Reach Compliance Code | Current Rating | Frequency | Termination Style | Approval Agency | Voltage - Isolation | Output Voltage | Lead Length | Max Output Current | Output Current | Power - Max | Nominal Input Voltage | Outside Diameter | Voltage - Primary | Primary Winding(s) | Center Tap | Voltage - Secondary (Full Load) | Secondary Winding(s) | Number of Secondary Winding | VA Rating | Secondary Current | Output Current 1 | Diameter | Height | Height Seated (Max) | Length | Width | REACH SVHC | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() BD5G Hammond Manufacturing | 45 |
| Datasheet | 12 Weeks | Chassis Mount | Chassis Mount | - | 1.2lbs 544.3g | 2000 | BD | 59.18mm Lx59.44mm W | - | Active | Not Applicable | Quick Connect | - | Laminated Core | 105°C | 0°C | - | - | 20W | 20W | - | - | - | Wire Leads, Quick Connect | - | - | - | - | 830mA | - | 20VA | - | - | 240V | Single | No | 24V | Single | - | - | - | - | - | 50.3mm | 50.29mm | 59.18mm | 59.44mm | - | ROHS3 Compliant | Lead Free | ||
![]() 162H12 Hammond Manufacturing | 32 |
| Datasheet | 4 Weeks | Through Hole | Through Hole | - | 0.8lb 362.87g | 2000 | 162 | 57.15mm Lx47.63mm W | - | Active | 1 (Unlimited) | PC Pin | EAR99 | Laminated Core | 130°C | 0°C | - | - | 20W | 20W | - | 1.6A | - | PC Pin | - | 2500Vrms | - | - | 1.6A | - | 20VA | - | - | 115V 230V | Dual | No | Parallel 6.3V Series 12.6V | - | - | - | - | - | - | - | 36.52mm | - | - | - | ROHS3 Compliant | - | ||
![]() 166G50 Hammond Manufacturing | 40 |
| Datasheet | 4 Weeks | Chassis Mount | Chassis Mount | - | 1lb 453.59g | 2000 | 166 | 82.55mm Lx44.45mm W | - | Active | 1 (Unlimited) | Wire Leads | EAR99 | Laminated Core | 130°C | 0°C | - | - | 25W | 25W | - | 500mA | - | Wire Leads | UL; CSA | 2000Vrms | 50V | - | 500mA | 500mA | 25VA | 115V | - | - | Single | Yes | - | - | 1 | - | - | - | - | 50.8mm | 50.80mm | - | - | - | ROHS3 Compliant | - | ||
![]() 165T22 Hammond Manufacturing | 38 |
| Datasheet | 4 Weeks | - | Chassis Mount | - | 8.2lbs 3.7kg | 2000 | 165 | 114.30mm Lx88.90mm W | - | Active | 1 (Unlimited) | - | EAR99 | Laminated Core | - | - | - | - | - | - | - | - | - | Wire Leads | UL; CSA | 2000Vrms | - | - | - | - | 264VA | - | - | 115V | Single | Yes | 22V | - | 1 | - | - | 12A | - | - | 95.25mm | - | - | - | ROHS3 Compliant | - | ||
![]() 182Q117 Hammond Manufacturing | 2459 |
| Datasheet | 4 Weeks | Chassis Mount, Panel | Chassis Mount | - | 14lbs 6.4kg | 2013 | 182 | - | - | Active | 1 (Unlimited) | Wire Leads | EAR99 | Toroidal | - | - | - | - | 750W | 750W | - | - | - | Wire Leads | CE, CSA, UL | 4000Vrms | - | - | 3.21A | - | 750VA | - | - | 117V 234V | Dual | No | Parallel 117V Series 234V | - | - | - | - | - | 152mm | 78.7mm | 78.74mm | - | - | - | ROHS3 Compliant | - | ||
![]() 186C10 Hammond Manufacturing | 38 |
| Datasheet | 12 Weeks | Chassis Mount, Panel | Chassis Mount | - | 0.68lb 308.44g | 2007 | 186 | 71.37mm Lx43.82mm W | - | Active | 1 (Unlimited) | Quick Connect | EAR99 | Laminated Core | - | - | - | - | 12W | 12W | - | 1.2A | - | Solder, Quick Connect | CSA, UL | 2000Vrms | - | 6.35mm | 1.2A | - | 12VA | - | - | 115V 230V | Dual | Yes | 10V | Single | - | - | - | - | - | 41.14mm | 41.15mm | - | - | - | ROHS3 Compliant | - | ||
![]() 363AX Hammond Manufacturing | 29 |
| - | 4 Weeks | Chassis Mount | Chassis Mount | - | 40lbs 18.1kg | 2009 | 300 | 69.85mm Lx63.50mm W | yes | Active | Not Applicable | Wire Leads | - | Laminated Core | - | - | - | - | - | 32W | - | - | - | Wire Leads | - | 2000Vrms | - | - | 2A | - | 32VA | - | - | 100V 110V 120V 200V 220V 240V | Dual, Multiple Taps | Yes | 200V 5V | Dual | - | - | - | - | - | - | 77.72mm | - | - | - | ROHS3 Compliant | - | ||
![]() 162H56 Hammond Manufacturing | 32 |
| Datasheet | 4 Weeks | Through Hole | Through Hole | - | 0.8lb 362.87g | 2000 | 162 | 57.15mm Lx47.63mm W | - | Active | 1 (Unlimited) | PC Pin | EAR99 | Laminated Core | 130°C | 0°C | - | - | 20W | 20W | - | - | - | PC Pin | - | 2500Vrms | - | - | 350mA | - | 20VA | - | - | 115V 230V | Dual | No | Parallel 28V Series 56V | - | - | - | - | - | - | - | 36.52mm | - | - | - | ROHS3 Compliant | - | ||
![]() 290DX Hammond Manufacturing | 2992 |
| - | 4 Weeks | Chassis Mount | Chassis Mount | - | 8lbs 3.6kg | 2008 | 290 | 87.33mm Lx103.20mm W | - | Active | Not Applicable | Wire Leads | - | Laminated Core | - | - | - | - | - | - | unknown | 230mA | - | Wire Leads | - | - | - | - | 3A | - | - | - | - | 120V | Single | Yes | 650V 6.3V 5V | Triple | - | - | - | - | - | - | 106.38mm | - | - | No SVHC | ROHS3 Compliant | - | ||
![]() 379X Hammond Manufacturing | 2365 | - | - | 4 Weeks | Chassis Mount | Chassis Mount | - | 8.2lbs 3.7kg | - | 300 | 106.38mm Lx95.25mm W | yes | Active | Not Applicable | Wire Leads | - | Laminated Core | - | - | - | - | - | 193W | - | - | - | Wire Leads | - | 2000Vrms | - | - | 3A | - | 193VA | - | - | 100V 110V 120V 200V 220V 240V | Dual, Multiple Taps | Yes | 850V 6.3V 5V | Four | - | - | - | - | - | - | 115.90mm | - | - | - | ROHS3 Compliant | - | ||
![]() 290JX Hammond Manufacturing | 2794 |
| - | 4 Weeks | Chassis Mount | Chassis Mount | 120 | 7.3lbs 3.3kg | 2008 | 290 | 95.50mm Lx101.09mm W | - | Active | Not Applicable | Solder | - | Laminated Core | - | - | - | - | - | - | unknown | - | - | Wire Leads | - | - | - | - | 7A | - | - | - | - | 120V 240V | Dual | Yes | 361V 43.3V 7V | Triple | - | - | - | - | - | - | 81.10mm | - | - | - | ROHS3 Compliant | - | ||
![]() 1182N240 Hammond Manufacturing | In Stock | - | Datasheet | 4 Weeks | - | Chassis Mount | - | 13lbs 5.9kg | 2014 | 1182 | 152.40mm Dia | yes | Active | - | Wire Leads | - | Toroidal | - | - | - | - | 750W | - | - | - | 60Hz | Wire Leads | - | 4000Vrms | - | - | - | - | 750VA | - | 149.352 mm | 117V | Dual | No | 240V | Single | - | - | 3.13A | - | - | 60.452mm | 73.15mm | - | - | - | ROHS3 Compliant | - | ||
![]() 370FX Hammond Manufacturing | 2230 |
| - | 4 Weeks | Chassis Mount | Chassis Mount | - | 5.6lbs 2.5kg | 2000 | 300 | 79.50mm Lx107.95mm W | - | Active | Not Applicable | Wire Leads | EAR99 | Laminated Core | 105°C | 0°C | - | - | 142W | 141W | - | - | - | Wire Leads | - | 2000Vrms | - | - | 3A | - | 141VA | - | - | 100V 110V 120V 200V 220V 240V | Dual, Multiple Taps | Yes | 550V 6.3V 5V | Triple | - | - | - | - | - | 96.8mm | 96.77mm | - | - | - | ROHS3 Compliant | - | ||
![]() 263AX Hammond Manufacturing | 45 |
| Datasheet | 4 Weeks | Chassis Mount | Chassis Mount | 100 | 1.4lbs 635g | 2012 | 263 | 47.75mm Lx61.98mm W | - | Active | Not Applicable | Wire Leads | EAR99 | Laminated Core | - | - | ADDITIONAL SECONDARY OF 5V FOR FILAMENT | 8504.31.40.35 | 32W | 32W | - | 115mA | - | Wire Leads | CSA | 2000Vrms | - | - | 2A | - | 32VA | - | - | 115V | Single | Yes | 200V 5V | Triple | - | 32 VA | - | - | - | 63.5mm | 63.50mm | - | - | - | ROHS3 Compliant | - | ||
![]() 162J36 Hammond Manufacturing | 32 |
| Datasheet | 4 Weeks | Through Hole | Through Hole | - | 1.1lbs 499g | 2000 | 162 | 66.68mm Lx55.55mm W | - | Active | 1 (Unlimited) | PC Pin | - | Laminated Core | 130°C | 0°C | - | - | 36W | 36W | - | 2A | - | PC Pin | - | 2500Vrms | - | - | 1A | - | 36VA | - | - | 115V 230V | Dual | No | Parallel 18V Series 36V | Dual | - | - | - | - | - | - | 39.70mm | 16.88mm | 8.76mm | - | ROHS3 Compliant | - | ||
![]() 266JB24 Hammond Manufacturing | 32 |
| Datasheet | 4 Weeks | - | Chassis Mount | - | - | 2008 | 266 | - | - | Active | Not Applicable | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Dual | - | - | Dual | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() 182G117 Hammond Manufacturing | In Stock | - | Datasheet | 4 Weeks | Chassis, Chassis Mount | Chassis Mount | - | 1.7lbs 771.1g | 2008 | 182 | - | - | Active | 1 (Unlimited) | Wire Leads | EAR99 | Toroidal | - | - | - | - | 50W | 50W | - | - | - | Wire Leads | - | 4000Vrms | - | - | 214mA | 428mA | 50VA | - | 92.202 mm | 117V 234V | Dual | No | Parallel 117V Series 234V | - | - | - | 214mA | - | 90.7mm | 43.9mm | 43.94mm | - | - | No SVHC | ROHS3 Compliant | - | ||
![]() 182V40 Hammond Manufacturing | 2335 |
| Datasheet | 4 Weeks | Chassis Mount, Panel | Chassis Mount | - | 25lbs 11.3kg | 2009 | 182 | - | - | Active | 1 (Unlimited) | Wire Leads | EAR99 | Toroidal | - | - | - | - | 1.5kW | 1.5kW | - | - | - | Wire Leads | CE, CSA, UL | 4000Vrms | - | - | 18.8A | - | 1500VA | - | - | 117V 234V | Dual | No | Parallel 40V Series 80V | - | - | - | - | - | 180mm | 88.9mm | 88.90mm | - | - | - | ROHS3 Compliant | - | ||
![]() 182M9 Hammond Manufacturing | 38 |
| Datasheet | 4 Weeks | Chassis Mount, Panel | Chassis Mount | - | 1.7lbs 771.1g | 2008 | 182 | - | - | Active | 1 (Unlimited) | Wire Leads | EAR99 | Toroidal | - | - | - | - | 50W | 50W | - | - | - | Wire Leads | CE, CSA, UL | 4000Vrms | 9V | - | 2.78A | 5.56A | 50VA | - | - | 117V 234V | Dual | No | Parallel 9V Series 18V | - | - | - | 5.56A | - | 92.2mm | 43.9mm | 43.94mm | - | - | No SVHC | ROHS3 Compliant | - | ||
![]() 182N22 Hammond Manufacturing | 38 |
| Datasheet | 4 Weeks | Chassis Mount, Panel | Chassis Mount | - | 3.9lbs 1.8kg | 2013 | 182 | - | - | Active | 1 (Unlimited) | Wire Leads | EAR99 | Toroidal | - | - | - | - | 160W | 160W | - | - | - | Wire Leads | CE, CSA, UL | 4000Vrms | - | - | 3.64A | - | 160VA | - | - | 117V 234V | Dual | No | Parallel 22V Series 44V | - | - | - | - | - | 111mm | 43.9mm | 43.94mm | - | - | - | ROHS3 Compliant | - |