Hammond Manufacturing 290JX
Hammond Manufacturing 290JX
feed

Hammond Manufacturing 290JX

Manufacturer No:

290JX

Utmel No:

1038-290JX

Package:

120

ECAD Model:

Description:

Power Transformers Marshall/JCM900-100W 120/240VAC 50/60Hz

Quantity:

Unit Price: $199.113853

Ext Price: $199.11

Delivery:

DHLTNTUPSFedExSF-Express

Payment:

paypalvisadiscovermastercard

In Stock : 2794

Minimum: 1 Multiples: 1

Qty

Unit Price

Ext Price

  • 1

    $199.113853

    $199.11

  • 10

    $187.843258

    $1,878.43

  • 100

    $177.210620

    $17,721.06

  • 500

    $167.179830

    $83,589.92

  • 1000

    $157.716821

    $157,716.82

Want a lower wholesale price? Please send RFQ, we will respond immediately.

RFQ Now

Add to RFQ list

User Guide

Purchase & Inquiry
Package
Shipping Information
Shopping Manual
Purchase

You may place an order without registering to Utmel.
We strongly suggest you sign in before purchasing as you can track your order in real time.

Means of Payment

For your convenience, we accept multiple payment methods in USD, including PayPal, Credit Card, and wire transfer.

RFQ (Request for Quotations)

It is recommended to request for quotations to get the latest prices and inventories about the part.
Our sales will reply to your request by email within 24 hours.

IMPORTANT NOTICE

1. You'll receive an order information email in your inbox. (Please remember to check the spam folder if you didn't hear from us).
2. Since inventories and prices may fluctuate to some extent, the sales manager is going to reconfirm the order and let you know if there are any updates.

Shipping Cost

Shipping starts at $40, but some countries will exceed $40. For example (South Africa, Brazil, India, Pakistan, Israel, etc.)
The basic freight (for package ≤0.5kg or corresponding volume) depends on the time zone and country.

Shipping Method

Currently, our products are shipped through DHL, FedEx, SF, and UPS.

Delivery Time

Once the goods are shipped, estimated delivery time depends on the shipping methods you chose:

FedEx International, 5-7 business days.

The following are some common countries' logistic time.transport
  • Prepare productStep1:Prepare product
  • Vacuum packagingStep2:Vacuum packaging
  • Anti-static bagStep3:Anti-static bag
  • Individual packageStep4:Individual package
  • Packaging boxStep5:Packaging box
  • Barcode shipping labelStep6:Barcode shipping label
290JX information

Specifications
Documents & Media
Product Details
Hammond Manufacturing 290JX technical specifications, attributes, parameters and parts with similar specifications to Hammond Manufacturing 290JX.
  • Type
    Parameter
  • Factory Lead Time
    4 Weeks
  • Mount

    In electronic components, the term "Mount" typically refers to the method or process of physically attaching or fixing a component onto a circuit board or other electronic device. This can involve soldering, adhesive bonding, or other techniques to secure the component in place. The mounting process is crucial for ensuring proper electrical connections and mechanical stability within the electronic system. Different components may have specific mounting requirements based on their size, shape, and function, and manufacturers provide guidelines for proper mounting procedures to ensure optimal performance and reliability of the electronic device.

    Chassis Mount
  • Mounting Type

    The "Mounting Type" in electronic components refers to the method used to attach or connect a component to a circuit board or other substrate, such as through-hole, surface-mount, or panel mount.

    Chassis Mount
  • Package / Case

    refers to the protective housing that encases an electronic component, providing mechanical support, electrical connections, and thermal management.

    120
  • Weight
    7.3lbs 3.3kg
  • Series

    In electronic components, the "Series" refers to a group of products that share similar characteristics, designs, or functionalities, often produced by the same manufacturer. These components within a series typically have common specifications but may vary in terms of voltage, power, or packaging to meet different application needs. The series name helps identify and differentiate between various product lines within a manufacturer's catalog.

    290
  • Published
    2008
  • Size / Dimension

    In electronic components, the parameter "Size / Dimension" refers to the physical dimensions of the component, such as its length, width, and height. These dimensions are crucial for determining how the component will fit into a circuit or system, as well as for ensuring compatibility with other components and the overall design requirements. The size of a component can also impact its performance characteristics, thermal properties, and overall functionality within a given application. Engineers and designers must carefully consider the size and dimensions of electronic components to ensure proper integration and functionality within their designs.

    95.50mm Lx101.09mm W
  • Part Status

    Parts can have many statuses as they progress through the configuration, analysis, review, and approval stages.

    Active
  • Moisture Sensitivity Level (MSL)

    Moisture Sensitivity Level (MSL) is a standardized rating that indicates the susceptibility of electronic components, particularly semiconductors, to moisture-induced damage during storage and the soldering process, defining the allowable exposure time to ambient conditions before they require special handling or baking to prevent failures

    Not Applicable
  • Termination

    Termination in electronic components refers to the practice of matching the impedance of a circuit to prevent signal reflections and ensure maximum power transfer. It involves the use of resistors or other components at the end of transmission lines or connections. Proper termination is crucial in high-frequency applications to maintain signal integrity and reduce noise.

    Solder
  • Type
    Laminated Core
  • Reach Compliance Code

    Reach Compliance Code refers to a designation indicating that electronic components meet the requirements set by the Registration, Evaluation, Authorization, and Restriction of Chemicals (REACH) regulation in the European Union. It signifies that the manufacturer has assessed and managed the chemical substances within the components to ensure safety and environmental protection. This code is vital for compliance with regulations aimed at minimizing risks associated with hazardous substances in electronic products.

    unknown
  • Termination Style

    "Termination style" in electronic components refers to the method used to connect the component to a circuit board or other electronic devices. It determines how the component's leads or terminals are designed for soldering or mounting onto the circuit board. Common termination styles include through-hole, surface mount, and wire lead terminations.Through-hole components have leads that are inserted through holes in the circuit board and soldered on the other side. Surface mount components have flat terminals that are soldered directly onto the surface of the circuit board. Wire lead terminations involve attaching wires to the component for connection.The choice of termination style depends on factors such as the type of component, the manufacturing process, and the space available on the circuit board. Different termination styles offer various advantages in terms of ease of assembly, reliability, and space efficiency in electronic designs.

    Wire Leads
  • Max Output Current

    The maximum current that can be supplied to the load.

    7A
  • Voltage - Primary

    Voltage - Primary is a parameter in electronic components that refers to the input voltage required for the primary side of a transformer or power supply. It specifies the voltage level that needs to be supplied to the primary winding of the component in order for it to function properly. This parameter is crucial for determining the compatibility and safe operation of the component within a given circuit or system. It is important to ensure that the input voltage provided to the primary side matches the specified voltage range to prevent damage to the component and ensure optimal performance.

    120V 240V
  • Primary Winding(s)

    In electronic components, the primary winding(s) refer to the coil or coils of wire that receive electrical input in a transformer or an inductor. The primary winding is where the input voltage is applied, and it is responsible for inducing a magnetic field when current flows through it. This magnetic field then interacts with the secondary winding(s) to transfer energy or signal from one circuit to another. The number of primary windings and their configuration determine the voltage transformation ratio and the overall performance of the component.

    Dual
  • Center Tap

    In electronics, a center tap (CT) is a contact made to a point halfway along a winding of a transformer or inductor, or along the element of a resistor or a potentiometer.

    Yes
  • Voltage - Secondary (Full Load)

    Voltage - Secondary (Full Load) is a parameter that refers to the voltage output of an electronic component, such as a transformer or power supply, when it is operating at full load capacity. This parameter indicates the voltage level that the component is designed to deliver under maximum load conditions. It is important to consider this parameter when selecting electronic components to ensure that the output voltage meets the requirements of the intended application. Monitoring the voltage output at full load helps ensure the proper functioning and reliability of the electronic system.

    361V 43.3V 7V
  • Secondary Winding(s)

    In electronic components, the secondary winding(s) refer to the additional coils of wire wound around the core of a transformer or inductor. These secondary windings are used to transfer electrical energy from the primary winding to the load or another circuit. The number of secondary windings and their configuration determine the voltage, current, and impedance characteristics of the transformer or inductor. By controlling the turns ratio between the primary and secondary windings, the desired output voltage or current can be achieved. Overall, secondary windings play a crucial role in stepping up or stepping down voltages, isolating circuits, and transforming electrical energy in various electronic applications.

    Triple
  • Height Seated (Max)

    Height Seated (Max) is a parameter in electronic components that refers to the maximum allowable height of the component when it is properly seated or installed on a circuit board or within an enclosure. This specification is crucial for ensuring proper fit and alignment within the overall system design. Exceeding the maximum seated height can lead to mechanical interference, electrical shorts, or other issues that may impact the performance and reliability of the electronic device. Manufacturers provide this information to help designers and engineers select components that will fit within the designated space and function correctly in the intended application.

    81.10mm
  • RoHS Status

    RoHS means “Restriction of Certain Hazardous Substances” in the “Hazardous Substances Directive” in electrical and electronic equipment.

    ROHS3 Compliant
0 Similar Products Remaining
Download datasheets and manufacturer documentation for Hammond Manufacturing 290JX.

Product Description

290JX Power Transformer by Hammond Manufacturing

The 290JX power transformer from Hammond Manufacturing is a versatile and reliable component designed for various electrical applications. This laminated core transformer features a dual primary winding and a triple secondary winding, making it suitable for a wide range of voltage requirements. The center tap option allows for additional flexibility in circuit design.

Features

  • Dual Primary Winding: Supports operation with both 120V and 240V primary voltages.
  • Triple Secondary Winding: Provides three distinct secondary voltages: 361V, 43.3V, and 7V.
  • Center Tap: Facilitates the creation of split secondary configurations.
  • Chassis Mount: Designed for easy installation on a chassis, ensuring secure and stable operation.
  • Laminated Core: Ensures high efficiency and minimal magnetic interference.
  • Solder Termination: Wire leads allow for easy connection to the circuit board.
  • ROHS3 Compliant: Meets the latest environmental standards for lead-free manufacturing.
  • Active Part Status: Continuously available for purchase and use in new projects.

Applications

  1. Primary Applications:
  2. Audio Equipment: Ideal for audio amplifiers, mixers, and other audio processing units where multiple voltage levels are required.
  3. Medical Devices: Suitable for medical equipment that demands precise voltage regulation.
  4. Industrial Control Systems: Used in industrial control systems where multiple voltage levels are necessary for different components.

  5. Secondary Applications:

  6. Telecommunications: Can be used in telecommunications equipment requiring multiple voltage outputs.
  7. Automotive Systems: May be employed in automotive systems where multiple voltage levels are needed for different components.

Alternative Parts

If the 290JX is not available or if you need an alternative solution, consider the following options:

  • 290JY: Similar specifications but with slightly different secondary winding configurations.
  • 290KX: Offers a different set of secondary voltages while maintaining the same primary and center tap features.

Embedded Modules

The 290JX power transformer is commonly used in various embedded modules and systems:

  • Audio Amplifier Modules: Integrated into audio amplifier modules to provide stable and regulated power supply.
  • Medical Instrument Modules: Embedded into medical instrument modules requiring precise voltage regulation.
  • Industrial Control Modules: Used in industrial control modules where multiple voltage levels are necessary for different components.

Summary

The 290JX power transformer from Hammond Manufacturing is a robust and versatile component designed to meet the diverse needs of modern electrical applications. Its dual primary winding and triple secondary winding configurations make it an excellent choice for projects requiring multiple voltage levels. With its ROHS3 compliance and active part status, this transformer ensures both environmental responsibility and continuous availability for new projects.