- Series
- Center Tap
- Mounting Type
- Primary Winding(s)
- Termination Style
- Type
- Power - Max
- Weight
- Part Status
- RoHS Status
- Termination
- Moisture Sensitivity Level (MSL)
Attribute column
Manufacturer
Hammond Manufacturing Power Transformers
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Weight | Packaging | Published | Series | Size / Dimension | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Termination | ECCN Code | Type | Max Operating Temperature | Min Operating Temperature | Additional Feature | HTS Code | Power Rating | Max Power Dissipation | Reach Compliance Code | Current Rating | Termination Style | Approval Agency | Voltage - Isolation | Output Voltage | Lead Length | Max Output Current | Output Current | Power - Max | Output Voltage 1 | Nominal Input Voltage | Voltage - Primary | Primary Winding(s) | Center Tap | Voltage - Secondary (Full Load) | Output Voltage 2 | Secondary Winding(s) | Number of Secondary Winding | VA Rating | Height | Height Seated (Max) | Length | Width | REACH SVHC | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 183E12 Hammond Manufacturing | 35 |
| Datasheet | 12 Weeks | Through Hole | Through Hole | 0.17lb 77.11g | - | - | 183 | 41.28mm Lx36.50mm W | - | Active | Not Applicable | PC Pin | EAR99 | Laminated Core | 155°C | 0°C | - | - | 2.5W | 2.5W | - | 400mA | PC Pin | - | 4000Vrms | - | - | 200mA | - | 2.5VA | - | 115V | 115V 230V | Dual | No | Parallel 6.3V Series 12.6V | - | - | - | - | 28.7mm | 28.58mm | - | - | - | ROHS3 Compliant | - | ||
![]() 161E40 Hammond Manufacturing | 29 |
| Datasheet | - | Through Hole | Through Hole | 0.18lb 81.65g | - | - | 161 | 35.05mm Lx30.23mm W | - | Active | Not Applicable | PC Pin | EAR99 | Laminated Core | 130°C | 0°C | PCB MOUNTABLE | 8504.31.40.35 | 1.2W | 1.2W | - | - | PC Pin | UL; CSA | 2000Vrms | - | - | 30mA | - | 1.2VA | - | - | 115V | Single | No | Parallel 20V Series 40V | - | Single, Multiple Taps | - | 1.2 VA | 30.988mm | 30.99mm | - | - | - | ROHS3 Compliant | - | ||
![]() 185E10 Hammond Manufacturing | 39 |
| Datasheet | 12 Weeks | Chassis Mount, Panel | Chassis Mount | 2.5lbs 1.1kg | Bulk | - | 185 | 63.50mm Lx66.29mm W | yes | Active | Not Applicable | Quick Connect | EAR99 | Laminated Core | - | - | - | - | 80W | 80W | - | 16A | Solder, Quick Connect | CE, TUV, cULus | 4000Vrms | 5V | - | 8A | 16A | 80VA | - | 115V | 115V 230V | Dual | No | Parallel 5V Series 10V | - | - | - | - | 76.2mm | 76.20mm | - | - | No SVHC | ROHS3 Compliant | - | ||
![]() 187E120 Hammond Manufacturing | 32 |
| Datasheet | 4 Weeks | Chassis Mount | Chassis Mount | 1.7lbs 771.1g | - | - | 187 | 93.47mm Lx55.50mm W | - | Active | Not Applicable | Quick Connect | - | Laminated Core | - | - | - | - | 60W | 60W | - | - | Solder, Quick Connect | - | 2000Vrms | - | - | 500mA | - | 60VA | - | - | 115V | Single | Yes | 120V | - | - | - | - | 38.61mm | 57.15mm | - | - | - | ROHS3 Compliant | - | ||
![]() 161E34 Hammond Manufacturing | 38 |
| Datasheet | - | Through Hole | Through Hole | 0.21lb 95.25g | - | - | 161 | 35.05mm Lx30.23mm W | - | Active | Not Applicable | PC Pin | EAR99 | Laminated Core | 130°C | 0°C | PCB MOUNTABLE | 8504.31.40.35 | 1.2W | 1.2W | - | - | PC Pin | UL; CSA | 2000Vrms | - | - | 35mA | - | 1.2VA | - | - | 115V | Single | No | Parallel 17V Series 34V | - | Single, Multiple Taps | - | 1.2 VA | 30.988mm | 30.99mm | - | - | - | ROHS3 Compliant | - | ||
![]() 166F44 Hammond Manufacturing | 33 |
| Datasheet | 4 Weeks | Chassis Mount | Chassis Mount | 0.7lb 317.51g | - | 2000 | 166 | 71.37mm Lx41.40mm W | - | Active | 1 (Unlimited) | Wire Leads | EAR99 | Laminated Core | 130°C | 0°C | - | - | 11W | 11W | - | 250mA | Wire Leads | UL; CSA | 2000Vrms | 44V | - | 250mA | 250mA | 11VA | - | 115V | - | Single | Yes | - | - | - | 1 | - | 50.8mm | 42.93mm | - | - | - | ROHS3 Compliant | - | ||
![]() 167L36 Hammond Manufacturing | 32 |
| Datasheet | 4 Weeks | Chassis Mount | Chassis Mount | 2.4lbs 1.1kg | - | 2016 | 167 | 63.50mm Lx69.85mm W | - | Active | 1 (Unlimited) | Wire Leads | EAR99 | Laminated Core | 130°C | 0°C | - | - | - | 72W | - | - | Wire Leads | UL; CSA | 2000Vrms | - | - | 2A | - | 72VA | - | - | 115V | Single | Yes | 36V | - | - | 1 | - | 77.7mm | 77.72mm | - | - | - | ROHS3 Compliant | - | ||
![]() 165N80 Hammond Manufacturing | 39 |
| Datasheet | 4 Weeks | Chassis Mount | Chassis Mount | 11lbs 5kg | - | 2008 | 165 | 114.30mm Lx101.60mm W | - | Active | 1 (Unlimited) | Wire Leads | EAR99 | Laminated Core | - | - | - | - | 320W | 320W | - | 4A | Wire Leads | UL; CSA | 2000Vrms | - | - | 4A | - | 320VA | - | - | 115V | Single | Yes | 80V | - | - | 1 | - | 95.25mm | - | - | - | - | ROHS3 Compliant | - | ||
![]() 186E48 Hammond Manufacturing | 17 |
| Datasheet | 4 Weeks | Chassis Mount | Chassis Mount | 1.7lbs 771.1g | - | - | 186 | 93.47mm Lx45.97mm W | - | Active | Not Applicable | Quick Connect | - | Laminated Core | - | - | - | - | 57.6W | 57.6W | - | 1.2A | Solder, Quick Connect | - | 2000Vrms | - | 6.35mm | 1.2A | - | 57.6VA | - | - | 115V 230V | Dual | Yes | 48V | - | Single | - | - | 49.02mm | 57.15mm | - | - | No SVHC | ROHS3 Compliant | - | ||
![]() 290BX Hammond Manufacturing | 39 | - | Datasheet | 4 Weeks | Chassis Mount | Chassis Mount | 5.4lbs 2.4kg | - | 2008 | 290 | 71.45mm Lx103.20mm W | - | Active | Not Applicable | Wire Leads | - | Laminated Core | - | - | - | - | - | - | unknown | 138mA | Wire Leads | - | - | - | - | 3A | - | - | - | - | 120V | Single | Yes | 660V 6V 5V | - | Triple | - | - | 85.725mm | 87.33mm | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() BE5G Hammond Manufacturing | 41 |
| Datasheet | 4 Weeks | Chassis Mount | Chassis Mount | 1.6lbs 725.7g | - | 2001 | - | 66.04mm Lx59.18mm W | - | Active | Not Applicable | Wire Leads | EAR99 | Laminated Core | - | - | - | 8504.31.40.65 | - | 40W | - | - | Wire Leads | CSA | - | - | - | 1.67A | - | 40VA | - | - | 240V | Single | No | 24V | - | - | 1 | 40 VA | - | 50.29mm | - | - | - | ROHS3 Compliant | - | ||
![]() 161H10 Hammond Manufacturing | 33 |
| Datasheet | 4 Weeks | Through Hole | Through Hole | 0.82lb 371.95g | - | 2000 | 161 | 41.40mm Lx57.15mm W | - | Active | 1 (Unlimited) | PC Pin | EAR99 | Laminated Core | 130°C | 0°C | PCB MOUNTABLE | 8504.31.40.35 | 24W | 24W | - | - | PC Pin | UL; CSA | 2000Vrms | - | - | 2.4A | - | 24VA | - | - | 115V | Single | No | Parallel 5V Series 10V | - | Single, Multiple Taps | - | 24 VA | 35.052mm | 35.05mm | - | - | - | ROHS3 Compliant | - | ||
![]() 260J Hammond Manufacturing | 2864 |
| Datasheet | 4 Weeks | Chassis Mount | Chassis Mount | 5lbs 2.3kg | - | 2009 | 260 | 95.25mm Lx79.50mm W | - | Active | Not Applicable | Wire Leads | - | Laminated Core | - | - | - | - | - | 152W | - | - | Wire Leads | - | - | - | - | 2A | - | 152VA | - | - | 100V 120V 220V 240V | Dual, Multiple Taps | Yes | 650V 6.3V 5V | - | Triple | - | - | - | 79.50mm | - | - | - | ROHS3 Compliant | - | ||
![]() 167N25 Hammond Manufacturing | 47 |
| Datasheet | 4 Weeks | Chassis Mount | Chassis Mount | 3.7lbs 1.7kg | - | 2008 | 167 | 63.50mm Lx82.55mm W | - | Active | 1 (Unlimited) | Wire Leads | EAR99 | Laminated Core | 130°C | 0°C | - | - | 100W | 100W | - | 4A | Wire Leads | UL; CSA | 2000Vrms | - | - | 4A | - | 100VA | - | - | 115V | Single | Yes | 25V | - | - | 1 | - | 77.7mm | 77.72mm | - | - | - | ROHS3 Compliant | - | ||
![]() 185E20 Hammond Manufacturing | 42 |
| Datasheet | 12 Weeks | Chassis Mount, Panel | Chassis Mount | 2.5lbs 1.1kg | - | - | 185 | 63.50mm Lx66.29mm W | - | Active | Not Applicable | Quick Connect | EAR99 | Laminated Core | - | - | - | - | 80W | 80W | - | 8A | Solder, Quick Connect | CE, TUV, cULus | 4000Vrms | 10V | - | 4A | 8A | 80VA | - | 115V | 115V 230V | Dual | No | Parallel 10V Series 20V | - | - | - | - | 76.2mm | 76.20mm | - | - | - | ROHS3 Compliant | - | ||
![]() 227P Hammond Manufacturing | 47 |
| Datasheet | 4 Weeks | Through Hole | Through Hole | 0.38lb 172.37g | - | - | 227 | 51.31mm Lx41.40mm W | - | Active | 1 (Unlimited) | PC Pin | EAR99 | Semi-Toroidal | 45°C | 0°C | PARALLEL CONNECTED | 8504.31.40.65 | 40W | 40W | - | 1.54A | PC Pin | - | - | - | - | 1.54A | - | 40VA | 13V | - | 115V | Single | No | Parallel 13V Series 26V | 13V | Dual | - | 40 VA | 26.67mm | - | 2.02mm | 1.63mm | No SVHC | ROHS3 Compliant | - | ||
![]() 229C20 Hammond Manufacturing | 51 |
| Datasheet | 12 Weeks | PCB, Through Hole | Through Hole | 0.92lb 417.3g | - | 2000 | 229 | 57.15mm Lx72.90mm W | - | Active | 1 (Unlimited) | PC Pin | EAR99 | Semi-Toroidal | 130°C | 0°C | PCB MOUNTABLE | - | 24W | 24W | - | 1.2A | PC Pin | cULus | 1750Vrms | - | - | 1.2A | - | 24VA | - | - | 115V 230V | Dual | No | Parallel 10V Series 20V | - | - | 1 | - | 31.75mm | - | - | - | - | ROHS3 Compliant | - | ||
![]() 266M5 Hammond Manufacturing | 30 |
| Datasheet | 4 Weeks | Chassis Mount, Panel | Chassis Mount | 1.3lbs 589.7g | - | 2008 | 266 | 82.55mm Lx52.32mm W | - | Active | Not Applicable | Wire Leads | - | Laminated Core | - | - | - | - | 15W | 15W | - | 3A | Wire Leads | CSA, UL | 2000Vrms | - | - | 3A | - | 15VA | - | - | 117V 234V | Dual | No | Parallel 2.5V Series 5V | - | - | - | - | 50.8mm | 50.80mm | - | - | - | ROHS3 Compliant | - | ||
![]() 187F120 Hammond Manufacturing | 32 |
| Datasheet | 4 Weeks | Chassis Mount | Chassis Mount | 2.7lbs 1.2kg | - | 2007 | 187 | 102.36mm Lx66.68mm W | - | Active | 1 (Unlimited) | Quick Connect | EAR99 | Laminated Core | - | - | - | - | 102W | 102W | - | 850mA | Solder, Quick Connect | - | 2000Vrms | - | - | 850mA | - | 102VA | - | - | 115V | Single | Yes | 120V | - | - | - | - | 65.02mm | - | - | - | - | ROHS3 Compliant | - | ||
![]() 274AX Hammond Manufacturing | 2941 |
| Datasheet | 4 Weeks | Chassis Mount | Chassis Mount | 5.7lbs 2.6kg | - | 2000 | 274 | 79.50mm Lx88.90mm W | - | Active | Not Applicable | Wire Leads | EAR99 | Laminated Core | 105°C | 0°C | - | - | 137W | 137W | - | 138mA | Wire Leads | - | 2000Vrms | - | - | 3A | - | 137VA | - | - | 117V | Single | Yes | 720V 6.3V 5V | - | Triple | - | - | 98.552mm | 98.55mm | - | - | - | ROHS3 Compliant | - |