Hammond Manufacturing 166F44
Hammond Manufacturing 166F44
feed

Hammond Manufacturing 166F44

Manufacturer No:

166F44

Utmel No:

1038-166F44

Package:

-

Datasheet:

166 Series

ECAD Model:

Description:

XFRMR LAMINATED 11VA CHAS MOUNT

Quantity:

Unit Price: $27.315661

Ext Price: $27.32

Delivery:

DHLTNTUPSFedExSF-Express

Payment:

paypalvisadiscovermastercard

In Stock : 33

Minimum: 1 Multiples: 1

Qty

Unit Price

Ext Price

  • 1

    $27.315661

    $27.32

  • 10

    $25.769492

    $257.69

  • 100

    $24.310841

    $2,431.08

  • 500

    $22.934756

    $11,467.38

  • 1000

    $21.636562

    $21,636.56

Want a lower wholesale price? Please send RFQ, we will respond immediately.

RFQ Now

Add to RFQ list

User Guide

Purchase & Inquiry
Package
Shipping Information
Shopping Manual
Purchase

You may place an order without registering to Utmel.
We strongly suggest you sign in before purchasing as you can track your order in real time.

Means of Payment

For your convenience, we accept multiple payment methods in USD, including PayPal, Credit Card, and wire transfer.

RFQ (Request for Quotations)

It is recommended to request for quotations to get the latest prices and inventories about the part.
Our sales will reply to your request by email within 24 hours.

IMPORTANT NOTICE

1. You'll receive an order information email in your inbox. (Please remember to check the spam folder if you didn't hear from us).
2. Since inventories and prices may fluctuate to some extent, the sales manager is going to reconfirm the order and let you know if there are any updates.

Shipping Cost

Shipping starts at $40, but some countries will exceed $40. For example (South Africa, Brazil, India, Pakistan, Israel, etc.)
The basic freight (for package ≤0.5kg or corresponding volume) depends on the time zone and country.

Shipping Method

Currently, our products are shipped through DHL, FedEx, SF, and UPS.

Delivery Time

Once the goods are shipped, estimated delivery time depends on the shipping methods you chose:

FedEx International, 5-7 business days.

The following are some common countries' logistic time.transport
  • Prepare productStep1:Prepare product
  • Vacuum packagingStep2:Vacuum packaging
  • Anti-static bagStep3:Anti-static bag
  • Individual packageStep4:Individual package
  • Packaging boxStep5:Packaging box
  • Barcode shipping labelStep6:Barcode shipping label
166F44 information

Specifications
Documents & Media
Product Details
Product Comparison
Hammond Manufacturing 166F44 technical specifications, attributes, parameters and parts with similar specifications to Hammond Manufacturing 166F44.
  • Type
    Parameter
  • Factory Lead Time
    4 Weeks
  • Mount

    In electronic components, the term "Mount" typically refers to the method or process of physically attaching or fixing a component onto a circuit board or other electronic device. This can involve soldering, adhesive bonding, or other techniques to secure the component in place. The mounting process is crucial for ensuring proper electrical connections and mechanical stability within the electronic system. Different components may have specific mounting requirements based on their size, shape, and function, and manufacturers provide guidelines for proper mounting procedures to ensure optimal performance and reliability of the electronic device.

    Chassis Mount
  • Mounting Type

    The "Mounting Type" in electronic components refers to the method used to attach or connect a component to a circuit board or other substrate, such as through-hole, surface-mount, or panel mount.

    Chassis Mount
  • Weight
    0.7lb 317.51g
  • Series

    In electronic components, the "Series" refers to a group of products that share similar characteristics, designs, or functionalities, often produced by the same manufacturer. These components within a series typically have common specifications but may vary in terms of voltage, power, or packaging to meet different application needs. The series name helps identify and differentiate between various product lines within a manufacturer's catalog.

    166
  • Published
    2000
  • Size / Dimension

    In electronic components, the parameter "Size / Dimension" refers to the physical dimensions of the component, such as its length, width, and height. These dimensions are crucial for determining how the component will fit into a circuit or system, as well as for ensuring compatibility with other components and the overall design requirements. The size of a component can also impact its performance characteristics, thermal properties, and overall functionality within a given application. Engineers and designers must carefully consider the size and dimensions of electronic components to ensure proper integration and functionality within their designs.

    71.37mm Lx41.40mm W
  • Part Status

    Parts can have many statuses as they progress through the configuration, analysis, review, and approval stages.

    Active
  • Moisture Sensitivity Level (MSL)

    Moisture Sensitivity Level (MSL) is a standardized rating that indicates the susceptibility of electronic components, particularly semiconductors, to moisture-induced damage during storage and the soldering process, defining the allowable exposure time to ambient conditions before they require special handling or baking to prevent failures

    1 (Unlimited)
  • Termination

    Termination in electronic components refers to the practice of matching the impedance of a circuit to prevent signal reflections and ensure maximum power transfer. It involves the use of resistors or other components at the end of transmission lines or connections. Proper termination is crucial in high-frequency applications to maintain signal integrity and reduce noise.

    Wire Leads
  • ECCN Code

    An ECCN (Export Control Classification Number) is an alphanumeric code used by the U.S. Bureau of Industry and Security to identify and categorize electronic components and other dual-use items that may require an export license based on their technical characteristics and potential for military use.

    EAR99
  • Type
    Laminated Core
  • Max Operating Temperature

    The Maximum Operating Temperature is the maximum body temperature at which the thermistor is designed to operate for extended periods of time with acceptable stability of its electrical characteristics.

    130°C
  • Min Operating Temperature

    The "Min Operating Temperature" parameter in electronic components refers to the lowest temperature at which the component is designed to operate effectively and reliably. This parameter is crucial for ensuring the proper functioning and longevity of the component, as operating below this temperature may lead to performance issues or even damage. Manufacturers specify the minimum operating temperature to provide guidance to users on the environmental conditions in which the component can safely operate. It is important to adhere to this parameter to prevent malfunctions and ensure the overall reliability of the electronic system.

    0°C
  • Power Rating

    The "Power Rating" of an electronic component refers to the maximum amount of power that the component can handle or dissipate without being damaged. It is typically measured in watts and is an important specification to consider when designing or selecting components for a circuit. Exceeding the power rating of a component can lead to overheating, malfunction, or even permanent damage. It is crucial to ensure that the power rating of each component in a circuit is sufficient to handle the power levels expected during normal operation to maintain the reliability and longevity of the electronic system.

    11W
  • Max Power Dissipation

    The maximum power that the MOSFET can dissipate continuously under the specified thermal conditions.

    11W
  • Current Rating

    Current rating is the maximum current that a fuse will carry for an indefinite period without too much deterioration of the fuse element.

    250mA
  • Termination Style

    "Termination style" in electronic components refers to the method used to connect the component to a circuit board or other electronic devices. It determines how the component's leads or terminals are designed for soldering or mounting onto the circuit board. Common termination styles include through-hole, surface mount, and wire lead terminations.Through-hole components have leads that are inserted through holes in the circuit board and soldered on the other side. Surface mount components have flat terminals that are soldered directly onto the surface of the circuit board. Wire lead terminations involve attaching wires to the component for connection.The choice of termination style depends on factors such as the type of component, the manufacturing process, and the space available on the circuit board. Different termination styles offer various advantages in terms of ease of assembly, reliability, and space efficiency in electronic designs.

    Wire Leads
  • Approval Agency

    The parameter "Approval Agency" in electronic components refers to the organization responsible for testing and certifying that a component meets specific safety, quality, and performance standards. These agencies evaluate products to ensure compliance with industry regulations and standards, providing assurance to manufacturers and consumers. Approval from recognized agencies can enhance a component's marketability and acceptance in various applications, particularly in sectors like automotive, aerospace, and healthcare. Common approval agencies include Underwriters Laboratories (UL), International Electrotechnical Commission (IEC), and the American National Standards Institute (ANSI).

    UL; CSA
  • Voltage - Isolation

    Voltage - Isolation is a parameter in electronic components that refers to the maximum voltage that can be safely applied between two isolated points without causing electrical breakdown or leakage. It is a crucial specification for components such as transformers, optocouplers, and capacitors that require isolation to prevent electrical interference or safety hazards. The voltage isolation rating ensures that the component can withstand the specified voltage without compromising its performance or safety. It is typically measured in volts and is an important consideration when designing circuits that require isolation between different parts of the system.

    2000Vrms
  • Output Voltage

    Output voltage is a crucial parameter in electronic components that refers to the voltage level produced by the component as a result of its operation. It represents the electrical potential difference between the output terminal of the component and a reference point, typically ground. The output voltage is a key factor in determining the performance and functionality of the component, as it dictates the level of voltage that will be delivered to the connected circuit or load. It is often specified in datasheets and technical specifications to ensure compatibility and proper functioning within a given system.

    44V
  • Max Output Current

    The maximum current that can be supplied to the load.

    250mA
  • Output Current

    The rated output current is the maximum load current that a power supply can provide at a specified ambient temperature. A power supply can never provide more current that it's rated output current unless there is a fault, such as short circuit at the load.

    250mA
  • Power - Max

    Power - Max is a parameter that specifies the maximum amount of power that an electronic component can handle without being damaged. It is typically measured in watts and indicates the upper limit of power that can be safely supplied to the component. Exceeding the maximum power rating can lead to overheating, malfunction, or permanent damage to the component. It is important to consider the power-max rating when designing circuits or systems to ensure proper operation and longevity of the electronic components.

    11VA
  • Nominal Input Voltage

    The actual voltage at which a circuit operates can vary from the nominal voltage within a range that permits satisfactory operation of equipment. The word “nominal” means “named”.

    115V
  • Primary Winding(s)

    In electronic components, the primary winding(s) refer to the coil or coils of wire that receive electrical input in a transformer or an inductor. The primary winding is where the input voltage is applied, and it is responsible for inducing a magnetic field when current flows through it. This magnetic field then interacts with the secondary winding(s) to transfer energy or signal from one circuit to another. The number of primary windings and their configuration determine the voltage transformation ratio and the overall performance of the component.

    Single
  • Center Tap

    In electronics, a center tap (CT) is a contact made to a point halfway along a winding of a transformer or inductor, or along the element of a resistor or a potentiometer.

    Yes
  • Number of Secondary Winding
    1
  • Height
    50.8mm
  • Height Seated (Max)

    Height Seated (Max) is a parameter in electronic components that refers to the maximum allowable height of the component when it is properly seated or installed on a circuit board or within an enclosure. This specification is crucial for ensuring proper fit and alignment within the overall system design. Exceeding the maximum seated height can lead to mechanical interference, electrical shorts, or other issues that may impact the performance and reliability of the electronic device. Manufacturers provide this information to help designers and engineers select components that will fit within the designated space and function correctly in the intended application.

    42.93mm
  • RoHS Status

    RoHS means “Restriction of Certain Hazardous Substances” in the “Hazardous Substances Directive” in electrical and electronic equipment.

    ROHS3 Compliant
0 Similar Products Remaining
Download datasheets and manufacturer documentation for Hammond Manufacturing 166F44.

Product Description

Description

The Hammond Manufacturing 166F44 is a high-quality, power transformer designed for reliable and efficient operation in a variety of applications. This transformer features a laminated core construction, ensuring minimal energy loss and optimal performance. With its robust design and compliance with stringent safety standards, it is ideal for use in both primary and secondary applications where isolation and voltage regulation are crucial.

Features

  • Center Tap: Yes, facilitating easy connection and configuration.
  • Current Rating: 250mA, suitable for moderate to high current requirements.
  • ECCN Code: EAR99, indicating export control classification.
  • Height & Seated Height: 50.8mm and 42.93mm respectively, providing compact dimensions.
  • Factory Lead Time: 4 Weeks, ensuring timely delivery of your projects.
  • Max Operating Temperature: 130°C, allowing for operation in high-temperature environments.
  • Max Output Current & Power Dissipation: 250mA and 11W respectively, ensuring efficient energy transfer.
  • Min Operating Temperature: 0°C, supporting operation in cold conditions.
  • Moisture Sensitivity Level (MSL): 1 (Unlimited), indicating no moisture sensitivity concerns.
  • Mount & Mounting Type: Chassis Mount, facilitating easy integration into various enclosures.
  • Nominal Input Voltage: 115V, compatible with standard household voltages.
  • Number of Secondary Winding: 1, simplifying winding configurations.
  • Output Current & Voltage: 250mA and 44V respectively, providing precise voltage regulation.
  • Power - Max & Rating: 11VA and 11W respectively, ensuring reliable power delivery.
  • Primary Winding(s): Single winding configuration for straightforward setup.
  • RoHS Status: ROHS3 Compliant, adhering to environmental regulations.
  • Series: 166 series transformers known for their reliability and performance.
  • Size / Dimension: 71.37mm L x 41.40mm W, offering compact dimensions suitable for various applications.
  • Termination Style: Wire Leads, providing easy connection points.
  • Type: Laminated Core construction ensuring minimal energy loss and optimal performance.
  • Voltage - Isolation: 2000Vrms, ensuring high voltage isolation between primary and secondary windings.
  • Weight: 0.7lb or 317.51g, making it easy to handle and integrate into projects.

Applications

  1. Primary Applications:
  2. Medical Equipment: The 166F44's high isolation voltage makes it suitable for medical devices requiring precise voltage regulation and isolation.
  3. Industrial Control Systems: Its robust design and reliable performance make it an excellent choice for industrial control systems where efficiency and safety are paramount.
  4. Audio Equipment: The transformer's ability to handle moderate currents while providing precise voltage regulation makes it ideal for audio equipment applications.

  5. Secondary Applications:

  6. Home Appliances: The compact size and moderate power rating make it suitable for home appliances requiring efficient voltage transformation.
  7. Automotive Systems: Its ability to operate in high temperatures and provide reliable power makes it a good fit for automotive systems requiring precise voltage regulation.

Alternative Parts

If the Hammond Manufacturing 166F44 is not available or meets specific requirements, alternative parts could include: - The Hammond Manufacturing 166F43 (similar specifications but slightly different dimensions) - The EPCOS B82482B2110R000 (a comparable power transformer with similar specifications)

Embedded Modules

The Hammond Manufacturing 166F44 is commonly used in various embedded modules such as: - Industrial Control Modules: Modules designed for industrial automation where precise voltage regulation and isolation are crucial. - Medical Device Modules: Modules used in medical devices requiring high isolation voltages and reliable performance. - Audio Processing Modules: Modules used in audio processing applications where efficient voltage transformation is essential.

In summary, the Hammond Manufacturing 166F44 is a versatile power transformer designed to meet the needs of various applications requiring efficient voltage transformation, precise regulation, and high isolation voltages. Its robust design, compact size, and compliance with stringent safety standards make it an excellent choice for both primary and secondary applications across different industries.

The three parts on the right have similar specifications to Hammond Manufacturing & 166F44.