- Series
- Center Tap
- Mounting Type
- Primary Winding(s)
- Termination Style
- Type
- Power - Max
- Weight
- Part Status
- RoHS Status
- Termination
- Moisture Sensitivity Level (MSL)
Attribute column
Manufacturer
Hammond Manufacturing Power Transformers
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Surface Mount | Weight | Packaging | Published | Series | Size / Dimension | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Termination | ECCN Code | Type | Max Operating Temperature | Min Operating Temperature | Color | Additional Feature | HTS Code | Power Rating | Max Power Dissipation | Depth | Current Rating | Frequency | Termination Style | Approval Agency | Physical Dimension | Voltage - Isolation | Output Voltage | Max Output Current | Output Current | Power - Max | Output Voltage 1 | Nominal Input Voltage | Outside Diameter | Voltage - Primary | Primary Winding(s) | Center Tap | Voltage - Secondary (Full Load) | Output Voltage 2 | Secondary Winding(s) | Number of Secondary Winding | VA Rating | Secondary Current | Height | Height Seated (Max) | REACH SVHC | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 1182U30 Hammond Manufacturing | 2765 |
| Datasheet | 4 Weeks | - | Chassis Mount | NO | 17lbs 7.7kg | - | 2014 | 1182 | 158.75mm Dia | yes | Active | Not Applicable | Wire Leads | EAR99 | Toroidal | - | - | - | - | 8504.31.60.00 | 1kW | - | - | - | 60Hz | Wire Leads | - | D158.75XH76.2 (mm) | 4000Vrms | - | - | - | 1000VA | 30V | - | 158.75 mm | 117V | Dual | No | Parallel 30V Series 60V | 30V | - | 2 | 1000 VA | 16.7A | 73.152mm | 73.15mm | - | ROHS3 Compliant | - | ||
![]() 166L20 Hammond Manufacturing | 38 |
| Datasheet | 12 Weeks | Chassis Mount, Panel | Chassis Mount | - | 1.6lbs 725.7g | Bulk | 2000 | 166 | 93.73mm Lx47.75mm W | - | Active | 1 (Unlimited) | Wire Leads | EAR99 | Laminated Core | 130°C | 0°C | - | - | - | 40W | 40W | - | 2A | 60Hz | Wire Leads | CSA, UL | - | 2000Vrms | 20V | 2A | 2A | 40VA | - | 115V | - | - | Single | Yes | - | - | - | 1 | - | - | 58.7mm | 58.67mm | - | ROHS3 Compliant | - | ||
![]() 186B48 Hammond Manufacturing | 45 |
| Datasheet | 4 Weeks | Chassis Mount | Chassis Mount | - | 0.44lb 199.58g | - | 2008 | 186 | 60.20mm Lx41.28mm W | - | Active | 1 (Unlimited) | Quick Connect | EAR99 | Laminated Core | - | - | - | - | - | 6W | 6W | - | - | - | Solder, Quick Connect | - | - | 2000Vrms | - | 120mA | - | 6VA | - | - | - | 115V 230V | Dual | Yes | 48V | - | Single | - | - | - | 34.79mm | 34.80mm | - | ROHS3 Compliant | - | ||
![]() 160G10 Hammond Manufacturing | 38 |
| Datasheet | 4 Weeks | PCB, Through Hole | Through Hole | - | 0.32lb 145.15g | - | 2000 | 160 | 42.93mm Lx31.75mm W | - | Active | 1 (Unlimited) | PC Pin | EAR99 | Laminated Core | 130°C | 0°C | - | PCB MOUNTABLE | 8504.31.40.35 | 4.4W | 10W | - | - | - | PC Pin | UL; CSA | - | 2000Vrms | - | 440mA | - | 10VA | - | - | - | 115V 230V | Dual | No | Parallel 5V Series 10V | - | Single, Multiple Taps | - | 4.4 VA | - | 36.83mm | - | - | ROHS3 Compliant | - | ||
![]() 1182L60 Hammond Manufacturing | 39 |
| Datasheet | 4 Weeks | - | Chassis Mount | - | 6lbs 2.7kg | - | 2014 | 1182 | 127.00mm Dia | yes | Active | Not Applicable | Wire Leads | - | Toroidal | - | - | - | - | - | 300W | - | - | - | 60Hz | Wire Leads | - | - | 4000Vrms | - | - | - | 300VA | - | - | 123.952 mm | 117V | Dual | No | Parallel 60V Series 120V | - | - | - | - | 2.5A | 47.752mm | 47.75mm | No SVHC | ROHS3 Compliant | - | ||
![]() 162E24 Hammond Manufacturing | 49 |
| Datasheet | 12 Weeks | PCB, Through Hole | Through Hole | - | 0.25lb 113.4g | - | - | 162 | 34.93mm Lx28.58mm W | - | Active | Not Applicable | PC Pin | EAR99 | Laminated Core | 130°C | 0°C | - | - | - | 2.4W | 2.4W | - | 200mA | - | PC Pin | - | - | 2500Vrms | - | 100mA | - | 2.4VA | - | - | - | 115V 230V | Dual | No | Parallel 12V Series 24V | - | - | - | - | - | - | 30.15mm | No SVHC | ROHS3 Compliant | - | ||
![]() 229B20 Hammond Manufacturing | 32 |
| Datasheet | 12 Weeks | PCB, Through Hole | Through Hole | - | 0.62lb 281.23g | - | 2000 | 229 | 50.80mm Lx63.50mm W | - | Active | 1 (Unlimited) | PC Pin | EAR99 | Semi-Toroidal | 130°C | 0°C | - | PCB MOUNTABLE | - | 12W | 12W | - | 1.2A | - | PC Pin | cULus | - | 1750Vrms | - | 1.2A | - | 12VA | - | - | - | 115V 230V | Dual | No | Parallel 10V Series 20V | - | - | 1 | - | - | 27.18mm | - | - | ROHS3 Compliant | - | ||
![]() PT120CF Hammond Manufacturing | 41 |
| Datasheet | 4 Weeks | Chassis Mount, Panel | Chassis Mount | - | 259.999997g | - | 2002 | PT | 52.40mm Lx27.94mm W | - | Active | Not Applicable | Wire Leads | - | Laminated Core | - | - | Black | - | - | - | - | 27.94mm | - | - | Wire Leads | - | - | 4000Vrms | - | - | - | - | - | - | - | 120V | Single | No | - | - | - | - | - | - | 31.75mm | - | No SVHC | ROHS3 Compliant | - | ||
![]() 270FX Hammond Manufacturing | 29 | - | Datasheet | 4 Weeks | Chassis Mount | Chassis Mount | - | 4.8lbs 2.2kg | - | 2000 | 270 | 79.50mm Lx88.90mm W | - | Active | Not Applicable | Wire Leads | EAR99 | Laminated Core | 105°C | 0°C | - | TWO ADDITIONAL SECONDARIES OF 5V AND 6.3V FOR FILAMENT | 8504.31.40.65 | 138W | 138W | - | - | - | Wire Leads | CSA | - | 2000Vrms | - | 3A | - | 138VA | - | - | - | 115V | Single | Yes | 550V 6.3V 5V | - | Triple | - | 138 VA | - | 96.774mm | 96.77mm | - | ROHS3 Compliant | Lead Free | ||
![]() 273DZ Hammond Manufacturing | 2870 | - | Datasheet | 4 Weeks | Chassis Mount | Chassis Mount | - | 4.6lbs 2.1kg | - | 2000 | 273 | 71.37mm Lx92.20mm W | - | Active | Not Applicable | Wire Leads | EAR99 | Laminated Core | 105°C | 0°C | - | - | - | 101W | 101W | - | - | - | Wire Leads | - | - | 2000Vrms | - | 2A | - | 101VA | - | - | - | 117V | Single | Yes | 700V 6.3V 5V | - | Triple | - | - | - | 92.202mm | 85.85mm | - | ROHS3 Compliant | - | ||
![]() 1182N15 Hammond Manufacturing | 46 |
| Datasheet | 4 Weeks | - | Chassis Mount | - | 3lbs 1.4kg | - | 2014 | 1182 | 101.60mm Dia | yes | Active | Not Applicable | Wire Leads | - | Toroidal | - | - | - | - | - | 120W | - | - | - | 60Hz | Wire Leads | - | - | 4000Vrms | - | - | - | 120VA | - | - | 95.25 mm | 117V | Dual | No | Parallel 15V Series 30V | - | - | - | - | 4A | 41.402mm | 41.40mm | - | ROHS3 Compliant | - | ||
![]() 1182M22 Hammond Manufacturing | 38 |
| Datasheet | 4 Weeks | - | Chassis Mount | - | 3lbs 1.4kg | - | 2014 | 1182 | 101.60mm Dia | yes | Active | Not Applicable | Wire Leads | - | Toroidal | - | - | - | - | - | 120W | - | - | - | 60Hz | Wire Leads | - | - | 4000Vrms | - | - | - | 120VA | - | - | 95.25 mm | 117V | Dual | No | Parallel 22V Series 44V | - | - | - | - | 2.73A | 41.402mm | 41.40mm | - | ROHS3 Compliant | - | ||
![]() 1182N60 Hammond Manufacturing | 2034 |
| Datasheet | 4 Weeks | - | Chassis Mount | - | 9lbs 4.1kg | - | 2014 | 1182 | 139.70mm Dia | yes | Active | Not Applicable | Wire Leads | - | Toroidal | - | - | - | - | - | 500W | - | - | - | 60Hz | Wire Leads | - | - | 4000Vrms | - | - | - | 500VA | - | - | 139.7 mm | 117V | Dual | No | Parallel 60V Series 120V | - | - | - | - | 4.17A | 57.15mm | - | - | ROHS3 Compliant | - | ||
![]() 1182L110 Hammond Manufacturing | 23 |
| Datasheet | 4 Weeks | - | Chassis Mount | - | 4.7lbs 2.1kg | - | 2014 | 1182 | 114.30mm Dia | yes | Active | Not Applicable | Wire Leads | - | Toroidal | - | - | - | - | - | 225W | - | - | - | 60Hz | Wire Leads | - | - | 4000Vrms | - | - | - | 225VA | - | - | 114.3 mm | 117V | Dual | No | Parallel 110V Series 220V | - | - | - | - | 1.02A | 47.752mm | 47.75mm | - | ROHS3 Compliant | - | ||
![]() 1182H240 Hammond Manufacturing | 41 |
| Datasheet | 4 Weeks | - | Chassis Mount | - | 3.8lbs 1.7kg | - | 2014 | 1182 | 110.49mm Dia | yes | Active | Not Applicable | Wire Leads | - | Toroidal | - | - | - | - | - | 160W | - | - | - | 60Hz | Wire Leads | - | - | 4000Vrms | - | - | - | 160VA | - | - | 107.95 mm | 117V | Dual | No | 240V | - | Single | - | - | 667mA | 44.45mm | - | - | ROHS3 Compliant | - | ||
![]() 1182L117 Hammond Manufacturing | 46 |
| Datasheet | 4 Weeks | - | Chassis Mount | - | 4.7lbs 2.1kg | - | 2014 | 1182 | 114.30mm Dia | yes | Active | Not Applicable | Wire Leads | - | Toroidal | - | - | - | - | - | 225W | - | - | - | 60Hz | Wire Leads | - | - | 4000Vrms | - | - | - | 225VA | - | - | 114.3 mm | 117V | Dual | No | Parallel 117V Series 234V | - | - | - | - | 960mA | 47.752mm | 47.75mm | - | ROHS3 Compliant | - | ||
![]() 160D40 Hammond Manufacturing | 29 |
| Datasheet | 3 Weeks | Through Hole | Through Hole | - | 0.13lb 58.97g | - | 2000 | 160 | 25.40mm Lx35.05mm W | - | Active | 1 (Unlimited) | PC Pin | EAR99 | Laminated Core | 130°C | 0°C | - | PCB MOUNTABLE | 8504.31.40.35 | 1W | 1W | - | - | - | PC Pin | UL; CSA | - | 2000Vrms | - | 20mA | - | 1VA | - | - | - | 115V 230V | Dual | No | Parallel 20V Series 40V | - | Single, Multiple Taps | - | 1 VA | - | 21.082mm | 21.08mm | - | ROHS3 Compliant | - | ||
![]() 160E40 Hammond Manufacturing | 45 |
| Datasheet | - | Through Hole | Through Hole | - | 0.19lb 86.18g | - | - | 160 | 35.05mm Lx30.23mm W | - | Active | Not Applicable | PC Pin | EAR99 | Laminated Core | 130°C | 0°C | - | PCB MOUNTABLE | 8504.31.40.35 | 1.2W | 1.2W | - | - | - | PC Pin | UL; CSA | - | 2000Vrms | - | 30mA | - | 1.2VA | - | - | - | 115V 230V | Dual | No | Parallel 20V Series 40V | - | Single, Multiple Taps | - | 1.2 VA | - | 30.988mm | 30.99mm | - | ROHS3 Compliant | - | ||
![]() 266S24 Hammond Manufacturing | 2581 |
| Datasheet | 4 Weeks | Chassis Mount, Panel | Chassis Mount | - | 8.6lbs 3.9kg | - | 2008 | 266 | 87.38mm Lx91.44mm W | - | Active | Not Applicable | Wire Leads | - | Laminated Core | - | - | - | - | - | 240W | 240W | - | - | - | Wire Leads | CSA, UL | - | 2000Vrms | - | 10A | - | 240VA | - | - | - | 117V 234V | Dual | No | Parallel 12V Series 24V | - | - | - | - | - | 109.2mm | 109.22mm | - | ROHS3 Compliant | - | ||
![]() 273X Hammond Manufacturing | 45 |
| Datasheet | 4 Weeks | Chassis Mount | Chassis Mount | - | 4.6lbs 2.1kg | - | 2000 | 273 | 63.50mm Lx95.25mm W | - | Active | Not Applicable | Wire Leads | EAR99 | Laminated Core | 105°C | 0°C | - | TWO ADDITIONAL SECONDARIES OF 5V AND 6.3V FOR FILAMENT | 8504.31.40.65 | 120W | 120W | - | - | - | Wire Leads | CSA | - | 2000Vrms | - | 2A | - | 120VA | - | - | - | 115V | Single | Yes | 700V 6.3V 5V | - | Triple | - | 120 VA | - | 77.724mm | 77.72mm | - | ROHS3 Compliant | - |