Hammond Manufacturing 1182L60
Hammond Manufacturing 1182L60
feed

Hammond Manufacturing 1182L60

Manufacturer No:

1182L60

Utmel No:

1038-1182L60

Package:

-

ECAD Model:

Description:

TRANSFORMER TOROIDAL POWER

Quantity:

Unit Price: $93.586322

Ext Price: $93.59

Delivery:

DHLTNTUPSFedExSF-Express

Payment:

paypalvisadiscovermastercard

In Stock : 39

Minimum: 1 Multiples: 1

Qty

Unit Price

Ext Price

  • 1

    $93.586322

    $93.59

  • 10

    $88.288983

    $882.89

  • 100

    $83.291493

    $8,329.15

  • 500

    $78.576881

    $39,288.44

  • 1000

    $74.129133

    $74,129.13

Want a lower wholesale price? Please send RFQ, we will respond immediately.

RFQ Now

Add to RFQ list

User Guide

Purchase & Inquiry
Package
Shipping Information
Shopping Manual
Purchase

You may place an order without registering to Utmel.
We strongly suggest you sign in before purchasing as you can track your order in real time.

Means of Payment

For your convenience, we accept multiple payment methods in USD, including PayPal, Credit Card, and wire transfer.

RFQ (Request for Quotations)

It is recommended to request for quotations to get the latest prices and inventories about the part.
Our sales will reply to your request by email within 24 hours.

IMPORTANT NOTICE

1. You'll receive an order information email in your inbox. (Please remember to check the spam folder if you didn't hear from us).
2. Since inventories and prices may fluctuate to some extent, the sales manager is going to reconfirm the order and let you know if there are any updates.

Shipping Cost

Shipping starts at $40, but some countries will exceed $40. For example (South Africa, Brazil, India, Pakistan, Israel, etc.)
The basic freight (for package ≤0.5kg or corresponding volume) depends on the time zone and country.

Shipping Method

Currently, our products are shipped through DHL, FedEx, SF, and UPS.

Delivery Time

Once the goods are shipped, estimated delivery time depends on the shipping methods you chose:

FedEx International, 5-7 business days.

The following are some common countries' logistic time.transport
  • Prepare productStep1:Prepare product
  • Vacuum packagingStep2:Vacuum packaging
  • Anti-static bagStep3:Anti-static bag
  • Individual packageStep4:Individual package
  • Packaging boxStep5:Packaging box
  • Barcode shipping labelStep6:Barcode shipping label
1182L60 information

Specifications
Documents & Media
Product Details
Hammond Manufacturing 1182L60 technical specifications, attributes, parameters and parts with similar specifications to Hammond Manufacturing 1182L60.
  • Type
    Parameter
  • Factory Lead Time
    4 Weeks
  • Mounting Type

    The "Mounting Type" in electronic components refers to the method used to attach or connect a component to a circuit board or other substrate, such as through-hole, surface-mount, or panel mount.

    Chassis Mount
  • Weight
    6lbs 2.7kg
  • Series

    In electronic components, the "Series" refers to a group of products that share similar characteristics, designs, or functionalities, often produced by the same manufacturer. These components within a series typically have common specifications but may vary in terms of voltage, power, or packaging to meet different application needs. The series name helps identify and differentiate between various product lines within a manufacturer's catalog.

    1182
  • Published
    2014
  • Size / Dimension

    In electronic components, the parameter "Size / Dimension" refers to the physical dimensions of the component, such as its length, width, and height. These dimensions are crucial for determining how the component will fit into a circuit or system, as well as for ensuring compatibility with other components and the overall design requirements. The size of a component can also impact its performance characteristics, thermal properties, and overall functionality within a given application. Engineers and designers must carefully consider the size and dimensions of electronic components to ensure proper integration and functionality within their designs.

    127.00mm Dia
  • Pbfree Code

    The "Pbfree Code" parameter in electronic components refers to the code or marking used to indicate that the component is lead-free. Lead (Pb) is a toxic substance that has been widely used in electronic components for many years, but due to environmental concerns, there has been a shift towards lead-free alternatives. The Pbfree Code helps manufacturers and users easily identify components that do not contain lead, ensuring compliance with regulations and promoting environmentally friendly practices. It is important to pay attention to the Pbfree Code when selecting electronic components to ensure they meet the necessary requirements for lead-free applications.

    yes
  • Part Status

    Parts can have many statuses as they progress through the configuration, analysis, review, and approval stages.

    Active
  • Moisture Sensitivity Level (MSL)

    Moisture Sensitivity Level (MSL) is a standardized rating that indicates the susceptibility of electronic components, particularly semiconductors, to moisture-induced damage during storage and the soldering process, defining the allowable exposure time to ambient conditions before they require special handling or baking to prevent failures

    Not Applicable
  • Termination

    Termination in electronic components refers to the practice of matching the impedance of a circuit to prevent signal reflections and ensure maximum power transfer. It involves the use of resistors or other components at the end of transmission lines or connections. Proper termination is crucial in high-frequency applications to maintain signal integrity and reduce noise.

    Wire Leads
  • Type
    Toroidal
  • Power Rating

    The "Power Rating" of an electronic component refers to the maximum amount of power that the component can handle or dissipate without being damaged. It is typically measured in watts and is an important specification to consider when designing or selecting components for a circuit. Exceeding the power rating of a component can lead to overheating, malfunction, or even permanent damage. It is crucial to ensure that the power rating of each component in a circuit is sufficient to handle the power levels expected during normal operation to maintain the reliability and longevity of the electronic system.

    300W
  • Frequency

    In electronic components, the parameter "Frequency" refers to the rate at which a signal oscillates or cycles within a given period of time. It is typically measured in Hertz (Hz) and represents how many times a signal completes a full cycle in one second. Frequency is a crucial aspect in electronic components as it determines the behavior and performance of various devices such as oscillators, filters, and communication systems. Understanding the frequency characteristics of components is essential for designing and analyzing electronic circuits to ensure proper functionality and compatibility with other components in a system.

    60Hz
  • Termination Style

    "Termination style" in electronic components refers to the method used to connect the component to a circuit board or other electronic devices. It determines how the component's leads or terminals are designed for soldering or mounting onto the circuit board. Common termination styles include through-hole, surface mount, and wire lead terminations.Through-hole components have leads that are inserted through holes in the circuit board and soldered on the other side. Surface mount components have flat terminals that are soldered directly onto the surface of the circuit board. Wire lead terminations involve attaching wires to the component for connection.The choice of termination style depends on factors such as the type of component, the manufacturing process, and the space available on the circuit board. Different termination styles offer various advantages in terms of ease of assembly, reliability, and space efficiency in electronic designs.

    Wire Leads
  • Voltage - Isolation

    Voltage - Isolation is a parameter in electronic components that refers to the maximum voltage that can be safely applied between two isolated points without causing electrical breakdown or leakage. It is a crucial specification for components such as transformers, optocouplers, and capacitors that require isolation to prevent electrical interference or safety hazards. The voltage isolation rating ensures that the component can withstand the specified voltage without compromising its performance or safety. It is typically measured in volts and is an important consideration when designing circuits that require isolation between different parts of the system.

    4000Vrms
  • Power - Max

    Power - Max is a parameter that specifies the maximum amount of power that an electronic component can handle without being damaged. It is typically measured in watts and indicates the upper limit of power that can be safely supplied to the component. Exceeding the maximum power rating can lead to overheating, malfunction, or permanent damage to the component. It is important to consider the power-max rating when designing circuits or systems to ensure proper operation and longevity of the electronic components.

    300VA
  • Outside Diameter

    The outer diameter (OD) of a hollow circular pipe is the measurement of the outside edges of the pipe passing through its center.

    123.952 mm
  • Voltage - Primary

    Voltage - Primary is a parameter in electronic components that refers to the input voltage required for the primary side of a transformer or power supply. It specifies the voltage level that needs to be supplied to the primary winding of the component in order for it to function properly. This parameter is crucial for determining the compatibility and safe operation of the component within a given circuit or system. It is important to ensure that the input voltage provided to the primary side matches the specified voltage range to prevent damage to the component and ensure optimal performance.

    117V
  • Primary Winding(s)

    In electronic components, the primary winding(s) refer to the coil or coils of wire that receive electrical input in a transformer or an inductor. The primary winding is where the input voltage is applied, and it is responsible for inducing a magnetic field when current flows through it. This magnetic field then interacts with the secondary winding(s) to transfer energy or signal from one circuit to another. The number of primary windings and their configuration determine the voltage transformation ratio and the overall performance of the component.

    Dual
  • Center Tap

    In electronics, a center tap (CT) is a contact made to a point halfway along a winding of a transformer or inductor, or along the element of a resistor or a potentiometer.

    No
  • Voltage - Secondary (Full Load)

    Voltage - Secondary (Full Load) is a parameter that refers to the voltage output of an electronic component, such as a transformer or power supply, when it is operating at full load capacity. This parameter indicates the voltage level that the component is designed to deliver under maximum load conditions. It is important to consider this parameter when selecting electronic components to ensure that the output voltage meets the requirements of the intended application. Monitoring the voltage output at full load helps ensure the proper functioning and reliability of the electronic system.

    Parallel 60V Series 120V
  • Secondary Current

    In electronic components, "Secondary Current" refers to the current flowing through the secondary winding of a transformer or other similar devices. Transformers are commonly used in electronic circuits to step up or step down voltage levels, and the secondary current is the current that is induced in the secondary winding as a result of the primary current flowing through the primary winding.The secondary current is directly proportional to the primary current and inversely proportional to the turns ratio of the transformer. It is essential to consider the secondary current when designing circuits using transformers to ensure that the components can handle the current levels without overheating or causing damage.Monitoring and controlling the secondary current is crucial for the proper functioning and safety of the electronic system. By understanding and managing the secondary current, engineers can optimize the performance and efficiency of the circuit while preventing potential issues such as overloading or voltage drops.

    2.5A
  • Height
    47.752mm
  • Height Seated (Max)

    Height Seated (Max) is a parameter in electronic components that refers to the maximum allowable height of the component when it is properly seated or installed on a circuit board or within an enclosure. This specification is crucial for ensuring proper fit and alignment within the overall system design. Exceeding the maximum seated height can lead to mechanical interference, electrical shorts, or other issues that may impact the performance and reliability of the electronic device. Manufacturers provide this information to help designers and engineers select components that will fit within the designated space and function correctly in the intended application.

    47.75mm
  • REACH SVHC

    The parameter "REACH SVHC" in electronic components refers to the compliance with the Registration, Evaluation, Authorization, and Restriction of Chemicals (REACH) regulation regarding Substances of Very High Concern (SVHC). SVHCs are substances that may have serious effects on human health or the environment, and their use is regulated under REACH to ensure their safe handling and minimize their impact.Manufacturers of electronic components need to declare if their products contain any SVHCs above a certain threshold concentration and provide information on the safe use of these substances. This information allows customers to make informed decisions about the potential risks associated with using the components and take appropriate measures to mitigate any hazards.Ensuring compliance with REACH SVHC requirements is essential for electronics manufacturers to meet regulatory standards, protect human health and the environment, and maintain transparency in their supply chain. It also demonstrates a commitment to sustainability and responsible manufacturing practices in the electronics industry.

    No SVHC
  • RoHS Status

    RoHS means “Restriction of Certain Hazardous Substances” in the “Hazardous Substances Directive” in electrical and electronic equipment.

    ROHS3 Compliant
0 Similar Products Remaining
Download datasheets and manufacturer documentation for Hammond Manufacturing 1182L60.

Product Description

1182L60 Toroidal Power Transformer by Hammond Manufacturing

The 1182L60 is a high-performance, toroidal power transformer designed by Hammond Manufacturing. This transformer is part of the 1182 series and is specifically engineered to meet the demands of various industrial and commercial applications. With its robust construction and reliable performance, the 1182L60 is an excellent choice for systems requiring efficient power transformation.

Features

  • High Power Rating: The 1182L60 has a maximum power rating of 300W, making it suitable for applications that require significant power transformation.
  • Dual Primary Windings: Equipped with dual primary windings, this transformer offers flexibility in configuration and can be used in a variety of circuit designs.
  • Toroidal Design: The toroidal shape provides excellent magnetic efficiency and minimizes electromagnetic interference (EMI).
  • Chassis Mount: Designed for easy installation, the transformer features a chassis mount type, ensuring secure and stable operation.
  • Wire Leads Termination: The termination style is wire leads, providing a straightforward connection method.
  • Compliance with Regulations: The 1182L60 is ROHS3 compliant and Pb-free, ensuring environmental sustainability and safety.
  • High Voltage Isolation: With a voltage isolation rating of 4000Vrms, this transformer provides robust electrical insulation.

Applications

  1. Primary Applications:
  2. Industrial Automation Systems
  3. Medical Equipment
  4. Commercial Lighting Systems
  5. Power Supplies for Electronic Devices

  6. Secondary Applications:

  7. Audio Equipment
  8. Telecommunications Systems
  9. Data Centers
  10. HVAC Systems

Alternative Parts

If the 1182L60 is not available or meets specific requirements, alternative parts include:

  • 1182L50: A similar toroidal power transformer with a lower power rating.
  • 1182L70: A higher power rating version of the same series.

Embedded Modules

The 1182L60 is commonly used in various embedded modules such as:

  • Power Supply Modules
  • Industrial Control Modules
  • Medical Device Modules

Summary

The Hammond Manufacturing 1182L60 toroidal power transformer is a reliable and efficient component designed to meet the needs of diverse industrial and commercial applications. Its robust construction, high power rating, and compliance with environmental regulations make it an ideal choice for systems requiring robust power transformation capabilities.