- Series
- Center Tap
- Mounting Type
- Primary Winding(s)
- Termination Style
- Type
- Power - Max
- Weight
- Part Status
- RoHS Status
- Termination
- Moisture Sensitivity Level (MSL)
Attribute column
Manufacturer
Hammond Manufacturing Power Transformers
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Package / Case | Weight | Packaging | Published | Series | Size / Dimension | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Termination | ECCN Code | Type | Max Operating Temperature | Min Operating Temperature | Additional Feature | Power Rating | Max Power Dissipation | Current Rating | Frequency | Termination Style | Approval Agency | Voltage - Isolation | Output Voltage | Max Output Current | Output Current | Power - Max | Nominal Input Voltage | Outside Diameter | Voltage - Primary | Primary Winding(s) | Center Tap | Voltage - Secondary (Full Load) | Secondary Winding(s) | Number of Secondary Winding | Secondary Current | Diameter | Height | Height Seated (Max) | REACH SVHC | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 166J6 Hammond Manufacturing | 46 |
| Datasheet | 4 Weeks | Chassis Mount | Chassis Mount | - | 0.7lb 317.51g | - | 2000 | 166 | 71.37mm Lx38.10mm W | - | Active | 1 (Unlimited) | Wire Leads | EAR99 | Laminated Core | 130°C | 0°C | - | 6.3W | 6.3W | 1A | - | Wire Leads | UL; CSA | 2000Vrms | - | 1A | - | 6.3VA | - | - | 115V | Single | Yes | 6.3V | - | 1 | - | - | 35.1mm | 42.93mm | - | ROHS3 Compliant | - | ||
![]() 182P30 Hammond Manufacturing | 45 |
| Datasheet | 4 Weeks | Chassis Mount, Panel | Chassis Mount | 300 | 5.6lbs 2.5kg | - | 2013 | 182 | - | - | Active | 1 (Unlimited) | Wire Leads | EAR99 | Toroidal | - | - | - | 300W | 300W | - | - | Wire Leads | CE, CSA, UL | 4000Vrms | - | 5A | - | 300VA | - | - | 117V 234V | Dual | No | Parallel 30V Series 60V | - | - | - | 127mm | 57.7mm | 57.66mm | - | ROHS3 Compliant | - | ||
![]() 182V24 Hammond Manufacturing | 2579 |
| Datasheet | 4 Weeks | Chassis Mount, Panel | Chassis Mount | - | 17lbs 7.7kg | - | 2009 | 182 | - | - | Active | 1 (Unlimited) | Wire Leads | EAR99 | Toroidal | - | - | - | 1kW | 1kW | - | - | Wire Leads | CE, CSA, UL | 4000Vrms | - | 20.8A | - | 1000VA | - | - | 117V 234V | Dual | No | Parallel 24V Series 48V | - | - | - | 163mm | 88.9mm | 88.90mm | - | ROHS3 Compliant | - | ||
![]() 1182F240 Hammond Manufacturing | 38 |
| Datasheet | 4 Weeks | - | Chassis Mount | - | 2.1lbs 952.5g | - | 2014 | 1182 | 88.90mm Dia | yes | Active | - | Wire Leads | - | Toroidal | - | - | - | 80W | - | - | 60Hz | Wire Leads | - | 4000Vrms | - | - | - | 80VA | - | 88.9 mm | 117V | Dual | No | 240V | Single | - | 333mA | - | 38.1mm | 38.10mm | - | ROHS3 Compliant | - | ||
![]() 1182S12 Hammond Manufacturing | 41 |
| Datasheet | 4 Weeks | - | Chassis Mount | - | 4.7lbs 2.1kg | - | 2014 | 1182 | 114.30mm Dia | yes | Active | Not Applicable | Wire Leads | - | Toroidal | - | - | - | 225W | - | - | 60Hz | Wire Leads | - | 4000Vrms | - | - | - | 225VA | - | 114.3 mm | 117V | Dual | No | Parallel 12V Series 24V | - | - | 9.38A | - | 47.752mm | 47.75mm | - | ROHS3 Compliant | - | ||
![]() 1182K110 Hammond Manufacturing | 48 |
| Datasheet | 4 Weeks | - | Chassis Mount | - | 3.8lbs 1.7kg | - | 2014 | 1182 | 110.49mm Dia | yes | Active | Not Applicable | Wire Leads | - | Toroidal | - | - | - | 160W | - | - | 60Hz | Wire Leads | - | 4000Vrms | - | - | - | 160VA | - | 107.95 mm | 117V | Dual | No | Parallel 110V Series 220V | - | - | 727mA | - | 44.45mm | - | - | ROHS3 Compliant | - | ||
![]() 164H28 Hammond Manufacturing | 41 |
| Datasheet | 12 Weeks | Through Hole | Through Hole | - | 0.8lb 362.87g | - | 2000 | 164 | 57.15mm Lx47.63mm W | - | Active | 1 (Unlimited) | PC Pin | EAR99 | Laminated Core | 130°C | 0°C | - | 20W | 20W | 1.4A | - | PC Pin | - | 2500Vrms | - | 1.4A | - | 20VA | - | - | 115V | Single | No | Parallel 14V Series 28V | Dual | - | - | - | - | 36.52mm | - | ROHS3 Compliant | - | ||
![]() 260C Hammond Manufacturing | 45 |
| Datasheet | 4 Weeks | Chassis Mount | Chassis Mount | - | 2.8lbs 1.3kg | - | - | 260 | 102.36mm Lx67.31mm W | - | Active | Not Applicable | Wire Leads | - | Laminated Core | - | - | - | - | 65W | - | - | Wire Leads | - | - | - | 2A | - | 65VA | - | - | 100V 120V 220V 240V | Dual, Multiple Taps | Yes | 500V 6.3V 5V | Triple | - | - | - | - | 66.80mm | - | ROHS3 Compliant | - | ||
![]() 166FB24 Hammond Manufacturing | 41 |
| Datasheet | 12 Weeks | Chassis Mount | Chassis Mount | - | 0.72lb 326.59g | - | 2008 | 166 | 71.37mm Lx41.40mm W | - | Active | 1 (Unlimited) | Wire Leads | EAR99 | Laminated Core | - | - | - | - | 9.6W | - | - | Wire Leads | - | 2000Vrms | - | 400mA | - | 9.6VA | - | - | 117V | Single | Yes | 24V | - | - | - | - | - | 42.93mm | - | ROHS3 Compliant | - | ||
![]() 167M36 Hammond Manufacturing | 29 |
| Datasheet | 4 Weeks | Chassis Mount | Chassis Mount | - | 3.7lbs 1.7kg | - | 2016 | 167 | 63.50mm Lx82.55mm W | - | Active | 1 (Unlimited) | Wire Leads | EAR99 | Laminated Core | 130°C | 0°C | - | - | 108W | - | - | Wire Leads | UL; CSA | 2000Vrms | - | 3A | - | 108VA | - | - | 115V | Single | Yes | 36V | - | 1 | - | - | 77.7mm | 77.72mm | - | ROHS3 Compliant | - | ||
![]() 266L16 Hammond Manufacturing | 42 |
| Datasheet | 4 Weeks | Chassis Mount, Panel | Chassis Mount | - | 1.9lbs 861.8g | - | 2000 | 266 | 93.73mm Lx55.88mm W | - | Active | Not Applicable | Wire Leads | EAR99 | Laminated Core | - | - | - | 35.2W | 35.2W | 4.4A | - | Wire Leads | CSA, UL | 2000Vrms | - | 2.2A | - | 35.2VA | - | - | 117V 234V | Dual | No | Parallel 8V Series 16V | - | - | - | - | 59.7mm | 59.69mm | - | ROHS3 Compliant | - | ||
![]() 229B88 Hammond Manufacturing | 40 |
| Datasheet | 4 Weeks | Through Hole | Through Hole | - | 0.63lb 285.76g | - | 2000 | 229 | 50.80mm Lx63.50mm W | - | Active | 1 (Unlimited) | PC Pin | EAR99 | Semi-Toroidal | 130°C | 0°C | PCB MOUNTABLE | 12W | 12W | 130mA | - | PC Pin | UL; CSA | 1750Vrms | - | 130mA | - | 12VA | - | - | 115V 230V | Dual | No | Parallel 44V Series 88V | - | 1 | - | - | 27.18mm | - | - | ROHS3 Compliant | Lead Free | ||
![]() 166C24 Hammond Manufacturing | 41 |
| Datasheet | 12 Weeks | Chassis Mount | Chassis Mount | - | 0.3lb 136.08g | Bulk | 2000 | 166 | 52.32mm Lx35.05mm W | - | Active | 1 (Unlimited) | Wire Leads | EAR99 | Laminated Core | 130°C | 0°C | - | 2.04W | 2.04W | 85mA | 60Hz | Wire Leads | UL; CSA | 2000Vrms | 24V | 85mA | 85mA | 2.04VA | 115V | - | - | Single | Yes | - | - | 1 | - | - | 30.23mm | - | - | ROHS3 Compliant | - | ||
![]() 166L8 Hammond Manufacturing | 41 |
| Datasheet | 4 Weeks | Chassis Mount, Panel | Chassis Mount | - | 0.9lb 408.23g | Bulk | 2000 | 166 | 71.37mm Lx38.10mm W | - | Active | 1 (Unlimited) | Wire Leads | EAR99 | Laminated Core | 130°C | 0°C | - | 17W | 17W | 2A | 60Hz | Wire Leads | CSA, UL | 2000Vrms | 8.5V | 2A | 2A | 17VA | 115V | - | - | Single | Yes | - | - | 1 | - | - | 42.9mm | 42.93mm | - | ROHS3 Compliant | - | ||
![]() 182K15 Hammond Manufacturing | In Stock | - | Datasheet | 4 Weeks | Chassis Mount, Panel | Chassis Mount | - | 1.7lbs 771.1g | - | 2008 | 182 | - | - | Active | 1 (Unlimited) | Wire Leads | EAR99 | Toroidal | - | - | - | 50W | 50W | - | - | Wire Leads | CE, CSA, UL | 4000Vrms | 15V | 1.67A | 3.34A | 50VA | - | - | 117V 234V | Dual | No | Parallel 15V Series 30V | - | - | 3.34A | 92.2mm | 43.9mm | 43.94mm | No SVHC | ROHS3 Compliant | - | ||
![]() 164H36 Hammond Manufacturing | 32 |
| Datasheet | 12 Weeks | Through Hole | Through Hole | - | 0.8lb 362.87g | - | 2000 | 164 | 57.15mm Lx47.63mm W | - | Active | 1 (Unlimited) | PC Pin | EAR99 | Laminated Core | 130°C | 0°C | - | 20W | 20W | 1.1A | - | PC Pin | - | 2500Vrms | - | 1.1A | - | 20VA | - | - | 115V | Single | No | Parallel 18V Series 36V | Dual | - | - | - | - | 36.52mm | - | ROHS3 Compliant | - | ||
![]() 182Q110 Hammond Manufacturing | 2930 | - | Datasheet | 4 Weeks | Chassis Mount, Panel | Chassis Mount | - | 11lbs 5kg | - | 2013 | 182 | - | - | Active | 1 (Unlimited) | Wire Leads | EAR99 | Toroidal | - | - | - | 625W | 625W | - | - | Wire Leads | CE, CSA, UL | 4000Vrms | - | 2.84A | - | 625VA | - | - | 117V 234V | Dual | No | Parallel 110V Series 220V | - | - | - | 152mm | 78.7mm | 78.74mm | - | ROHS3 Compliant | - | ||
![]() 373X Hammond Manufacturing | 2650 |
| - | 4 Weeks | Chassis Mount | Chassis Mount | - | 5.7lbs 2.6kg | - | 2000 | 300 | 79.50mm Lx95.25mm W | - | Active | Not Applicable | Wire Leads | EAR99 | Laminated Core | 105°C | 0°C | - | 125W | 125W | - | - | Wire Leads | - | 2000Vrms | - | 2A | - | 125VA | - | - | 100V 110V 120V 200V 220V 240V | Dual, Multiple Taps | Yes | 700V 6.3V 5V | Triple | - | - | - | 96.8mm | 96.77mm | - | ROHS3 Compliant | - | ||
![]() 1182P117 Hammond Manufacturing | 2598 |
| Datasheet | 4 Weeks | - | Chassis Mount | - | 11lbs 5kg | - | 2014 | 1182 | 152.40mm Dia | yes | Active | Not Applicable | Wire Leads | - | Toroidal | - | - | - | 625W | - | - | 60Hz | Wire Leads | - | 4000Vrms | - | - | - | 625VA | - | 149.352 mm | 117V | Dual | No | Parallel 117V Series 234V | - | - | 2.67A | - | 60.452mm | 60.45mm | - | ROHS3 Compliant | - | ||
![]() 186C28 Hammond Manufacturing | 52 |
| Datasheet | 12 Weeks | Chassis Mount | Chassis Mount | - | 0.68lb 308.44g | - | 2007 | 186 | 71.37mm Lx43.82mm W | - | Active | 1 (Unlimited) | Quick Connect | EAR99 | Laminated Core | - | - | - | 12W | 12W | - | - | Solder, Quick Connect | - | 2000Vrms | - | 420mA | - | 12VA | - | - | 115V 230V | Dual | Yes | 28V | Single | - | - | - | 41.14mm | 41.15mm | - | ROHS3 Compliant | Lead Free |