Hammond Manufacturing 260C
Hammond Manufacturing 260C
feed

Hammond Manufacturing 260C

Manufacturer No:

260C

Utmel No:

1038-260C

Package:

-

Datasheet:

260 Series

ECAD Model:

Description:

XFRMR LAMINATED 65VA CHAS MOUNT

Quantity:

Unit Price: $74.619697

Ext Price: $74.62

Delivery:

DHLTNTUPSFedExSF-Express

Payment:

paypalvisadiscovermastercard

In Stock : 45

Minimum: 1 Multiples: 1

Qty

Unit Price

Ext Price

  • 1

    $74.619697

    $74.62

  • 10

    $70.395941

    $703.96

  • 100

    $66.411265

    $6,641.13

  • 500

    $62.652136

    $31,326.07

  • 1000

    $59.105789

    $59,105.79

Want a lower wholesale price? Please send RFQ, we will respond immediately.

RFQ Now

Add to RFQ list

User Guide

Purchase & Inquiry
Package
Shipping Information
Shopping Manual
Purchase

You may place an order without registering to Utmel.
We strongly suggest you sign in before purchasing as you can track your order in real time.

Means of Payment

For your convenience, we accept multiple payment methods in USD, including PayPal, Credit Card, and wire transfer.

RFQ (Request for Quotations)

It is recommended to request for quotations to get the latest prices and inventories about the part.
Our sales will reply to your request by email within 24 hours.

IMPORTANT NOTICE

1. You'll receive an order information email in your inbox. (Please remember to check the spam folder if you didn't hear from us).
2. Since inventories and prices may fluctuate to some extent, the sales manager is going to reconfirm the order and let you know if there are any updates.

Shipping Cost

Shipping starts at $40, but some countries will exceed $40. For example (South Africa, Brazil, India, Pakistan, Israel, etc.)
The basic freight (for package ≤0.5kg or corresponding volume) depends on the time zone and country.

Shipping Method

Currently, our products are shipped through DHL, FedEx, SF, and UPS.

Delivery Time

Once the goods are shipped, estimated delivery time depends on the shipping methods you chose:

FedEx International, 5-7 business days.

The following are some common countries' logistic time.transport
  • Prepare productStep1:Prepare product
  • Vacuum packagingStep2:Vacuum packaging
  • Anti-static bagStep3:Anti-static bag
  • Individual packageStep4:Individual package
  • Packaging boxStep5:Packaging box
  • Barcode shipping labelStep6:Barcode shipping label
260C information

Specifications
Documents & Media
Product Details
Hammond Manufacturing 260C technical specifications, attributes, parameters and parts with similar specifications to Hammond Manufacturing 260C.
  • Type
    Parameter
  • Factory Lead Time
    4 Weeks
  • Mount

    In electronic components, the term "Mount" typically refers to the method or process of physically attaching or fixing a component onto a circuit board or other electronic device. This can involve soldering, adhesive bonding, or other techniques to secure the component in place. The mounting process is crucial for ensuring proper electrical connections and mechanical stability within the electronic system. Different components may have specific mounting requirements based on their size, shape, and function, and manufacturers provide guidelines for proper mounting procedures to ensure optimal performance and reliability of the electronic device.

    Chassis Mount
  • Mounting Type

    The "Mounting Type" in electronic components refers to the method used to attach or connect a component to a circuit board or other substrate, such as through-hole, surface-mount, or panel mount.

    Chassis Mount
  • Weight
    2.8lbs 1.3kg
  • Series

    In electronic components, the "Series" refers to a group of products that share similar characteristics, designs, or functionalities, often produced by the same manufacturer. These components within a series typically have common specifications but may vary in terms of voltage, power, or packaging to meet different application needs. The series name helps identify and differentiate between various product lines within a manufacturer's catalog.

    260
  • Size / Dimension

    In electronic components, the parameter "Size / Dimension" refers to the physical dimensions of the component, such as its length, width, and height. These dimensions are crucial for determining how the component will fit into a circuit or system, as well as for ensuring compatibility with other components and the overall design requirements. The size of a component can also impact its performance characteristics, thermal properties, and overall functionality within a given application. Engineers and designers must carefully consider the size and dimensions of electronic components to ensure proper integration and functionality within their designs.

    102.36mm Lx67.31mm W
  • Part Status

    Parts can have many statuses as they progress through the configuration, analysis, review, and approval stages.

    Active
  • Moisture Sensitivity Level (MSL)

    Moisture Sensitivity Level (MSL) is a standardized rating that indicates the susceptibility of electronic components, particularly semiconductors, to moisture-induced damage during storage and the soldering process, defining the allowable exposure time to ambient conditions before they require special handling or baking to prevent failures

    Not Applicable
  • Termination

    Termination in electronic components refers to the practice of matching the impedance of a circuit to prevent signal reflections and ensure maximum power transfer. It involves the use of resistors or other components at the end of transmission lines or connections. Proper termination is crucial in high-frequency applications to maintain signal integrity and reduce noise.

    Wire Leads
  • Type
    Laminated Core
  • Max Power Dissipation

    The maximum power that the MOSFET can dissipate continuously under the specified thermal conditions.

    65W
  • Termination Style

    "Termination style" in electronic components refers to the method used to connect the component to a circuit board or other electronic devices. It determines how the component's leads or terminals are designed for soldering or mounting onto the circuit board. Common termination styles include through-hole, surface mount, and wire lead terminations.Through-hole components have leads that are inserted through holes in the circuit board and soldered on the other side. Surface mount components have flat terminals that are soldered directly onto the surface of the circuit board. Wire lead terminations involve attaching wires to the component for connection.The choice of termination style depends on factors such as the type of component, the manufacturing process, and the space available on the circuit board. Different termination styles offer various advantages in terms of ease of assembly, reliability, and space efficiency in electronic designs.

    Wire Leads
  • Max Output Current

    The maximum current that can be supplied to the load.

    2A
  • Power - Max

    Power - Max is a parameter that specifies the maximum amount of power that an electronic component can handle without being damaged. It is typically measured in watts and indicates the upper limit of power that can be safely supplied to the component. Exceeding the maximum power rating can lead to overheating, malfunction, or permanent damage to the component. It is important to consider the power-max rating when designing circuits or systems to ensure proper operation and longevity of the electronic components.

    65VA
  • Voltage - Primary

    Voltage - Primary is a parameter in electronic components that refers to the input voltage required for the primary side of a transformer or power supply. It specifies the voltage level that needs to be supplied to the primary winding of the component in order for it to function properly. This parameter is crucial for determining the compatibility and safe operation of the component within a given circuit or system. It is important to ensure that the input voltage provided to the primary side matches the specified voltage range to prevent damage to the component and ensure optimal performance.

    100V 120V 220V 240V
  • Primary Winding(s)

    In electronic components, the primary winding(s) refer to the coil or coils of wire that receive electrical input in a transformer or an inductor. The primary winding is where the input voltage is applied, and it is responsible for inducing a magnetic field when current flows through it. This magnetic field then interacts with the secondary winding(s) to transfer energy or signal from one circuit to another. The number of primary windings and their configuration determine the voltage transformation ratio and the overall performance of the component.

    Dual, Multiple Taps
  • Center Tap

    In electronics, a center tap (CT) is a contact made to a point halfway along a winding of a transformer or inductor, or along the element of a resistor or a potentiometer.

    Yes
  • Voltage - Secondary (Full Load)

    Voltage - Secondary (Full Load) is a parameter that refers to the voltage output of an electronic component, such as a transformer or power supply, when it is operating at full load capacity. This parameter indicates the voltage level that the component is designed to deliver under maximum load conditions. It is important to consider this parameter when selecting electronic components to ensure that the output voltage meets the requirements of the intended application. Monitoring the voltage output at full load helps ensure the proper functioning and reliability of the electronic system.

    500V 6.3V 5V
  • Secondary Winding(s)

    In electronic components, the secondary winding(s) refer to the additional coils of wire wound around the core of a transformer or inductor. These secondary windings are used to transfer electrical energy from the primary winding to the load or another circuit. The number of secondary windings and their configuration determine the voltage, current, and impedance characteristics of the transformer or inductor. By controlling the turns ratio between the primary and secondary windings, the desired output voltage or current can be achieved. Overall, secondary windings play a crucial role in stepping up or stepping down voltages, isolating circuits, and transforming electrical energy in various electronic applications.

    Triple
  • Height Seated (Max)

    Height Seated (Max) is a parameter in electronic components that refers to the maximum allowable height of the component when it is properly seated or installed on a circuit board or within an enclosure. This specification is crucial for ensuring proper fit and alignment within the overall system design. Exceeding the maximum seated height can lead to mechanical interference, electrical shorts, or other issues that may impact the performance and reliability of the electronic device. Manufacturers provide this information to help designers and engineers select components that will fit within the designated space and function correctly in the intended application.

    66.80mm
  • RoHS Status

    RoHS means “Restriction of Certain Hazardous Substances” in the “Hazardous Substances Directive” in electrical and electronic equipment.

    ROHS3 Compliant
0 Similar Products Remaining
Download datasheets and manufacturer documentation for Hammond Manufacturing 260C.

Product Description

1. Description

The Hammond Manufacturing 260C is a versatile and reliable power transformer designed to meet the demands of various electronic applications. This laminated core transformer features a robust construction, ensuring high efficiency and durability. With its dual primary windings and multiple taps, it offers flexibility in voltage selection, making it suitable for a wide range of applications.

2. Features

  • Voltage Flexibility: The 260C supports multiple primary voltages (100V, 120V, 220V, and 240V) and secondary voltages (500V, 6.3V, and 5V) with triple secondary windings.
  • Dual Primary Windings: Allows for multiple taps on the primary side, enhancing versatility in voltage selection.
  • Laminated Core: Ensures high efficiency and minimal energy loss due to its laminated core design.
  • Chassis Mount: Designed for easy mounting on chassis, making it ideal for compact electronic systems.
  • ROHS3 Compliant: Meets the stringent environmental standards set by ROHS3, ensuring compliance with global sustainability regulations.
  • High Power Handling: Capable of handling up to 65VA (65W) power dissipation, making it suitable for moderate power applications.

3. Applications

Primary Applications:
  • Industrial Control Systems: The 260C's high power handling and multiple tap capabilities make it an excellent choice for industrial control systems where precise voltage regulation is required.
  • Medical Equipment: Its reliability and compliance with ROHS3 standards make it suitable for medical equipment applications where safety and efficiency are paramount.
  • Audio Equipment: The transformer's ability to handle moderate power levels makes it suitable for audio equipment such as amplifiers and preamplifiers.
Secondary Applications:
  • Home Appliances: Can be used in home appliances requiring moderate power levels such as small motors or lighting systems.
  • Automotive Electronics: The transformer's compact size and versatility make it a good fit for automotive electronics applications where space is limited.

4. Alternative Parts

If the Hammond Manufacturing 260C is not available or if you need an alternative solution, consider the following options: - Hammond Manufacturing 260A: Similar specifications but with slightly different dimensions. - Hammond Manufacturing 260B: Offers slightly different secondary winding configurations but maintains similar primary voltage options.

5. Embedded Modules

The Hammond Manufacturing 260C is commonly used in various embedded modules including: - Industrial Control Modules: Modules designed for industrial automation systems often incorporate this transformer due to its reliability and flexibility. - Medical Device Modules: Modules used in medical devices such as defibrillators or ultrasound machines may utilize this transformer for its high efficiency and safety features. - Audio Processing Modules: Modules used in audio processing applications like audio amplifiers or preamplifiers often include this transformer for its ability to handle moderate power levels.

The Hammond Manufacturing 260C is an excellent choice for any application requiring a reliable, efficient, and versatile power transformer. Its robust design, multiple tap capabilities, and compliance with ROHS3 standards make it an ideal component for a wide range of electronic systems.