- -3db Bandwidth
- Applications
- Features
- Mfr
- Multiplexer/Demultiplexer Circuit
- Number of Channels
- On-State Resistance (Max)
- Operating Temperature
- Package
- Package / Case
- Product Status
- Series
Attribute column
Manufacturer
HARRIS Interface - Analog Switches - Special Purpose
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Surface Mount | Supplier Device Package | Housing Material | Number of Terminals | Attenuation | Base Product Number | Cable Jacket Material | Description | Gross Weight | Ihs Manufacturer | Manufacturer | Manufacturer Part Number | Mfr | Number of Outlets | Operating Temperature-Max | Operating Temperature-Min | Package | Package Body Material | Package Code | Package Description | Package Equivalence Code | Package Shape | Package Style | Part Life Cycle Code | Product Status | Rohs Code | Supply Voltage-Nom (Vsup) | Operating Temperature | Series | JESD-609 Code | ECCN Code | Connector Type | Terminal Finish | Applications | HTS Code | Terminal Position | Terminal Form | Number of Functions | Terminal Pitch | Reach Compliance Code | JESD-30 Code | Qualification Status | Supply Voltage-Max (Vsup) | Temperature Grade | Supply Voltage-Min (Vsup) | Number of Channels | Analog IC - Other Type | Cable Length | Supply Current-Max (Isup) | Operating Temperature Range | -3db Bandwidth | On-State Resistance (Max) | Frequency Range | Multiplexer/Demultiplexer Circuit | Cable Diameter | Switch Circuit | Voltage - Supply, Single (V+) | Voltage - Supply, Dual (V±) | Features | Output Frequency-Max | IP Rating |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() IH5341CPD HARRIS | 4846 |
| - | Through Hole | 14-DIP (0.300, 7.62mm) | - | 14-PDIP | Aluminum | - | - | - | - | - | - | - | Grace Technologies | P-Q9Q17-H3R3 | Harris Corporation | (1) 120V Receptacle | - | - | Bag | - | - | - | - | - | - | - | Obsolete | - | - | 0°C ~ 70°C | - | - | - | - | - | Video | - | - | - | - | - | - | - | - | - | - | - | 2 | - | - | - | - | - | 300Ohm | - | 1:1 | - | SPST | ±5V ~ 15V | ±5V ~ 15V | Break-Before-Make | - | IP65 | ||
![]() HA4404ACB HARRIS | 401 |
| - | Surface Mount | 16-SOIC (0.154, 3.90mm Width) | - | 16-SOIC | - | - | - | - | - | - | - | - | - | - | Harris Corporation | - | - | - | Bulk | - | - | - | - | - | - | - | Active | - | - | 0°C ~ 70°C | - | - | - | - | - | Video | - | - | - | - | - | - | - | - | - | - | - | 4 | - | - | - | - | 330MHz | - | - | 4:1 | - | 4PST | 4.5V ~ 5.5V | 4.5V ~ 5.5V | - | - | - | ||
![]() HA4314ACB HARRIS | In Stock | - | - | - | 14-SOIC (0.154, 3.90mm Width) | - | 14-SOIC | - | - | - | - | - | - | - | - | - | - | Harris Corporation | - | - | - | Bulk | - | - | - | - | - | - | - | Active | - | - | 0°C ~ 70°C | - | - | - | - | - | Video | - | - | - | - | - | - | - | - | - | - | - | 1 | - | - | - | - | 400MHz | - | - | 4:1 | - | 4PST | ±4.5V ~ 5.5V | ±4.5V ~ 5.5V | - | - | - | ||
![]() HI4P0222-5 HARRIS | 665 |
| - | Surface Mount | 20-LCC (J-Lead) | - | 20-PLCC (9x9) | - | - | - | - | - | - | - | - | - | - | Harris Corporation | - | - | - | Bulk | - | - | - | - | - | - | - | Active | - | - | 0°C ~ 75°C | - | - | - | - | - | Video | - | - | - | - | - | - | - | - | - | - | - | 2 | - | - | - | - | 200MHz | 50Ohm | - | 1:1 | - | SPST | 36V | 36V | - | - | - | ||
![]() CD22100FX HARRIS | In Stock | - | - | Through Hole | 16-CDIP Window | - | 16-CDIP Frit Seal with Window | - | - | - | - | - | - | - | - | - | - | Harris Corporation | - | - | - | Bulk | - | - | - | - | - | - | - | Active | - | - | -55°C ~ 125°C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 4 | - | - | - | - | - | 95Ohm | - | 4:4 | - | SPDT | 3V ~ 18V | 3V ~ 18V | - | - | - | ||
![]() HA4314BCA HARRIS | 2479 |
| - | Surface Mount | 16-SSOP (0.154, 3.90mm Width) | - | 16-QSOP | - | - | - | HA4314B | - | - | - | - | - | - | Harris Corporation | - | - | - | Bulk | - | - | - | - | - | - | - | Active | - | - | 0°C ~ 70°C (TA) | - | - | - | - | - | Video | - | - | - | - | - | - | - | - | - | - | - | 1 | - | - | - | - | 400MHz | - | - | 4:1 | - | - | - | ±4.5V ~ 5.5V | - | - | - | ||
![]() HA4314BCP HARRIS | 1393 |
| - | Through Hole | 14-DIP (0.300, 7.62mm) | - | 14-PDIP | - | - | - | HA4314B | - | - | - | - | - | - | Harris Corporation | - | - | - | Bulk | - | - | - | - | - | - | - | Active | - | - | 0°C ~ 70°C (TA) | - | - | - | - | - | Video | - | - | - | - | - | - | - | - | - | - | - | 1 | - | - | - | - | 400MHz | - | - | 4:1 | - | - | - | ±4.5V ~ 5.5V | - | - | - | ||
![]() CA555M Harris Semiconductor | In Stock | - | - | - | - | YES | - | - | 8 | - | - | - | - | - | HARRIS SEMICONDUCTOR | - | - | - | - | 125 °C | -55 °C | - | PLASTIC/EPOXY | SOP | SOP, SOP8,.25 | SOP8,.25 | RECTANGULAR | SMALL OUTLINE | Obsolete | - | No | - | - | - | e0 | EAR99 | - | Tin/Lead (Sn/Pb) | - | 8542.39.00.01 | DUAL | GULL WING | - | 1.27 mm | unknown | R-PDSO-G8 | Not Qualified | - | MILITARY | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() LM555CN Harris Semiconductor | 1200 | - | Datasheet | - | - | NO | - | - | 8 | - | - | - | - | - | HARRIS SEMICONDUCTOR | - | - | - | - | 70 °C | - | - | PLASTIC/EPOXY | DIP | DIP-8 | DIP8,.3 | RECTANGULAR | IN-LINE | Obsolete | - | No | 15 V | - | - | e0 | EAR99 | - | TIN LEAD | - | 8542.39.00.01 | DUAL | THROUGH-HOLE | 1 | 2.54 mm | unknown | R-PDIP-T8 | Not Qualified | 16 V | COMMERCIAL | 4.5 V | - | PULSE; RECTANGULAR | - | 15 mA | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() ICM7555MTV Harris Semiconductor | 800 | - | Datasheet | - | - | NO | - | - | 8 | 0.15 dB/m | - | FEP fluoroplastic | Antenna adapter - cable assembly | 250.00 | HARRIS SEMICONDUCTOR | - | - | - | - | 125 °C | -55 °C | - | METAL | - | CAN-8 | - | ROUND | CYLINDRICAL | Transferred | - | No | 5 V | - | - | e0 | EAR99 | N-P (plug)/ SMA-P (plug) | Tin/Lead (Sn/Pb) | - | 8542.39.00.01 | BOTTOM | WIRE | 1 | - | unknown | O-MBCY-W8 | Not Qualified | 16 V | MILITARY | 3 V | - | PULSE; RECTANGULAR | 7000 ± 2 mm | 0.3 mA | -55…+85 °C | - | - | up to 3 GHz | - | 4.95 mm | - | - | - | - | 1 MHz | - | ||
![]() HA4404ACP HARRIS | 150 |
| - | Through Hole | 16-DIP (0.300, 7.62mm) | - | 16-PDIP | - | - | - | - | - | - | - | - | - | - | Harris Corporation | - | - | - | Bulk | - | - | - | - | - | - | - | Active | - | - | 0°C ~ 70°C | - | - | - | - | - | Video | - | - | - | - | - | - | - | - | - | - | - | 4 | - | - | - | - | 330MHz | - | - | 4:1 | - | 4PST | 4.5V ~ 5.5V | 4.5V ~ 5.5V | - | - | - | ||
![]() HA4314ACP HARRIS | 2524 |
| - | - | 14-DIP (0.300, 7.62mm) | - | 14-PDIP | - | - | - | - | - | - | - | - | - | - | Harris Corporation | - | - | - | Bulk | - | - | - | - | - | - | - | Active | - | - | 0°C ~ 70°C | - | - | - | - | - | Video | - | - | - | - | - | - | - | - | - | - | - | 1 | - | - | - | - | 400MHz | - | - | 4:1 | - | 4PST | ±4.5V ~ 5.5V | ±4.5V ~ 5.5V | - | - | - | ||
![]() IH5151MJE HARRIS | 47 |
| - | Through Hole | 16-CDIP (0.300, 7.62mm) | - | 16-CERDIP | - | - | - | - | - | - | - | - | - | - | Harris Corporation | - | - | - | Bulk | - | - | - | - | - | - | - | Active | - | - | -55°C ~ 125°C | - | - | - | - | - | Analog | - | - | - | - | - | - | - | - | - | - | - | 2 | - | - | - | - | - | 50Ohm | - | - | - | SPDT | 36V | 36V | - | - | - | ||
![]() IH5352MJE HARRIS | 10 |
| - | Through Hole | 16-CDIP (0.300, 7.62mm) | - | 16-CERDIP | - | - | - | - | - | - | - | - | - | - | Harris Corporation | - | - | - | Bulk | - | - | - | - | - | - | - | Active | - | - | -55°C ~ 125°C | - | - | - | - | - | Video | - | - | - | - | - | - | - | - | - | - | - | 4 | - | - | - | - | 100MHz | 75Ohm | - | 1:1 | - | SPST | ±15V | ±15V | - | - | - | ||
![]() HA456CM HARRIS | 20 |
| - | Surface Mount | 44-LCC (J-Lead) | - | 44-PLCC (16.58x16.58) | - | - | - | HA456 | - | - | - | - | - | - | Harris Corporation | - | - | - | Bulk | - | - | - | - | - | - | - | Active | - | - | 0°C ~ 70°C (TA) | - | - | - | - | - | Video | - | - | - | - | - | - | - | - | - | - | - | 1 | - | - | - | - | 120MHz | - | - | 8:8 | - | - | - | ±4.5V ~ 5.5V | Buffered | - | - | ||
![]() IH5341MTW HARRIS | 80 |
| - | Through Hole | TO-100-10 Metal Can | - | TO-100-10 | - | - | - | - | - | - | - | - | - | - | Harris Corporation | - | - | - | Bulk | - | - | - | - | - | - | - | Obsolete | - | - | -55°C ~ 125°C | - | - | - | - | - | Video | - | - | - | - | - | - | - | - | - | - | - | 2 | - | - | - | - | - | 250Ohm | - | 1:1 | - | SPST | ±5V ~ 15V | ±5V ~ 15V | Break-Before-Make | - | - |