HARRIS HA4314BCA
HARRIS HA4314BCA
feed

HARRIS HA4314BCA

Interface 0°C ~ 70°C (TA) Analog Switch

Manufacturer No:

HA4314BCA

Manufacturer:

HARRIS

Utmel No:

1050-HA4314BCA

Package:

16-SSOP (0.154, 3.90mm Width)

ECAD Model:

Description:

Analog Switch - Series 16-SSOP (0.154, 3.90mm Width)

Quantity:

Unit Price: $5.716247

Ext Price: $5.72

Delivery:

DHLTNTUPSFedExSF-Express

Payment:

paypalvisadiscovermastercard

In Stock : 2479

Minimum: 1 Multiples: 1

Qty

Unit Price

Ext Price

  • 1

    $5.716247

    $5.72

  • 10

    $5.392686

    $53.93

  • 100

    $5.087440

    $508.74

  • 500

    $4.799471

    $2,399.74

  • 1000

    $4.527803

    $4,527.80

Want a lower wholesale price? Please send RFQ, we will respond immediately.

RFQ Now

Add to RFQ list

User Guide

Purchase & Inquiry
Package
Shipping Information
Shopping Manual
Purchase

You may place an order without registering to Utmel.
We strongly suggest you sign in before purchasing as you can track your order in real time.

Means of Payment

For your convenience, we accept multiple payment methods in USD, including PayPal, Credit Card, and wire transfer.

RFQ (Request for Quotations)

It is recommended to request for quotations to get the latest prices and inventories about the part.
Our sales will reply to your request by email within 24 hours.

IMPORTANT NOTICE

1. You'll receive an order information email in your inbox. (Please remember to check the spam folder if you didn't hear from us).
2. Since inventories and prices may fluctuate to some extent, the sales manager is going to reconfirm the order and let you know if there are any updates.

Shipping Cost

Shipping starts at $40, but some countries will exceed $40. For example (South Africa, Brazil, India, Pakistan, Israel, etc.)
The basic freight (for package ≤0.5kg or corresponding volume) depends on the time zone and country.

Shipping Method

Currently, our products are shipped through DHL, FedEx, SF, and UPS.

Delivery Time

Once the goods are shipped, estimated delivery time depends on the shipping methods you chose:

FedEx International, 5-7 business days.

The following are some common countries' logistic time.transport
  • Prepare productStep1:Prepare product
  • Vacuum packagingStep2:Vacuum packaging
  • Anti-static bagStep3:Anti-static bag
  • Individual packageStep4:Individual package
  • Packaging boxStep5:Packaging box
  • Barcode shipping labelStep6:Barcode shipping label
HA4314BCA information

Specifications
Product Details
HARRIS HA4314BCA technical specifications, attributes, parameters and parts with similar specifications to HARRIS HA4314BCA.
  • Type
    Parameter
  • Mounting Type

    The "Mounting Type" in electronic components refers to the method used to attach or connect a component to a circuit board or other substrate, such as through-hole, surface-mount, or panel mount.

    Surface Mount
  • Package / Case

    refers to the protective housing that encases an electronic component, providing mechanical support, electrical connections, and thermal management.

    16-SSOP (0.154, 3.90mm Width)
  • Supplier Device Package

    The parameter "Supplier Device Package" in electronic components refers to the physical packaging or housing of the component as provided by the supplier. It specifies the form factor, dimensions, and layout of the component, which are crucial for compatibility and integration into electronic circuits and systems. The supplier device package information typically includes details such as the package type (e.g., DIP, SOP, QFN), number of pins, pitch, and overall size, allowing engineers and designers to select the appropriate component for their specific application requirements. Understanding the supplier device package is essential for proper component selection, placement, and soldering during the manufacturing process to ensure optimal performance and reliability of the electronic system.

    16-QSOP
  • Package
    Bulk
  • Base Product Number

    "Base Product Number" (BPN) refers to the fundamental identifier assigned to a component by the manufacturer. This number is used to identify a specific product family or series of components that share common features, characteristics, or functionality. The BPN is usually part of a larger part number or order code that includes additional information, such as variations in packaging, tolerance, voltage ratings, and other specifications.

    HA4314B
  • Mfr
    Harris Corporation
  • Product Status
    Active
  • Operating Temperature

    The operating temperature is the range of ambient temperature within which a power supply, or any other electrical equipment, operate in. This ranges from a minimum operating temperature, to a peak or maximum operating temperature, outside which, the power supply may fail.

    0°C ~ 70°C (TA)
  • Series

    In electronic components, the "Series" refers to a group of products that share similar characteristics, designs, or functionalities, often produced by the same manufacturer. These components within a series typically have common specifications but may vary in terms of voltage, power, or packaging to meet different application needs. The series name helps identify and differentiate between various product lines within a manufacturer's catalog.

    -
  • Applications

    The parameter "Applications" in electronic components refers to the specific uses or functions for which a component is designed. It encompasses various fields such as consumer electronics, industrial automation, telecommunications, automotive, and medical devices. Understanding the applications helps in selecting the right components for a particular design based on performance, reliability, and compatibility requirements. This parameter also guides manufacturers in targeting their products to relevant markets and customer needs.

    Video
  • Number of Channels
    1
  • -3db Bandwidth

    The "-3dB bandwidth" of an electronic component refers to the frequency range over which the component's output signal power is reduced by 3 decibels (dB) compared to its maximum output power. This parameter is commonly used to describe the frequency response of components such as amplifiers, filters, and other signal processing devices. The -3dB point is significant because it represents the half-power point, where the output signal power is reduced to half of its maximum value. Understanding the -3dB bandwidth is important for designing and analyzing electronic circuits to ensure that signals are accurately processed within the desired frequency range.

    400MHz
  • On-State Resistance (Max)

    The "On-State Resistance (Max)" parameter in electronic components refers to the maximum resistance exhibited by the component when it is in the fully conducting state. This resistance is typically measured when the component is carrying the maximum specified current. A lower on-state resistance indicates better conductivity and efficiency of the component when it is in the on-state. It is an important parameter to consider when selecting components for applications where low power dissipation and high efficiency are critical factors.

    -
  • Multiplexer/Demultiplexer Circuit

    A Multiplexer/Demultiplexer Circuit is an electronic component used in digital circuits to select one of several input signals and route it to a single output. A multiplexer, also known as a "mux," is used to combine multiple input signals into a single output, while a demultiplexer, also known as a "demux," is used to take a single input and route it to one of several possible outputs. These circuits are commonly used in data transmission, communication systems, and digital signal processing applications to efficiently manage and control the flow of data. Multiplexers and demultiplexers play a crucial role in optimizing the use of resources and improving the overall performance of electronic systems.

    4:1
  • Switch Circuit

    establishes connections between links, on demand and as available, in order to establish an end-to-end circuit between devices.

    -
  • Voltage - Supply, Single (V+)

    Voltage - Supply, Single (V+) refers to the positive voltage supply needed for an electronic component to operate. It indicates the range of voltage levels that can be applied to the component from a single power source. This parameter is crucial for determining compatibility with other components in a circuit and ensuring proper functionality. It typically defines the minimum and maximum voltage limits within which the device can safely and effectively operate.

    -
  • Voltage - Supply, Dual (V±)

    The parameter "Voltage - Supply, Dual (V±)" refers to the range of dual supply voltages required for the operation of an electronic component. This specification indicates that the component can operate with both positive and negative voltage levels, typically represented as V+ for the positive voltage and V- for the negative voltage. It is commonly used in analog devices and operational amplifiers to facilitate signal processing that requires a reference point at ground level, allowing for both upwards and downwards signal variations. A typical example would be V+ = +15V and V- = -15V, indicating the component can operate effectively within that voltage range.

    ±4.5V ~ 5.5V
  • Features

    In the context of electronic components, the term "Features" typically refers to the specific characteristics or functionalities that a particular component offers. These features can vary depending on the type of component and its intended use. For example, a microcontroller may have features such as built-in memory, analog-to-digital converters, and communication interfaces like UART or SPI.When evaluating electronic components, understanding their features is crucial in determining whether they meet the requirements of a particular project or application. Engineers and designers often look at features such as operating voltage, speed, power consumption, and communication protocols to ensure compatibility and optimal performance.In summary, the "Features" parameter in electronic components describes the unique attributes and capabilities that differentiate one component from another, helping users make informed decisions when selecting components for their electronic designs.

    -
0 Similar Products Remaining

HA4314BCA Overview

A mounting type of Surface Mount is recommended.It has a total of 1 channels on it.This device can be found within the package 16-SSOP (0.154, 3.90mm Width) which contains the device.In terms of applications, it is for a wide range of fields, including Video.Temperatures can be controlled at 0°C ~ 70°C (TA) according to the setting.The - series contains this electrical component.

HA4314BCA Features

16-SSOP (0.154, 3.90mm Width)
- Series
Surface Mount

HA4314BCA Applications

There are a lot of HARRIS
HA4314BCA Microcontroller applications.
HA4314BCA MCU is usually applied for Measurement and control field, Consumer electronics products, Network communication, mobile communication, Office automation equipment and computer peripherals, Industrial control Instrumentation and process control, Agriculture, transportation, Navigation control, Network application, Metering & measurement, Day to day life, Safety, Medical instruments and Automobile industry.


  • Decoupling or bypassing
  • Noise filtering
  • DC/DC, DC/AC, and AC/AC converters
  • Frequency converters
  • Spot welding
  • Flashtube ignition
  • DC link
  • Motor start
  • Audio crossover
  • UPS buffering