- Material
- Type
- Color
- Operating Temperature
- Flammability
- Series
- Thread Size
- Finish
- IP Rating
- Standards Met
- Angled
- Content
Attribute column
Manufacturer
HellermannTyton Accessories
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Material | Operating Temperature | Type | Color | Flammability |
---|---|---|---|---|---|---|---|---|---|---|
![]() FSU50-M50-M HellermannTyton | In Stock | - | - | Nickel Plated Brass (NPB) | -58°F to +572°F (-50°C to +300°C) | FSU50-M50-M | Metal (ML) | - | ||
![]() FSU16-M16-C-S HellermannTyton | In Stock | - | - | Nickel Plated Brass (NPB) | -58°F to +275°F (-50°C to +135°C) | FSU16-M16-C-S | Metal (ML) | - | ||
![]() FPU16BU-25M HellermannTyton | In Stock | - | - | Galvanised Steel (GS);Polyurethane resin DS (PUR DS) | -40°F to +212°F (-40°C to +100°C) | FPU16BU-25M | Blue (BU) | UL 94 V0 | ||
![]() FPU16B-25M HellermannTyton | In Stock | - | - | Galvanised Steel (GS);Polyurethane resin DS (PUR DS) | -40°F to +212°F (-40°C to +100°C) | FPU16B-25M | Black (BK) | UL 94 V0 | ||
![]() LTPPU16B-25M HellermannTyton | In Stock | - | - | Galvanised Steel (GS);Polyurethane resin DS (PUR DS) | -40°F to +212°F (-40°C to +100°C) | LTPPU16B-25M | Black (BK) | UL 94 V0 | ||
![]() FSU16-M16-C90 HellermannTyton | In Stock | - | - | Nickel Plated Brass (NPB);Polyamide 6 (PA6) | -58°F to +275°F (-50°C to +135°C) | FSU16-M16-C90 | Metal (ML) | - | ||
![]() LTP12-M16-C90 HellermannTyton | In Stock | - | - | Nickel Plated Brass (NPB);Polyamide 6 (PA6) | -58°F to +275°F (-50°C to +135°C) | LTS031-90FMC-M16 | Metal (ML) | - | ||
![]() LTP50-E HellermannTyton | In Stock | - | - | Nickel Plated Brass (NPB) | -58°F to +275°F (-50°C to +135°C) | LTS150-EI | Metal (ML) | - | ||
![]() LTP25-E HellermannTyton | In Stock | - | - | Nickel Plated Brass (NPB) | -58°F to +275°F (-50°C to +135°C) | LTS075-EI | Metal (ML) | - | ||
![]() B-100-M32-EXD HellermannTyton | In Stock | - | - | Nickel Plated Brass (NPB) | -58°F to +275°F (-50°C to +135°C) | B-100-M32-EXD | Metal (ML) | - | ||
![]() FW16 HellermannTyton | In Stock | - | - | Vulcanised Fibre (VF) | -58°F to +275°F (-50°C to +135°C) | FW16 | Red (RD) | - | ||
![]() FW25 HellermannTyton | In Stock | - | - | Vulcanised Fibre (VF) | -58°F to +275°F (-50°C to +135°C) | FW25 | Red (RD) | - | ||
![]() FW32 HellermannTyton | In Stock | - | - | Vulcanised Fibre (VF) | -58°F to +275°F (-50°C to +135°C) | FW32 | Red (RD) | - | ||
![]() B-M32-M40-EXD HellermannTyton | In Stock | - | - | Nickel Plated Brass (NPB) | -58°F to +275°F (-50°C to +135°C) | B-M32-M40-EXD | Metal (ML) | - | ||
![]() B-M20-M25-EXD HellermannTyton | In Stock | - | - | Nickel Plated Brass (NPB) | -58°F to +275°F (-50°C to +135°C) | B-M20-M25-EXD | Metal (ML) | - | ||
![]() B-M40-M32-EXD HellermannTyton | In Stock | - | - | Nickel Plated Brass (NPB) | -58°F to +275°F (-50°C to +135°C) | B-M40-M32-EXD | Metal (ML) | - | ||
![]() B-M25-M20-EXD HellermannTyton | In Stock | - | - | Nickel Plated Brass (NPB) | -58°F to +275°F (-50°C to +135°C) | B-M25-M20-EXD | Metal (ML) | - | ||
![]() 166-90481 HellermannTyton | In Stock | - | - | Chloroprene Rubber (CR) | -40°F to +275°F (-40°C to +135°C) | SW0500 | Black (BK) | - | ||
![]() 166-90451 HellermannTyton | In Stock | - | - | Thermoplastic Elastomer (TPE) | -58°F to +275°F (-50°C to +135°C) | RSW150 | Blue (BU) | - | ||
![]() B-M32-M25-EXD HellermannTyton | In Stock | - | - | Nickel Plated Brass (NPB) | -58°F to +275°F (-50°C to +135°C) | B-M32-M25-EXD | Metal (ML) | - |