- Series
- Part Status
- Applications
- Interface
- Voltage - Supply
- Package / Case
- Mounting Type
- Supplier Device Package
- Packaging
- Package
- RoHS
- Note
Attribute column
Manufacturer
IDT Interface - Specialized
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Package / Case | Number of Pins | Frequency(Max) | Operating Temperature (Max.) | Operating Temperature (Min.) | Packaging | Published | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | ECCN Code | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Additional Feature | HTS Code | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Number of Functions | Supply Voltage | Terminal Pitch | Reach Compliance Code | Time@Peak Reflow Temperature-Max (s) | Pin Count | Qualification Status | Operating Supply Voltage | Supply Voltage-Max (Vsup) | Power Supplies | Temperature Grade | Supply Voltage-Min (Vsup) | Interface | Number of Ports | uPs/uCs/Peripheral ICs Type | Clock Frequency | Supply Current-Max | Data Rate | Memory IC Type | Consumer IC Type | Bus Compatibility | Data Transfer Rate-Max | Drive Interface Standard | Height | Height Seated (Max) | Length | Width | Thickness | Radiation Hardening | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 89HP0504PZBABG Integrated Device Technology (IDT) | In Stock | - | Datasheet | 10 Weeks | Copper, Silver, Tin | Surface Mount | 100 | - | - | 70°C | - | - | 2011 | e1 | yes | Active | 3 (168 Hours) | 100 | EAR99 | Tin/Silver/Copper (Sn/Ag/Cu) | - | - | ALSO AVAILABLE 3.3V SUPPLY-NOM FOR I2C | 8542.39.00.01 | BOTTOM | BALL | 260 | 1 | - | 0.8mm | - | NOT SPECIFIED | 100 | - | - | 1.26V | - | COMMERCIAL | 1.14V | PCI Express | - | - | - | - | - | - | CONSUMER CIRCUIT | - | - | - | - | - | 9mm | 9mm | 1.7mm | - | RoHS Compliant | Lead Free | ||
![]() 89H24NT24G2ZCHLG Integrated Device Technology (IDT) | 160 | - | Datasheet | 10 Weeks | Copper, Silver, Tin | Surface Mount | FCBGA | 324 | 125MHz | - | - | - | 1999 | e1 | yes | Active | 4 (72 Hours) | 324 | EAR99 | Tin/Silver/Copper (Sn/Ag/Cu) | 70°C | 0°C | ALSO OPERATES AT 100 MHZ | 8542.39.00.01 | BOTTOM | BALL | 260 | - | 1V | 1mm | - | NOT SPECIFIED | 324 | Not Qualified | 3.3V | 1.1V | - | COMMERCIAL | - | PCI Express | 24 | BUS CONTROLLER, PCI | - | 3400mA | 192 Gbps | - | - | I2C; ISA; VGA | - | - | - | 2.88mm | 19mm | 19mm | 3.02mm | - | RoHS Compliant | Lead Free | ||
![]() 89H24NT24G2ZCHLGI8 Integrated Device Technology (IDT) | In Stock | - | Datasheet | 10 Weeks | Copper, Silver, Tin | Surface Mount | FCBGA | 324 | 125MHz | - | - | - | 1999 | e1 | yes | Active | 4 (72 Hours) | 324 | EAR99 | Tin/Silver/Copper (Sn/Ag/Cu) | 85°C | -40°C | - | 8542.39.00.01 | BOTTOM | BALL | 260 | - | 1V | 1mm | - | 30 | 324 | - | 3.3V | 1.1V | - | INDUSTRIAL | - | PCI Express | 24 | BUS CONTROLLER, PCI | - | - | 192 Gbps | - | - | I2C; ISA; PCI; SMBUS; VGA | - | - | - | 2.88mm | 19mm | 19mm | 3.02mm | - | RoHS Compliant | Lead Free | ||
![]() 89HP0504UZBNRG8 Integrated Device Technology (IDT) | In Stock | - | Datasheet | 10 Weeks | Tin | Surface Mount | QFN | 36 | - | - | - | - | 2011 | e3 | yes | Active | 3 (168 Hours) | - | EAR99 | - | - | - | - | 8542.39.00.01 | - | - | - | - | - | - | - | - | 36 | - | - | - | - | - | - | PCI Express | - | - | - | - | - | - | - | - | - | - | - | - | 4mm | 7.5mm | 900μm | - | RoHS Compliant | Lead Free | ||
![]() 89HP0508PZBABI Integrated Device Technology (IDT) | In Stock | - | Datasheet | 10 Weeks | - | Surface Mount | 100 | - | - | - | - | - | 2011 | - | no | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 100 | - | - | - | - | - | - | PCI Express | - | - | - | - | - | - | CONSUMER CIRCUIT | - | - | - | - | - | 9mm | 9mm | 1.7mm | - | Non-RoHS Compliant | Contains Lead | ||
![]() 89HP0504PZBABI Integrated Device Technology (IDT) | In Stock | - | Datasheet | 10 Weeks | Lead, Tin | Surface Mount | 100 | - | - | 85°C | -40°C | - | 2011 | e0 | no | Active | 3 (168 Hours) | 100 | EAR99 | Tin/Lead (Sn63Pb37) | - | - | ALSO AVAILABLE 3.3V SUPPLY-NOM FOR I2C | 8542.39.00.01 | BOTTOM | BALL | 240 | 1 | - | 0.8mm | not_compliant | NOT SPECIFIED | 100 | - | - | 1.26V | - | INDUSTRIAL | 1.14V | PCI Express | - | - | - | - | - | - | CONSUMER CIRCUIT | - | - | - | - | - | 9mm | 9mm | 1.7mm | - | Non-RoHS Compliant | Contains Lead | ||
![]() 89HT0808PYAABG8 Integrated Device Technology (IDT) | In Stock | - | Datasheet | - | - | Surface Mount | BGA | 100 | - | - | - | Tape & Reel (TR) | 1999 | - | - | - | - | - | - | - | 70°C | 0°C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | I2C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | Lead Free | ||
![]() 89HPES12N3A2ZCBCG Integrated Device Technology (IDT) | In Stock | - | Datasheet | 10 Weeks | - | Surface Mount | BGA | 324 | - | - | - | - | 1999 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | PCI Express | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() 89HPES12N3A2ZCBCG8 Integrated Device Technology (IDT) | In Stock | - | Datasheet | 10 Weeks | - | Surface Mount | BGA | 324 | - | - | - | Tape & Reel (TR) | 1999 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | PCI Express | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() 89HT0816PYABC Integrated Device Technology (IDT) | In Stock | - | Datasheet | - | - | Surface Mount | BGA | 196 | - | - | - | - | 2012 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | I2C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() 89HT0816PYABCG8 Integrated Device Technology (IDT) | In Stock | - | Datasheet | - | - | Surface Mount | BGA | 196 | - | - | - | - | 2012 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | I2C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() 89H48T12G2ZCBLG Integrated Device Technology (IDT) | In Stock | - | Datasheet | - | Copper, Silver, Tin | Surface Mount | FCBGA | 676 | - | 70°C | - | - | - | e1 | yes | - | 4 (72 Hours) | 676 | EAR99 | Tin/Silver/Copper (Sn/Ag/Cu) | - | - | - | 8542.39.00.01 | BOTTOM | BALL | 245 | - | 1V | 1mm | - | NOT SPECIFIED | 676 | Not Qualified | - | 1.1V | 12.5/3.3V | COMMERCIAL | 0.9V | PCI Express | - | BUS CONTROLLER, PCI | 125MHz | - | - | - | - | I2C; ISA; PCI; SMBUS; VGA | 48000 MBps | - | 3.4mm | - | 27mm | 27mm | 3.4mm | - | RoHS Compliant | Lead Free | ||
![]() CA91C142D-25EE Integrated Device Technology (IDT) | In Stock | - | Datasheet | 8 Weeks | Lead, Tin | Surface Mount | BGA | 313 | 33MHz | - | - | Bulk | 2010 | e0 | no | Active | 3 (168 Hours) | 313 | 3A001.A.2.C | Tin/Lead (Sn/Pb) | 125°C | -55°C | - | 8542.31.00.01 | BOTTOM | BALL | 225 | - | 5V | 2.54mm | - | - | 313 | - | 5V | - | 5V | MILITARY | - | - | - | BUS CONTROLLER, VME | - | - | 560 Mbps | - | - | PCI | 70 MBps | - | - | 3.5mm | 35mm | 35mm | 2.3mm | No | Non-RoHS Compliant | Contains Lead | ||
![]() AMB0483D0RJ8 Integrated Device Technology (IDT) | In Stock | - | Datasheet | - | - | - | FCBGA | 655 | - | - | - | Tape & Reel | 2008 | e1 | no | Discontinued | 4 (72 Hours) | - | - | Tin/Silver/Copper (Sn/Ag/Cu) | - | - | - | - | - | - | - | - | - | - | - | - | 655 | - | - | - | - | - | - | - | - | - | - | - | - | MEMORY CIRCUIT | - | - | - | - | - | - | 24.5mm | 19.5mm | 2.55mm | No | RoHS Compliant | Contains Lead | ||
![]() 89HPES12N3AZCBCG Integrated Device Technology (IDT) | In Stock | - | Datasheet | 10 Weeks | Copper, Silver, Tin | Surface Mount | BGA | 324 | - | - | - | - | 1999 | e1 | yes | Active | 3 (168 Hours) | 324 | EAR99 | Tin/Silver/Copper (Sn/Ag/Cu) | 70°C | 0°C | ALSO REQUIRES 3.3V SUPPLY | 8542.39.00.01 | BOTTOM | BALL | 260 | - | 1V | 1mm | - | 30 | 324 | Not Qualified | - | 1.1V | 3.3V | COMMERCIAL | 0.9V | PCI Express | - | BUS CONTROLLER, PCI | 125MHz | - | - | - | - | PCI | - | - | - | 1.5mm | 19mm | 19mm | 1.4mm | - | RoHS Compliant | Lead Free | ||
![]() TSI721A1-16GILY Integrated Device Technology (IDT) | 21 | - | Datasheet | 4 Weeks | Copper, Silver, Tin | Surface Mount | FCBGA | 143 | 156.25MHz | - | - | - | 2012 | e1 | no | Active | 4 (72 Hours) | 143 | EAR99 | Tin/Silver/Copper (Sn/Ag/Cu) | 85°C | -40°C | - | - | BOTTOM | BALL | 245 | - | 1V | - | - | NOT SPECIFIED | 143 | Not Qualified | - | - | - | INDUSTRIAL | 0.95V | - | 1 | BUS CONTROLLER, PCI | - | 3000mA | 16 Gbps | - | - | PCI; I2C | 625 MBps | IEEE 802.3AE | - | - | 13mm | 13mm | 1.51mm | - | RoHS Compliant | Contains Lead | ||
![]() AMB0680L4RJ8 Integrated Device Technology (IDT) | In Stock | - | Datasheet | - | - | Surface Mount | FCBGA | 655 | - | - | - | Tape & Reel (TR) | 2008 | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 24.5mm | 19.5mm | 2.55mm | - | RoHS Compliant | Contains Lead | ||
![]() 89H16NT16G2ZBHLGI Integrated Device Technology (IDT) | In Stock | - | Datasheet | - | Copper, Silver, Tin | Surface Mount | FCBGA | 324 | 125MHz | - | - | - | 1999 | e1 | yes | Active | 4 (72 Hours) | 324 | EAR99 | Tin/Silver/Copper (Sn/Ag/Cu) | 85°C | -40°C | ALSO OPERATES AT 100 MHZ | 8542.39.00.01 | BOTTOM | BALL | 260 | - | 1V | 1mm | - | NOT SPECIFIED | 324 | Not Qualified | 3.3V | 1.1V | - | INDUSTRIAL | - | PCI Express | 16 | BUS CONTROLLER, PCI | - | 3300mA | 128 Gbps | - | - | I2C; ISA; VGA | - | - | - | 2.88mm | 19mm | 19mm | 3.02mm | - | RoHS Compliant | Lead Free | ||
![]() 89HP0508PZBABG Integrated Device Technology (IDT) | In Stock | - | Datasheet | 10 Weeks | - | Surface Mount | - | 100 | - | - | - | - | 1999 | - | yes | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 100 | - | - | - | - | - | - | PCI Express | - | - | - | - | - | - | CONSUMER CIRCUIT | - | - | - | - | - | 9mm | 9mm | 1.7mm | No | RoHS Compliant | Lead Free | ||
![]() 89HPES10T4G2ZBBCG8 Integrated Device Technology (IDT) | In Stock | - | Datasheet | 10 Weeks | - | Surface Mount | - | 324 | - | 70°C | - | Tape & Reel (TR) | 1999 | e1 | yes | Active | 3 (168 Hours) | 324 | EAR99 | Tin/Silver/Copper (Sn/Ag/Cu) | - | - | HAVING 125MHZ INPUT REFERENCE CLOCK FREQUENCY. | 8542.39.00.01 | BOTTOM | BALL | 260 | - | 1V | 1mm | - | NOT SPECIFIED | 324 | - | - | 1.1V | - | COMMERCIAL | 0.9V | PCI Express | - | BUS CONTROLLER, PCI | - | - | - | - | - | SMBUS | 12000 MBps | - | 1.4mm | - | 19mm | 19mm | 1.4mm | - | RoHS Compliant | Lead Free |