- Connector Type
- Part Status
- RoHS Status
- Termination
- Contact Finish Mating
- Factory Lead Time
- Mounting Type
- Orientation
- Shell Material
- Fastening Type
- Gender
- Mount
Attribute column
Manufacturer
ITT Circular Connectors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mounting Type | Package / Case | Shell Material | Number of Terminals | Surface Mount Land Size | Body Orientation | Contact Classification | Contact Finish Mating | Contact Materials | Contact Sizes | ECCN | Harmonized Code | Ihs Manufacturer | Insert Arrangement | Itar Registered | Lead Free Status / RoHS Status | Lifetime @ Temp. | Manufacturer | Manufacturer Part Number | Mounting | Mounting Styles | Operating Temp Range | Other Names | Part Life Cycle Code | Positions | Product Depth (mm) | Product Diameter (mm) | Rad Hardened | Risk Rank | Rohs Code | Shell Size / Insert Arrangement | Shell Sizes | Spacing | Termination Method | Torque | Voltage Rated | Voltage, Rating | Wire Size | Operating Temperature | Packaging | Series | Size / Dimension | Tolerance | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | ECCN Code | Temperature Coefficient | Connector Type | Type | Color | Applications | Gender | Additional Feature | HTS Code | Capacitance | MIL Conformance | DIN Conformance | IEC Conformance | Filter Feature | Contact Type | Mixed Contacts | Option | Total Number of Contacts | Reach Compliance Code | Military Standard | Shell Finish | Number of Contacts | Mating Information | Contact Gender | Empty Shell | ESR (Equivalent Series Resistance) | Failure Rate | Lead Spacing | Backshell Type | Body/Shell Style | Environmental Characteristics | Termination Type | Polarization | Coupling Type | Impedance | Number of Ports | Current | Ripple Current @ Low Frequency | Lead Style | Ripple Current @ High Frequency | Family | Shielded | Current Rating (Max) | Shell Plating | Features | Strain Relief | Product Length | Product Length (mm) | Height Seated (Max) | Thickness (Max) | Product Height (mm) | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 120-8552-000 ITT | In Stock | - | - | 18 Weeks, 1 Day | - | Through Hole | Radial, Can - Snap-In - 3 Lead | NITRILBUTADIEN RUBBER/PERBUNAN | - | - | Straight | - | NOT SPECIFIED | NOT SPECIFIED | - | - | - | ITT CANNON | - | - | Lead free / RoHS Compliant | 2000 Hrs @ 85°C | ITT Interconnect Solutions | 120-8552-000 | - | - | - | B43305C9477M 82 B43305C9477M082 | Active | - | - | - | No | 1.6 | Yes | - | SS2P | - | - | - | 400V | - | - | -40°C ~ 85°C | Bulk | B43305 | 1.378 Dia (35.00mm) | ±20% | Yes | - | 1 (Unlimited) | - | - | CIRCULAR CONNECTOR | Seal | - | General Purpose | - | - | - | 470µF | NO | NO | NO | NO | - | NO | GENERAL PURPOSE | 2 | compliant | - | - | - | 120-8551-000 | MALE | NO | 290 mOhm @ 100Hz | - | 0.394 (10.00mm) | SOLID | PLUG | CORROSION/MOISTURE RESISTANT | CRIMP | Polar | - | 390 mOhms | - | - | 2.05A @ 100Hz | - | - | 120 | - | - | - | - | - | 35.1 mm | 35.1(mm) | 1.260 (32.00mm) | - | - | - | ||
Tiny WHSL | In Stock | - | - | 11 Weeks | - | Through Hole | Radial, Can - Snap-In | ALUMINUM ALLOY | - | - | Straight | - | NOT SPECIFIED | NOT SPECIFIED | - | - | - | ITT CANNON | - | - | Lead free / RoHS Compliant | 3000 Hrs @ 105°C | ITT Interconnect Solutions | CGE2E18H5ZB16 | - | - | -55C to 125C | B43508B9477M 67 | Active | - | - | - | No | 5.73 | No | - | - | - | - | - | 400V | - | - | -40°C ~ 105°C | Bulk | B43508 | 1.378 Dia (35.00mm) | ±20% | - | - | 1 (Unlimited) | - | - | CIRCULAR CONNECTOR | O-Ring | - | General Purpose | - | CONTACT MATERIAL: COPPER, SILVER PLATED, CURRENT: 300A, POLARIZED | - | 470µF | NO | NO | NO | - | - | - | WATERPROOF | 1 | compliant | - | CHROMATE PLATED | - | - | FEMALE | - | 260 mOhm @ 100Hz | - | 0.394 (10.00mm) | SOLID | RECEPTACLE | - | - | Polar | BAYONET | 370 mOhms | - | - | 1.62A @ 100Hz | - | - | CGE | - | - | - | - | - | - | - | 1.457 (37.00mm) | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | Silver | Chassis Mount | Radial, Can - Screw Terminals | - | - | - | Right Angle | - | - | Copper Alloy | - | - | - | - | 20-27 | - | Lead free / RoHS Compliant | 2000 Hrs @ 85°C | - | - | Cable Mount | - | - | - | - | - | - | - | - | - | - | - | - | - | Crimp | - | 200V | - | - | -40°C ~ 85°C | Bulk | U36D | 2.000 Dia (50.80mm) | -10%, +50% | - | - | 1 (Unlimited) | - | - | - | - | - | General Purpose | Plug | - | - | 3300µF | - | - | - | - | - | - | - | - | - | - | - | - | - | Pin | - | - | - | 0.875 (22.22mm) | - | - | - | - | Polar | - | - | - | - | - | - | - | - | - | - | - | - | No | - | - | 3.625 (92.08mm) | - | - | - | ||
![]() 225-0093-000 ITT | 398 | - | - | - | - | Through Hole | Radial, Can - Snap-In - 3 Lead | - | - | - | Straight | - | - | - | - | - | - | - | - | - | Lead free / RoHS Compliant | 3000 Hrs @ 105°C | - | - | - | - | - | B43504A9567M 62 B43504A9567M062 | - | - | - | - | - | - | - | - | - | - | - | - | 400V | - | - | -40°C ~ 105°C | Bulk | B43504 | 1.378 Dia (35.00mm) | ±20% | - | - | 1 (Unlimited) | - | - | - | Filler | - | General Purpose | - | - | - | 560µF | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 160 mOhm @ 100Hz | - | 0.394 (10.00mm) | - | - | - | - | Polar | - | 200 mOhms | - | - | 2.23A @ 100Hz | - | - | - | - | - | - | - | - | - | - | 2.047 (52.00mm) | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | Gold | Through Hole | Radial, Can - Snap-In | - | - | - | Straight | - | - | Copper Alloy | 16 | - | - | - | - | - | Lead free / RoHS Compliant | 10000 Hrs @ 85°C | - | - | Cable Mount | - | - | B43601E2188M080 | - | - | - | - | - | - | - | - | - | - | Crimp | - | 250V | - | 20 to 16, 20 AWG | -40°C ~ 85°C | Bulk | B43601 | 1.378 Dia (35.00mm) | ±20% | - | - | 1 (Unlimited) | - | - | - | - | - | General Purpose | Receptacle | - | - | 1800µF | - | - | - | - | Signal | - | - | - | - | MIL-C-39029 | - | - | - | - | - | 50 mOhm @ 100Hz | - | 0.394 (10.00mm) | - | - | - | - | Polar | - | 70 mOhms | - | - | 3.93A @ 100Hz | - | - | - | No | - | - | - | - | - | - | 1.858 (47.20mm) | - | - | - | ||
Tiny WHSL | In Stock | - | - | 17 Weeks | Silver | Chassis Mount | Radial, Can - Screw Terminals | - | 20 | - | Straight | 20Signal | - | Copper Alloy | - | - | - | ITT CANNON | 28-16 | - | Lead free / RoHS Compliant | 12000 Hrs @ 85°C | ITT Interconnect Solutions | CA02COM-E28-16P-B | Box Mount | Box | -55C to 125C | B41458B8688M B41458B8688M-ND | Active | - | 50.8(mm) | Not Required(mm) | No | 5.39 | Yes | 28-16 | - | - | Solder Cup | - | 63V | 700VDC/500VAC | - | -40°C ~ 85°C | Bulk | B41458 | 1.406 Dia (35.70mm) | ±20% | - | - | 1 (Unlimited) | EAR99 | - | MIL SERIES CONNECTOR | Circular | - | General Purpose | Receptacle | - | 8536.69.40.20 | 6800µF | - | - | - | - | - | - | - | - | compliant | - | - | 20(POS) | - | PIN | - | 43 mOhm @ 100Hz | - | 0.500 (12.70mm) | - | - | - | - | Polar | - | 42 mOhms | 1(Port) | - | 5.9A @ 100Hz | - | - | CA | - | 22(A) | Nickel | - | No | 41.1 mm | 33.8(mm) | 2.232 (56.70mm) | - | 50.8(mm) | - | ||
Tiny WHSL | In Stock | - | - | - | Gold | Through Hole | Radial, Can - Snap-In | - | - | - | Straight | - | - | Copper Alloy | - | - | - | - | 14-18 | - | Lead free / RoHS Compliant | 3000 Hrs @ 105°C | - | - | Flange Mount | - | - | B43504C2108M 7 B43504C2108M0007 | - | - | - | - | - | - | - | - | - | - | Solder Pot | - | 250V | - | - | -40°C ~ 105°C | Bulk | B43504 | 1.378 Dia (35.00mm) | ±20% | - | - | 1 (Unlimited) | - | - | - | MIL-C-26482 Circular | - | General Purpose | Receptacle | - | - | 1000µF | - | - | - | - | - | - | - | - | - | - | - | - | - | PIN | - | 140 mOhm @ 100Hz | - | 0.394 (10.00mm) | - | - | - | - | Polar | - | 180 mOhms | 1 | - | 2.8A @ 100Hz | - | - | - | - | - | - | - | No | 38.86 mm | - | 1.654 (42.00mm) | - | - | - | ||
![]() 121014-7227 ITT | In Stock | - | - | - | Gold | Through Hole | Radial, Can | - | - | - | - | - | - | Copper Alloy | - | - | - | - | 8-2 | - | Lead free / RoHS Compliant | 7000 Hrs @ 105°C | - | - | Jam Nut | - | - | 565-1886 | - | - | - | - | - | - | - | - | - | - | - | - | 6.3V | - | - | -55°C ~ 105°C | Bulk | LXZ | 0.492 Dia (12.50mm) | ±20% | - | - | - | - | - | - | - | - | Automotive | Receptacle | - | - | 4700µF | - | - | - | - | - | - | - | - | - | - | - | - | - | PIN | - | - | - | 0.197 (5.00mm) | - | - | - | - | Polar | - | 25 mOhms | - | - | 1.9635A @ 120Hz | - | 2.31A @ 100kHz | - | - | - | - | - | - | - | - | 1.240 (31.50mm) | - | - | AEC-Q200 | ||
Tiny WHSL | 578 |
| - | - | Gold | Surface Mount, MLCC | 0603 (1608 Metric) | - | - | - | Straight | - | - | Copper Alloy | - | - | - | - | 22-21 | - | Lead free / RoHS Compliant | - | - | - | Jam Nut | - | - | - | - | - | - | - | - | - | - | - | - | - | Solder Pot | - | 50V | - | - | -25°C ~ 85°C | Tape & Reel (TR) | VJ | 0.063 L x 0.032 W (1.60mm x 0.80mm) | ±20% | - | - | 1 (Unlimited) | - | Y5V (F) | - | MIL-C-26482 Circular | - | General Purpose | Receptacle | - | - | 0.022µF | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1 | - | - | - | - | - | - | - | - | - | No | 40.39 mm | - | - | 0.034 (0.87mm) | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | * | - | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | * | - | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 3.81mm | - | 0.25Nm | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Green | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 12A @ 300V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | EAR99 | - | - | - | Unavailable | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() CT0E18-1SSAU ITT | In Stock | - | - | - | Gold | - | - | - | 10 | - | Straight | 10Signal | - | Copper Alloy | - | - | - | - | - | - | - | - | - | - | - | Wall | -55C to 125C | - | - | 2 | 34.9(mm) | Not Required(mm) | No | - | - | 18-1 | - | 10.0mm | Solder Cup | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Circular | Black | - | RCP | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 10(POS) | - | SKT | - | - | - | - | - | - | - | - | - | - | - | 1(Port) | - | - | - | - | CT | - | - | - | - | No | - | 38.1(mm) | - | - | 34.9(mm) | - | ||
![]() CT6LA14S-1SS ITT | In Stock | - | - | - | Silver | - | - | - | 3 | - | Straight | 3Signal | - | Copper Alloy | - | - | - | - | - | - | - | - | - | - | - | Cable | -55C to 125C | - | - | 2 | Not Required(mm) | 29.4(mm) | No | - | - | 14S-1 | - | 10.16mm | Solder Cup | - | - | 700VDC/500VAC | - | - | - | - | - | - | - | - | - | - | - | - | Circular | Black | - | PL | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 3(POS) | - | SKT | - | - | - | - | - | - | - | - | - | - | - | 1(Port) | - | - | - | - | CT | - | - | - | - | No | - | 29.1(mm) | - | - | Not Required(mm) | - | ||
Tiny WHSL | In Stock | - | - | - | Silver | - | - | - | 10 | - | Straight | 10Signal | - | Copper Alloy | - | - | - | - | - | - | - | - | - | - | - | Box | -55C to 125C | - | - | - | 34.92(mm) | - | No | - | - | 18-1 | - | 10.0mm | Solder | 0.5 Nm | - | 500VAC | - | - | - | - | - | - | - | - | - | - | - | - | Circular | Black | - | RCP | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 10(POS) | - | PIN | - | - | - | - | - | - | - | - | - | - | - | 1(Port) | 24A @ 300V | - | - | - | MS | - | - | - | - | No | - | 38.91(mm) | - | - | 34.92(mm) | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2 | - | - | - | - | - | - | - | 8.25mm | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Black | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() CB2-18-21SWC ITT | In Stock | - | - | - | Silver | - | - | - | 3 | - | Straight | 3Signal | - | Copper Alloy | - | - | - | - | - | - | - | - | - | - | - | Box | -55C to 125C | - | - | 2 | 35(mm) | Not Required(mm) | No | - | - | 18-21 | - | 10.0mm | Crimp | - | - | 700VDC/500VAC | - | - | - | - | - | - | - | - | - | - | - | - | Circular | Black | - | RCP | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 3(POS) | - | SKT | - | - | - | - | - | - | - | - | - | - | - | 1(Port) | - | - | - | - | CB | - | 41(A) | - | - | No | - | 33.8(mm) | - | - | 35(mm) | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2 | - | - | - | - | - | - | - | 5.00mm | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Green | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 3 | - | - | - | - | - | - | - | 5.08mm | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Green | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 12A @ 300V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - |