ITT CIR06F-28-12SW-F80-T108
ITT CIR06F-28-12SW-F80-T108
feed

ITT CIR06F-28-12SW-F80-T108

Manufacturer No:

CIR06F-28-12SW-F80-T108

Manufacturer:

ITT

Utmel No:

1268-CIR06F-28-12SW-F80-T108

Package:

-

ECAD Model:

Description:

CIR06F-28-12SW-F80-T108 datasheet pdf and Circular Connectors product details from ITT stock available at Utmel
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
CIR06F-28-12SW-F80-T108 information

Specifications
Product Details
ITT CIR06F-28-12SW-F80-T108 technical specifications, attributes, parameters and parts with similar specifications to ITT CIR06F-28-12SW-F80-T108.
  • Type
    Parameter
  • Torque
    0.25Nm
  • Spacing
    3.81mm
  • Color
    Green
  • Current

    In electronic components, "Current" refers to the flow of electric charge through a conductor or semiconductor material. It is measured in amperes (A) and represents the rate at which electric charge is moving past a specific point in a circuit. Current is a crucial parameter in electronics as it determines the amount of power being consumed or delivered by a component. Understanding and controlling current is essential for designing and operating electronic circuits efficiently and safely. In summary, current is a fundamental electrical quantity that plays a key role in the functionality and performance of electronic components.

    12A @ 300V
0 Similar Products Remaining

CIR06F-28-12SW-F80-T108 Overview


CIR06F-28-12SW-F80-T108 Features


CIR06F-28-12SW-F80-T108 Applications

There are a lot of ITT
CIR06F-28-12SW-F80-T108 Circular Connectors applications.


  • Datacom
  • Communication
  • Medical technology
  • Military Technology
  • Measuring & Control Technology
  • Instrumentation
  • Automotive Electronics
  • Telecommunications
  • Data Technology
  • Blowers