- Channel Type
- Current - Peak Output (Source, Sink)
- Driver Configuration
- Gate Type
- Input Type
- Logic voltage-VIL, VIH
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Number of Drivers
- Operating Temperature
- Package / Case
- Packaging
Attribute column
Manufacturer
IXYS PMIC - Gate Drivers
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Package / Case | Surface Mount | Number of Pins | Supplier Device Package | Weight | Driver Configuration | Logic voltage-VIL, VIH | Operating Temperature | Packaging | Published | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | ECCN Code | Max Operating Temperature | Min Operating Temperature | Voltage - Supply | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Number of Functions | Supply Voltage | Time@Peak Reflow Temperature-Max (s) | Base Part Number | Pin Count | JESD-30 Code | Number of Outputs | Qualification Status | Max Output Current | Operating Supply Voltage | Power Supplies | Number of Channels | Max Supply Voltage | Min Supply Voltage | Operating Supply Current | Nominal Supply Current | Output Current | Propagation Delay | Input Type | Turn On Delay Time | Rise Time | Fall Time (Typ) | Rise / Fall Time (Typ) | Interface IC Type | Channel Type | Number of Drivers | Output Peak Current Limit-Nom | Gate Type | Current - Peak Output (Source, Sink) | High Side Driver | Turn Off Time | Built-in Protections | High Side Voltage - Max (Bootstrap) | Output Current Flow Direction | Height Seated (Max) | Length | Width | Radiation Hardening | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() IXDN514D1 IXYS | In Stock | - | Datasheet | - | Surface Mount | Surface Mount | 6-VDFN Exposed Pad | - | 6 | - | - | Low-Side | 1V 2.5V | -55°C~150°C TJ | Bulk | 2007 | - | Obsolete | 1 (Unlimited) | 6 | EAR99 | - | - | 4.5V~30V | DUAL | NO LEAD | NOT SPECIFIED | 1 | 18V | NOT SPECIFIED | IXD*514 | 6 | - | - | Not Qualified | - | 18V | - | - | - | - | - | 3mA | - | - | Non-Inverting | - | 40ns | 50 ns | 25ns 22ns | BUFFER OR INVERTER BASED MOSFET DRIVER | Single | 1 | 14A | IGBT, N-Channel, P-Channel MOSFET | 14A 14A | NO | - | - | - | - | - | 5mm | 4mm | - | RoHS Compliant | - | ||
![]() IXS839AQ2T/R IXYS | In Stock | - | Datasheet | - | Surface Mount | Surface Mount | 10-VFDFN Exposed Pad | - | 10 | 10-QFN (3x3) | - | Half-Bridge | 0.8V 2V | -40°C~125°C TJ | Tape & Reel (TR) | 2004 | - | Obsolete | 1 (Unlimited) | - | - | 85°C | -40°C | 4.5V~5.5V | - | - | - | - | - | - | IXS839 | - | - | 2 | - | 4A | - | - | - | 5.5V | 4.5V | - | 4mA | - | 60 ns | Non-Inverting | - | 20ns | 15 ns | 20ns 15ns | - | Synchronous | 2 | - | N-Channel MOSFET | 2A 4A | - | - | - | 24V | - | - | - | - | - | RoHS Compliant | - | ||
![]() IXD611P7 IXYS | In Stock | - | Datasheet | - | - | Through Hole | 14-DIP (0.300, 7.62mm) | NO | - | - | - | Half-Bridge | 2.4V 2.7V | -40°C~150°C TJ | Tube | 2007 | yes | Obsolete | 1 (Unlimited) | 14 | EAR99 | - | - | 10V~35V | DUAL | - | NOT SPECIFIED | 1 | 15V | NOT SPECIFIED | IX*611 | 14 | R-PDIP-T14 | - | Not Qualified | - | - | 10/30V | - | - | - | - | - | - | - | Non-Inverting | - | - | - | 28ns 18ns | - | Independent | 2 | 0.6A | IGBT, N-Channel MOSFET | 600mA 600mA | - | 0.11 µs | UNDER VOLTAGE | 600V | SOURCE SINK | 4.57mm | 19.18mm | - | - | RoHS Compliant | - | ||
![]() IX2127G IXYS Integrated Circuits Division | In Stock | - | - | - | Through Hole | Through Hole | 8-DIP (0.300, 7.62mm) | - | - | 8-DIP | - | High-Side | 0.8V 3V | -40°C~150°C TJ | Tube | 2014 | - | Active | 1 (Unlimited) | - | - | 125°C | -40°C | 9V~12V | - | - | - | - | - | - | - | - | - | 1 | - | - | - | - | 1 | - | - | - | - | - | - | Non-Inverting | - | - | - | 23ns 20ns | - | Single | 1 | - | IGBT, N-Channel MOSFET | 250mA 500mA | - | - | - | 600V | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() IX2120BTR IXYS Integrated Circuits Division | In Stock | - | - | 12 Weeks | Surface Mount | Surface Mount | 28-SOIC (0.295, 7.50mm Width) | - | 28 | 28-SOIC | - | Half-Bridge | 6V 9.5V | -40°C~150°C TJ | Tape & Reel (TR) | 2013 | - | Active | 1 (Unlimited) | - | - | 150°C | -40°C | 15V~20V | - | - | - | - | - | - | - | - | - | - | - | 2A | - | - | - | - | - | - | - | - | - | Non-Inverting | - | - | - | 9.4ns 9.7ns | - | Independent | 2 | - | IGBT, N-Channel MOSFET | 2A 2A | - | - | - | 1200V | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() IX4423MTR IXYS Integrated Circuits Division | In Stock | - | - | 8 Weeks | - | - | DFN | - | - | - | - | Low-Side | 0.8V 3V | -55°C~150°C TJ | Tape & Reel (TR) | - | - | Active | 1 (Unlimited) | - | - | - | - | 4.5V~30V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Inverting | - | - | - | 18ns 18ns | - | Independent | 2 | - | N-Channel, P-Channel MOSFET | 3A 3A | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() IXB611P1 IXYS | In Stock | - | - | - | Through Hole | Through Hole | 8-DIP (0.300, 7.62mm) | - | - | - | - | - | - | - | Tube | - | - | Obsolete | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | IX*611 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() IXJ611S1T/R IXYS | In Stock | - | - | 35 Weeks | - | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | - | 8 | - | 449.991981mg | - | - | - | Tape & Reel (TR) | - | - | Obsolete | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | IX*611 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() IXS839BQ2 IXYS | In Stock | - | Datasheet | - | Surface Mount | Surface Mount | 10-VFDFN Exposed Pad | - | 10 | 10-QFN (3x3) | - | Half-Bridge | 0.8V 2V | -40°C~125°C TJ | Tube | 2004 | - | Obsolete | 1 (Unlimited) | - | - | 85°C | -40°C | 4.5V~5.5V | - | - | - | - | - | - | IXS839 | - | - | 2 | - | 4A | - | - | - | 5.5V | 4.5V | - | 4mA | 2A | 60 ns | Non-Inverting | - | 20ns | 15 ns | 20ns 15ns | - | Synchronous | 2 | - | N-Channel MOSFET | 2A 4A | - | - | - | 24V | - | - | - | - | - | RoHS Compliant | - | ||
![]() IX2R11M6 IXYS | In Stock | - | Datasheet | - | Surface Mount | Surface Mount | 16-VDFN Exposed Pad | - | 16 | - | - | Half-Bridge | 6V 9.5V | -40°C~150°C TJ | Tape & Reel (TR) | 2007 | - | Obsolete | 1 (Unlimited) | - | - | - | - | 10V~35V | - | - | - | - | - | - | IX2*11 | - | - | - | - | - | - | - | - | - | - | - | - | 2A | - | Non-Inverting | - | - | - | 8ns 7ns | - | Independent | 2 | - | IGBT, N-Channel MOSFET | 2A 2A | - | - | - | 500V | - | - | - | - | - | RoHS Compliant | - | ||
![]() IXC611S1T/R IXYS | In Stock | - | - | 35 Weeks | - | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | - | 8 | - | 449.991981mg | - | - | - | Tape & Reel (TR) | - | - | Obsolete | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | IX*611 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() IXDE514D1T/R IXYS | In Stock | - | Datasheet | - | Surface Mount | Surface Mount | 6-VDFN Exposed Pad | - | 6 | - | - | Low-Side | 1V 2.5V | -55°C~150°C TJ | Tape & Reel (TR) | 2007 | - | Obsolete | 1 (Unlimited) | 6 | EAR99 | - | - | 4.5V~30V | DUAL | NO LEAD | NOT SPECIFIED | 1 | 18V | NOT SPECIFIED | IXD*514 | 6 | - | 2 | Not Qualified | 14A | - | - | - | - | - | - | 3mA | - | 50 ns | Inverting | - | 40ns | 50 ns | 25ns 22ns | BUFFER OR INVERTER BASED MOSFET DRIVER | Single | 1 | 14A | IGBT, N-Channel, P-Channel MOSFET | 14A 14A | NO | - | - | - | - | 0.9mm | 5mm | 4mm | - | RoHS Compliant | - | ||
![]() IXDD609PI IXYS Integrated Circuits Division | 4000 |
| Datasheet | 8 Weeks | Through Hole | Through Hole | 8-DIP (0.300, 7.62mm) | - | 8 | 8-DIP | 2.26799g | Low-Side | 0.8V 3V | -55°C~150°C TJ | Tube | 2010 | - | Active | 1 (Unlimited) | - | - | 125°C | -40°C | 4.5V~35V | - | - | - | - | - | - | - | - | - | 1 | - | 2A | - | - | 1 | 35V | 4.5V | 10μA | - | 2A | 30 ns | Non-Inverting | 30 ns | 22ns | 15 ns | 22ns 15ns | - | Single | 1 | - | IGBT, N-Channel, P-Channel MOSFET | 9A 9A | - | - | - | - | - | - | - | - | No | ROHS3 Compliant | Lead Free | ||
![]() IX2B11S7T/R IXYS | In Stock | - | - | - | - | Surface Mount | 14-SOIC (0.154, 3.90mm Width) | - | 14 | - | 449.991981mg | - | - | - | Tape & Reel (TR) | - | - | Obsolete | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | IX2*11 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() IXDI514D1T/R IXYS | In Stock | - | Datasheet | - | Surface Mount | Surface Mount | 6-VDFN Exposed Pad | - | 6 | - | - | Low-Side | 1V 2.5V | -55°C~150°C TJ | Tape & Reel (TR) | 2007 | - | Obsolete | 1 (Unlimited) | 6 | EAR99 | - | - | 4.5V~30V | DUAL | NO LEAD | NOT SPECIFIED | 1 | 18V | NOT SPECIFIED | IXD*514 | 6 | - | - | Not Qualified | 14A | 18V | - | - | - | - | - | 3mA | - | 50 ns | Inverting | - | 40ns | 50 ns | 25ns 22ns | BUFFER OR INVERTER BASED MOSFET DRIVER | Single | 1 | 14A | IGBT, N-Channel, P-Channel MOSFET | 14A 14A | NO | - | - | - | - | - | 5mm | 4mm | - | RoHS Compliant | - | ||
![]() IX2A11P1 IXYS | In Stock | - | - | - | Through Hole | Through Hole | 8-DIP (0.300, 7.62mm) | - | - | 8-PDIP | - | - | - | - | Tube | - | - | Obsolete | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | IX2*11 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() IXC611P1 IXYS | In Stock | - | - | - | Through Hole | Through Hole | 8-DIP (0.300, 7.62mm) | - | - | - | - | - | - | - | Tube | - | - | Obsolete | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | IX*611 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() IXE611P1 IXYS | In Stock | - | - | - | Through Hole | Through Hole | 8-DIP (0.300, 7.62mm) | - | - | - | - | - | - | - | Tube | - | - | Obsolete | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | IX*611 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() IX2C11P1 IXYS | In Stock | - | - | - | Through Hole | Through Hole | 8-DIP (0.300, 7.62mm) | - | - | 8-PDIP | - | - | - | - | Tube | - | - | Obsolete | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | IX2*11 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() IX2R11M6T/R IXYS | In Stock | - | Datasheet | - | - | Surface Mount | 16-VDFN Exposed Pad | - | 16 | - | - | Half-Bridge | 6V 9.5V | -40°C~150°C TJ | Tape & Reel (TR) | 2007 | - | Obsolete | 1 (Unlimited) | - | - | - | - | 10V~35V | - | - | - | - | - | - | IX2*11 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-Inverting | - | - | - | 8ns 7ns | - | Independent | 2 | - | IGBT, N-Channel MOSFET | 2A 2A | - | - | - | 500V | - | - | - | - | - | RoHS Compliant | - |