- Series
- Mounting Type
- Connector Type
- Packaging
- Part Status
- Card Type
- Insertion, Removal Method
- Moisture Sensitivity Level (MSL)
- RoHS Status
- Mount
- Mounting Feature
- Published
Attribute column
Manufacturer
JAE Memory Connectors - PC Card Sockets
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Mounting Type | Package / Case | Mounting Feature | Housing Material | Body Material | Contact Materials | Memory Types | Voltage Rated | Packaging | Published | Series | Part Status | Moisture Sensitivity Level (MSL) | Termination | Connector Type | Number of Positions | Max Operating Temperature | Min Operating Temperature | Color | Number of Rows | Gender | Pitch | Orientation | Depth | Current Rating | Contact Finish | Approval Agency | Lead Pitch | Number of Contacts | Housing Color | Card Type | Insulation Resistance | Insertion, Removal Method | Ejector Side | Features | Height | Length | Width | Contact Finish Thickness | Height Above Board | REACH SVHC | RoHS Status | Flammability Rating | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() ST7S014V4BR800 JAE Electronics | In Stock | - | Datasheet | - | Gold | Surface Mount | Surface Mount, Right Angle | - | Reverse - Bottom | Polymer | - | Copper | - | 10V | Tape & Reel (TR) | 2008 | ST7 | Obsolete | 1 (Unlimited) | SMD/SMT | Connector and Ejector | 18 (14 + 4) | 60°C | -25°C | - | 1 | Male | 1.1mm | Right Angle | 20.5mm | 500mA | Gold | - | - | 18 | - | Combo - microSD™, SIM | - | Push In, Push Out | - | Switch | 3.2mm | 17.8mm | 3.2mm | 20.0μin 0.51μm | 0.126 3.20mm | No SVHC | RoHS Compliant | UL94 V-0 | - | ||
![]() JC26C2-DRR16E JAE Electronics | 22 |
| Datasheet | 14 Weeks | - | Snap in | Snap-In | - | Reverse - Bottom | - | - | - | - | - | Tray | 2004 | JC26C2 | Active | 1 (Unlimited) | - | Ejector | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | CompactFlash® - Type I, II | - | Push In, Push Out | Right | Card Guides | - | - | - | - | - | - | RoHS Compliant | - | - | ||
![]() JC26C2-DSRE JAE Electronics | 160 |
| Datasheet | 14 Weeks | - | Snap in | Snap-In | - | Normal, Standard - Top | - | - | - | - | - | Tray | 2004 | JC26C2 | Active | 1 (Unlimited) | - | Ejector | - | - | - | - | - | - | - | - | - | - | - | - | - | 50 | Black | CompactFlash® - Type I, II | - | Push In, Push Out | Right | Card Guides | 5.8mm | 46.7mm | - | - | - | - | RoHS Compliant | - | Lead Free | ||
![]() JC26E-DRLE JAE Electronics | 22 |
| Datasheet | 14 Weeks | - | Snap in | Snap-In | SMD/SMT | Reverse - Bottom | - | - | - | - | - | Tray | 2003 | JC26E | Active | 1 (Unlimited) | - | Ejector | - | - | - | - | - | - | - | - | - | - | - | - | - | 50 | Black | CompactFlash® - Type I, II | - | Push In, Push Out | Left | Card Guides | - | - | - | - | - | - | RoHS Compliant | - | Lead Free | ||
![]() SC1S011V1S2 JAE Electronics | In Stock | - | Datasheet | - | Gold | Surface Mount | Surface Mount, Right Angle | - | Normal, Standard - Top | Polymer | Liquid Crystal Polymer, Polymer | - | - | 3.3V | Tray | 2006 | SC1 | Obsolete | 1 (Unlimited) | SMD/SMT | Connector and Ejector | 13 (11 + 2) | 85°C | -25°C | - | 1 | Male | - | Straight | 21.7mm | 500mA | Gold | UL | - | 11 | - | Secure Digital - miniSD™ | - | Push In, Push Out | - | Switch | - | 23.45mm | 2.35mm | 11.8μin 0.30μm | 0.093 2.35mm | - | RoHS Compliant | UL94 V-0 | Lead Free | ||
![]() JC26C2-FSL16E JAE Electronics | 42 |
| Datasheet | 14 Weeks | - | Snap in | Snap-In | SMD/SMT | Normal, Standard - Top | - | - | - | - | - | Tray | 2004 | JC26C2 | Active | 1 (Unlimited) | - | Ejector | - | - | - | - | 1 | - | 2.54mm | Right Angle | - | 500mA | - | - | - | 50 | Black | CompactFlash® - Type I, II | - | Push In, Push Out | Left | Card Guide, Foldable Ejector | 7.4mm | 37.6mm | - | - | - | - | RoHS Compliant | UL94 V-0 | Lead Free | ||
![]() SF53S006VCBR2000 JAE Electronics | 9 |
| Datasheet | 14 Weeks | - | Surface Mount | Surface Mount, Right Angle | - | Normal, Standard - Top | - | - | - | - | - | Tape & Reel (TR) | 2014 | SF53 | Active | 1 (Unlimited) | - | Connector | 6 | - | - | - | - | - | - | - | - | - | Gold | - | - | - | - | Micro SIM | - | Push In, Pull Out | - | - | - | - | - | - | 0.057 1.45mm | - | RoHS Compliant | - | - | ||
![]() SG5S009V1D2 JAE Electronics | In Stock | - | Datasheet | - | Gold | Surface Mount | Surface Mount, Right Angle | SMD/SMT | - | - | Liquid Crystal Polymer, Polymer | - | - | - | Tray | 2005 | SG5 | Obsolete | 1 (Unlimited) | SMD/SMT | Connector and Ejector | 13 (9 + 4) | - | - | - | - | Female | - | Straight | - | 500mA | Gold | UL | - | 13 | - | Secure Digital - SD | - | Push In, Push Out | - | Board Guide, Switch | - | - | - | - | 0.179 4.55mm | - | RoHS Compliant | UL94 V-0 | Lead Free | ||
![]() JC26E-DSRE JAE Electronics | 73 |
| Datasheet | 14 Weeks | - | Snap in | Snap-In | SMD/SMT | Normal, Standard - Top | PBT | - | - | - | - | Tray | 2003 | JC26E | Active | 1 (Unlimited) | - | Ejector | - | 60°C | -20°C | Black | - | Male | 1.27mm | - | - | 500mA | - | - | - | 50 | - | CompactFlash® - Type I, II | 1GOhm | Push In, Push Out | Right | Card Guides | 5.8mm | 46.6mm | - | - | - | - | RoHS Compliant | UL94 V-0 | Lead Free | ||
![]() ST1W008S4GR2000 JAE Electronics | In Stock | - | Datasheet | 14 Weeks | Gold | Surface Mount | Surface Mount, Right Angle | - | Normal, Standard - Top | - | - | Gold, Nickel | FLASH | 10V | Tape & Reel (TR) | 2010 | ST1 | Active | 1 (Unlimited) | SMD/SMT | Connector and Ejector | 8 | 85°C | -25°C | - | 1 | - | 1.1mm | Right Angle | - | 500mA | Gold | - | - | 8 | - | microSD™ | - | Hinged Lid | - | - | 1.68mm | - | - | - | 0.055 1.40mm | - | RoHS Compliant | UL94 V-0 | - | ||
![]() JC26C2-FSRE JAE Electronics | 22 |
| Datasheet | 14 Weeks | - | Snap in | Snap-In | - | Normal, Standard - Top | - | - | - | - | - | Tray | 2004 | JC26C2 | Active | 1 (Unlimited) | - | Ejector | - | - | - | - | - | - | - | - | - | - | - | - | - | 50 | Black | CompactFlash® - Type I, II | - | Push In, Push Out | Right | Card Guide, Foldable Ejector | 5.8mm | 51.2mm | - | - | - | - | RoHS Compliant | - | Lead Free | ||
![]() JC26C2-FSLE JAE Electronics | 22 |
| Datasheet | 14 Weeks | - | Snap in | Snap-In | - | Normal, Standard - Top | - | - | - | - | - | Tray | 2004 | JC26C2 | Active | 1 (Unlimited) | - | Ejector | - | - | - | - | - | - | - | - | - | - | - | - | - | 50 | Black | CompactFlash® - Type I, II | - | Push In, Push Out | Left | Card Guide, Foldable Ejector | 5.8mm | 37.6mm | - | - | - | - | RoHS Compliant | - | Lead Free | ||
![]() JC26E-DRRE JAE Electronics | 22 |
| Datasheet | 14 Weeks | - | Snap in | Snap-In | SMD/SMT | Reverse - Bottom | - | - | - | - | - | Tray | 2003 | JC26E | Active | 1 (Unlimited) | - | Ejector | - | - | - | - | - | - | - | - | - | - | - | - | - | 50 | Black | CompactFlash® - Type I, II | - | Push In, Push Out | Right | Card Guides | - | - | - | - | - | - | RoHS Compliant | - | Lead Free | ||
![]() JC26A-BB16E JAE Electronics | 63 |
| Datasheet | 14 Weeks | Gold | Surface Mount | Surface Mount, Right Angle | SMD/SMT | Normal, Standard - Top | - | - | - | - | - | Tray | 2004 | JC26A | Active | 1 (Unlimited) | - | Connector | 50 | - | - | - | 2 | Male | 1.27mm | - | - | - | Gold | - | 1.27mm | 50 | - | CompactFlash® - Type I, II | - | Push In, Pull Out | - | Board Guide | 5.1mm | - | - | 3.94μin 0.10μm | 0.201 5.10mm | - | RoHS Compliant | - | Lead Free | ||
![]() SF7W006S1BE1000 JAE Electronics | 145 |
| Datasheet | 12 Weeks | Gold | Standard, Surface Mount | Surface Mount, Right Angle | SMD/SMT | Normal, Standard - Top | - | - | - | - | 500V | Tape & Reel (TR) | 2002 | SF7 | Obsolete | 1 (Unlimited) | SMD/SMT | Connector and Ejector | 6 | - | - | Black | 2 | - | 2.54mm | Horizontal | - | 1A | Gold | - | - | 6 | - | SIM Card | - | Hinged Lid | - | - | 2.3mm | 25.4mm | - | - | 0.091 2.30mm | - | RoHS Compliant | - | Lead Free | ||
![]() JC26A-BB16-E800E JAE Electronics | 22 |
| - | 14 Weeks | - | Surface Mount | Surface Mount, Right Angle | SMD/SMT | - | - | - | - | - | - | Tape & Reel (TR) | - | - | Active | 1 (Unlimited) | - | Connector | 50 | - | - | - | - | - | - | - | - | - | Gold | - | - | - | - | CompactFlash® - Type I, II | - | Push In, Pull Out | - | - | - | - | - | - | - | - | RoHS Compliant | - | - | ||
![]() JC26A-BBE JAE Electronics | 79 |
| Datasheet | 14 Weeks | - | Surface Mount | Surface Mount, Right Angle | SMD/SMT | Normal, Standard - Top | - | - | - | - | - | Tray | 2007 | JC26A | Active | 1 (Unlimited) | Solder | Connector | 50 | - | - | Beige | 2 | Male | 1.27mm | Straight | - | - | Gold | - | 1.27mm | - | White | CompactFlash® - Type I, II | - | Push In, Pull Out | - | Board Guide | - | - | 37.6mm | 3.94μin 0.10μm | 0.138 3.50mm | - | RoHS Compliant | UL94 V-0 | Lead Free | ||
![]() SF50S006V4AR1500 JAE Electronics | In Stock | - | Datasheet | 12 Weeks | Gold | Surface Mount | Surface Mount, Right Angle | - | Normal, Standard - Top | Resin | - | - | - | 10V | Tape & Reel (TR) | 2011 | SF50 | Obsolete | 1 (Unlimited) | - | Connector and Ejector | 6 | - | - | - | - | - | - | Horizontal | - | 500mA | Gold | - | - | 6 | - | Micro SIM | - | Push In, Push Out | Left | - | 1.2mm | - | - | - | 0.047 1.20mm | - | RoHS Compliant | - | - | ||
![]() SF9-STR1-B JAE Electronics | In Stock | - | Datasheet | - | Gold | Reverse, Snap in | Snap-In | - | - | - | - | Copper | - | 500V | Tray | 2006 | SF9 | Obsolete | 1 (Unlimited) | SMD/SMT | Ejector | - | - | - | - | 2 | - | 2.54mm | Horizontal | - | 1A | - | - | - | 6 | - | SIM Card | - | Push In, Pull Out | - | - | 1.8mm | 18.9mm | - | - | - | Unknown | RoHS Compliant | - | - | ||
![]() JC26C2-FSR16E JAE Electronics | 61 |
| Datasheet | 14 Weeks | - | Snap in | Snap-In | - | Normal, Standard - Top | - | - | - | - | - | Tray | 2004 | JC26C2 | Active | 1 (Unlimited) | - | Ejector | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | CompactFlash® - Type I, II | - | Push In, Push Out | Right | Card Guide, Foldable Ejector | - | - | - | - | - | - | RoHS Compliant | - | - |