JAE Electronics JC26E-DSRE
JAE Electronics JC26E-DSRE
feed

JAE Electronics JC26E-DSRE

Manufacturer No:

JC26E-DSRE

Manufacturer:

JAE Electronics

Utmel No:

1279-JC26E-DSRE

Package:

SMD/SMT

ECAD Model:

Description:

CONN COMPACT FLASH CARD SNAP-IN

Quantity:

Unit Price: $7.850655

Ext Price: $7.85

Delivery:

DHLTNTUPSFedExSF-Express

Payment:

paypalvisadiscovermastercard

In Stock : 87

Minimum: 1 Multiples: 1

Qty

Unit Price

Ext Price

  • 1

    $7.850655

    $7.85

  • 10

    $7.406278

    $74.06

  • 100

    $6.987055

    $698.71

  • 500

    $6.591561

    $3,295.78

  • 1000

    $6.218454

    $6,218.45

Want a lower wholesale price? Please send RFQ, we will respond immediately.

RFQ Now

Add to RFQ list

User Guide

Purchase & Inquiry
Package
Shipping Information
Shopping Manual
Purchase

You may place an order without registering to Utmel.
We strongly suggest you sign in before purchasing as you can track your order in real time.

Means of Payment

For your convenience, we accept multiple payment methods in USD, including PayPal, Credit Card, and wire transfer.

RFQ (Request for Quotations)

It is recommended to request for quotations to get the latest prices and inventories about the part.
Our sales will reply to your request by email within 24 hours.

IMPORTANT NOTICE

1. You'll receive an order information email in your inbox. (Please remember to check the spam folder if you didn't hear from us).
2. Since inventories and prices may fluctuate to some extent, the sales manager is going to reconfirm the order and let you know if there are any updates.

Shipping Cost

Shipping starts at $40, but some countries will exceed $40. For example (South Africa, Brazil, India, Pakistan, Israel, etc.)
The basic freight (for package ≤0.5kg or corresponding volume) depends on the time zone and country.

Shipping Method

Currently, our products are shipped through DHL, FedEx, SF, and UPS.

Delivery Time

Once the goods are shipped, estimated delivery time depends on the shipping methods you chose:

FedEx International, 5-7 business days.

The following are some common countries' logistic time.transport
  • Prepare productStep1:Prepare product
  • Vacuum packagingStep2:Vacuum packaging
  • Anti-static bagStep3:Anti-static bag
  • Individual packageStep4:Individual package
  • Packaging boxStep5:Packaging box
  • Barcode shipping labelStep6:Barcode shipping label
JC26E-DSRE information

Specifications
Documents & Media
Product Details
Product Comparison
JAE Electronics JC26E-DSRE technical specifications, attributes, parameters and parts with similar specifications to JAE Electronics JC26E-DSRE.
  • Type
    Parameter
  • Factory Lead Time
    14 Weeks
  • Mount

    In electronic components, the term "Mount" typically refers to the method or process of physically attaching or fixing a component onto a circuit board or other electronic device. This can involve soldering, adhesive bonding, or other techniques to secure the component in place. The mounting process is crucial for ensuring proper electrical connections and mechanical stability within the electronic system. Different components may have specific mounting requirements based on their size, shape, and function, and manufacturers provide guidelines for proper mounting procedures to ensure optimal performance and reliability of the electronic device.

    Snap in
  • Mounting Type

    The "Mounting Type" in electronic components refers to the method used to attach or connect a component to a circuit board or other substrate, such as through-hole, surface-mount, or panel mount.

    Snap-In
  • Package / Case

    refers to the protective housing that encases an electronic component, providing mechanical support, electrical connections, and thermal management.

    SMD/SMT
  • Mounting Feature

    a process by which the operating system makes files and directories on a storage device (such as hard drive, CD-ROM, or network share) available for users to access via the computer's file system.

    Normal, Standard - Top
  • Housing Material

    The parameter "Housing Material" in electronic components refers to the material used to encase or protect the internal circuitry of the component. The housing material plays a crucial role in providing physical protection, insulation, and environmental resistance to the electronic component. Common housing materials include plastics, metals, ceramics, and composites, each offering different levels of durability, heat resistance, and electrical properties. The choice of housing material is important in determining the overall performance, reliability, and longevity of the electronic component in various operating conditions.

    PBT
  • Packaging

    Semiconductor package is a carrier / shell used to contain and cover one or more semiconductor components or integrated circuits. The material of the shell can be metal, plastic, glass or ceramic.

    Tray
  • Series

    In electronic components, the "Series" refers to a group of products that share similar characteristics, designs, or functionalities, often produced by the same manufacturer. These components within a series typically have common specifications but may vary in terms of voltage, power, or packaging to meet different application needs. The series name helps identify and differentiate between various product lines within a manufacturer's catalog.

    JC26E
  • Published
    2003
  • Part Status

    Parts can have many statuses as they progress through the configuration, analysis, review, and approval stages.

    Active
  • Moisture Sensitivity Level (MSL)

    Moisture Sensitivity Level (MSL) is a standardized rating that indicates the susceptibility of electronic components, particularly semiconductors, to moisture-induced damage during storage and the soldering process, defining the allowable exposure time to ambient conditions before they require special handling or baking to prevent failures

    1 (Unlimited)
  • Connector Type

    Connector Type in electronic components refers to the specific design and configuration of the connector used to establish electrical connections between different devices or components. This parameter describes the physical shape, size, and layout of the connector, as well as the number and arrangement of pins or contacts. Common connector types include USB, HDMI, RJ45, and D-sub connectors, each serving different purposes and applications. Understanding the connector type is crucial for ensuring compatibility and proper functionality when connecting electronic devices together.

    Ejector
  • Max Operating Temperature

    The Maximum Operating Temperature is the maximum body temperature at which the thermistor is designed to operate for extended periods of time with acceptable stability of its electrical characteristics.

    60°C
  • Min Operating Temperature

    The "Min Operating Temperature" parameter in electronic components refers to the lowest temperature at which the component is designed to operate effectively and reliably. This parameter is crucial for ensuring the proper functioning and longevity of the component, as operating below this temperature may lead to performance issues or even damage. Manufacturers specify the minimum operating temperature to provide guidance to users on the environmental conditions in which the component can safely operate. It is important to adhere to this parameter to prevent malfunctions and ensure the overall reliability of the electronic system.

    -20°C
  • Color
    Black
  • Gender

    In the context of electronic components, the parameter "Gender" typically refers to the physical characteristics of connectors or interfaces that determine how they can be mated together. Connectors are often designed with specific gender types, such as male or female, to ensure proper alignment and connection between devices. A male connector typically has protruding pins or plugs that fit into a corresponding female connector, which has receptacles or sockets to receive the pins. This design helps prevent incorrect connections and ensures a secure and reliable electrical connection. Understanding the gender of connectors is crucial when designing or assembling electronic systems to ensure compatibility and proper functionality. It is essential to match the gender of connectors correctly to avoid damage and ensure optimal performance of the electronic components.

    Male
  • Pitch

    In electronic components, "Pitch" refers to the distance between the center of one pin or lead to the center of the adjacent pin or lead on a component, such as an integrated circuit (IC) or a connector. It is a crucial parameter as it determines the spacing and alignment of the pins or leads on a component, which in turn affects how the component can be mounted on a circuit board or connected to other components.The pitch measurement is typically expressed in millimeters (mm) or inches (in) and plays a significant role in determining the overall size and layout of a circuit board. Components with different pitches may require specific types of circuit boards or connectors to ensure proper alignment and connection. Designers must carefully consider the pitch of components when designing circuit layouts to ensure compatibility and proper functionality of the electronic system.

    1.27mm
  • Current Rating

    Current rating is the maximum current that a fuse will carry for an indefinite period without too much deterioration of the fuse element.

    500mA
  • Number of Contacts
    50
  • Card Type

    In the context of electronic components, the parameter "Card Type" typically refers to the physical form factor or shape of the component. It describes the specific design and layout of the component, which can vary depending on its intended use and compatibility with other components or systems. For example, common card types in electronics include PCI cards, SIM cards, and memory cards, each designed for specific functions and applications. Understanding the card type is important for ensuring proper installation, compatibility, and functionality within an electronic system.

    CompactFlash® - Type I, II
  • Insulation Resistance

    The measurement of insulation resistance is carried out by means of a megohmmeter – high resistance range ohmmeter. A general rule-of-thumb is 10 Megohm or more.

    1GOhm
  • Insertion, Removal Method

    The parameter "Insertion, Removal Method" in electronic components refers to the techniques and processes used to install or uninstall components within a circuit or system. This includes manual or automated methods, tools, and the design features of the components that facilitate their integration or extraction. Proper insertion and removal methods are critical to ensure reliable connections, minimize damage to components, and maintain the integrity of the overall system. Effective methods also consider factors like access, alignment, and the potential for mechanical stress during the process.

    Push In, Push Out
  • Ejector Side

    The term "Ejector Side" in electronic components typically refers to a specific side or part of a component that is designed to facilitate the insertion and removal of the component from a socket or connector. This side usually features a mechanism such as an ejector latch or lever that allows for easy and secure handling of the component during installation and removal processes. The ejector side is important for ensuring proper alignment and connection of the component within the socket or connector, as well as for providing a convenient way to release the component without causing damage. Overall, the ejector side plays a crucial role in the usability and reliability of electronic components in various devices and systems.

    Right
  • Features

    In the context of electronic components, the term "Features" typically refers to the specific characteristics or functionalities that a particular component offers. These features can vary depending on the type of component and its intended use. For example, a microcontroller may have features such as built-in memory, analog-to-digital converters, and communication interfaces like UART or SPI.When evaluating electronic components, understanding their features is crucial in determining whether they meet the requirements of a particular project or application. Engineers and designers often look at features such as operating voltage, speed, power consumption, and communication protocols to ensure compatibility and optimal performance.In summary, the "Features" parameter in electronic components describes the unique attributes and capabilities that differentiate one component from another, helping users make informed decisions when selecting components for their electronic designs.

    Card Guides
  • Height
    5.8mm
  • Length
    46.6mm
  • RoHS Status

    RoHS means “Restriction of Certain Hazardous Substances” in the “Hazardous Substances Directive” in electrical and electronic equipment.

    RoHS Compliant
  • Flammability Rating

    The Flammability Rating of electronic components refers to the material's ability to resist catching fire or burning when exposed to heat or flames. It is an important safety consideration in electronic design and manufacturing, especially for components that may be used in environments where fire hazards are a concern. The rating is typically expressed using a standardized scale, such as UL94, which classifies materials based on their flammability characteristics. Components with higher flammability ratings are more resistant to ignition and contribute to overall fire safety in electronic devices. It is crucial to select components with appropriate flammability ratings to ensure the reliability and safety of electronic products.

    UL94 V-0
  • Lead Free

    Lead Free is a term used to describe electronic components that do not contain lead as part of their composition. Lead is a toxic material that can have harmful effects on human health and the environment, so the electronics industry has been moving towards lead-free components to reduce these risks. Lead-free components are typically made using alternative materials such as silver, copper, and tin. Manufacturers must comply with regulations such as the Restriction of Hazardous Substances (RoHS) directive to ensure that their products are lead-free and environmentally friendly.

    Lead Free
0 Similar Products Remaining
Download datasheets and manufacturer documentation for JAE Electronics JC26E-DSRE.

Product Description: JC26E-DSRE PC Card Socket

1. Description

The JC26E-DSRE PC Card Socket from JAE Electronics is a high-quality, RoHS compliant connector designed for use in memory applications, particularly for CompactFlash? cards. This snap-in connector features a robust construction and reliable performance, making it an ideal choice for various electronic devices.

2. Features

  • Pitch: 1.27mm, ensuring precise and reliable connections.
  • Number of Contacts: 50, providing ample contact points for secure data transfer.
  • Mounting Type: Snap-In, allowing for easy installation and removal.
  • Mounting Feature: Normal, Standard - Top, facilitating straightforward mounting.
  • Moisture Sensitivity Level (MSL): 1 (Unlimited), ensuring durability in various environmental conditions.
  • Operating Temperature Range: -20°C to 60°C, accommodating a wide range of operating temperatures.
  • Insulation Resistance: 1GOhm, ensuring high electrical insulation and reliability.
  • Insertion, Removal Method: Push In, Push Out, simplifying the insertion and removal process.
  • Housing Material: PBT (Polybutylene Terephthalate), providing excellent mechanical strength and thermal stability.
  • Flammability Rating: UL94 V-0, meeting stringent safety standards.
  • Card Guides: Integrated card guides ensure proper alignment and secure seating of CompactFlash cards.
  • Ejector Side: Right, facilitating easy ejection of the card.

3. Applications

  1. Primary Applications:
  2. CompactFlash cards in various electronic devices such as cameras, GPS devices, and mobile phones.
  3. Memory expansion in industrial control systems and medical devices.

  4. Secondary Applications:

  5. Other memory card types like SD cards with adapters or converters.
  6. Custom applications requiring a reliable and compact memory interface.

4. Alternative Parts

If the JC26E-DSRE is not available or suitable for your specific needs, consider the following alternatives: - JAE's JC26E series offers other variants with similar specifications but different pin counts or features. - Other manufacturers' PC card sockets like those from Hirose or TE Connectivity may also be suitable alternatives.

5. Embedded Modules

The JC26E-DSRE PC Card Socket is commonly used in various embedded modules including: - Industrial control systems (ICS) modules for data logging and control applications. - Medical device modules requiring secure memory storage solutions. - Automotive infotainment systems where compact memory interfaces are essential.

This comprehensive description highlights the key features and applications of the JC26E-DSRE PC Card Socket from JAE Electronics, making it easier for engineers and designers to integrate this component into their projects effectively.

The three parts on the right have similar specifications to JAE Electronics & JC26E-DSRE.
  • Image
    Part Number
    Manufacturer
    Gender
    Mount
    Current Rating
    Moisture Sensitivity Level (MSL)
    RoHS Status
    Mounting Feature
    Part Status
    Flammability Rating
    Availability
    Price
    Quantity
    Compare Two Parts
    Compare Three Parts
  • JC26E-DSRE

    JC26E-DSRE

    Male

    Snap in

    500 mA

    1 (Unlimited)

    RoHS Compliant

    Normal, Standard - Top

    Active

    UL94 V-0

    87
    $7.850655