- Series
- Height Seated (Max)
- Mounting Type
- Size / Dimension
- Termination Style
- Type
- Factory Lead Time
- Moisture Sensitivity Level (MSL)
- Part Status
- RoHS Status
- Current Rating (Amps)
- Frequency Range
Attribute column
Manufacturer
KEMET Current Sense Transformers
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mounting Type | Surface Mount | Mounting Feature | Weight | Brand | Factory Pack QuantityFactory Pack Quantity | Manufacturer | Maximum Operating Temperature | Mfr | Minimum Operating Temperature | Package | Part # Aliases | Product Status | RoHS | Packaging | Published | Series | Size / Dimension | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Type | Subcategory | Current Rating (Amps) | Current Rating | Frequency | Termination Style | Physical Dimension | Output Voltage | DC Resistance (DCR) | Response Time | Product Type | Operating Temperature Range | Frequency Range | Input Current | Turns Ratio - Primary:Secondary | ET (Volt-Time) | Current Ratio | Product Category | Window Dimension | Height | Height Seated (Max) | Length | Width | RoHS Status | Ratings |
|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() USEX1216000000 KEMET | In Stock | - | - | - | - | - | - | - | - | - | - | - | KEMET | - | Tray | - | Active | - | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() C/CT-0810 KEMET | 91 |
| - | - | Chassis Mount | - | - | 0.103 lb (46.50 g) | KEMET | 36 | KEMET | + 60 C | KEMET | - 10 C | Box | USEX0810000000 | Active | Details | Bulk | - | C/CT | 0.078" L x 0.050" W (35.30mm x 22.90mm) | - | - | - | Non-Invasive (Split Core) | Sensors | 80 A | 80 A | - | Wire Leads with Connector | - | 270 V | - | - | Current Sensors | - 10 C to + 60 C | 50Hz ~ 60Hz | - | 3000:1 | - | 3000:1 | Board Mount Current Sensors | - | 37.5 mm | 0.827" (37.50mm) | 35.3 mm | 22.9 mm | - | - | ||
![]() C/CT-1216 KEMET | 128 | - | Datasheet | 23 Weeks | Chassis Mount | - | - | - | - | - | - | - | - | - | - | - | - | - | Bulk | 2016 | C/CT | 1.445Lx0.906W 36.70mmx23.00mm | yes | Active | 1 (Unlimited) | Non-Invasive (Split Core) | - | - | - | 60Hz | Wire Leads with Connector | - | - | - | - | - | - | 50/60Hz | 120A | 3000:1 | - | - | - | - | - | 1.693 43.00mm | - | - | ROHS3 Compliant | - | ||
![]() MR-4 KEMET | 102 |
| Datasheet | 23 Weeks | Chassis Mount | - | - | - | - | - | - | - | - | - | - | - | - | - | Bulk | - | MR | 1.358Lx1.260W 34.50mmx32.00mm | yes | Active | 1 (Unlimited) | Non-Invasive (Solid Core) | - | 10A | - | 60Hz | Wire Leads | - | - | - | - | - | - | 50/60Hz | - | - | - | - | - | - | - | 0.425 10.80mm | - | - | ROHS3 Compliant | - | ||
![]() CT-07-100 KEMET | 518 |
| Datasheet | 23 Weeks | Through Hole | NO | - | - | - | - | - | - | - | - | - | - | - | - | Bulk | 2015 | CT | 0.748Lx0.394W 19.00mmx10.00mm | yes | Active | 1 (Unlimited) | Non-Invasive (Solid Core) | - | 10A | - | 60Hz | PC Pin | L19.0XB10.0XH20.2 (mm) | - | - | - | - | - | 50/60Hz | - | 1000:1 | - | - | - | D5.9X10 m | - | 0.795 20.20mm | 19mm | 10mm | ROHS3 Compliant | - | ||
![]() CT-06-50 KEMET | 454 |
| Datasheet | 23 Weeks | Through Hole | NO | CHASSIS MOUNT | - | - | - | - | - | - | - | - | - | - | - | Bulk | 2015 | CT | 0.882Lx0.709W 22.40mmx18.00mm | yes | Active | 1 (Unlimited) | Non-Invasive (Solid Core) | - | 10A | - | 60Hz | Wire Leads | L18.0XB7.1XH22.4 (mm) | - | - | - | - | - | 50/60Hz | - | 500:1 | - | - | - | D6XH7.1 m | - | 0.280 7.10mm | 18mm | 7.1mm | ROHS3 Compliant | - | ||
![]() MR-1-P5 KEMET | 169 |
| Datasheet | 23 Weeks | Through Hole | - | - | - | - | - | - | - | - | - | - | - | - | - | Bulk | 2015 | MR | 0.858Lx0.760W 21.80mmx19.30mm | yes | Active | 1 (Unlimited) | Non-Invasive (Solid Core) | - | 10A | - | 60Hz | PC Pin | - | - | - | - | - | - | 50/60Hz | - | - | - | - | - | - | - | 0.335 8.50mm | - | - | ROHS3 Compliant | - | ||
![]() CT-07-50 KEMET | 147 | - | Datasheet | 23 Weeks | Through Hole | NO | - | - | - | - | - | - | - | - | - | - | - | - | Bulk | - | CT | 0.748Lx0.394W 19.00mmx10.00mm | yes | Active | 1 (Unlimited) | Non-Invasive (Solid Core) | - | 10A | - | 60Hz | PC Pin | L19.0XB10.0XH20.2 (mm) | - | - | - | - | - | 50/60Hz | - | 500:1 | - | - | - | D5.9X10 m | - | 0.795 20.20mm | 19mm | 10mm | ROHS3 Compliant | - | ||
![]() CT-06-100 KEMET | 286 |
| Datasheet | 23 Weeks | Through Hole | NO | CHASSIS MOUNT | - | - | - | - | - | - | - | - | - | - | - | Bulk | 2015 | CT | 0.882Lx0.709W 22.40mmx18.00mm | yes | Active | 1 (Unlimited) | Non-Invasive (Solid Core) | - | 10A | - | 60Hz | Wire Leads | L18.0XB7.1XH22.4 (mm) | - | - | - | - | - | 50/60Hz | - | 1000:1 | - | - | - | D6XH7.1 m | - | 0.280 7.10mm | 18mm | 7.1mm | ROHS3 Compliant | - | ||
![]() MR-1 KEMET | 442 |
| Datasheet | 23 Weeks | Chassis Mount | - | - | - | - | - | - | - | - | - | - | - | - | - | Bulk | - | MR | 0.882Lx0.760W 22.40mmx19.30mm | yes | Active | 1 (Unlimited) | Non-Invasive (Solid Core) | - | 10A | - | 60Hz | Wire Leads | - | - | - | - | - | - | 50/60Hz | - | - | - | - | - | - | - | 0.327 8.30mm | - | - | ROHS3 Compliant | - | ||
![]() CT-05 KEMET | 172 | - | Datasheet | 23 Weeks | Through Hole | NO | - | - | - | - | - | - | - | - | - | - | - | - | Bulk | - | CT | 0.689Lx0.689W 17.50mmx17.50mm | yes | Active | 1 (Unlimited) | Non-Invasive (Solid Core) | - | 10A | - | 60Hz | PC Pin | L17.5XB17.5XH10.0 (mm) | - | - | - | - | - | 50/60Hz | - | 500:1 | - | - | - | D5.5XH10 m | - | 0.394 10.00mm | 17.5mm | 17.5mm | ROHS3 Compliant | - | ||
![]() MR-2 KEMET | 34 | - | Datasheet | 23 Weeks | Chassis Mount | - | - | - | - | - | - | - | - | - | - | - | - | - | Bulk | - | MR | 0.972Lx0.858W 24.70mmx21.80mm | yes | Active | 1 (Unlimited) | Non-Invasive (Solid Core) | - | 10A | - | 60Hz | Wire Leads | - | - | - | - | - | - | 50/60Hz | - | - | - | - | - | - | - | 0.327 8.30mm | - | - | ROHS3 Compliant | - | ||
![]() LA12-48V21 KEMET | 66 |
| Datasheet | 41 Weeks | Through Hole | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | LA12 | 0.772Lx0.709W 19.60mmx18.00mm | - | Active | Not Applicable | Invasive | - | 48A | - | - | PC Pin | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0.827 21.00mm | - | - | ROHS3 Compliant | - | ||
![]() LA12-60V21 KEMET | 251 |
| Datasheet | 41 Weeks | Through Hole | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | LA12 | 0.772Lx0.709W 19.60mmx18.00mm | - | Active | Not Applicable | Invasive | - | 60A | - | - | PC Pin | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0.827 21.00mm | - | - | ROHS3 Compliant | - | ||
![]() LA12-50V21 KEMET | 63 |
| Datasheet | 41 Weeks | Through Hole | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | LA12 | 0.772Lx0.709W 19.60mmx18.00mm | - | Active | Not Applicable | Invasive | - | 50A | - | - | PC Pin | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0.827 21.00mm | - | - | ROHS3 Compliant | - | ||
![]() MR-3 KEMET | 362 |
| Datasheet | 23 Weeks | Chassis Mount | - | - | - | - | - | - | - | - | - | - | - | - | - | Bulk | - | MR | 1.201Lx1.102W 30.50mmx28.00mm | - | Active | 1 (Unlimited) | Non-Invasive (Solid Core) | - | 10A | - | 60Hz | Wire Leads | - | - | - | - | - | - | 50/60Hz | - | - | - | - | - | - | - | 0.413 10.50mm | - | - | ROHS3 Compliant | - | ||
![]() CT-06-75 KEMET | 74 |
| - | 23 Weeks | Through Hole | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | CT | 0.882Lx0.709W 22.40mmx18.00mm | - | Active | Not Applicable | Non-Invasive (Solid Core) | - | - | - | - | PC Pin | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0.280 7.10mm | - | - | ROHS3 Compliant | - | ||
![]() LA12-10V21 KEMET | 46 |
| - | 41 Weeks | Through Hole | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | LA12 | 0.772Lx0.709W 19.60mmx18.00mm | - | Active | Not Applicable | Invasive | - | 10A | - | - | PC Pin | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0.827 21.00mm | - | - | ROHS3 Compliant | - | ||
![]() MR/C-01B KEMET | 297 |
| Datasheet | 24 Weeks | Through Hole | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | MR | 0.748Lx0.689W 19.00mmx17.50mm | - | Active | 1 (Unlimited) | Non-Invasive (Solid Core) | - | - | - | - | PC Pin | - | - | 30Ohm | - | - | - | 60Hz | - | - | - | - | - | - | - | 0.311 7.90mm | - | - | ROHS3 Compliant | - | ||
![]() C/CT-0306 KEMET | 172 |
| Datasheet | 21 Weeks | Chassis Mount | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | C/CT | 1.134Lx0.764W 28.80mmx19.40mm | - | Active | 1 (Unlimited) | Non-Invasive (Split Core) | - | 30A | - | - | Wire Leads with Connector | - | - | - | - | - | - | 50Hz~60Hz | - | - | - | - | - | - | - | 0.114 28.30mm | - | - | ROHS3 Compliant | - |