- Part Status
- RF/Microwave Device Type
- Construction
- Operating Temperature (Max.)
- Operating Temperature (Min.)
- VSWR-Max
- Additional Feature
- Characteristic Impedance
- IF Frequency-Max
- LO Tunable
- RF Input Frequency-Max
- RF Input Frequency-Min
Attribute column
Manufacturer
L3 Narda-MITEQ RF Modulators
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Operating Frequency (Max) | Operating Temperature (Max.) | Operating Temperature (Min.) | Part Status | Terminal Finish | Additional Feature | Construction | RF/Microwave Device Type | Operating Frequency-Min | VSWR-Max | Input Power-Max (CW) | Characteristic Impedance | Conversion Loss-Max | LO Tunable | RF Input Frequency-Max | Modulation Technique | RF Input Frequency-Min | IF Frequency-Max | IF Frequency-Min | RF Output Frequency-Max | RF Output Frequency-Min |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() SM0218LC1MDC L3 Narda-MITEQ | In Stock | - | - | 18000MHz | 85°C | -54°C | Active | - | SMA-F | COAXIAL | MODULATOR | 2000MHz | 2.5 | - | 50Ohm | 12 dB | - | - | SSB | - | - | - | - | - | ||
![]() SSM0208MC2MDQ L3 Narda-MITEQ | In Stock | - | - | - | 85°C | -54°C | Active | - | SMA-F | COAXIAL | UP CONVERTER | - | 2.5 | - | 50Ohm | - | NO | 8000MHz | - | 2000MHz | 500MHz | - | 8000MHz | 2000MHz | ||
![]() SM2640NI7CDC L3 Narda-MITEQ | In Stock | - | - | - | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() SML0711LM8CDQ L3 Narda-MITEQ | In Stock | - | - | 11000MHz | 85°C | -50°C | Active | NICKEL | - | COAXIAL | MODULATOR | 7000MHz | 2.5 | 7dBm | - | 11 dB | - | - | QPSK | - | - | - | - | - | ||
![]() SM1218HC2MDC L3 Narda-MITEQ | In Stock | - | - | - | 85°C | -54°C | Active | - | SMA-F | COAXIAL | UP CONVERTER | - | 2.5 | - | 50Ohm | - | NO | 18000MHz | - | 12000MHz | 200MHz | 100MHz | 18000MHz | 12000MHz | ||
![]() SSM0618MC2MDQ L3 Narda-MITEQ | In Stock | - | - | - | 85°C | -54°C | Active | - | SMA-F | COAXIAL | UP CONVERTER | - | 2.5 | - | 50Ohm | - | NO | 18000MHz | - | 6000MHz | 500MHz | - | 18000MHz | 6000MHz | ||
![]() SM3884H07U L3 Narda-MITEQ | In Stock | - | - | - | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() SDM2235M18Y L3 Narda-MITEQ | In Stock | - | - | - | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() SM0812HC2MDB L3 Narda-MITEQ | In Stock | - | - | - | 85°C | -54°C | Active | - | SMA-F | COAXIAL | UP CONVERTER | - | 2.5 | - | 50Ohm | - | NO | 12000MHz | - | 8000MHz | 80MHz | 40MHz | 12000MHz | 8000MHz | ||
![]() SM0618LC2MDQ L3 Narda-MITEQ | In Stock | - | - | 18000MHz | 85°C | -54°C | Active | - | SMA-F | COAXIAL | MODULATOR | 6000MHz | 2.5 | - | 50Ohm | 10 dB | - | - | I/Q | - | - | - | - | - | ||
![]() SMC0502B06AA L3 Narda-MITEQ | In Stock | - | - | - | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() SSM0812HC2MDC L3 Narda-MITEQ | In Stock | - | - | - | 85°C | -54°C | Active | - | SMA-F | COAXIAL | UP CONVERTER | - | 2.5 | - | 50Ohm | - | NO | 12000MHz | - | 8000MHz | 200MHz | 100MHz | 12000MHz | 8000MHz | ||
![]() SME0208LI1MDQ L3 Narda-MITEQ | In Stock | - | - | 8000MHz | 85°C | -54°C | Active | NICKEL | SMA-F | COAXIAL | MODULATOR | 2000MHz | 2.5 | 5dBm | 50Ohm | 11 dB | - | - | I/Q | - | - | - | - | - | ||
![]() SSM0606B25Z L3 Narda-MITEQ | In Stock | - | - | - | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() SSM0204LC2MDB L3 Narda-MITEQ | In Stock | - | - | - | 85°C | -54°C | Active | - | SMA-F | COAXIAL | UP CONVERTER | - | 2.5 | - | 50Ohm | - | NO | 4000MHz | - | 2000MHz | 80MHz | 40MHz | 4000MHz | 2000MHz | ||
![]() SM0010H19R L3 Narda-MITEQ | In Stock | - | - | - | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() SMC0618LI1CDB L3 Narda-MITEQ | In Stock | - | - | 18000MHz | 85°C | -54°C | Active | - | SMA-F | COAXIAL | MODULATOR | 6000MHz | 2.1 | 18dBm | 50Ohm | 19 dB | - | - | SSB | - | - | - | - | - | ||
![]() SM0408MC2MDQ L3 Narda-MITEQ | In Stock | - | - | - | 85°C | -54°C | Active | - | SMA-F | COAXIAL | UP CONVERTER | - | 2.5 | - | 50Ohm | - | NO | 8000MHz | - | 4000MHz | 500MHz | - | 8000MHz | 4000MHz | ||
![]() SU8596I27J L3 Narda-MITEQ | In Stock | - | - | - | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() SM0208HC2MDQ L3 Narda-MITEQ | In Stock | - | - | - | 85°C | -54°C | Active | - | SMA-F | COAXIAL | UP CONVERTER | - | 2.5 | - | 50Ohm | - | NO | 8000MHz | - | 2000MHz | 500MHz | - | 8000MHz | 2000MHz |