L3 Narda-MITEQ SM0208HC2MDQ
L3 Narda-MITEQ SM0208HC2MDQ
feed

L3 Narda-MITEQ SM0208HC2MDQ

Manufacturer No:

SM0208HC2MDQ

Manufacturer:

L3 Narda-MITEQ

Utmel No:

1407-SM0208HC2MDQ

Package:

-

ECAD Model:

Description:

MODULATOR

Quantity:

Delivery:

DHLTNTUPSFedExSF-Express

Payment:

paypalvisadiscovermastercard

In Stock : Please Inquire

Please send RFQ , we will respond immediately.

United States

China

Canada

Japan

Russia

Germany

United Kingdom

Singapore

Italy

Hong Kong(China)

Taiwan(China)

France

Korea

Mexico

Netherlands

Malaysia

Austria

Spain

Switzerland

Poland

Thailand

Vietnam

India

United Arab Emirates

Afghanistan

Åland Islands

Albania

Algeria

American Samoa

Andorra

Angola

Anguilla

Antigua & Barbuda

Argentina

Armenia

Aruba

Australia

Azerbaijan

Bahamas

Bahrain

Bangladesh

Barbados

Belarus

Belgium

Belize

Benin

Bermuda

Bhutan

Bolivia

Bonaire, Sint Eustatius and Saba

Bosnia & Herzegovina

Botswana

Brazil

British Indian Ocean Territory

British Virgin Islands

Brunei

Bulgaria

Burkina Faso

Burundi

Cabo Verde

Cambodia

Cameroon

Cayman Islands

Central African Republic

Chad

Chile

Christmas Island

Cocos (Keeling) Islands

Colombia

Comoros

Congo

Congo (DRC)

Cook Islands

Costa Rica

Côte d’Ivoire

Croatia

Cuba

Curaçao

Cyprus

Czechia

Denmark

Djibouti

Dominica

Dominican Republic

Ecuador

Egypt

El Salvador

Equatorial Guinea

Eritrea

Estonia

Eswatini

Ethiopia

Falkland Islands

Faroe Islands

Fiji

Finland

French Guiana

French Polynesia

Gabon

Gambia

Georgia

Ghana

Gibraltar

Greece

Greenland

Grenada

Guadeloupe

Guam

Guatemala

Guernsey

Guinea

Guinea-Bissau

Guyana

Haiti

Honduras

Hungary

Iceland

Indonesia

Iran

Iraq

Ireland

Isle of Man

Israel

Jamaica

Jersey

Jordan

Kazakhstan

Kenya

Kiribati

Kosovo

Kuwait

Kyrgyzstan

Laos

Latvia

Lebanon

Lesotho

Liberia

Libya

Liechtenstein

Lithuania

Luxembourg

Macao(China)

Madagascar

Malawi

Maldives

Mali

Malta

Marshall Islands

Martinique

Mauritania

Mauritius

Mayotte

Micronesia

Moldova

Monaco

Mongolia

Montenegro

Montserrat

Morocco

Mozambique

Myanmar

Namibia

Nauru

Nepal

New Caledonia

New Zealand

Nicaragua

Niger

Nigeria

Niue

Norfolk Island

North Korea

North Macedonia

Northern Mariana Islands

Norway

Oman

Pakistan

Palau

Palestinian Authority

Panama

Papua New Guinea

Paraguay

Peru

Philippines

Pitcairn Islands

Portugal

Puerto Rico

Qatar

Réunion

Romania

Rwanda

Samoa

San Marino

São Tomé & Príncipe

Saudi Arabia

Senegal

Serbia

Seychelles

Sierra Leone

Sint Maarten

Slovakia

Slovenia

Solomon Islands

Somalia

South Africa

South Sudan

Sri Lanka

St Helena, Ascension, Tristan da Cunha

St. Barthélemy

St. Kitts & Nevis

St. Lucia

St. Martin

St. Pierre & Miquelon

St. Vincent & Grenadines

Sudan

Suriname

Svalbard & Jan Mayen

Sweden

Syria

Tajikistan

Tanzania

Timor-Leste

Togo

Tokelau

Tonga

Trinidad & Tobago

Tunisia

Turkey

Turkmenistan

Turks & Caicos Islands

Tuvalu

U.S. Outlying Islands

U.S. Virgin Islands

Uganda

Ukraine

Uruguay

Uzbekistan

Vanuatu

Vatican City

Venezuela

Wallis & Futuna

Yemen

Zambia

Zimbabwe

User Guide

Purchase & Inquiry
Package
Shipping Information
Shopping Manual
Purchase

You may place an order without registering to Utmel.
We strongly suggest you sign in before purchasing as you can track your order in real time.

Means of Payment

For your convenience, we accept multiple payment methods in USD, including PayPal, Credit Card, and wire transfer.

RFQ (Request for Quotations)

It is recommended to request for quotations to get the latest prices and inventories about the part.
Our sales will reply to your request by email within 24 hours.

IMPORTANT NOTICE

1. You'll receive an order information email in your inbox. (Please remember to check the spam folder if you didn't hear from us).
2. Since inventories and prices may fluctuate to some extent, the sales manager is going to reconfirm the order and let you know if there are any updates.

Shipping Cost

Shipping starts at $40, but some countries will exceed $40. For example (South Africa, Brazil, India, Pakistan, Israel, etc.)
The basic freight (for package ≤0.5kg or corresponding volume) depends on the time zone and country.

Shipping Method

Currently, our products are shipped through DHL, FedEx, SF, and UPS.

Delivery Time

Once the goods are shipped, estimated delivery time depends on the shipping methods you chose:

FedEx International, 5-7 business days.

The following are some common countries' logistic time.transport
  • Prepare productStep1:Prepare product
  • Vacuum packagingStep2:Vacuum packaging
  • Anti-static bagStep3:Anti-static bag
  • Individual packageStep4:Individual package
  • Packaging boxStep5:Packaging box
  • Barcode shipping labelStep6:Barcode shipping label
SM0208HC2MDQ information

Specifications
L3 Narda-MITEQ SM0208HC2MDQ technical specifications, attributes, parameters and parts with similar specifications to L3 Narda-MITEQ SM0208HC2MDQ.
  • Type
    Parameter
  • Operating Temperature (Max.)
    85°C
  • Operating Temperature (Min.)
    -54°C
  • Part Status

    Parts can have many statuses as they progress through the configuration, analysis, review, and approval stages.

    Active
  • Additional Feature

    Any Feature, including a modified Existing Feature, that is not an Existing Feature.

    SMA-F
  • Construction

    Construction in electronic components refers to the design and materials used in the manufacturing of the components. It encompasses the physical structure, arrangement, and integration of various parts like substrates, conductors, and insulators. The construction impacts the performance, reliability, and thermal properties of the component, influencing how it interacts with electrical signals and other components in a circuit. Different construction techniques can also affect the size, weight, and cost of the electronic component.

    COAXIAL
  • RF/Microwave Device Type

    The parameter "RF/Microwave Device Type" in electronic components refers to the specific type or category of devices designed to operate within the radio frequency (RF) and microwave frequency ranges. These devices are engineered to handle high-frequency signals and are commonly used in various applications such as wireless communication, radar systems, satellite communication, and more. Examples of RF/Microwave device types include amplifiers, filters, mixers, oscillators, antennas, and transceivers. Understanding the RF/Microwave device type is crucial for selecting the appropriate component that meets the requirements of a particular RF system or application.

    UP CONVERTER
  • VSWR-Max

    VSWR-Max stands for Voltage Standing Wave Ratio Maximum, which is a parameter used in electronic components, particularly in RF and microwave applications. It measures how effectively power is transmitted from a source through a transmission line to a load, indicating the level of reflected power due to impedance mismatches. A lower VSWR-Max value signifies better impedance matching and higher efficiency, while a higher value indicates poor matching, leading to greater signal reflections and potential performance issues. Manufacturers specify VSWR-Max to help ensure components operate within acceptable limits for optimal functionality.

    2.5
  • Characteristic Impedance

    Characteristic impedance is a fundamental property of transmission lines and refers to the specific impedance that a transmission line presents to an electrical wave propagating along it. It is determined by the physical parameters of the transmission line, including its inductance and capacitance per unit length. When the line is terminated with a load that matches its characteristic impedance, maximum power transfer occurs, minimizing reflections and signal losses. In high-frequency applications, maintaining the characteristic impedance is crucial for signal integrity and performance.

    50Ohm
  • LO Tunable

    LO Tunable refers to the ability of a local oscillator (LO) in electronic components, such as radio frequency (RF) circuits, to be adjusted or tuned over a specific frequency range. This adjustability allows the device to select different frequencies for signal processing, enabling better performance and flexibility in applications like mixers and signal converters. The tuning can be achieved through various means, such as variable capacitors, inductors, or digital tuning methods.

    NO
  • RF Input Frequency-Max

    RF Input Frequency-Max refers to the maximum frequency of the radio frequency signal that an electronic component, such as an amplifier, filter, or receiver, can effectively process or handle. This parameter is crucial in determining the operating range of the component and ensures that it can operate efficiently without distortion or signal loss at higher frequencies. Exceeding the RF Input Frequency-Max can result in decreased performance, increased noise, or potential damage to the component.

    8000MHz
  • RF Input Frequency-Min

    RF Input Frequency-Min refers to the minimum frequency of the radio frequency signals that a component can effectively receive or process. It indicates the lower limit of the frequency spectrum within which the device operates correctly. This parameter is crucial for defining the range of RF applications, ensuring that the component can handle signals that fall within the specified frequency band without significant degradation of performance.

    2000MHz
  • IF Frequency-Max

    IF Frequency-Max refers to the maximum intermediate frequency at which a receiver or circuit can operate effectively. It is a crucial parameter in the design of radio frequency (RF) and communication systems, determining the upper limit of signal frequency processing before demodulation. This frequency influences the selectivity and sensitivity of receivers and is essential for ensuring proper filtering and signal integrity in various electronic applications.

    500MHz
  • RF Output Frequency-Max

    RF Output Frequency-Max refers to the maximum frequency at which a radio frequency (RF) component, such as an amplifier or oscillator, can effectively transmit or generate signals. This parameter is crucial in determining the operational range and performance of RF devices. Exceeding this frequency can lead to reduced efficiency, increased distortion, or complete failure to operate as intended. Understanding this parameter helps engineers design systems that operate within the required frequency bands for communication and signal processing applications.

    8000MHz
  • RF Output Frequency-Min

    The parameter RF Output Frequency-Min refers to the minimum frequency at which a device, such as a radio frequency generator or transmitter, can effectively produce an output signal. This value is critical for applications that require signal generation within specific frequency ranges. Operating below this minimum frequency may result in degraded performance or complete inability to generate a usable signal. The parameter is essential for ensuring compatibility with other components in a circuit or system.

    2000MHz
0 Similar Products Remaining