- Factory colour
- Type
- Halogen-free
- Content
- Manufacturer part #
- Cross section (each core)
- No. of leads
- Cross section
- Outside Ø
- Cable features
- Cable Types
- Core layout
Attribute column
Manufacturer
Lapp Modular Cables
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mount | AWG max. | Bend radius (no. of ODs for fixed installation) | Bend radius (no. of ODs for flexible installation) | Cable features | Cable Types | Certification marks | Colour outer sheath | Conductor category | Content | Core identification | Core layout | Cross section | Cross section (each core) | Factory colour | Flame retardant | Halogen-free | Ihs Manufacturer | Insulation Materials | Manufacturer | Manufacturer part # | Manufacturer Part Number | Material (details) | Material core insulation | Material outer sheath | Max. length sold by the metre | Max. temperature range (fixed installation) | Max. temperature range (flexible installation) | Min. temperature range (fixed installation) | Min. temperature range (flexible installation) | No. of leads | Nominal cross section conductor | Nominal voltage | Nominal voltage (details) | Nominal voltage U | Nominal voltage U0 | Number-coded | Outer diameter approx. | Outside Ø | Package | Part Life Cycle Code | Peak operating voltage | Permitted cable outer temperature during assembling/handling | Protective conductor | Risk Rank | RoHS | RoHS-compliant | Sold per metre | Spiral lenght (max.) | Spiral length (extended) | Spiral length (min.) | Spiral length (retracted) | Suited for cable carriers | Twisted pair cabling (part 1) | Wire ID code | Type | Color | Shielding | Reach Compliance Code | Connector Support Type | Halogen Free | Insulation | Shielded | Outside Diameter | Standards |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 0034408-1 Lapp | In Stock | - | - | - | - | 6 | 15 | Shielded,Flame-retardant | LiYCY | According to VDE 0812 | - | - | Sold per metre | - | Braid, fine 0.34 mm² 7-strand | 8 x 0.25mm² | 0.25mm² | Grey | - | No | - | PVC | - | 0034408-1 | - | - | - | - | 500m | +80°C | +70°C | -40°C | -5°C | 8x | - | - | 250 V (not for heavy current applications) | - | - | - | - | 7.10mm | No | - | - | - | - | - | - | Yes | Yes | - | - | - | - | - | - | DIN 47100 | UNiTRONIC® LiYCY 8X0.25 | - | - | - | - | - | - | Yes | - | - | ||
![]() 18020099-1 Lapp | In Stock | - | - | - | - | 4 | 15 | Flexible | ÖLFLEX® SMART 108 | VDE-Reg. No. 8639 | - | - | Sold per metre | - | Finely stranded according to DIN EN 60228 (VDE 0295), Class 5/IEC 60228 Class 5 | 2 x 0.75 mm² | 0.75mm² | Grey | - | No | - | PVC | - | 18020099-1 | - | - | - | - | 500m | +80°C | +70°C | -40°C | -5°C | 2x | - | 500V | - | - | 300V | Yes | - | 5.40mm | No | - | - | - | - | - | - | Yes | Yes | - | - | - | - | No | - | Black wires with white numbering (VDE 0293) | ÖLFLEX® SMART 108 | - | - | - | - | - | PVC | - | - | - | ||
![]() 1601338 Lapp | In Stock | - | - | Cable | - | - | - | Harmonised | H03VVH2-F | - | - | - | 10m | - | Copper fine-stranded according to VDE 0295, Class 5/IEC 60228 Class 5 | 2 x 0.75 mm² | 0.75mm² | Black | - | No | - | PVC | - | 1601338 | - | - | - | - | - | - | - | - | - | 2x | - | 300V | - | - | 300V | - | - | 5.25mm | Yes | - | - | - | - | - | Compliant | Yes | No | - | - | - | - | - | - | - | H03VV-F | Black | Unshielded | - | - | Not Halogen Free | - | No | 5.25 mm | - | ||
![]() 66244-1 Lapp | In Stock | - | - | - | 20 | 6 | 15 | Shielded,Flame-retardant | LiYCY(TP)UL/CSA DIN | In accordance with VDE 0812. | - | - | Sold per metre | - | Braid, fine strands | 4 x 2 x 0.5mm² | 0.50mm² | Dark grey | - | No | - | PVC | - | 66244-1 | - | - | - | - | 305m | +80°C | +70°C | -40°C | -5°C | 8x | - | - | - | - | - | - | - | 8.50mm | No | - | (not for heavy current applications) 250V | - | - | - | - | Yes | Yes | - | - | - | - | - | Yes (1) | DIN 47100 | UNITRONIC® LiYCY (TP) UL/CSA DIN | - | - | - | - | - | - | Yes | - | - | ||
![]() 44658-1 Lapp | In Stock | - | - | - | 24 | 6 | 15 | Shielded,Flame-retardant,Suitable for drag chains | UNITRONIC® LiYCY A | UL AWM Style 2464, CSA AWM I/II A | - | - | Sold per metre | - | Braid, fine 0.34 mm² 7-strand | 8 x 0.23 mm² | 0.23mm² | Grey | - | No | - | PVC | - | 44658-1 | - | - | - | - | 305m | +80°C | +70°C | -40°C | -5°C | 8x | - | - | 300 V (not for heavy current applications) | - | - | - | - | 6.40mm | No | - | - | - | - | - | - | Yes | Yes | - | - | - | - | - | - | DIN 47100 | UNITRONIC® LiYCY A | - | - | - | - | - | - | Yes | - | - | ||
![]() 70002669 Lapp | In Stock | - | - | - | - | - | - | UV-resistant,PUR coating,Oil-resistant | ÖLFLEX® SPIRAL 400 P | In accordance with: Wire according to VDE 0812/0281, sheath according to 0250/0282. | Grey | Class 5 = flexible | 1pc(s) | Numbers | Finely-stranded according to VDE 0295, Class 5 | 7 G 1 mm² | 1mm² | Grey | No | No | - | Polyurethane | - | 70002669 | - | Polyurethane | Polyvinyl chloride (PVC) | Polyurethane (PUR) | - | +50°C | +50°C | -5°C | -5°C | 7G | 1 | 500V | 300/500V | 500 | 300V | - | 8.2 | 8mm | - | - | - | -5 - 50 | Yes | - | - | Yes | - | 6000mm | 5000 | 2000mm | 2000 | - | - | Black wires with white number printing (VDE 0293) | ÖLFLEX® SPIRAL 400 P | - | - | - | - | - | - | No | - | - | ||
![]() 101063-1 Lapp | In Stock | - | - | - | - | 4 | 15 | Flexible,High flexural strength | CLASSIC 100 | In accordance with: IEC 60227-5 HD 21.5 S3 VDE 0281 Part 5 HD 21.13 S1 VDE 0281 Part 13 | - | - | Sold per metre | - | Finely stranded according to VDE 0295, Class 5/IEC 60228 Class 5 | 4 x 6mm² | 6mm² | Grey | - | No | - | PVC | - | 101063-1 | - | - | - | - | 100m | +80°C | +70°C | -40°C | -5°C | 4G | - | 750V | U0/U: 450/ 750 V | - | 450V | No | - | 13.80mm | No | - | - | - | - | - | - | Yes | Yes | - | - | - | - | No | - | - | ÖLFLEX® CLASSIC 100 4 x 6 mm² | - | - | - | - | - | Specific contact resistance: > 20 GΩ x cm | - | - | - | ||
![]() 7027063-1 Lapp | In Stock | - | - | - | - | - | - | UV-resistant,Oil-resistant | OILLFLEX® TRUCK 170 | DIN/ISO {ISO} 4141 and DIN/ISO 6722 | - | - | Sold per metre | - | Braid, finely stranded according to DIN/ISO 6722-4 | 4 x 1mm² | 1mm² | Black | - | No | - | - | - | 7027063-1 | - | - | - | - | 500m | +85°C | - | -40°C | - | 4x | - | 60V | - | - | - | - | - | 6.80mm | No | - | - | - | - | - | - | Yes | Yes | - | - | - | - | - | - | ISO 4141-3 | OILLFLEX® TRUCK 170 | - | - | - | - | - | - | - | - | - | ||
![]() 32822-1 Lapp | In Stock | - | - | - | - | 6 | 15 | Shielded,Flame-retardant,Oil-resistant,UV-resistant | UNITRONIC® PUR CP | In Anlehnung an VDE 0812 | - | - | Sold per metre | - | Braid, fine strands | 4 x 0.50 mm² | 0.50mm² | Grey | - | No | - | Polyurethane | - | 32822-1 | - | - | - | - | 500m | +80°C | +70°C | -40°C | -5°C | 4x | - | - | 250 V (not for heavy current applications) | - | - | - | - | 6.30mm | No | - | - | - | - | - | - | Yes | Yes | - | - | - | - | - | - | DIN 47100 | UNITRONIC® PUR CP | - | - | - | - | - | - | Yes | - | - | ||
![]() 1119208-1 Lapp | In Stock | - | - | - | - | 4 | 15 | Oil-resistant,High flexural strength | CLASSIC 110 | VDE-Reg. Nr. 7030 | - | - | Sold per metre | - | Finely stranded according to VDE 0295, Class 5/IEC 60228 Class 5 | 8 x 1.0mm² | 1mm² | Grey | - | No | - | - | - | 1119208-1 | - | - | - | - | 500m | +80°C | +70°C | -40°C | -5°C | 8G | - | 500V | 300/500V | - | 300V | Yes | - | 9.50mm | No | - | - | - | - | - | - | Yes | Yes | - | - | - | - | No | - | Black conductors with white numbering (VDE 0293) | OILFLEX® CLASSIC 110 8G1,0 | - | - | - | - | - | - | - | - | - | ||
![]() 00100663 Lapp | In Stock | - | - | - | - | 4 | 15 | Flexible,High flexural strength | ÖLFLEX® CLASSIC 100 | In accordance with: IEC 60227-5 HD 21.5 S3 VDE 0281 Part 5 HD 21.13 S1 VDE 0281 Part 13 | - | - | Sold per metre | - | Finely stranded according to VDE 0295, Class 5/IEC 60228 Class 5 | 5 x 1.5mm² | 1.50mm² | Grey | - | No | - | PVC | - | 00100663 | - | - | - | - | 500m | +80°C | +70°C | -40°C | -5°C | 5x | - | 500V | U0/U: 300/500V | - | 300V | No | - | 10mm | No | - | - | - | - | - | - | Yes | Yes | - | - | - | - | No | - | - | ÖLFLEX® CLASSIC 100 | - | - | - | - | - | Specific contact resistance: > 20 GΩ x cm | - | - | - | ||
![]() 26501-1 Lapp | In Stock | - | - | - | - | - | 7.5 | Halogen-free,Suitable for drag chains,Oil-resistant | OILFLEX® FD ROBUST | {DIN} VDE compliant, conductors to VDE 0245/0281 sheath to VDE 0245/0281. | - | - | Sold per metre | - | Extra-fine strands according to VDE 0295 class 6/IEC 60228 CI.6 | 3 x 0.75mm² | 0.75mm² | Black | - | Yes | - | - | - | 26501-1 | - | - | - | - | 250m | +110°C | +105°C | -50°C | -40°C | 3G | - | 500V | 300/500V | - | 300V | - | - | 7.20mm | No | - | - | - | - | - | - | Yes | Yes | - | - | - | - | - | - | black conductors with white numbering (VDE 0293) | OILFLEX® FD ROBUST | - | - | - | - | - | - | No | - | - | ||
![]() 1119018-1 Lapp | In Stock | - | - | - | - | 4 | 15 | Oil-resistant,High flexural strength | ÖLFLEX® CLASSIC 110 | VDE-Reg. Nr. 7030 | - | - | Sold per metre | - | Finely stranded according to VDE 0295, Class 5/IEC 60228 Class 5 | 18 x 0.5mm² | 0.50mm² | Grey | - | No | - | - | - | 1119018-1 | - | - | - | - | 500m | +80°C | +70°C | -40°C | -5°C | 18G | - | 500V | 300/500V | - | 300V | Yes | - | 10.50mm | No | - | - | - | - | - | - | Yes | Yes | - | - | - | - | No | - | Black conductors with white numbering (VDE 0293) | ÖLFLEX® CLASSIC 110 | - | - | - | - | - | - | - | - | - | ||
![]() 1600118-1 Lapp | In Stock | - | - | - | - | - | 6 | Flame-retardant,Cold-resistant,Oil-resistant,UV-resistant,Harmonised | H07RN-F 3G2.5 | VDE 0282 Part 4 / HD 22.4 S3. | - | - | Sold per metre | - | Fine-stranded according to VDE 0295, Class 5/IEC 60228 Class5 | 3 x 2.5mm² | 2.50mm² | Black | - | No | - | Rubber | - | 1600118-1 | - | Rubber mixing EM2 | - | - | 500m | - | +60°C | - | -25°C | 3x | - | 750V | 450/750V | - | 450V | - | - | 14mm | No | - | - | - | - | - | - | Yes | Yes | - | - | - | - | - | - | up to 5 wires according to VDE 0293 or VDE 0293-308 | H07RN-F 3G2.5 | - | - | - | - | - | - | No | - | H07RN-F | ||
![]() 0034305-1 Lapp | In Stock | - | - | - | - | 6 | 15 | Shielded,Flame-retardant | LiYCY | According to VDE 0812 | - | - | Sold per metre | - | Braid, fine 0.34 mm² 7-strand | 5 x 14mm² | 0.14mm² | Grey | - | No | - | PVC | - | 0034305-1 | - | - | - | - | 500m | +80°C | +70°C | -40°C | -5°C | 5x | - | - | 250 V (not for heavy current applications) | - | - | - | - | 4.60mm | No | - | - | - | - | - | - | Yes | Yes | - | - | - | - | - | - | DIN 47100 | UNITRONIC® LiYCY | - | - | - | - | - | - | Yes | - | - | ||
![]() 1120266-1 Lapp | In Stock | - | - | - | - | 4 | 15 | UV-resistant,High flexural strength,for underground installation | ÖLFLEX® CLASSIC 110 | In accordance with: Conductors according to VDE 0281 (H07V-K) sheath according to Italian standard CEI-UNEL 35755 + 35756. | - | - | Sold per metre | - | Finely stranded according to VDE 0295, Class 5/IEC 60228 Class 5 | 2 x 1 mm² without gn/ge | 1mm² | Black | - | No | - | - | - | 1120266-1 | - | - | - | - | 500m | +80°C | +70°C | -30°C | -5°C | 2x | - | 1000V | U0/U: 600/1000V | - | 600V | Yes | - | 8.60mm | No | - | - | - | - | - | - | Yes | Yes | - | - | - | - | No | - | Black wires with white numbering (VDE 0293) | ÖLFLEX® CLASSIC 110 | - | - | - | - | - | - | - | - | - | ||
![]() 1591307-1 Lapp | In Stock | - | - | - | - | 10 | - | Shielded,Flame-retardant | J-Y(ST)Y | In Anlehnung an VDE 0815 | - | - | Sold per metre | - | Plain copper | 10 x 2 x 0.6mm | 0.60mm | Grey | - | No | - | PVC | - | 1591307-1 | - | - | - | - | 500m | +70°C | +50°C | -30°C | -5°C | 20x | - | 300V | 300 V (not for heavy current applications) | - | - | - | - | 9mm | No | - | - | - | - | - | - | Yes | Yes | - | - | - | - | - | Yes (1) | - | J-Y(ST)Y | - | - | - | - | - | - | Yes | - | J-Y(ST)Y | ||
![]() 1119904-1 Lapp | In Stock | - | - | - | - | 4 | 15 | Oil-resistant,High flexural strength | CLASSIC 110 | VDE-Reg. Nr. 7030 | - | - | Sold per metre | - | Finely stranded according to VDE 0295, Class 5/IEC 60228 Class 5 | 4 x 1.5 mm² without green/yellow | 1.50mm² | Grey | - | No | - | - | - | 1119904-1 | - | - | - | - | 300m | +80°C | +70°C | -40°C | -5°C | 4x | - | 500V | 300/500V | - | 300V | Yes | - | 7.20mm | No | - | - | - | - | - | - | Yes | Yes | - | - | - | - | No | - | Black conductors with white numbering (VDE 0293) | OILFLEX® CLASSIC 110 4X1,5 | - | - | - | - | - | - | - | - | - | ||
![]() 73220141 Lapp | 2597 |
| - | - | - | - | - | Halogen-free,Flame-retardant,Oil-resistant,UV-resistant,PUR coating | ÖLFLEX® SPIRAL 540 P | - | Yellow | Class 5 = flexible | 1pc(s) | Numbers | Finely-stranded according to VDE 0295, Class 5 | 7 G 1 mm² | 1mm² | Yellow | According to IEC/EN 60332-1-2 | Yes | LAPP GROUP PVT LTD | Polyurethane | Lapp Group | 73220141 | 73220141 | Polyurethane | Other | Polyurethane (PUR) | - | +50°C | +50°C | -30°C | -30°C | 7G | 1 | 500V | - | 500 | 300V | - | 10.9 | 40mm | - | Active | - | -30 - 50 | Yes | 5.03 | - | Yes | - | 3500mm | 3500 | 1200mm | 1200 | - | - | to VDE 0293 or VDE 0293-308 | ÖLFLEX® SPIRAL 540 P | - | - | unknown | WIRE AND CABLE | - | - | No | - | - | ||
![]() 1119903-1 Lapp | In Stock | - | - | - | - | 4 | 15 | Oil-resistant,High flexural strength | CLASSIC 110 | VDE-Reg. Nr. 7030 | - | - | Sold per metre | - | Finely stranded according to VDE 0295, Class 5/IEC 60228 Class 5 | 3 x 1.5 mmmm² | 1.50mm² | Grey | - | No | - | - | - | 1119903-1 | - | - | - | - | 500m | +80°C | +70°C | -40°C | -5°C | 3x | - | 500V | 300/500V | - | 300V | Yes | - | 6.70mm | No | - | - | - | - | - | - | Yes | Yes | - | - | - | - | No | - | Black conductors with white numbering (VDE 0293) | ÖLFLEX® CLASSIC 110 3G1.5 | - | - | - | - | - | - | - | - | - |