Lapp 73220141
Lapp 73220141
feed

Lapp 73220141

Manufacturer No:

73220141

Manufacturer:

Lapp

Utmel No:

1418-73220141

Package:

-

ECAD Model:

Description:

LAPP 73220141 Spiral cable ?LFLEX? SPIRAL 540 P 1200 mm / 3500 mm 7 G 1 mm2 Yellow 1 pc(s)

Quantity:

Unit Price: $134.288154

Ext Price: $134.29

Delivery:

DHLTNTUPSFedExSF-Express

Payment:

paypalvisadiscovermastercard

In Stock : 2597

Minimum: 1 Multiples: 1

Qty

Unit Price

Ext Price

  • 1

    $134.288154

    $134.29

  • 10

    $126.686938

    $1,266.87

  • 100

    $119.515979

    $11,951.60

  • 500

    $112.750924

    $56,375.46

  • 1000

    $106.368796

    $106,368.80

Want a lower wholesale price? Please send RFQ, we will respond immediately.

RFQ Now

Add to RFQ list

User Guide

Purchase & Inquiry
Package
Shipping Information
Shopping Manual
Purchase

You may place an order without registering to Utmel.
We strongly suggest you sign in before purchasing as you can track your order in real time.

Means of Payment

For your convenience, we accept multiple payment methods in USD, including PayPal, Credit Card, and wire transfer.

RFQ (Request for Quotations)

It is recommended to request for quotations to get the latest prices and inventories about the part.
Our sales will reply to your request by email within 24 hours.

IMPORTANT NOTICE

1. You'll receive an order information email in your inbox. (Please remember to check the spam folder if you didn't hear from us).
2. Since inventories and prices may fluctuate to some extent, the sales manager is going to reconfirm the order and let you know if there are any updates.

Shipping Cost

Shipping starts at $40, but some countries will exceed $40. For example (South Africa, Brazil, India, Pakistan, Israel, etc.)
The basic freight (for package ≤0.5kg or corresponding volume) depends on the time zone and country.

Shipping Method

Currently, our products are shipped through DHL, FedEx, SF, and UPS.

Delivery Time

Once the goods are shipped, estimated delivery time depends on the shipping methods you chose:

FedEx International, 5-7 business days.

The following are some common countries' logistic time.transport
  • Prepare productStep1:Prepare product
  • Vacuum packagingStep2:Vacuum packaging
  • Anti-static bagStep3:Anti-static bag
  • Individual packageStep4:Individual package
  • Packaging boxStep5:Packaging box
  • Barcode shipping labelStep6:Barcode shipping label
73220141 information

Specifications
Lapp 73220141 technical specifications, attributes, parameters and parts with similar specifications to Lapp 73220141.
  • Type
    Parameter
  • Cable Types
    ÖLFLEX® SPIRAL 540 P
  • Spiral length (min.)
    1200mm
  • Spiral lenght (max.)
    3500mm
  • No. of leads
    7G
  • Cross section (each core)
    1mm²
  • Cross section
    7 G 1 mm²
  • Cable features
    Halogen-free,Flame-retardant,Oil-resistant,UV-resistant,PUR coating
  • Outside Ø
    40mm
  • Factory colour
    Yellow
  • Content
    1pc(s)
  • Halogen-free
    Yes
  • Manufacturer part #
    73220141
  • Insulation Materials
    Polyurethane
  • Min. temperature range (flexible installation)
    -30°C
  • Max. temperature range (flexible installation)
    +50°C
  • Core layout
    Finely-stranded according to VDE 0295, Class 5
  • Min. temperature range (fixed installation)
    -30°C
  • Max. temperature range (fixed installation)
    +50°C
  • RoHS-compliant
    Yes
  • Nominal voltage
    500V
  • Wire ID code
    to VDE 0293 or VDE 0293-308
  • Nominal voltage U0
    300V
  • Material (details)
    Polyurethane
  • Nominal cross section conductor
    1
  • Conductor category
    Class 5 = flexible
  • Material core insulation
    Other
  • Core identification
    Numbers
  • Protective conductor
    Yes
  • Material outer sheath
    Polyurethane (PUR)
  • Colour outer sheath
    Yellow
  • Spiral length (retracted)
    1200
  • Spiral length (extended)
    3500
  • Flame retardant
    According to IEC/EN 60332-1-2
  • Outer diameter approx.
    10.9
  • Permitted cable outer temperature during assembling/handling
    -30 - 50
  • Nominal voltage U
    500
  • Manufacturer Part Number
    73220141
  • Manufacturer
    Lapp Group
  • Part Life Cycle Code
    Active
  • Ihs Manufacturer
    LAPP GROUP PVT LTD
  • Risk Rank
    5.03
  • Type
    ÖLFLEX® SPIRAL 540 P
  • Reach Compliance Code

    Reach Compliance Code refers to a designation indicating that electronic components meet the requirements set by the Registration, Evaluation, Authorization, and Restriction of Chemicals (REACH) regulation in the European Union. It signifies that the manufacturer has assessed and managed the chemical substances within the components to ensure safety and environmental protection. This code is vital for compliance with regulations aimed at minimizing risks associated with hazardous substances in electronic products.

    unknown
  • Connector Support Type

    Connector Support Type refers to the specific design or configuration of a connector that is used to support and secure electronic components or devices. This parameter describes the physical characteristics and features of the connector that enable it to effectively connect, hold, and provide stability to the components it is designed for. The support type may include factors such as the shape, size, material, mounting method, and locking mechanism of the connector, all of which contribute to its ability to securely hold the components in place and maintain a reliable electrical connection. Understanding the connector support type is important for selecting the appropriate connector that will ensure proper functionality and durability of the electronic system.

    WIRE AND CABLE
  • Shielded

    The term "Shielded" in electronic components refers to a design feature that involves the use of a protective shield or barrier to prevent electromagnetic interference (EMI) or radio frequency interference (RFI) from affecting the performance of the component. This shielding is typically made of conductive materials such as metal and is placed around sensitive electronic components to block or absorb unwanted electromagnetic signals.The shielded design helps to maintain the integrity of the signals being processed by the electronic component and reduces the risk of external interference causing malfunctions or disruptions. Shielding can be found in various electronic components such as cables, connectors, and circuit boards to ensure reliable operation in environments where electromagnetic interference is present.Overall, the shielding of electronic components plays a crucial role in maintaining signal quality, reducing noise, and enhancing the overall performance and reliability of electronic devices in various applications.

    No
0 Similar Products Remaining