- Moisture Sensitivity Level (MSL)
- Part Status
- RoHS Status
- Factory Lead Time
- Current Rating (Amps)
- Fuse Type
- Mounting Type
- Package / Case
- DC Cold Resistance
- Breaking Capacity @ Rated Voltage
- Melting I2t
- Response Time
Attribute column
Manufacturer
Littelfuse Fuses
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Mounting Type | Package / Case | Surface Mount | Terminal Shape | Number of Pins | Housing Material | Body Material | Contact Materials | Operating Temperature | Packaging | Published | Series | Size / Dimension | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Termination | ECCN Code | Resistance | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Color | Additional Feature | HTS Code | Voltage - Rated DC | Current Rating (Amps) | Packing Method | Depth | Reach Compliance Code | Current Rating | Reference Standard | Voltage - Rated AC | Approval Agency | Body Length or Diameter | Body Breadth | Physical Dimension | Lead Length | Working Voltage | Current | Power Dissipation | Response Time | Fuse Type | Breaking Capacity @ Rated Voltage | Wire/Cable Diameter | Rated Current | Melting I2t | DC Cold Resistance | Circuit Protection Type | Blow Characteristic | Fuse Size | Outside Diameter | Joule Integral-Nom | Fuse Current | Trip Time or Delay | Built-in Feature | Fuse Class | Pre-arcing Rating | Diameter | Height | Length | Body Height | Radiation Hardening | REACH SVHC | RoHS Status | Flammability Rating | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 0337010.LXS Littelfuse Inc. | 47 |
| Datasheet | 7 Weeks | - | - | Holder | Blade, Micro | - | - | - | - | - | - | -40°C~125°C | Bulk | - | 337 | 0.567Lx0.165W x 0.417 H 14.40mmx4.20mmx10.60mm | - | - | Active | 1 (Unlimited) | - | EAR99 | 7.73Ohm | - | - | - | Red | - | - | 32V | - | - | - | unknown | 10A | - | - | - | - | - | - | - | - | - | - | - | Automotive | 1kA | - | - | 89 | 7.8Ohm | ELECTRIC FUSE | - | - | - | - | - | - | - | - | - | - | 10.6mm | - | - | - | - | ROHS3 Compliant | - | - | ||
![]() 0451002.MRSN Littelfuse Inc. | 2022 |
| Datasheet | 15 Weeks | - | Surface Mount | Surface Mount | 2-SMD, Square End Block | - | - | - | - | - | - | -55°C~125°C | Tape & Reel (TR) | - | NANO²® 451 | 0.240Lx0.106W x 0.106 H 6.10mmx2.69mmx2.69mm | - | - | Active | 1 (Unlimited) | - | - | 36.7mOhm | - | - | - | - | - | - | - | - | - | - | not_compliant | 2A | - | 125V | CSA, METI, UR | - | - | - | - | - | - | - | Fast Blow | Board Mount (Cartridge Style Excluded) | 50A | - | - | 0.53 | 0.0367Ohm | - | - | - | - | - | - | - | - | - | - | - | 2.6924mm | - | - | - | - | ROHS3 Compliant | - | - | ||
![]() 0229.600MXP Littelfuse Inc. | 40 |
| Datasheet | 11 Weeks | - | - | Holder | 2AG, 5mm x 15mm | NO | END CAP | - | Glass | - | - | -55°C~125°C | Bulk | - | 229 | 0.177Diax0.570L 4.50mmx14.48mm | e3 | - | Active | 1 (Unlimited) | Clip | EAR99 | 477mOhm | Tin (Sn) | - | - | - | - | - | 125V | - | - | - | - | 600mA | CSA; CE; UL | 250V | CE, CSA, UL | - | - | 4.5mm x 14.48mm | - | - | - | - | Slow Blow | Cartridge, Glass | 35A AC 10kA DC | - | - | 1.75 | 0.4805Ohm | ELECTRIC FUSE | TIME LAG | - | 4.5 mm | 1 J | 600mA | - | INDICATOR | - | - | 4.5mm | - | - | 14.48mm | - | Unknown | ROHS3 Compliant | - | Lead Free | ||
![]() 37211250431 Littelfuse Inc. | 3857 | - | Datasheet | 11 Weeks | - | Through Hole | Through Hole | Radial, Can, Vertical | - | PIN WIRE | - | - | Polyamide, Thermoplastic | - | -40°C~85°C | Bulk | 2005 | TR5® 372 | 0.335Dia x 0.315 H 8.50mmx8.00mm | e3 | - | Active | Not Applicable | Radial | EAR99 | 55mOhm | Matte Tin (Sn) | - | - | - | - | 8536.10.00.40 | - | - | - | - | - | 1.25A | CCC; KTL; PSE; SEMKO; UL; VDE | 250V | CCC, cURus, PSE, SEMKO, VDE | - | - | 8.5mm x 8mm | 4.3mm | - | - | 450mW | Slow Blow | Board Mount (Cartridge Style Excluded) | 35A | - | - | 13.75 | 0.055Ohm | ELECTRIC FUSE | TIME LAG | TR5 | - | 9 J | 1.25A | - | - | - | 9 A2/s | 8.5mm | 8.001mm | - | - | - | Unknown | ROHS3 Compliant | - | Lead Free | ||
![]() 0324015.MXP Littelfuse Inc. | 700 | - | Datasheet | 13 Weeks | - | Through Hole | Through Hole | 3AB, 3AG, 1/4 x 1-1/4 (Axial) | - | PIN WIRE | 2 | Ceramic | - | Brass | -55°C~125°C | Bulk | - | 324 | 0.275Diax1.288L 6.99mmx32.72mm | e3 | - | Active | 1 (Unlimited) | Axial | EAR99 | 5.05mOhm | Tin (Sn) | - | - | - | - | 8536.10.00.40 | 125V | - | - | - | - | 15A | CE; CSA; KC; PSE; UL | 250V | CE, CSA, K-MARK, UL | 6.99mm | - | - | - | - | - | - | Fast Blow | Cartridge, Ceramic | 750A AC 10kA DC | - | - | 292 | 0.00505Ohm | ELECTRIC FUSE | - | 3AB | 6.985 mm | 292 J | 15A | - | - | - | - | - | - | - | - | No | Unknown | ROHS3 Compliant | - | Lead Free | ||
![]() 044102.5WRA Littelfuse Inc. | 29 |
| Datasheet | 13 Weeks | - | - | Surface Mount | 0603 (1608 Metric) | YES | WRAPAROUND | - | - | - | - | -55°C~150°C | Tape & Reel (TR) | - | 441 | 0.061Lx0.033W x 0.020 H 1.54mmx0.85mmx0.50mm | e3 | - | Active | 1 (Unlimited) | - | - | - | Tin (Sn) - with Nickel (Ni) barrier | - | - | - | PRE ARCING TIME: OPEN WITHIN 5 SEC AT 350% RATED CURRENT | - | 32V | 2.5A | TR | - | - | - | AEC-Q200; CSA; UL | - | CE, cURus | 1.61mm | 0.88 mm | 1.61mm x 0.88mm x 0.55mm | - | - | - | - | Fast Blow | Board Mount (Cartridge Style Excluded) | 50A | - | 2.5A | 0.552 | 0.02Ohm | ELECTRIC FUSE | - | - | - | - | - | - | - | - | - | - | - | - | 0.55mm | - | - | ROHS3 Compliant | - | - | ||
![]() 0313.150MXP Littelfuse Inc. | 1679 |
| Datasheet | 11 Weeks | Nickel | - | Holder | 3AB, 3AG, 1/4 x 1-1/4 | NO | END CAP | - | Glass | - | Brass | -55°C~125°C | Bulk | - | 313 | 0.250Diax1.250L 6.35mmx31.75mm | e3 | - | Active | 1 (Unlimited) | Clip | EAR99 | 20Ohm | Tin (Sn) | - | - | - | - | - | 250V | - | - | - | - | 150mA | CE; CSA; UL | 250V | CE, CSA, UL | - | - | 31.75mm x 6.35mm | - | - | - | - | Slow Blow | Cartridge, Glass | 35A | - | - | 0.27 | 20Ohm | ELECTRIC FUSE | TIME LAG | 3AG | 6.35 mm | - | 150mA | 14400 s | - | Supplemental | - | 6.35mm | - | - | - | - | Unknown | ROHS3 Compliant | - | Lead Free | ||
![]() 37421000410 Littelfuse Inc. | 940 | - | Datasheet | 11 Weeks | - | Through Hole | Through Hole | Radial, Can, Vertical | - | PIN WIRE | 2 | Thermoplastic | Polyamide, Thermoplastic | - | -40°C~85°C | Bulk | 2009 | TR5® 374 | 0.335Dia x 0.315 H 8.50mmx8.00mm | e3 | - | Active | Not Applicable | Radial | EAR99 | 5mOhm | Tin (Sn) | - | - | Brown | - | 8536.10.00.40 | 250V | - | - | - | - | 10A | UL | 250V | cULus | - | - | 8.5mm x 8mm | - | 250V | - | 1.25W | Slow Blow | Board Mount (Cartridge Style Excluded) | 50A | 600 μm | - | 280 | 0.005Ohm | ELECTRIC FUSE | TIME LAG | TR5 | - | 280 J | 10A | - | - | - | - | 8.5mm | 8.001mm | - | - | No | Unknown | ROHS3 Compliant | UL94 V-0 | Lead Free | ||
![]() 02183.15MXP Littelfuse Inc. | 5000 | - | Datasheet | 15 Weeks | - | - | Holder | 5mm x 20mm | NO | END CAP | - | - | - | Brass | -55°C~125°C | Bulk | - | 218 | 0.205Diax0.787L 5.20mmx20.00mm | - | yes | Active | 1 (Unlimited) | - | EAR99 | - | Nickel (Ni) | - | - | - | - | - | 250V | - | - | - | - | 3.15A | CCC; CE; CSA; IEC; KC; PSE; SEMKO; UL; VDE | 250V | CCC, CE, CSA, K-MARK, PSE, SEMKO, UL, VDE | - | - | 5.2mm x 20mm | - | - | - | - | Slow Blow | Cartridge, Glass | 35A | - | - | 38.15 | 0.0173Ohm | ELECTRIC FUSE | TIME LAG | 5x20mm | - | 38 J | - | - | - | Supplemental | - | 5mm | - | - | 20mm | - | - | ROHS3 Compliant | - | Lead Free | ||
![]() 045306.3MR Littelfuse Inc. | 850 | - | Datasheet | 15 Weeks | - | Surface Mount | Surface Mount | 2-SMD, Square End Block | - | WRAPAROUND | - | - | Ceramic | - | -55°C~125°C | Tape & Reel (TR) | - | NANO²® 453 | 0.240Lx0.106W x 0.106 H 6.10mmx2.69mmx2.69mm | e4 | no | Active | 1 (Unlimited) | SMD/SMT | EAR99 | 9.6mOhm | Silver (Ag) | - | - | - | - | 8536.10.00.40 | 125V | - | TAPE AND REEL | 2.69mm | - | 6.3A | CE; CSA; PSE; UL | 125V | CSA, PSE, UL | 6.1mm | - | 6.1mm x 2.69mm x 2.69mm | - | - | - | 100mW | Fast Blow | Board Mount (Cartridge Style Excluded) | 50A | - | - | 9.17 | 0.0096Ohm | ELECTRIC FUSE | VERY FAST | - | - | 9 J | - | 14400 s | - | - | - | - | 2.6924mm | - | - | - | - | ROHS3 Compliant | - | Lead Free | ||
![]() 0451008.MRSN Littelfuse Inc. | 727 |
| Datasheet | 15 Weeks | - | Surface Mount | Surface Mount | 2-SMD, Square End Block | - | - | - | - | - | - | -55°C~125°C | Tape & Reel (TR) | - | NANO²® 451 | 0.240Lx0.106W x 0.106 H 6.10mmx2.69mmx2.69mm | - | - | Active | 1 (Unlimited) | - | EAR99 | 7.7mOhm | - | - | - | - | - | - | - | - | - | - | unknown | 8A | - | 125V | CSA, METI, UR | - | - | - | - | - | - | - | Fast Blow | Board Mount (Cartridge Style Excluded) | 50A | - | - | 20.23 | 0.0077Ohm | - | - | - | - | - | - | - | - | - | - | - | 2.6924mm | - | - | - | - | ROHS3 Compliant | - | - | ||
![]() 0267.125V Littelfuse Inc. | 2682 |
| Datasheet | 17 Weeks | - | Through Hole | Through Hole | Axial | - | PIN WIRE | - | Thermoplastic | - | - | -55°C~125°C | Bulk | - | PICO® 267 | 0.093Diax0.280L 2.36mmx7.11mm | e4 | - | Active | 1 (Unlimited) | - | EAR99 | 2.1Ohm | Gold (Au) | - | - | - | - | 8536.10.00.40 | 125V | - | - | - | unknown | 125mA | CSA; QPL; UL | 125V | CSA, QPL, UL | 2.36mm | - | 2.36mm x 7.11mm | - | - | - | - | Fast Blow | Board Mount (Cartridge Style Excluded) | 50A AC 300A DC | - | - | - | 2.1Ohm | ELECTRIC FUSE | VERY FAST | - | - | - | - | - | - | Supplemental | - | - | - | - | 7.11mm | - | - | ROHS3 Compliant | - | - | ||
![]() 0326.187MXP Littelfuse Inc. | 40 |
| Datasheet | 11 Weeks | Nickel | - | Holder | 3AB, 3AG, 1/4 x 1-1/4 | NO | END CAP | - | - | - | Brass | -55°C~125°C | Bulk | - | 326 | 0.250Diax1.250L 6.35mmx31.75mm | - | - | Active | 1 (Unlimited) | Clip | EAR99 | 7.725Ohm | - | - | - | - | - | - | 250V | - | - | - | - | 187mA | CE | 250V | CE | - | - | 6.35mm x 31.75mm | - | - | - | - | Slow Blow | Cartridge, Ceramic | 100A | - | - | 0.23 | 7.725Ohm | ELECTRIC FUSE | TIME LAG | 3AB | 6.35 mm | - | 187mA | 14400 s | - | - | - | 6.35mm | - | - | 31.75mm | - | No SVHC | ROHS3 Compliant | - | Lead Free | ||
![]() 0224.750HXP Littelfuse Inc. | 35 |
| Datasheet | 15 Weeks | - | Clip, Through Hole | Through Hole | 2AG, 5mm x 15mm (Axial) | - | PIN WIRE | - | - | Glass | - | -55°C~125°C | Bulk | - | 224 | 0.185Diax0.570L 4.70mmx14.48mm | - | - | Active | 1 (Unlimited) | Axial | EAR99 | 152mOhm | - | - | - | - | - | - | 125V | - | - | - | unknown | 750mA | - | 250V | CE, CSA, UL | - | - | 4.8mm x 14.9mm | - | - | - | - | Fast Blow | Cartridge, Glass | 35A AC 10kA DC | - | - | 1.05 | 0.152Ohm | ELECTRIC FUSE | - | 2AG | - | - | 750mA | 14400 s | - | - | - | 4.7mm | - | - | 14.9mm | - | No SVHC | ROHS3 Compliant | - | Lead Free | ||
![]() 02133.15MRET1P Littelfuse Inc. | 40 |
| Datasheet | 15 Weeks | - | Through Hole | Through Hole | 5mm x 20mm (Axial) | - | PIN WIRE | - | Glass | - | - | -55°C~125°C | Tape & Reel (TR) | - | 213 | 0.228Diax0.886L 5.80mmx22.50mm | e3 | - | Active | 1 (Unlimited) | Axial | - | 23.1mOhm | Tin (Sn) | - | - | - | - | - | - | - | TAPE AND REEL | - | unknown | 3.15A | BSI, CCC, CE, CSA, PSE, UL, VDE | 250V | BSI, CCC, CE, CSA, PSE, SEMKO, UR, VDE | 5.5mm | - | 5.5mm x 21.5mm | - | 250V | - | 1.6W | Slow Blow | Cartridge, Glass | 35A | - | - | 202 | 0.0231Ohm | ELECTRIC FUSE | TIME LAG | 5x20mm | - | - | - | - | - | - | - | - | - | - | 21.5mm | - | - | ROHS3 Compliant | - | Lead Free | ||
![]() 0235004.HXEP Littelfuse Inc. | 40 |
| Datasheet | 15 Weeks | - | Through Hole | Through Hole | 5mm x 20mm (Axial) | - | - | - | - | - | - | -55°C~125°C | Bulk | - | 235 | 0.228Diax0.886L 5.80mmx22.50mm | - | - | Active | 1 (Unlimited) | Axial | - | 24.6mOhm | - | 125°C | -55°C | - | - | - | 125V | 4A | - | - | - | 4A | - | 125V | CE, CSA, KC, PSE, UL | - | - | - | - | - | 4A | - | Fast Blow | Cartridge, Glass | 10kA | - | - | 17.14 | 0.0246Ohms | - | - | - | - | - | - | - | - | - | - | 6mm | - | 22.5044mm | - | - | - | ROHS3 Compliant | - | Lead Free | ||
![]() 0225004.VXUP Littelfuse Inc. | 40 |
| Datasheet | 11 Weeks | - | Holder | Holder | 2AG, 5mm x 15mm | - | - | - | - | - | - | -55°C~125°C | Bulk | - | 225 | 0.177Diax0.570L 4.50mmx14.48mm | - | - | Active | 1 (Unlimited) | - | - | 24mOhm | - | 125°C | -55°C | - | - | - | - | 4A | - | - | - | 4A | - | 125V | CE, CSA, PSE, UL | - | - | - | - | - | - | - | Fast Blow | Cartridge, Glass | 500A | - | - | 9.4 | 0.024Ohms | - | - | - | - | - | - | - | - | - | - | - | - | 14.478mm | - | - | - | ROHS3 Compliant | - | - | ||
![]() 0326007.VXP Littelfuse Inc. | 35 |
| Datasheet | 11 Weeks | - | - | Holder | 3AB, 3AG, 1/4 x 1-1/4 | - | END CAP | - | - | - | - | -55°C~125°C | Bulk | - | 326 | 0.250Diax1.250L 6.35mmx31.75mm | - | - | Active | 1 (Unlimited) | - | EAR99 | 22.7mOhm | - | - | - | - | - | - | - | - | - | - | unknown | 7A | CE, CSA, PSE, UL | 250V | CE, CSA, KC, PSE, UL | 6.35mm | - | 6.35mm x 31.75mm | - | - | - | - | Slow Blow | Cartridge, Ceramic | 400A | - | - | 47.3 | 0.0227Ohm | ELECTRIC FUSE | TIME LAG | 3AB | - | - | - | 14400 s | - | - | - | - | - | - | 31.75mm | - | - | ROHS3 Compliant | - | - | ||
![]() 0498050.MXT Littelfuse Inc. | 7 |
| Datasheet | 7 Weeks | - | Bolt | Bolt Mount | Auto Link | - | TAB/BLADE | - | - | - | - | -40°C~125°C | Bulk | - | MIDI® 498 | 1.614Lx0.472W x 0.315 H 41.00mmx12.00mmx8.00mm | - | - | Active | Not Applicable | - | EAR99 | 1.025mOhm | - | - | - | Red | - | - | 32V | - | - | - | - | 50A | UL | - | - | 16mm | 12 mm | 16mm x 12mm x 8mm | - | - | - | - | Slow Blow | Automotive | 1kA | - | - | 13000 | 0.001025Ohm | ELECTRIC FUSE | TIME LAG | - | - | - | - | - | - | - | - | - | 8.001mm | - | - | - | - | ROHS3 Compliant | - | - | ||
![]() 0235.250HXEP Littelfuse Inc. | 6 |
| Datasheet | 15 Weeks | - | Through Hole | Through Hole | 5mm x 20mm (Axial) | - | - | - | - | - | - | -55°C~125°C | Bulk | - | 235 | 0.236Diax0.886L 6.00mmx22.50mm | - | - | Active | 1 (Unlimited) | Axial | - | 2.25Ohm | - | 125°C | -55°C | - | - | - | 250V | 250mA | - | - | - | 250mA | - | 250V | CE, CSA, KC, UL | - | - | - | - | - | - | - | Fast Blow | Cartridge, Glass | 35A | - | - | 0.0166 | 2.25Ohms | - | - | - | - | - | - | - | - | - | - | 6mm | - | 22.5044mm | - | - | - | ROHS3 Compliant | - | Lead Free |