- Package / Case
- Packaging
- Applications
- Mounting Type
- Number of Circuits
- Moisture Sensitivity Level (MSL)
- Part Status
- RoHS Status
- Published
- Factory Lead Time
- Working Voltage
- Peak Reflow Temperature (Cel)
Attribute column
Manufacturer
Littelfuse TVS - Mixed Technology
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Package / Case | Surface Mount | Number of Pins | Breakdown Voltage / V | Number of Elements | Operating Temperature (Min.) | Voltage Rated | Packaging | Published | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | ECCN Code | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Applications | Additional Feature | Capacitance | Voltage - Rated DC | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Number of Functions | Terminal Pitch | Reach Compliance Code | Current Rating | Time@Peak Reflow Temperature-Max (s) | Pin Count | JESD-30 Code | Qualification Status | Operating Supply Voltage | Working Voltage | Polarity | Temperature Grade | Configuration | Number of Circuits | Diode Type | Max Surge Current | Forward Voltage | JEDEC-95 Code | Telecom IC Type | Hold Current | Trigger Device Type | Leakage Current (Max) | Non-Repetitive Pk On-state Cur | Repetitive Peak Reverse Voltage | Voltage - Clamping | Breakover Voltage (Max) | Height | Height Seated (Max) | Length | Width | RoHS Status | Lead Free |
|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() B1160CCLRP Littelfuse Inc. | 11 |
| Datasheet | 18 Weeks | Surface Mount | Surface Mount | DO-214AA, SMB (3 Leads), Compak | - | 2 | - | - | - | 4V | Tape & Reel (TR) | 2004 | Battrax® | e3 | - | Active | 1 (Unlimited) | 3 | - | - | Matte Tin (Sn) | 125°C | -40°C | SLIC | - | 50pF | 4V | DUAL | C BEND | 260 | 1 | - | unknown | 5A | 30 | 3 | R-XDSO-C3 | Not Qualified | - | 4V | - | - | - | 1 | - | - | - | - | SURGE PROTECTION CIRCUIT | 160mA | - | - | - | - | Adjustable | - | - | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() DSLP0240T023G6RP Littelfuse Inc. | 4020 |
| Datasheet | 17 Weeks | - | Surface Mount | SOT-23-6 | - | - | - | - | - | - | Tape & Reel (TR) | 2015 | SIDACtor® | - | - | Active | 1 (Unlimited) | - | - | EAR99 | - | - | - | Broadband | - | - | - | - | - | NOT SPECIFIED | - | - | unknown | - | NOT SPECIFIED | - | - | - | - | 24V | - | - | - | 1 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
SP721ABT Littelfuse Inc. | In Stock | - | Datasheet | - | - | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | YES | 8 | 30V | 12 | - | - | Tape & Reel (TR) | 2005 | - | - | - | Obsolete | 1 (Unlimited) | 8 | SMD/SMT | - | - | 105°C | -40°C | General Purpose | - | 3pF | 30V | DUAL | GULL WING | NOT SPECIFIED | - | - | unknown | - | NOT SPECIFIED | 8 | - | Not Qualified | 30V | 30V | Bidirectional | - | COMPLEX | 6 | - | 3A | - | MS-012AA | - | - | SILICON SURGE PROTECTOR | - | - | - | - | - | 1.75mm | - | 5mm | 4mm | Non-RoHS Compliant | Contains Lead | ||
![]() ZEN056V175A12YM Littelfuse Inc. | In Stock | - | Datasheet | 8 Weeks | - | Surface Mount | 3-SMD, No Lead | - | - | - | - | - | - | Tape & Reel (TR) | 2014 | PolyZen | - | yes | Obsolete | 2A (4 Weeks) | - | - | - | - | - | - | General Purpose | - | - | - | - | - | 260 | - | - | unknown | - | 40 | - | - | - | - | - | - | - | - | 1 | ZENER DIODE | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() P1101SCRP Littelfuse Inc. | 40000 | - | Datasheet | - | - | Surface Mount | DO-214AA, SMB | YES | - | - | - | - | - | Tape & Reel (TR) | 2004 | TwinSLIC™ | e0 | - | Obsolete | 1 (Unlimited) | - | - | - | Tin/Lead (Sn/Pb) | 85°C | -40°C | SLIC | - | 70pF | 95V | - | - | - | - | - | unknown | 1A | - | - | - | - | - | 95V | - | - | - | 1 | - | - | 5V | - | - | 120mA | SILICON SURGE PROTECTOR | - | - | 90V | 130V | - | - | - | - | - | Non-RoHS Compliant | Contains Lead | ||
![]() SDP0080Q38CB Littelfuse Inc. | 369 |
| Datasheet | 22 Weeks | Surface Mount | Surface Mount | 8-LDFN | - | 8 | - | 1 | - | - | Tape & Reel (TR) | 2008 | SIDACtor® | e3 | - | Active | 1 (Unlimited) | 8 | - | - | Matte Tin (Sn) | 85°C | -40°C | Ethernet | UL RECOGNIZED | - | - | BOTTOM | NO LEAD | 260 | - | - | unknown | 2.2A | 30 | 8 | - | Not Qualified | - | 8V | - | - | SINGLE | 2 | - | - | - | - | - | 50mA | - | - | 30 A | - | 6V | - | - | - | - | - | ROHS3 Compliant | - | ||
P0901DF-1 Littelfuse Inc. | In Stock | - | Datasheet | - | - | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | YES | 8 | - | - | - | - | Tape & Reel (TR) | 2010 | SIDACtor® | e3 | - | Obsolete | 1 (Unlimited) | - | - | - | Matte Tin (Sn) | 85°C | -40°C | SLIC | - | - | - | - | - | - | - | - | unknown | 1A | - | - | - | - | - | 5V | - | - | - | 1 | - | - | - | - | - | 150mA | - | - | - | - | 75V | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() P0901UCLRP Littelfuse Inc. | 11 |
| Datasheet | 20 Weeks | - | Surface Mount | 6-SMD, Gull Wing | YES | - | - | - | - | - | Tape & Reel (TR) | 2004 | TwinSLIC™ | e3 | - | Active | 1 (Unlimited) | 6 | - | - | Matte Tin (Sn) | 85°C | -40°C | SLIC | - | - | - | DUAL | - | 260 | 2 | 3.505mm | unknown | 2.2A | 30 | 6 | R-PDSO-G6 | Not Qualified | - | 75V | - | AUTOMOTIVE | - | 4 | - | - | - | - | SURGE PROTECTION CIRCUIT | 120mA | - | - | - | - | 98V | - | - | 2.36mm | 9.195mm | - | ROHS3 Compliant | Lead Free | ||
![]() P0721UALTP Littelfuse Inc. | 11 |
| Datasheet | 20 Weeks | - | Surface Mount | 6-SMD, Gull Wing | YES | - | - | - | - | - | Tube | 2004 | TwinSLIC™ | e3 | - | Active | 1 (Unlimited) | 6 | - | - | Matte Tin (Sn) | 85°C | -40°C | SLIC | - | - | - | DUAL | - | 260 | 2 | 3.505mm | unknown | 2.2A | 30 | 6 | R-PDSO-G6 | Not Qualified | - | 65V | - | AUTOMOTIVE | - | 4 | - | - | - | - | SURGE PROTECTION CIRCUIT | 120mA | - | - | - | - | 88V | - | - | 2.36mm | 9.195mm | - | ROHS3 Compliant | Lead Free | ||
![]() P0641UALRP Littelfuse Inc. | 11 |
| Datasheet | 20 Weeks | - | Surface Mount | 6-SMD, Gull Wing | YES | - | - | - | - | - | Tape & Reel (TR) | 2004 | TwinSLIC™ | e3 | - | Active | 1 (Unlimited) | 6 | - | - | Matte Tin (Sn) | 85°C | -40°C | SLIC | - | - | - | DUAL | - | 260 | 2 | 3.505mm | unknown | 2.2A | 30 | 6 | R-PDSO-G6 | Not Qualified | - | 58V | - | AUTOMOTIVE | - | 4 | - | - | - | - | SURGE PROTECTION CIRCUIT | 120mA | - | - | - | - | 77V | - | - | 2.36mm | 9.195mm | - | ROHS3 Compliant | Lead Free | ||
![]() P0901UALTP Littelfuse Inc. | 11 |
| Datasheet | 20 Weeks | - | Surface Mount | 6-SMD, Gull Wing | YES | - | - | - | - | - | Tube | 2004 | TwinSLIC™ | e3 | - | Active | 1 (Unlimited) | 6 | - | - | Matte Tin (Sn) | 85°C | -40°C | SLIC | - | - | - | DUAL | - | 260 | 2 | 3.505mm | unknown | 2.2A | 30 | 6 | R-PDSO-G6 | Not Qualified | - | 75V | - | AUTOMOTIVE | - | 4 | - | - | - | - | SURGE PROTECTION CIRCUIT | 120mA | - | - | - | - | 98V | - | - | 2.36mm | 9.195mm | - | ROHS3 Compliant | Lead Free | ||
![]() P0721UCLTP Littelfuse Inc. | In Stock | - | Datasheet | 20 Weeks | - | Surface Mount | 6-SMD, Gull Wing | YES | - | - | - | - | - | Tube | 2004 | TwinSLIC™ | e3 | - | Active | 1 (Unlimited) | 6 | - | - | Matte Tin (Sn) | 85°C | -40°C | SLIC | - | - | - | DUAL | - | 260 | 2 | 3.505mm | unknown | 2.2A | 30 | 6 | R-PDSO-G6 | Not Qualified | - | 65V | - | AUTOMOTIVE | - | 4 | - | - | - | - | SURGE PROTECTION CIRCUIT | 120mA | - | - | - | - | 88V | - | - | 2.36mm | 9.195mm | - | ROHS3 Compliant | Lead Free | ||
P0901DF-1E Littelfuse Inc. | 11 |
| Datasheet | 22 Weeks | - | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | YES | 8 | - | 2 | - | - | Tape & Reel (TR) | 2011 | SIDACtor® | e3 | - | Active | 1 (Unlimited) | 8 | - | - | Matte Tin (Sn) | 85°C | -40°C | SLIC | UL RECOGNIZED | - | - | DUAL | GULL WING | 260 | - | - | unknown | 1A | 30 | - | - | - | - | 5V | - | - | SERIES CONNECTED, 2 ELEMENTS WITH BUILT-IN DIODE | 1 | - | - | - | - | - | 150mA | - | - | 1 A | - | 75V | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() P0901UCLTP Littelfuse Inc. | 11 |
| Datasheet | 20 Weeks | - | Surface Mount | 6-SMD, Gull Wing | YES | - | - | - | - | - | Tube | 2004 | TwinSLIC™ | e3 | - | Active | 1 (Unlimited) | 6 | - | - | Matte Tin (Sn) | 85°C | -40°C | SLIC | - | - | - | DUAL | - | 260 | 2 | 3.505mm | unknown | 2.2A | 30 | 6 | R-PDSO-G6 | Not Qualified | - | 75V | - | AUTOMOTIVE | - | 4 | - | - | - | - | SURGE PROTECTION CIRCUIT | 120mA | - | - | - | - | 98V | - | - | 2.36mm | 9.195mm | - | ROHS3 Compliant | Lead Free | ||
P1701DF-1E Littelfuse Inc. | 11 |
| Datasheet | 22 Weeks | - | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | YES | 8 | - | 2 | -40°C | - | Tape & Reel (TR) | 2010 | SIDACtor® | e3 | - | Active | 1 (Unlimited) | 8 | - | - | Matte Tin (Sn) | - | - | SLIC | UL RECOGNIZED | - | - | DUAL | GULL WING | 260 | - | - | unknown | 1A | 30 | - | - | - | - | 5V | - | - | SERIES CONNECTED, 2 ELEMENTS WITH BUILT-IN DIODE | 1 | - | - | - | - | - | 150mA | - | - | 1 A | - | 160V | 200V | - | - | - | - | ROHS3 Compliant | - | ||
P1101DF-1 Littelfuse Inc. | In Stock | - | Datasheet | - | - | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | YES | 8 | - | - | - | - | Tape & Reel (TR) | 2010 | SIDACtor® | e3 | - | Obsolete | 1 (Unlimited) | - | - | - | Matte Tin (Sn) | 85°C | -40°C | SLIC | - | - | - | - | - | - | - | - | unknown | 1A | - | - | - | - | - | 5V | - | - | - | 1 | - | - | - | - | - | 150mA | - | - | - | - | 95V | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() B1161UCLRP Littelfuse Inc. | 11 |
| Datasheet | 21 Weeks | Surface Mount | Surface Mount | 6-SMD, Gull Wing | - | 6 | - | - | - | 4V | Tape & Reel (TR) | 2005 | Battrax® | e3 | - | Active | 1 (Unlimited) | 6 | - | - | Matte Tin (Sn) | 125°C | -40°C | SLIC | - | 50pF | 4V | DUAL | - | 260 | 1 | 3.5mm | unknown | 5A | 30 | 6 | - | Not Qualified | - | 4V | - | AUTOMOTIVE | - | 1 | - | - | - | - | SURGE PROTECTION CIRCUIT | 160mA | - | - | - | - | Adjustable | - | - | - | - | 7.39mm | ROHS3 Compliant | Lead Free | ||
![]() LVM2P-075R14431 Littelfuse Inc. | 58 |
| Datasheet | 10 Weeks | - | Through Hole | Radial - 3 Lead, Formed | - | - | - | - | - | - | Bulk | 2012 | 2Pro | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | General Purpose | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() SP725AATG Littelfuse Inc. | In Stock | - | Datasheet | 13 Weeks | - | Surface Mount | 10-TFSOP, 10-MSOP (0.118, 3.00mm Width) | YES | 10 | - | - | - | - | Tape & Reel (TR) | 2012 | - | e3 | - | Active | 1 (Unlimited) | - | - | - | Matte Tin (Sn) | - | - | General Purpose | - | - | - | - | - | - | - | - | unknown | - | - | - | - | - | 30V | 30V | - | - | - | 4 | - | - | - | - | - | - | SILICON SURGE PROTECTOR | 0.00002mA | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() P1301CA2LRP Littelfuse Inc. | 2537 |
| Datasheet | 19 Weeks | - | Surface Mount | DO-214AA, SMB (3 Leads), Compak | YES | - | - | - | - | - | Tape & Reel (TR) | 2005 | TwinSLIC™ | e3 | - | Active | 1 (Unlimited) | 3 | - | - | Matte Tin (Sn) | 85°C | -40°C | SLIC | - | - | - | DUAL | C BEND | 260 | 2 | - | unknown | 1A | 30 | 2 | R-PDSO-C3 | Not Qualified | - | 120V | - | - | - | 2 | - | - | - | - | SURGE PROTECTION CIRCUIT | 120mA | - | - | - | - | 160V | - | - | - | - | - | ROHS3 Compliant | Lead Free |