Littelfuse Inc. DSLP0240T023G6RP
Littelfuse Inc. DSLP0240T023G6RP
feed

Littelfuse Inc. DSLP0240T023G6RP

Manufacturer No:

DSLP0240T023G6RP

Manufacturer:

Littelfuse Inc.

Utmel No:

1475-DSLP0240T023G6RP

Package:

SOT-23-6

ECAD Model:

Description:

SIDACTOR G.FAST 24V 30A SOT23-6

Quantity:

Unit Price: $1.236522

Ext Price: $1.24

Delivery:

DHLTNTUPSFedExSF-Express

Payment:

paypalvisadiscovermastercard

In Stock : 4020

Minimum: 1 Multiples: 1

Qty

Unit Price

Ext Price

  • 1

    $1.236522

    $1.24

  • 10

    $1.166530

    $11.67

  • 100

    $1.100500

    $110.05

  • 500

    $1.038208

    $519.10

  • 1000

    $0.979441

    $979.44

Want a lower wholesale price? Please send RFQ, we will respond immediately.

RFQ Now

Add to RFQ list

User Guide

Purchase & Inquiry
Package
Shipping Information
Shopping Manual
Purchase

You may place an order without registering to Utmel.
We strongly suggest you sign in before purchasing as you can track your order in real time.

Means of Payment

For your convenience, we accept multiple payment methods in USD, including PayPal, Credit Card, and wire transfer.

RFQ (Request for Quotations)

It is recommended to request for quotations to get the latest prices and inventories about the part.
Our sales will reply to your request by email within 24 hours.

IMPORTANT NOTICE

1. You'll receive an order information email in your inbox. (Please remember to check the spam folder if you didn't hear from us).
2. Since inventories and prices may fluctuate to some extent, the sales manager is going to reconfirm the order and let you know if there are any updates.

Shipping Cost

Shipping starts at $40, but some countries will exceed $40. For example (South Africa, Brazil, India, Pakistan, Israel, etc.)
The basic freight (for package ≤0.5kg or corresponding volume) depends on the time zone and country.

Shipping Method

Currently, our products are shipped through DHL, FedEx, SF, and UPS.

Delivery Time

Once the goods are shipped, estimated delivery time depends on the shipping methods you chose:

FedEx International, 5-7 business days.

The following are some common countries' logistic time.transport
  • Prepare productStep1:Prepare product
  • Vacuum packagingStep2:Vacuum packaging
  • Anti-static bagStep3:Anti-static bag
  • Individual packageStep4:Individual package
  • Packaging boxStep5:Packaging box
  • Barcode shipping labelStep6:Barcode shipping label
DSLP0240T023G6RP information

Specifications
Documents & Media
Product Details
Littelfuse Inc. DSLP0240T023G6RP technical specifications, attributes, parameters and parts with similar specifications to Littelfuse Inc. DSLP0240T023G6RP.
  • Type
    Parameter
  • Factory Lead Time
    17 Weeks
  • Package / Case

    refers to the protective housing that encases an electronic component, providing mechanical support, electrical connections, and thermal management.

    SOT-23-6
  • Mounting Type

    The "Mounting Type" in electronic components refers to the method used to attach or connect a component to a circuit board or other substrate, such as through-hole, surface-mount, or panel mount.

    Surface Mount
  • Published
    2015
  • Series

    In electronic components, the "Series" refers to a group of products that share similar characteristics, designs, or functionalities, often produced by the same manufacturer. These components within a series typically have common specifications but may vary in terms of voltage, power, or packaging to meet different application needs. The series name helps identify and differentiate between various product lines within a manufacturer's catalog.

    SIDACtor®
  • Packaging

    Semiconductor package is a carrier / shell used to contain and cover one or more semiconductor components or integrated circuits. The material of the shell can be metal, plastic, glass or ceramic.

    Tape & Reel (TR)
  • Part Status

    Parts can have many statuses as they progress through the configuration, analysis, review, and approval stages.

    Active
  • Moisture Sensitivity Level (MSL)

    Moisture Sensitivity Level (MSL) is a standardized rating that indicates the susceptibility of electronic components, particularly semiconductors, to moisture-induced damage during storage and the soldering process, defining the allowable exposure time to ambient conditions before they require special handling or baking to prevent failures

    1 (Unlimited)
  • ECCN Code

    An ECCN (Export Control Classification Number) is an alphanumeric code used by the U.S. Bureau of Industry and Security to identify and categorize electronic components and other dual-use items that may require an export license based on their technical characteristics and potential for military use.

    EAR99
  • Applications

    The parameter "Applications" in electronic components refers to the specific uses or functions for which a component is designed. It encompasses various fields such as consumer electronics, industrial automation, telecommunications, automotive, and medical devices. Understanding the applications helps in selecting the right components for a particular design based on performance, reliability, and compatibility requirements. This parameter also guides manufacturers in targeting their products to relevant markets and customer needs.

    Broadband
  • Peak Reflow Temperature (Cel)

    Peak Reflow Temperature (Cel) is a parameter that specifies the maximum temperature at which an electronic component can be exposed during the reflow soldering process. Reflow soldering is a common method used to attach electronic components to a circuit board. The Peak Reflow Temperature is crucial because it ensures that the component is not damaged or degraded during the soldering process. Exceeding the specified Peak Reflow Temperature can lead to issues such as component failure, reduced performance, or even permanent damage to the component. It is important for manufacturers and assemblers to adhere to the recommended Peak Reflow Temperature to ensure the reliability and functionality of the electronic components.

    NOT SPECIFIED
  • Reach Compliance Code

    Reach Compliance Code refers to a designation indicating that electronic components meet the requirements set by the Registration, Evaluation, Authorization, and Restriction of Chemicals (REACH) regulation in the European Union. It signifies that the manufacturer has assessed and managed the chemical substances within the components to ensure safety and environmental protection. This code is vital for compliance with regulations aimed at minimizing risks associated with hazardous substances in electronic products.

    unknown
  • Time@Peak Reflow Temperature-Max (s)

    Time@Peak Reflow Temperature-Max (s) refers to the maximum duration that an electronic component can be exposed to the peak reflow temperature during the soldering process, which is crucial for ensuring reliable solder joint formation without damaging the component.

    NOT SPECIFIED
  • Working Voltage

    The "Working Voltage" parameter in electronic components refers to the maximum voltage that the component can safely handle while operating within its specified parameters. It is a crucial specification to consider when designing or selecting components for a circuit to prevent damage or failure. Exceeding the working voltage can lead to breakdown or insulation failure, potentially causing the component to malfunction or even become permanently damaged. It is important to always operate electronic components within their specified working voltage range to ensure reliable and safe operation of the circuit.

    24V
  • Number of Circuits
    1
  • RoHS Status

    RoHS means “Restriction of Certain Hazardous Substances” in the “Hazardous Substances Directive” in electrical and electronic equipment.

    ROHS3 Compliant
0 Similar Products Remaining
Download datasheets and manufacturer documentation for Littelfuse Inc. DSLP0240T023G6RP.

Product Description

Description

The DSLP0240T023G6RP is a Surface Mount TVS (Transient Voltage Suppressor) diode from Littelfuse Inc., designed to provide robust protection against voltage transients and spikes in broadband applications. This device is part of the SIDACtor? series, known for its high performance and reliability in circuit protection.

Features

  • High Voltage Protection: The DSLP0240T023G6RP offers protection up to 24V, making it suitable for a wide range of broadband applications.
  • Mixed Technology: Combining different technologies, this TVS diode provides superior transient voltage suppression capabilities.
  • Surface Mount Package: Available in a compact SOT-23-6 package, it is ideal for space-constrained designs.
  • RoHS3 Compliant: Ensuring environmental sustainability, this product meets the RoHS3 standards.
  • Active Part Status: The part is actively manufactured and available for immediate use.

Applications

  1. Primary Applications:
  2. Broadband Systems: The DSLP0240T023G6RP is specifically designed for use in broadband systems where high voltage transients can occur. It provides reliable protection against these spikes, ensuring the integrity of the circuit.
  3. Telecommunications Equipment: Its ability to handle high voltage makes it an excellent choice for telecommunications equipment such as routers, switches, and other network devices.

  4. Secondary Applications:

  5. Industrial Control Systems: Due to its robust transient voltage suppression capabilities, this TVS diode can also be used in industrial control systems where electrical noise or spikes might be present.
  6. Automotive Electronics: Although not the primary application, its reliability and performance make it suitable for use in automotive electronics where high voltage transients can occur.

Alternative Parts

If you are looking for alternative parts with similar specifications, consider the following options: - DSLP0240T023G6RP is part of the SIDACtor? series; other parts within this series may offer similar performance characteristics but with different voltage ratings or package types.

Embedded Modules

The DSLP0240T023G6RP is commonly used in various embedded modules designed for broadband applications: - Network Interface Cards (NICs): This TVS diode is often embedded into NICs to protect against voltage transients that could damage the card's electronics. - Router Modules: Its compact size and high voltage protection make it an ideal component for router modules where reliability is crucial.

Additional Information

  • ECCN Code: EAR99 indicates that this component is subject to Export Administration Regulations but does not require a license for export.
  • Factory Lead Time: The lead time for this product is 17 weeks, so it's important to plan ahead when ordering.
  • Moisture Sensitivity Level (MSL): With an MSL of 1 (Unlimited), this component can be handled without any special precautions regarding moisture sensitivity.

By incorporating the DSLP0240T023G6RP into your design, you can ensure robust protection against voltage transients while maintaining a compact and reliable solution for your broadband applications.