- Mounting
- Supplier Package
- Pin Count
- Configuration
- EU RoHS
- Automotive
- PPAP
- PCB changed
- Package Length
- Peak Reverse Repetitive Voltage (V)
- Maximum Operating Temperature (°C)
- Peak Forward Voltage (V)
Attribute column
Manufacturer
Littelfuse Diodes - Bridge Rectifiers
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Automotive | ECCN (US) | EU RoHS | HTS | Lead Shape | Maximum Continuous Forward Current (A) | Maximum Forward Current | Maximum Operating Temperature (°C) | Maximum Power Dissipation (mW) | Minimum Operating Temperature (°C) | Mounting | Operating Temp Range | Operating Temperature Classification | Package Height | Package Length | Package Type | Package Width | PCB changed | Peak Forward Voltage | Peak Forward Voltage (V) | Peak Non-Repetitive Surge Current (A) | Peak Rep Rev Volt | Peak Reverse Current (uA) | Peak Reverse Recovery Time | Peak Reverse Recovery Time (ns) | Peak Reverse Repetitive Voltage (V) | Power Dissipation (Max) | PPAP | Rad Hardened | Rectifier Type | Rev Curr | Rev Recov Time | Standard Package Name | Supplier Package | SVHC | SVHC Exceeds Threshold | Tab | Packaging | Type | Pin Count | Configuration | Forward Current | Forward Voltage | Peak Reverse Current | Peak Non-Repetitive Surge Current |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() MEO500-06DA Littelfuse | In Stock | - | - | No | EAR99 | Compliant | 8541.10.00.80 | - | 514 | - | 150 | - | -40 | Screw | - | - | 30 | 94 | - | 34 | 2 | - | 1.52@520A | 5280 | - | 24000 | - | 300 | 600 | - | No | - | - | - | - | - | Y4-M6 | - | - | - | - | Switching Diode | 2 | Single | - | - | - | - | ||
![]() MEK300-06DA Littelfuse | In Stock | - | - | No | EAR99 | Compliant | 8541.10.00.80 | - | 304 | - | 150 | - | -40 | Screw | - | - | 30 | 94 | - | 34 | 3 | - | 1.36@260A | 2640 | - | 12000 | - | 300 | 600 | - | No | - | - | - | - | - | Y4-M6 | - | - | - | - | Switching Diode | 3 | Dual Common Cathode | - | - | - | - | ||
![]() DH20-18A Littelfuse | 180 | - | - | No | EAR99 | Compliant | 8541.10.00.80 | Through Hole | 20 | - | 125 | - | -55 | Through Hole | - | - | 21.46(Max) | 16.26(Max) | - | 5.3(Max) | 2 | - | 2.83@40A | 150 | - | 50 | - | 300(Typ) | 1800 | - | No | - | - | - | - | TO-247 | TO-247AD | - | - | Tab | Tube | Switching Diode | 2 | Single | - | - | - | - | ||
![]() DSEP30-06B Littelfuse | 109 |
| - | No | EAR99 | Compliant | 8541.10.00.80 | Through Hole | 30 | 30000(mA) | 150 | 165000 | -55 | Through Hole | -55C to 150C | Military | 21.46(Max) | 16.26(Max) | TO-247AD | 5.3(Max) | 2 | 3.19@60A(V) | 3.19@60A | 250 | 600(V) | 250 | 25(ns) | 25 | 600 | 165000(mW) | No | No | Switching Diode | 250(uA) | 25(ns) | TO-247 | TO-247AD | - | - | Tab | - | Switching Diode | 2 | Single | 30000(mA) | 3.19@60A(V) | 250(uA) | 250(A) | ||
![]() DSP8-12A Littelfuse | 22 |
| - | No | EAR99 | Compliant | 8541.10.00.80 | Through Hole | 8 | - | 150 | - | -55 | Through Hole | - | - | 9.15(Max) | 10.66(Max) | - | 4.82(Max) | 3 | - | 1.35@16A | 130 | - | 10 | - | - | 1200 | - | No | - | - | - | - | TO-220 | TO-220AB | - | - | Tab | - | - | 3 | Dual Series | - | - | - | - | ||
![]() DSS2X61-0045A Littelfuse | In Stock | - | - | No | EAR99 | Compliant | 8541.10.00.80 | Screw | 60 | - | 150 | 150000 | -40 | Screw | - | - | - | 38.23(Max) | - | 25.42(Max) | 4 | - | 0.94@120A | 800 | - | 2000 | - | - | 45 | - | No | - | - | - | - | - | SOT-227B | - | - | - | Tube | Schottky Diode | 4 | Dual Parallel | - | - | - | - | ||
![]() DSEP30-12A Littelfuse | 22 |
| - | No | EAR99 | Compliant with Exemption | 8541.10.00.80 | Through Hole | 30 | - | 150 | 165000 | -55 | Through Hole | - | - | 21.46(Max) | 16.26(Max) | - | 5.3(Max) | 2 | - | 3.27@60A | 200 | - | 250 | - | 60(Typ) | 1200 | - | No | - | - | - | - | TO-247 | TO-247AD | Yes | Yes | Tab | - | Switching Diode | 2 | Single | - | - | - | - | ||
![]() DSEP2X61-06A Littelfuse | 109 |
| - | No | EAR99 | Compliant | 8541.10.00.80 | Screw | 60 | - | 125 | 140000 | -40 | Screw | - | - | - | 38.23(Max) | - | 25.42(Max) | 4 | - | 2.27@120A | 600 | - | 650 | - | 35(Typ) | 600 | - | No | - | - | - | - | - | SOT-227B | - | - | - | Tube | Switching Diode | 4 | Dual Parallel | - | - | - | - | ||
![]() DSEI120-12A Littelfuse | 22 |
| - | No | EAR99 | Compliant | 8541.10.00.80 | Through Hole | 109 | - | 150 | - | -40 | Through Hole | - | - | 21.46(Max) | 16.26(Max) | - | 5.3(Max) | 2 | - | 1.8@70A | 660 | - | 3000 | - | 60 | 1200 | - | No | - | - | - | - | TO-247 | TO-247AD | Yes | Yes | Tab | - | Switching Diode | 2 | Single | - | - | - | - | ||
![]() DSEP60-12A Littelfuse | 61 |
| - | No | EAR99 | Compliant | 8541.10.00.80 | Through Hole | 60 | - | 150 | 330000 | -55 | Through Hole | - | - | 21.46(Max) | 16.26(Max) | - | 5.3(Max) | 2 | - | 3.18@120A | 500 | - | 650 | - | 80(Typ) | 1200 | - | No | - | - | - | - | TO-247 | TO-247AD | - | - | Tab | - | Switching Diode | 2 | Single | - | - | - | - | ||
![]() DSEK60-02A Littelfuse | 45 |
| - | No | EAR99 | Compliant | 8541.10.00.80 | Through Hole | 50 | 50000(mA) | 150 | - | -40 | Through Hole | -40C to 150C | AUTOMOTIVEC | 21.46(Max) | 16.26(Max) | TO-247AD | 5.3(Max) | 3 | 1.1(V) | 1.1@30A | 350 | 200(V) | 200 | 50(ns) | 50 | 200 | - | No | No | Switching Diode | 200(uA) | 50(ns) | TO-247 | TO-247AD | - | - | Tab | - | Switching Diode | 3 | Dual Common Cathode | 50000(mA) | 1.1(V) | 200(uA) | 350(A) | ||
![]() DSSK30-01A Littelfuse | In Stock | - | - | No | EAR99 | Compliant | 8541.10.00.80 | Through Hole | 30 | - | 175 | 105000 | -55 | Through Hole | - | - | 21.46(Max) | 16.26(Max) | - | 5.3(Max) | 3 | - | 0.78@15A | 230 | - | 500 | - | - | 100 | - | No | - | - | - | - | TO-247 | TO-247AD | - | - | Tab | - | Schottky Diode | 3 | Dual Common Cathode | - | - | - | - | ||
![]() DSSK40-008B Littelfuse | In Stock | - | - | No | EAR99 | Compliant | 8541.10.00.80 | Through Hole | 40 | - | 150 | 115000 | -55 | Through Hole | - | - | 21.46(Max) | 16.26(Max) | - | 5.3(Max) | 3 | - | 0.58@20A | 500 | - | 20000 | - | - | 80 | - | No | - | - | - | - | TO-247 | TO-247AD | - | - | Tab | - | Schottky Diode | 3 | Dual Common Cathode | - | - | - | - | ||
![]() MDD95-22N1B Littelfuse | In Stock | - | - | No | EAR99 | Compliant | 8541.10.00.80 | - | 120 | - | 125 | 481000 | -40 | Screw | - | - | 30 | 92 | - | 20.8 | 3 | - | 1.43@300A | 3030 | - | 200 | - | - | 2200 | - | No | - | - | - | - | - | TO-240AA | - | - | - | Box | Schottky Diode | 3 | Dual Series | - | - | - | - | ||
![]() DSSK60-015A Littelfuse | 66 |
| - | No | EAR99 | Compliant | 8541.10.00.80 | Through Hole | 60 | - | 175 | 190000 | -55 | Through Hole | - | - | 21.46(Max) | 16.26(Max) | - | 5.3(Max) | 3 | - | 0.81@30A | 600 | - | 2000 | - | - | 150 | - | No | - | - | - | - | TO-247 | TO-247AD | - | - | Tab | - | Schottky Diode | 3 | Dual Common Cathode | - | - | - | - | ||
![]() DSEP29-06B Littelfuse | 10000 |
| - | No | EAR99 | Compliant | 8541.10.00.80 | Through Hole | 30 | - | 175 | 165000 | -55 | Through Hole | - | - | 9.15(Max) | 10.66(Max) | - | 4.82(Max) | 2 | - | 2.52 | 250 | - | 250 | - | 30 | 600 | - | No | - | - | - | - | TO-220 | TO-220AC | - | - | Tab | - | Switching Diode | 2 | Single | - | - | - | - | ||
![]() DSEI30-10A Littelfuse | 168 |
| - | No | EAR99 | Compliant with Exemption | 8541.10.00.80 | Through Hole | 30 | 30000(mA) | 150 | - | -40 | Through Hole | -40C to 150C | AUTOMOTIVEC | 21.46(Max) | 16.26(Max) | TO-247AD | 5.3(Max) | 2 | 2.4(V) | 2.4@36A | 210 | 1000(V) | 750 | 50(ns) | 50 | 1000 | - | No | No | Switching Diode | 750(uA) | 50(ns) | TO-247 | TO-247AD | Yes | Yes | Tab | - | Switching Diode | 2 | Single | 30000(mA) | 2.4(V) | 750(uA) | 210(A) | ||
![]() DSEP15-12CR Littelfuse | 180 | - | - | No | EAR99 | Compliant | 8541.10.00.80 | - | 15 | - | 150 | 150000 | -55 | Through Hole | - | - | 21.34(Max) | 16.13(Max) | - | 5.21(Max) | 2 | - | 4.45@30A | 110 | - | 100 | - | 15(Typ) | 1200 | - | No | - | - | - | - | SOP | ISOPLUS 247 | - | - | Tab | - | Switching Diode | 2 | Single | - | - | - | - | ||
![]() DSEP2X61-03A Littelfuse | 205 |
| - | No | EAR99 | Compliant | 8541.10.00.80 | Screw | 60 | - | 125 | 140000 | -40 | Screw | - | - | - | 38.23(Max) | - | 25.42(Max) | 4 | - | 1.82@120A | 600 | - | 650 | - | 40(Typ) | 300 | - | No | - | - | - | - | - | SOT-227B | - | - | - | Tube | Switching Diode | 4 | Dual Parallel | - | - | - | - | ||
![]() DSEI30-06A Littelfuse | 117 |
| - | No | EAR99 | Compliant | 8541.10.00.80 | Through Hole | 37 | - | 150 | - | -40 | Through Hole | - | - | 21.46(Max) | 16.26(Max) | - | 5.3(Max) | 2 | - | 1.6 | 320 | - | 100 | - | 50 | 600 | - | No | - | - | - | - | TO-247 | TO-247AD | Yes | Yes | Tab | - | Switching Diode | 2 | Single | - | - | - | - |