Littelfuse DSEP2X61-03A
Littelfuse DSEP2X61-03A
feed

Littelfuse DSEP2X61-03A

Manufacturer No:

DSEP2X61-03A

Manufacturer:

Littelfuse

Utmel No:

1475-DSEP2X61-03A

Package:

-

ECAD Model:

Description:

Tube

Quantity:

Unit Price: $15.358027

Ext Price: $15.36

Delivery:

DHLTNTUPSFedExSF-Express

Payment:

paypalvisadiscovermastercard

In Stock : 205

Minimum: 1 Multiples: 1

Qty

Unit Price

Ext Price

  • 1

    $15.358027

    $15.36

  • 10

    $14.488705

    $144.89

  • 100

    $13.668590

    $1,366.86

  • 500

    $12.894896

    $6,447.45

  • 1000

    $12.164996

    $12,165.00

Want a lower wholesale price? Please send RFQ, we will respond immediately.

RFQ Now

Add to RFQ list

User Guide

Purchase & Inquiry
Package
Shipping Information
Shopping Manual
Purchase

You may place an order without registering to Utmel.
We strongly suggest you sign in before purchasing as you can track your order in real time.

Means of Payment

For your convenience, we accept multiple payment methods in USD, including PayPal, Credit Card, and wire transfer.

RFQ (Request for Quotations)

It is recommended to request for quotations to get the latest prices and inventories about the part.
Our sales will reply to your request by email within 24 hours.

IMPORTANT NOTICE

1. You'll receive an order information email in your inbox. (Please remember to check the spam folder if you didn't hear from us).
2. Since inventories and prices may fluctuate to some extent, the sales manager is going to reconfirm the order and let you know if there are any updates.

Shipping Cost

Shipping starts at $40, but some countries will exceed $40. For example (South Africa, Brazil, India, Pakistan, Israel, etc.)
The basic freight (for package ≤0.5kg or corresponding volume) depends on the time zone and country.

Shipping Method

Currently, our products are shipped through DHL, FedEx, SF, and UPS.

Delivery Time

Once the goods are shipped, estimated delivery time depends on the shipping methods you chose:

FedEx International, 5-7 business days.

The following are some common countries' logistic time.transport
  • Prepare productStep1:Prepare product
  • Vacuum packagingStep2:Vacuum packaging
  • Anti-static bagStep3:Anti-static bag
  • Individual packageStep4:Individual package
  • Packaging boxStep5:Packaging box
  • Barcode shipping labelStep6:Barcode shipping label
DSEP2X61-03A information

Specifications
Product Details
Littelfuse DSEP2X61-03A technical specifications, attributes, parameters and parts with similar specifications to Littelfuse DSEP2X61-03A.
  • Type
    Parameter
  • EU RoHS
    Compliant
  • ECCN (US)
    EAR99
  • HTS
    8541.10.00.80
  • Automotive
    No
  • PPAP
    No
  • Peak Reverse Repetitive Voltage (V)
    300
  • Maximum Continuous Forward Current (A)
    60
  • Peak Non-Repetitive Surge Current (A)
    600
  • Peak Forward Voltage (V)
    1.82@120A
  • Peak Reverse Current (uA)
    650
  • Maximum Power Dissipation (mW)
    140000
  • Peak Reverse Recovery Time (ns)
    40(Typ)
  • Minimum Operating Temperature (°C)
    -40
  • Maximum Operating Temperature (°C)
    125
  • Mounting
    Screw
  • Package Width
    25.42(Max)
  • Package Length
    38.23(Max)
  • PCB changed
    4
  • Supplier Package
    SOT-227B
  • Lead Shape
    Screw
  • Packaging

    Semiconductor package is a carrier / shell used to contain and cover one or more semiconductor components or integrated circuits. The material of the shell can be metal, plastic, glass or ceramic.

    Tube
  • Type
    Switching Diode
  • Pin Count

    a count of all of the component leads (or pins)

    4
  • Configuration

    The parameter "Configuration" in electronic components refers to the specific arrangement or setup of the components within a circuit or system. It encompasses how individual elements are interconnected and their physical layout. Configuration can affect the functionality, performance, and efficiency of the electronic system, and may influence factors such as signal flow, impedance, and power distribution. Understanding the configuration is essential for design, troubleshooting, and optimizing electronic devices.

    Dual Parallel
0 Similar Products Remaining

DSEP2X61-03A Overview

4 pins are provided.

DSEP2X61-03A Features

4 pin count

DSEP2X61-03A Applications

There are a lot of Littelfuse
DSEP2X61-03A applications of bridge rectifiers.


  • SCR power bridges for solid state starters
  • SCR and diode based input rectifiers
  • Crowbar systems for motor drives
  • Wind power (alternative energy) – Converters available as diodes, SCRs or IGBTs
  • Transportation – Traction rectifiers and auxiliary rectifiers
  • Inductive heating – Input rectifiers
  • Welding systems – Input rectifiers and fast recovery diodes
  • Uninterruptible power supplies – SCR transfer switches and input rectifiers
  • Electroplating systems – Input SCRs and output rectifiers
  • Aviation – Standby power distribution, resistive heating
DSEP2X61-03A Relevant information

Hot Sale
Related Categories
Similar Products
Popular Search
Related Products
Same Manufacturer Products
The following parts include "DSEP2X61-03A" in Littelfuse DSEP2X61-03A.
  • Part Number
  • Manufacturer
  • Package
  • Description