- Number of Functions
- Number of Channels
- Terminal Form
- Terminal Position
- Pin Count
- JESD-609 Code
- Switch-on Time-Max
- Surface Mount
- Qualification Status
- Terminal Pitch
- Terminal Finish
- Neg Supply Voltage-Nom (Vsup)
Attribute column
Manufacturer
Maxim Integrated Interface - Analog Switches, Multiplexers, Demultiplexers
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Mounting Type | Package / Case | Surface Mount | Number of Pins | Weight | Operating Temperature (Max.) | Operating Temperature (Min.) | Turn Off Delay Time | Operating Temperature | Packaging | Published | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | ECCN Code | Resistance | Terminal Finish | Additional Feature | HTS Code | Max Power Dissipation | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Number of Functions | Supply Voltage | Terminal Pitch | Time@Peak Reflow Temperature-Max (s) | Base Part Number | Output | Pin Count | JESD-30 Code | Qualification Status | Operating Supply Voltage | Supply Voltage-Max (Vsup) | Power Supplies | Temperature Grade | Supply Voltage-Min (Vsup) | Number of Channels | Voltage | Number of Circuits | Max Supply Voltage | Min Supply Voltage | Analog IC - Other Type | Operating Supply Current | Nominal Supply Current | Max Supply Current | Throw Configuration | Propagation Delay | Turn On Delay Time | Logic Function | Voltage - Supply, Single/Dual (±) | Supply Type | Supply Current-Max (Isup) | Differential Output | Neg Supply Voltage-Nom (Vsup) | Max Dual Supply Voltage | -3db Bandwidth | Interface IC Type | On-State Resistance (Max) | Min Dual Supply Voltage | High Level Output Current | Dual Supply Voltage | Multiplexer/Demultiplexer Circuit | Off-state Isolation-Nom | Current - Leakage (IS(off)) (Max) | Channel Capacitance (CS(off), CD(off)) | On-state Resistance Match-Nom | Switch Circuit | Switch Time (Ton, Toff) (Max) | Charge Injection | Channel-to-Channel Matching (ΔRon) | Switching | Switch-on Time-Max | Switch-off Time-Max | Voltage - Supply, Single (V+) | Drain to Source Resistance | Normal Position | Signal Current-Max | Number of Signal Lines | Pull-up Resistance-Nom | Height | Height Seated (Max) | Length | Width | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() MAX4968AECM Maxim Integrated | 450 | - | Datasheet | 22 Weeks | - | - | Surface Mount | 48-LQFP | YES | 48 | - | - | - | - | -40°C~85°C TA | Tray | 2011 | - | yes | Active | 1 (Unlimited) | 48 | EAR99 | 34Ohm | - | - | 8542.39.00.01 | - | QUAD | GULL WING | - | 1 | 3.3V | 0.5mm | - | MAX4968 | - | - | - | - | - | 5.5V | - | - | - | 1 | - | 16 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 30MHz | - | 34Ohm | - | - | - | 1:1 | 76 dB | 1μA | 9pF | 1.02Ohm | SPST - NO | 5μs, 3.5μs | 150pC | 1.02 Ω | - | 5000ns | 3500ns | 2.3V~5.5V | - | - | - | - | - | - | 1.6mm | 7mm | - | No | Unknown | ROHS3 Compliant | - | ||
![]() MAX4581LESE Maxim Integrated | 87500 | - | Datasheet | 6 Weeks | - | Surface Mount | Surface Mount | 16-SOIC (0.154, 3.90mm Width) | - | 16 | - | - | - | 100 ns | -40°C~85°C TA | Tube | 2012 | e3 | yes | Active | 1 (Unlimited) | 16 | EAR99 | 80Ohm | Matte Tin (Sn) | - | - | 696mW | - | GULL WING | 260 | 1 | 5V | - | - | MAX4581 | - | 16 | - | - | 12V | - | - | - | - | 8 | - | 1 | 12.6V | 2V | - | 1μA | - | - | - | 200 ns | 200 ns | Multiplexer | - | Dual, Single | - | - | -5V | - | - | - | 80Ohm | - | - | - | 8:1 | 73 dB | 2nA | 4pF 18pF | 1Ohm | - | 200ns, 100ns | 0.5pC | 1 Ω | - | - | - | 2V~12V | - | - | - | - | - | - | - | 9.9mm | 3.9mm | No | Unknown | ROHS3 Compliant | - | ||
![]() MAX4590CAE Maxim Integrated | 2 | - | Datasheet | 11 Weeks | - | - | Surface Mount | 16-SSOP (0.209, 5.30mm Width) | YES | 16 | - | - | - | - | 0°C~70°C TA | Tube | 2003 | e3 | yes | Active | 1 (Unlimited) | 16 | EAR99 | - | Matte Tin (Sn) | - | - | - | DUAL | GULL WING | 260 | 2 | 15V | 0.65mm | 30 | MAX4590 | SEPARATE OUTPUT | 16 | - | Not Qualified | - | - | 5/30/+-5/+-15V | - | - | 1 | - | 2 | - | - | - | - | - | - | - | - | - | - | 4.5V~36V ±4.5V~20V | - | - | - | -15V | - | - | - | 1.25Ohm | - | - | - | 1:1 | 53 dB | 500pA | 115pF 115pF | 0.05Ohm | SPST - NO | 160ns, 210ns | -60pC | 50m Ω | - | - | - | - | - | NO | - | - | - | - | 1.99mm | - | - | - | - | ROHS3 Compliant | - | ||
![]() MAX3408EUK T Maxim Integrated | In Stock | - | Datasheet | - | - | - | - | SOT-23-5 | YES | - | - | 85°C | -40°C | - | - | Strip | 2001 | e3 | yes | Obsolete | 1 (Unlimited) | 5 | EAR99 | - | Matte Tin (Sn) | - | 8542.39.00.01 | - | DUAL | GULL WING | 260 | 1 | 5V | 0.95mm | NOT SPECIFIED | - | - | 5 | R-PDSO-G5 | Not Qualified | - | 5.5V | - | INDUSTRIAL | 4.5V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | NO | - | - | - | OTHER TERMINATOR | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1 | 120Ohm | - | 1.45mm | 2.9mm | 1.625mm | - | - | ROHS3 Compliant | - | ||
![]() MAX314CUE Maxim Integrated | 63 | - | Datasheet | 6 Weeks | - | Surface Mount | Surface Mount | 16-TSSOP (0.173, 4.40mm Width) | - | 16 | - | - | - | 235 ns | 0°C~70°C TA | Tube | 2010 | e3 | yes | Active | 1 (Unlimited) | 16 | EAR99 | 10Ohm | Matte Tin (Sn) | - | - | 457mW | - | GULL WING | 260 | 4 | 15V | 0.65mm | 30 | MAX314 | SEPARATE OUTPUT | 16 | - | - | 20V | - | 512/+-15V | - | - | 1 | - | 4 | 30V | 4.5V | - | - | 5μA | 1μA | SPST | - | 275 ns | - | 4.5V~30V ±4.5V~20V | Dual, Single | - | - | -15V | 20V | - | - | 10Ohm | 4.5V | - | - | 1:1 | 65 dB | 500pA | 15pF 15pF | 0.3Ohm | SPST - NO/NC | 225ns, 185ns | 20pC | 300m Ω | BREAK-BEFORE-MAKE | - | - | - | - | - | - | - | - | - | 1.1mm | 5mm | - | No | Unknown | ROHS3 Compliant | Lead Free | ||
![]() MAX4616CSD Maxim Integrated | 5000 | - | Datasheet | 6 Weeks | - | Surface Mount | Surface Mount | 14-SOIC (0.154, 3.90mm Width) | - | 14 | - | - | - | 10 ns | 0°C~70°C TA | Tube | 1999 | e3 | yes | Active | 1 (Unlimited) | 14 | EAR99 | 10Ohm | TIN | CAN ALSO OPERATE WITH 5 V SUPPLY | - | 640mW | DUAL | GULL WING | 260 | 4 | 3.3V | 1.27mm | 30 | MAX4616 | SEPARATE OUTPUT | 14 | - | - | - | - | 2.5/5V | - | - | 4 | - | - | 5.5V | 2V | - | 1μA | 1nA | 1nA | SPST | - | 12 ns | - | - | Single | - | - | - | - | 70MHz | - | 10Ohm | - | - | - | 1:1 | - | - | 5pF 5pF | 0.5Ohm | SPST - NO/NC | 12ns, 10ns | 6.5pC | 200m Ω | BREAK-BEFORE-MAKE | 15ns | - | 2V~5.5V | - | - | - | - | - | - | 1.75mm | 8.65mm | - | No | Unknown | ROHS3 Compliant | Contains Lead | ||
![]() MAX4582CSE T Maxim Integrated | 7500 | - | Datasheet | 6 Weeks | - | Surface Mount | Surface Mount | 16-SOIC (0.154, 3.90mm Width) | - | - | - | - | - | 200 ns | 0°C~70°C TA | Tape & Reel (TR) | 2012 | e3 | yes | Active | 1 (Unlimited) | 16 | EAR99 | 80Ohm | Matte Tin (Sn) | - | - | 696mW | - | GULL WING | 260 | 1 | 5V | - | 30 | MAX4582 | - | 16 | R-PDSO-G16 | - | 9V | - | 3/5/+-5V | - | - | 4 | - | 2 | 12V | 2V | - | 1μA | - | - | - | 200 ns | 300 ns | Multiplexer | 2V~12V ±2V~6V | Dual, Single | 0.01mA | - | -5V | 6V | - | - | 80Ohm | 2V | - | - | 4:1 | 73 dB | 1nA | 4pF 10pF | 1Ohm | SP4T | 200ns, 100ns | 0.5pC | 1 Ω | BREAK-BEFORE-MAKE | - | 100ns | - | - | - | - | - | - | - | 1.75mm | 9.9mm | 3.9mm | No | - | ROHS3 Compliant | - | ||
![]() MAX4581CSE T Maxim Integrated | 3024 | - | Datasheet | 6 Weeks | - | - | Surface Mount | 16-SOIC (0.154, 3.90mm Width) | YES | - | - | - | - | - | 0°C~70°C TA | Tape & Reel (TR) | 2012 | e3 | yes | Active | 1 (Unlimited) | 16 | EAR99 | - | Matte Tin (Sn) | - | - | - | DUAL | GULL WING | 260 | 1 | 5V | - | 30 | MAX4581 | - | 16 | - | Not Qualified | - | - | 3/5/+-5V | - | - | 8 | - | 1 | - | - | SINGLE-ENDED MULTIPLEXER | - | - | - | - | - | - | - | 2V~12V ±2V~6V | - | - | - | -5V | - | - | - | 80Ohm | - | - | - | 8:1 | 73 dB | 1nA | 4pF 18pF | 1Ohm | - | 200ns, 100ns | 0.5pC | 1 Ω | BREAK-BEFORE-MAKE | 200ns | - | - | - | - | 0.02A | - | - | - | - | 9.9mm | 3.9mm | - | - | ROHS3 Compliant | - | ||
![]() MAX4516EUK-T Maxim Integrated | 5 |
| Datasheet | - | - | Surface Mount | Surface Mount | SC-74A, SOT-753 | - | 5 | 29.993795mg | - | - | 75 ns | -40°C~85°C TA | Tape & Reel (TR) | 1996 | e0 | no | Obsolete | 1 (Unlimited) | 5 | EAR99 | 20Ohm | - | - | - | 571mW | - | GULL WING | 240 | 1 | 5V | - | 20 | MAX4516 | - | 5 | - | - | 5V | - | - | - | - | 1 | - | - | - | - | - | 40μA | 40μA | 125μA | SPST | - | 100 ns | - | 2V~12V ±1V~6V | Dual | - | - | -5V | 6V | - | - | 20Ohm | 1V | - | 5V | 1:1 | 86 dB | 1nA | 9pF 9pF | - | SPST - NO | 100ns, 75ns | 10pC | - | BREAK-BEFORE-MAKE | - | - | - | - | NO | - | - | - | - | - | 2.9mm | - | No | Unknown | Non-RoHS Compliant | Contains Lead | ||
![]() MAX4715EXK T Maxim Integrated | 365 | - | Datasheet | 6 Weeks | - | - | Surface Mount | 5-TSSOP, SC-70-5, SOT-353 | YES | 5 | - | - | - | - | -40°C~85°C TA | Tape & Reel (TR) | 2001 | e3 | yes | Active | 1 (Unlimited) | 5 | EAR99 | - | Matte Tin (Sn) | - | - | - | DUAL | GULL WING | 260 | 1 | 3V | - | 30 | MAX4715 | - | 5 | - | Not Qualified | - | 3.6V | - | - | - | 1 | - | 1 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 400mOhm | - | - | - | 1:1 | 54 dB | 1nA | 55pF 55pF | - | SPST - NO | 18ns, 12ns | 20pC | - | BREAK-BEFORE-MAKE | - | - | 1.6V~3.6V | - | NO | - | - | - | - | - | 2mm | - | - | - | ROHS3 Compliant | - | ||
![]() MAX319CSA T Maxim Integrated | 6800 |
| Datasheet | 6 Weeks | - | Surface Mount | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | - | 8 | - | - | - | 145 ns | 0°C~70°C TA | Tape & Reel (TR) | 1995 | e3 | yes | Active | 1 (Unlimited) | 8 | EAR99 | 35Ohm | Matte Tin (Sn) | - | - | 471mW | - | GULL WING | 260 | 1 | 15V | - | - | MAX319 | - | 8 | - | - | 20V | - | - | - | - | 1 | - | 1 | 30V | 10V | - | 1μA | 100pA | 100pA | - | - | 175 ns | - | 10V~30V ±4.5V~20V | Dual, Single | - | - | -15V | 20V | - | - | 35Ohm | 4.5V | - | - | 2:1 | 68 dB | 250pA | 8pF 8pF | 2Ohm | SPDT | 175ns, 145ns | 3pC | 2 Ω (Max) | BREAK-BEFORE-MAKE | - | - | - | - | - | - | - | - | - | - | 4.9mm | 3.9mm | No | Unknown | ROHS3 Compliant | Lead Free | ||
![]() MAX319ESA Maxim Integrated | 18 | - | Datasheet | 6 Weeks | Tin | Surface Mount | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | - | 8 | - | - | - | 145 ns | -40°C~85°C TA | Tube | 1995 | e3 | yes | Active | 1 (Unlimited) | 8 | EAR99 | 35Ohm | - | - | - | 471mW | - | GULL WING | 260 | 1 | 15V | - | - | MAX319 | - | 8 | - | - | 20V | - | - | - | - | 1 | 25V | - | 30V | 10V | - | 1μA | 100pA | 100pA | - | - | 175 ns | - | 10V~30V ±4.5V~20V | Dual, Single | - | - | -15V | 20V | - | - | 35Ohm | 4.5V | 30mA | - | 2:1 | 68 dB | 250pA | 8pF 8pF | 2Ohm | SPDT | 175ns, 145ns | 3pC | 2 Ω (Max) | BREAK-BEFORE-MAKE | - | - | - | 35Ohm | - | - | - | - | 1.5mm | - | 5mm | 4mm | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() MAX4512ESE Maxim Integrated | 44 |
| Datasheet | 6 Weeks | - | - | Surface Mount | 16-SOIC (0.154, 3.90mm Width) | YES | 16 | - | - | - | - | -40°C~85°C TA | Tube | 2002 | e3 | yes | Active | 1 (Unlimited) | 16 | EAR99 | - | Matte Tin (Sn) | - | - | - | DUAL | GULL WING | 260 | 4 | 15V | 1.27mm | 30 | MAX4512 | SEPARATE OUTPUT | 16 | - | Not Qualified | - | - | 12/+-15V | - | - | 1 | - | 4 | - | - | - | - | - | - | - | - | - | - | 9V~36V ±4.5V~18V | - | - | - | -15V | - | - | - | 160Ohm | - | - | - | 1:1 | 62 dB | 500pA | 10pF 5pF | 3Ohm | SPST - NO | 500ns, 400ns | 1.5pC | - | BREAK-BEFORE-MAKE | 500ns | - | - | - | NO | - | - | - | - | 1.75mm | 9.9mm | 3.9mm | - | - | ROHS3 Compliant | - | ||
![]() MAX14594EEWL T Maxim Integrated | 2500 | - | Datasheet | 6 Weeks | - | - | Surface Mount | 9-WFBGA, WLBGA | - | 9 | - | - | - | 2.25 ms | -40°C~85°C TA | Tape & Reel (TR) | 2014 | - | yes | Active | 1 (Unlimited) | - | - | 380mOhm | - | - | - | 963.8mW | - | - | - | - | - | - | - | - | - | - | - | - | 2.5V | - | - | - | - | - | - | 1 | 5.5V | 1.6V | - | - | - | 60μA | - | - | 10 ms | - | - | Dual, Single | - | - | - | - | 200MHz | - | 380mOhm | - | - | 5V | 2:2 | - | 400nA | 25pF | - | DPDT | 10ms, 2.25ms | - | 5m Ω | - | - | - | 1.6V~5.5V | - | - | - | - | - | - | - | - | - | No | - | ROHS3 Compliant | - | ||
![]() MAX4693ETE Maxim Integrated | 22 | - | Datasheet | 9 Weeks | - | Surface Mount | Surface Mount | 16-WQFN Exposed Pad | - | 16 | - | - | - | 100 ns | -40°C~85°C TA | Tube | 2012 | e3 | yes | Active | 1 (Unlimited) | 16 | EAR99 | 70Ohm | MATTE TIN | - | - | 1.35W | QUAD | - | 225 | 3 | - | - | - | MAX4693 | SEPARATE OUTPUT | - | - | - | - | - | - | - | - | - | - | 3 | 11V | 2V | - | - | - | 100nA | - | - | 300 ns | - | 2.7V~11V ±2V~5.5V | Dual, Single | - | - | - | 5.5V | - | - | 70Ohm | 2V | - | - | 2:1 | - | 1nA | 9pF 68pF | - | SPDT | 300ns, 100ns | 0.1pC | 2 Ω | BREAK-BEFORE-MAKE | - | - | - | - | - | - | - | - | - | - | - | - | No | - | ROHS3 Compliant | - | ||
![]() MAX4051ACPE Maxim Integrated | 33 |
| Datasheet | 6 Weeks | - | Through Hole | Through Hole | 16-DIP (0.300, 7.62mm) | - | 16 | - | - | - | 300 ns | 0°C~70°C TA | Tube | 2006 | e3 | yes | Active | 1 (Unlimited) | 16 | EAR99 | 100Ohm | Matte Tin (Sn) | - | - | 842mW | - | - | 260 | 1 | 5V | 2.54mm | - | MAX4051 | - | 16 | - | - | 15V | - | - | - | - | 8 | - | 1 | 16V | 2V | - | 1μA | - | - | - | 250 ns | 600 ns | Multiplexer | 2V~16V ±2.7V~8V | Dual, Single | - | - | -5V | 8V | - | - | 100Ohm | 2.7V | - | 5V | 8:1 | 90 dB | 100pA | 2pF 2pF | 6Ohm | - | 175ns, 150ns | 2pC | 6 Ω (Max) | BREAK-BEFORE-MAKE | - | - | - | - | - | - | - | - | 4.45mm | - | 19.43mm | 7.87mm | No | Unknown | ROHS3 Compliant | Lead Free | ||
![]() MAX4593CSE Maxim Integrated | In Stock | - | Datasheet | 6 Weeks | - | Surface Mount | Surface Mount | 16-SOIC (0.154, 3.90mm Width) | - | - | - | - | - | 45 ns | 0°C~70°C TA | Tube | 2000 | e3 | yes | Active | 1 (Unlimited) | 16 | EAR99 | 20Ohm | Matte Tin (Sn) | - | - | 696mW | DUAL | GULL WING | 260 | 4 | 12V | 1.27mm | 30 | MAX4593 | SEPARATE OUTPUT | 16 | R-PDSO-G16 | - | - | - | 12/15V | - | - | 1 | - | 4 | 16V | 3V | - | 1μA | 1nA | 1μA | SPST | - | 80 ns | - | - | Single | - | - | - | - | - | - | 20Ohm | - | - | - | 1:1 | 72 dB | 100pA | 9pF 9pF | 0.5Ohm | SPST - NO/NC | 80ns, 45ns | 2pC | 500m Ω | BREAK-BEFORE-MAKE | - | - | 3V~16V | - | - | - | - | - | - | 1.75mm | 9.9mm | 3.9mm | No | - | ROHS3 Compliant | Contains Lead | ||
![]() MAX364CSE Maxim Integrated | 6750 | - | Datasheet | 6 Weeks | - | Surface Mount | Surface Mount | 16-SOIC (0.154, 3.90mm Width) | - | 16 | - | - | - | 120 ns | 0°C~70°C TA | Tube | 1995 | e3 | yes | Active | 1 (Unlimited) | 16 | EAR99 | 85Ohm | Tin (Sn) | - | - | 696mW | - | GULL WING | 260 | 4 | 15V | 1.27mm | - | MAX364 | SEPARATE OUTPUT | 16 | - | - | 20V | - | 512/+-15V | - | - | 4 | - | - | 24V | 10.8V | - | - | 100pA | 100pA | SPST | - | 250 ns | - | 10V~30V ±4.5V~20V | Dual, Single | - | - | -15V | 20V | - | - | 85Ohm | 4.5V | - | - | 1:1 | 60 dB | 500pA | 4pF 4pF | 2Ohm | SPST - NC | 250ns, 120ns | 5pC | 2 Ω (Max) | BREAK-BEFORE-MAKE | - | - | - | - | NC | - | - | - | - | 1.75mm | 9.9mm | 3.9mm | No | Unknown | ROHS3 Compliant | Lead Free | ||
![]() MAX4604ESE Maxim Integrated | 9000 | - | Datasheet | 6 Weeks | - | Surface Mount | Surface Mount | 16-SOIC (0.154, 3.90mm Width) | - | 16 | - | - | - | 130 ns | -40°C~85°C TA | Tube | 1999 | e3 | yes | Active | 1 (Unlimited) | 16 | EAR99 | 4Ohm | Matte Tin (Sn) | - | - | 696mW | - | GULL WING | 260 | 4 | 15V | 1.27mm | 30 | MAX4604 | SEPARATE OUTPUT | 16 | - | - | - | - | 5/30/+-5/+-15V | - | - | 4 | - | - | 20V | 4.5V | - | - | 1nA | 500nA | SPST | - | 120 ns | - | 4.5V~36V ±4.5V~20V | Dual, Single | - | - | -15V | 20V | - | - | 4Ohm | 4.5V | - | - | 1:1 | 62 dB | 500pA | 34pF 34pF | 0.2Ohm | SPST - NC | 120ns, 130ns | 225pC | 200m Ω | - | 220ns | - | - | - | NC | - | - | - | - | 1.75mm | 9.9mm | 3.9mm | No | Unknown | ROHS3 Compliant | Contains Lead | ||
![]() MAX353CSE Maxim Integrated | In Stock | - | Datasheet | 6 Weeks | - | Surface Mount | Surface Mount | 16-SOIC (0.154, 3.90mm Width) | - | 16 | 547.485991mg | - | - | 145 ns | 0°C~70°C TA | Tube | 2002 | e3 | yes | Active | 1 (Unlimited) | 16 | EAR99 | 35Ohm | Matte Tin (Sn) | - | - | 696mW | - | GULL WING | 260 | 4 | 15V | 1.27mm | - | MAX353 | SEPARATE OUTPUT | 16 | - | - | - | - | - | - | - | 4 | - | - | 30V | 10V | - | - | - | 1μA | SPST | - | 175 ns | - | 10V~30V ±4.5V~20V | Dual, Single | - | - | -15V | 20V | - | - | 35Ohm | 4.5V | - | 15V | 1:1 | 68 dB | 250pA | 9pF 9pF | 2Ohm | SPST - NO/NC | 175ns, 145ns | 5pC | 2 Ω (Max) | BREAK-BEFORE-MAKE | - | - | - | - | - | - | - | - | - | 1.75mm | 9.9mm | 3.9mm | No | Unknown | ROHS3 Compliant | Lead Free |