- Packaging
- Part Status
- RoHS Status
- Moisture Sensitivity Level (MSL)
- Voltage - Supply
- Input
- Mounting Type
- Operating Temperature
- Package / Case
- Differential - Input:Output
- Number of Circuits
- PLL
Attribute column
Manufacturer
Microchip Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Package / Case | Surface Mount | Mounting Feature | Number of Pins | Supplier Device Package | Frequency(Max) | Operating Frequency (Max) | Operating Temperature (Max.) | Usage Level | Operating Temperature | Packaging | Published | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | ECCN Code | Type | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Additional Feature | Voltage - Supply | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Number of Functions | Supply Voltage | Terminal Pitch | Reach Compliance Code | Frequency | Time@Peak Reflow Temperature-Max (s) | Frequency Stability | Base Part Number | Output | JESD-30 Code | Number of Outputs | Qualification Status | Operating Supply Voltage | Rise Time-Max | Fall Time-Max | Symmetry-Max | Supply Voltage-Max (Vsup) | Supply Voltage-Min (Vsup) | Number of Circuits | Max Supply Voltage | Min Supply Voltage | Oscillator Type | Load Capacitance | Nominal Supply Current | uPs/uCs/Peripheral ICs Type | Propagation Delay | Turn On Delay Time | Logic Function | Output Characteristics | Output Load | Input | Ratio - Input:Output | Frequency Adjustment-Mechanical | Logic IC Type | Linearity | Primary Clock/Crystal Frequency-Nom | PLL | Differential - Input:Output | Control Voltage-Max | Propagation Delay (tpd) | Telecom IC Type | Frequency Deviation/Pullability | Max Duty Cycle | Operating Frequency-Min | Divider/Multiplier | fmax-Min | Same Edge Skew-Max (tskwd) | Number of True Outputs | Length | Width | Radiation Hardening | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() SM843256KA Microchip Technology | In Stock | - | Datasheet | 9 Weeks | Surface Mount | Surface Mount | 24-TSSOP (0.173, 4.40mm Width) Exposed Pad | - | - | - | - | 625MHz | - | - | - | -40°C~85°C | Tube | 2000 | RotaryWave™ | e3 | - | Last Time Buy | 3 (168 Hours) | 24 | - | - | Clock/Frequency Synthesizer, Fanout Distribution, Multiplexer | Matte Tin (Sn) | - | - | - | 2.375V~3.465V | DUAL | GULL WING | 260 | 1 | 2.5V | 0.65mm | - | - | 40 | - | SM843256 | LVPECL | R-PDSO-G24 | - | Not Qualified | 3.3V | - | - | - | - | - | 1 | - | - | - | - | - | - | - | - | - | - | - | Crystal | 1:6 | - | - | - | - | Yes with Bypass | No/Yes | - | - | - | - | - | - | Yes/No | - | - | - | 7.8mm | 4.4mm | - | ROHS3 Compliant | Lead Free | ||
![]() PL102-10TC-R Microchip Technology | In Stock | - | Datasheet | 6 Weeks | Surface Mount | Surface Mount | SOT-23-6 | - | - | - | - | 170MHz | - | - | - | 0°C~70°C | Tape & Reel (TR) | 2007 | - | e3 | - | Active | 1 (Unlimited) | 6 | - | - | - | MATTE TIN | - | - | - | 2.25V~3.63V | DUAL | GULL WING | 260 | 1 | 2.5V | 0.95mm | - | - | 40 | - | PL102 | - | R-PDSO-G6 | - | - | - | - | - | - | 3.63V | 2.25V | 1 | - | - | - | - | - | - | - | - | - | - | - | Clock | 1:3 | - | - | - | - | Yes with Bypass | No/No | - | 0.35 ns | - | - | - | - | - | - | 0.2 ns | 3 | 2.9mm | - | - | ROHS3 Compliant | - | ||
![]() PL602-23SC Microchip Technology | In Stock | - | Datasheet | 6 Weeks | Surface Mount | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | - | - | 8 | - | 200MHz | - | - | - | 0°C~70°C | Tube | 2012 | - | e3 | - | Active | 3 (168 Hours) | 8 | - | EAR99 | - | Matte Tin (Sn) - annealed | - | - | - | 2.25V~3.63V | DUAL | GULL WING | NOT SPECIFIED | - | 2.5V | - | - | - | NOT SPECIFIED | - | PL602 | LVCMOS | - | - | - | - | - | - | - | - | - | 1 | - | - | - | - | - | CLOCK GENERATOR, PROCESSOR SPECIFIC | - | - | - | - | - | Crystal | 1:1 | - | - | - | 25MHz | Yes | No/Yes | - | - | - | - | - | - | No/No | - | - | - | 4.9mm | 3.9mm | - | ROHS3 Compliant | - | ||
![]() PL123E-09SC-R Microchip Technology | In Stock | - | Datasheet | 6 Weeks | Surface Mount | Surface Mount | 16-SOIC (0.154, 3.90mm Width) | - | - | 16 | - | 220MHz | - | - | - | 0°C~70°C | Cut Tape (CT) | 2012 | - | e3 | - | Discontinued | 1 (Unlimited) | 16 | - | - | - | Matte Tin (Sn) - annealed | - | - | - | 2.25V~3.63V | DUAL | GULL WING | 260 | 1 | 2.5V | - | - | - | 40 | - | PL123 | - | - | - | - | - | - | - | - | 3.63V | 2.25V | 1 | - | - | - | - | - | - | - | - | - | 3-STATE | - | Clock | 1:9 | - | - | - | - | Yes with Bypass | No/No | - | 0.2 ns | - | - | - | - | - | 220 MHz | - | 9 | 9.9mm | 3.9mm | - | ROHS3 Compliant | - | ||
![]() PL502-37OC Microchip Technology | In Stock | - | Datasheet | 6 Weeks | Surface Mount | Surface Mount | 16-TSSOP (0.173, 4.40mm Width) | - | - | 8 | - | 800MHz | - | - | - | 0°C~70°C | Tube | 2016 | - | - | - | Obsolete | 1 (Unlimited) | - | SMD/SMT | - | - | - | - | - | - | 2.97V~3.63V | - | - | - | - | 3.3V | - | - | 25MHz | - | 200 ppm | PL502 | LVCMOS | - | - | - | 3.3V | - | - | 55/45% | - | - | 1 | - | - | - | 9.5pF | - | - | - | - | - | - | - | Crystal | 1:1 | - | - | 10% | - | Yes | No/Yes | - | - | - | - | 55 % | - | Yes/Yes | - | - | - | - | - | No | ROHS3 Compliant | - | ||
![]() ZL30281LDF1 Microchip Technology | In Stock | - | - | 8 Weeks | - | - | - | - | - | - | - | - | - | - | - | - | Tape & Reel (TR) | - | - | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() SM802116UMG-TR Microchip Technology | In Stock | - | Datasheet | 9 Weeks | Surface Mount | Surface Mount | 24-VFQFN Exposed Pad | - | - | 24 | 24-QFN (4x4) | 212.5MHz | - | - | - | -40°C~85°C | Tape & Reel (TR) | 2011 | ClockWorks™, RotaryWave™ | - | - | Active | 3 (168 Hours) | - | - | - | Clock/Frequency Synthesizer | - | 85°C | -40°C | - | 2.375V~3.465V | - | - | - | - | - | - | - | - | - | - | SM802116 | LVDS | - | - | - | - | - | - | - | - | - | 1 | - | - | - | - | - | - | - | - | - | - | - | LVCMOS, Crystal | 2:2 | - | - | - | - | Yes with Bypass | No/Yes | - | - | - | - | - | - | Yes/No | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() PL602-00DC Microchip Technology | In Stock | - | Datasheet | 20 Weeks | - | - | - | YES | SURFACE MOUNT | - | - | - | 25MHz | 70°C | - | - | Tube | - | - | - | - | Obsolete | 1 (Unlimited) | - | - | - | - | - | - | - | TRI-STATE; ENABLE/DISABLE FUNCTION; WAFFLE PACK | - | - | - | - | - | 3.3V | - | - | - | - | - | - | - | - | - | - | - | 3ns | 3ns | 55/45% | 3.63V | 2.97V | - | - | - | CMOS | - | - | - | - | - | - | - | 15 pF | - | - | NO | - | - | - | - | - | - | - | - | - | - | 12MHz | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() PL123-05SI Microchip Technology | In Stock | - | Datasheet | 6 Weeks | Surface Mount | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | - | - | - | - | 134MHz | - | - | - | -40°C~85°C | Tube | 2006 | - | e3 | - | Active | 3 (168 Hours) | 8 | - | - | - | Matte Tin (Sn) - annealed | - | - | - | 3V~3.6V | DUAL | GULL WING | 260 | 1 | 3.3V | - | - | - | 40 | - | PL123 | - | R-PDSO-G8 | - | - | - | - | - | - | 3.6V | 3V | 1 | - | - | - | - | - | - | - | - | - | 3-STATE | - | Clock | 1:5 | - | - | - | - | Yes with Bypass | No/No | - | 0.35 ns | - | - | - | - | - | - | 0.25 ns | 5 | 4.9mm | 3.9mm | - | ROHS3 Compliant | - | ||
![]() PL500-37TC-R Microchip Technology | In Stock | - | Datasheet | 6 Weeks | Surface Mount | Surface Mount | SOT-23-6 | - | - | - | - | - | - | - | - | 0°C~70°C | Cut Tape (CT) | 2012 | - | - | - | Discontinued | 1 (Unlimited) | - | SMD/SMT | - | Voltage Controlled Crystal Oscillator (VCXO) | - | - | - | TRI-STATE; ENABLE/DISABLE FUNCTION; TR | 2.25V~3.63V | - | - | - | - | - | - | - | 130MHz | - | - | PL500 | CMOS, TTL | - | - | - | - | - | - | 55/45% | - | - | 1 | - | - | - | 15pF | - | - | - | - | - | - | - | Crystal | 1:1 | - | - | 5% | - | No | No/No | 3.3V | - | - | - | 55 % | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() PL102-10SC-R Microchip Technology | In Stock | - | Datasheet | - | Surface Mount | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | - | - | 8 | - | 170MHz | - | - | - | 0°C~70°C | Tape & Reel (TR) | - | - | e3 | - | Active | 3 (168 Hours) | 8 | - | - | - | Matte Tin (Sn) | - | - | - | 2.25V~3.63V | DUAL | GULL WING | 260 | 1 | 2.5V | - | - | - | 40 | - | PL102 | - | - | - | - | - | - | - | - | 3.63V | 2.25V | 1 | - | - | - | - | - | - | - | - | - | - | - | Clock | 1:3 | - | - | - | - | Yes with Bypass | No/No | - | 0.35 ns | - | - | - | - | - | - | 0.2 ns | 3 | 4.9mm | 3.9mm | - | ROHS3 Compliant | - | ||
![]() PL902150USY-TR Microchip Technology | In Stock | - | Datasheet | 6 Weeks | Surface Mount | Surface Mount | SOT-23-6 | - | - | - | - | 140MHz | - | - | - | -40°C~85°C | Tape & Reel (TR) | 2014 | Jitter Blocker™ | - | yes | Active | 1 (Unlimited) | 6 | - | - | - | - | - | - | - | 2.97V~3.63V | DUAL | GULL WING | - | 1 | 2.5V | 0.95mm | - | - | - | - | PL902150 | - | R-PDSO-G6 | - | - | - | - | - | - | - | - | 1 | - | - | - | - | - | - | - | - | - | - | - | LVCMOS | 1:1 | - | - | - | - | No | No/No | - | - | TELECOM CIRCUIT | - | - | - | - | - | - | - | 2.9mm | - | - | ROHS3 Compliant | - | ||
![]() ZL30281LDG1 Microchip Technology | In Stock | - | - | 8 Weeks | - | - | - | - | - | - | - | - | - | - | - | - | Tray | 2017 | - | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() PL123-05HSC Microchip Technology | In Stock | - | Datasheet | 6 Weeks | Surface Mount | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | - | - | - | - | 134MHz | - | - | - | 0°C~70°C | Tube | 2013 | - | e3 | - | Active | 3 (168 Hours) | 8 | - | - | - | Matte Tin (Sn) - annealed | - | - | - | 3V~3.6V | DUAL | GULL WING | 260 | 1 | 3.3V | - | - | - | 40 | - | PL123 | - | R-PDSO-G8 | 5 | - | - | - | - | - | 3.6V | 3V | 1 | - | - | - | - | 32mA | - | - | - | - | 3-STATE | - | Clock | 1:5 | - | - | - | - | Yes with Bypass | No/No | - | - | - | - | - | - | - | - | - | - | 4.9mm | 3.9mm | - | ROHS3 Compliant | - | ||
![]() PL123-09HSC-R Microchip Technology | In Stock | - | Datasheet | 6 Weeks | Surface Mount | Surface Mount | 16-SOIC (0.154, 3.90mm Width) | - | - | - | - | 134MHz | - | - | - | 0°C~70°C | Tape & Reel (TR) | 2013 | - | e3 | - | Active | 3 (168 Hours) | 16 | - | - | - | Matte Tin (Sn) - annealed | - | - | - | 3V~3.6V | DUAL | GULL WING | 260 | 1 | 3.3V | - | - | - | 40 | - | PL123 | - | - | - | - | - | - | - | - | 3.6V | 3V | 1 | - | - | - | - | - | - | - | - | - | 3-STATE | - | Clock | 1:9 | - | - | - | - | Yes with Bypass | No/No | - | 8.5 ns | - | - | - | - | - | - | 0.25 ns | 9 | 9.9mm | 3.9mm | - | ROHS3 Compliant | - | ||
![]() PL502-02SC-R Microchip Technology | In Stock | - | Datasheet | 6 Weeks | Surface Mount | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | - | - | 8 | - | 50MHz | 50MHz | - | - | 0°C~70°C | Tape & Reel (TR) | 2012 | - | e3 | - | Obsolete | 3 (168 Hours) | - | - | - | Voltage Controlled Crystal Oscillator (VCXO) | Matte Tin (Sn) | - | - | TR | 2.97V~3.63V | - | - | - | - | 3.3V | - | - | - | - | - | PL502 | LVCMOS | - | - | - | - | - | - | 55/45% | - | - | 1 | - | - | - | - | - | - | - | - | - | - | - | Crystal | 1:1 | NO | - | 10% | - | Yes | No/Yes | 3.3V | - | - | 200 ppm | - | 24MHz | Yes/Yes | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() SY89312VMG-TR Microchip Technology | In Stock | - | Datasheet | 8 Weeks | Surface Mount | Surface Mount | 8-VFDFN Exposed Pad, 8-MLF® | - | - | 8 | 8-MLF® (2x2) | 4GHz | - | - | - | -40°C~85°C | Tape & Reel (TR) | 2000 | Precision Edge® | - | - | Active | 1 (Unlimited) | - | - | - | Clock Generator | - | 85°C | -40°C | - | 3V~5.5V | - | - | - | - | - | - | - | - | - | - | SY89312 | ECL, PECL | - | 1 | - | - | - | - | - | - | - | 1 | 5.5V | 2.97V | - | - | - | - | 440 ps | 440 ps | Clock | - | - | ECL, PECL | 1:1 | - | - | - | - | No | Yes/No | - | - | - | - | - | - | Yes/No | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() PL610-33D5C Microchip Technology | In Stock | - | - | 12 Weeks | - | Surface Mount | Die | YES | - | - | - | 32.768kHz | - | - | - | -40°C~85°C | Box | - | - | - | - | Active | 1 (Unlimited) | 6 | - | - | - | - | - | - | - | 1.62V~3.63V | UPPER | - | - | - | - | - | compliant | - | - | - | - | Clock | R-XUUC-N6 | - | - | - | - | - | - | - | - | 1 | - | - | - | - | - | - | - | - | - | - | - | Crystal | 1:1 | - | - | - | 26.017792MHz | No | No/No | - | - | - | - | - | - | Yes/No | - | - | - | 0.65mm | 0.6mm | - | - | - | ||
![]() PL902166USY-TR Microchip Technology | In Stock | - | Datasheet | 6 Weeks | - | Surface Mount | SOT-23-6 | YES | - | - | - | 40MHz | - | - | - | -40°C~85°C | Tape & Reel (TR) | - | Jitter Blocker™ | - | yes | Active | 1 (Unlimited) | 6 | - | - | - | - | - | - | - | 2.97V~3.63V | DUAL | GULL WING | - | 1 | 2.5V | 0.95mm | - | - | - | - | - | - | R-PDSO-G6 | - | - | - | - | - | - | - | - | 1 | - | - | - | - | - | - | - | - | - | - | - | LVCMOS | 1:2 | - | - | - | - | No | No/No | - | - | TELECOM CIRCUIT | - | - | - | - | - | - | - | 2.9mm | - | - | ROHS3 Compliant | - | ||
![]() SY100E222LTY-TX Microchip Technology | In Stock | - | Datasheet | 8 Weeks | Surface Mount | Surface Mount | 52-LQFP | - | - | - | - | 1.5GHz | - | - | Industrial grade | -40°C~85°C | Tape & Reel (TR) | 2011 | 100E, Precision Edge® | - | yes | Active | 3 (168 Hours) | 52 | - | - | - | - | - | - | ALSO OPERATES AT 3V TO 3.6V SUPPLY AT VEE = 0V | 3V~3.6V | QUAD | GULL WING | - | 1 | - | 0.65mm | - | - | - | - | - | LVPECL | S-PQFP-G52 | - | - | - | - | - | - | - | - | 1 | - | - | - | - | - | - | - | - | - | - | - | LVECL, LVPECL | 2:15 | - | LOW SKEW CLOCK DRIVER | - | - | No | Yes/Yes | - | - | - | - | - | - | Yes/No | - | 0.05 ns | - | - | - | - | ROHS3 Compliant | - |