- Length
- JESD-609 Code
- Number of Functions
- Terminal Position
- Width
- Base Part Number
- Factory Lead Time
- Memory Format
- Memory Interface
- Memory Size
- Memory Types
- Moisture Sensitivity Level (MSL)
Attribute column
Manufacturer
Microchip Memory
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Mounting Type | Package / Case | Surface Mount | Number of Pins | Supplier Device Package | Number of Terminals | Clock Frequency-Max (fCLK) | Ihs Manufacturer | Manufacturer | Manufacturer Part Number | Memory Types | Moisture Sensitivity Levels | Number of Words | Number of Words Code | Operating Temperature-Max | Operating Temperature-Min | Package Body Material | Package Code | Package Description | Package Equivalence Code | Package Shape | Package Style | Part Life Cycle Code | Part Package Code | Reflow Temperature-Max (s) | Risk Rank | Rohs Code | Supply Voltage-Nom (Vsup) | Usage Level | Operating Temperature | Packaging | Published | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | ECCN Code | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Additional Feature | HTS Code | Subcategory | Technology | Voltage - Supply | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Number of Functions | Supply Voltage | Terminal Pitch | Reach Compliance Code | Frequency | Time@Peak Reflow Temperature-Max (s) | Base Part Number | Pin Count | JESD-30 Code | Qualification Status | Operating Supply Voltage | Supply Voltage-Max (Vsup) | Power Supplies | Temperature Grade | Supply Voltage-Min (Vsup) | Interface | Max Supply Voltage | Min Supply Voltage | Memory Size | Nominal Supply Current | Operating Mode | Clock Frequency | Supply Current-Max | Access Time | Memory Format | Memory Interface | Data Bus Width | Organization | Seated Height-Max | Memory Width | Write Cycle Time - Word, Page | Address Bus Width | Density | Standby Current-Max | Memory Density | Max Frequency | Screening Level | Parallel/Serial | Sync/Async | Word Size | Memory IC Type | Programming Voltage | Serial Bus Type | Endurance | Write Cycle Time-Max (tWC) | Data Retention Time-Min | Write Protection | Alternate Memory Width | Data Polling | Toggle Bit | Command User Interface | Number of Sectors/Size | Sector Size | Page Size | Ready/Busy | Boot Block | Common Flash Interface | I2C Control Byte | Reverse Pinout | Height | Height Seated (Max) | Length | Width | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 24AA64T-I/MSG Microchip | In Stock | - | - | - | - | - | - | - | YES | - | - | 8 | 0.4 MHz | MICROCHIP TECHNOLOGY INC | Microchip Technology Inc | 24AA64T-I/MSG | - | 1 | 8192 words | 8000 | 85 °C | -40 °C | PLASTIC/EPOXY | TSSOP | TSSOP, TSSOP8,.19 | TSSOP8,.19 | SQUARE | SMALL OUTLINE, THIN PROFILE, SHRINK PITCH | Active | MSOP | 40 | 5.31 | Yes | 2.5 V | - | - | - | - | - | e3 | Yes | - | - | - | EAR99 | Matte Tin (Sn) | - | - | - | 8542.32.00.51 | EEPROMs | CMOS | - | DUAL | GULL WING | 260 | 1 | - | 0.65 mm | compliant | - | - | - | 8 | S-PDSO-G8 | Not Qualified | - | 5.5 V | 2/5 V | INDUSTRIAL | 1.7 V | - | - | - | - | - | SYNCHRONOUS | - | 0.003 mA | - | - | - | - | 8KX8 | 1.1 mm | 8 | - | - | - | 0.000001 A | 65536 bit | - | - | SERIAL | - | - | EEPROM | - | I2C | 1000000 Write/Erase Cycles | 5 ms | 200 | HARDWARE | - | - | - | - | - | - | - | - | - | - | 1010DDDR | - | - | - | 3 mm | 3 mm | - | - | - | - | ||
![]() SST39VF1601-70-4C-B3KE-T Microchip Technology | 45 |
| Datasheet | 7 Weeks | - | - | Surface Mount | 48-TFBGA | YES | 48 | - | - | - | - | - | - | Non-Volatile | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0°C~70°C TA | Tape & Reel (TR) | 2000 | SST39 MPF™ | e1 | - | Active | 3 (168 Hours) | 48 | - | Tin/Silver/Copper (Sn/Ag/Cu) | - | - | - | - | - | - | 2.7V~3.6V | BOTTOM | - | - | - | - | 0.8mm | - | - | - | SST39VF1601 | - | - | - | 3.3V | - | - | - | - | - | - | - | 16Mb 1M x 16 | 18mA | - | - | - | 70ns | FLASH | Parallel | 16b | 1MX16 | - | 16 | 10μs | 20b | 16 Mb | 0.00002A | - | - | - | - | Asynchronous | 16b | - | - | - | - | - | - | - | - | YES | YES | YES | 512 | 2K | - | - | BOTTOM | YES | - | - | - | - | - | - | No | - | ROHS3 Compliant | Lead Free | ||
![]() 24AA01-I/MS Microchip Technology | 45 |
| Datasheet | 21 Weeks | Tin | Surface Mount | Surface Mount | 8-TSSOP, 8-MSOP (0.118, 3.00mm Width) | - | 8 | - | - | - | - | - | - | Non-Volatile | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~85°C TA | Tube | 2008 | - | e3 | yes | Active | 2 (1 Year) | 8 | EAR99 | - | - | - | - | - | - | - | 1.7V~5.5V | DUAL | - | 260 | 1 | - | 0.65mm | - | - | 40 | 24AA01 | 8 | - | - | - | 5.5V | 2/5V | - | 1.7V | 2-Wire, I2C, Serial | - | - | 1Kb 128 x 8 | 3mA | - | 400kHz | - | 3500ns | EEPROM | I2C | - | - | - | - | 5ms | - | 1 kb | 0.000001A | - | - | - | - | - | - | - | - | I2C | 1000000 Write/Erase Cycles | 5ms | 200 | HARDWARE | - | - | - | - | - | - | - | - | - | - | 1010XXXR | NO | 950μm | - | 3mm | 3mm | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() 93AA56CT-I/ST Microchip Technology | 10000 | - | Datasheet | 6 Weeks | - | Surface Mount | Surface Mount | 8-TSSOP (0.173, 4.40mm Width) | - | 8 | - | - | - | - | - | - | Non-Volatile | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~85°C TA | Tape & Reel (TR) | 2003 | - | e3 | yes | Active | 1 (Unlimited) | 8 | EAR99 | Matte Tin (Sn) | - | - | - | - | - | - | 1.8V~5.5V | DUAL | - | 260 | 1 | 5V | 0.65mm | - | - | 40 | 93AA56C | 8 | - | - | - | 5.5V | 2/5V | - | - | Serial | - | - | 2Kb 256 x 8 128 x 16 | 2mA | - | 3MHz | - | 200 ns | EEPROM | SPI | - | - | - | 16 | 6ms | - | 2 kb | 0.000001A | - | - | - | - | - | - | - | - | MICROWIRE | 1000000 Write/Erase Cycles | 6ms | 200 | SOFTWARE | 8 | - | - | - | - | - | - | - | - | - | - | - | - | 1.2mm | 4.4mm | 3mm | No | - | ROHS3 Compliant | Lead Free | ||
![]() AT24C64AN-10SU-2.7 Microchip Technology | In Stock | - | Datasheet | - | - | Surface Mount | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | - | 8 | 8-SOIC | - | - | - | - | - | Non-Volatile | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~85°C TA | Tube | - | - | - | - | Obsolete | 1 (Unlimited) | - | - | - | 85°C | -40°C | - | - | - | - | 2.7V~5.5V | - | - | - | - | - | - | - | 400kHz | - | AT24C64 | - | - | - | 5V | - | - | - | - | 2-Wire, I2C, Serial | 5.5V | 2.7V | 64Kb 8K x 8 | 3mA | - | 400kHz | - | 900ns | EEPROM | I2C | - | - | - | - | 5ms | - | 64 kb | - | - | 400kHz | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() SST39WF1602-70-4I-B3KE Microchip Technology | 27678 |
| Datasheet | 7 Weeks | - | Surface Mount | Surface Mount | 48-TFBGA | - | 48 | - | - | - | - | - | - | Non-Volatile | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~85°C TA | Tray | 2010 | SST39 MPF™ | e1 | yes | Active | 3 (168 Hours) | 48 | EAR99 | Tin/Silver/Copper (Sn/Ag/Cu) | - | - | TOP BOOT-BLOCK | 8542.32.00.51 | - | - | 1.65V~1.95V | BOTTOM | - | 260 | 1 | 1.8V | 0.8mm | - | - | 40 | SST39WF1602 | 48 | - | - | 1.8V | 1.95V | - | - | 1.65V | - | - | - | 16Mb 1M x 16 | 10mA | - | - | - | 70ns | FLASH | Parallel | 16b | 1MX16 | - | 16 | 40μs | 20b | 16 Mb | 0.00004A | - | - | - | - | Asynchronous | 16b | - | - | - | - | - | - | - | - | YES | YES | YES | 512 | 2K | - | - | TOP | YES | - | - | - | 1.2mm | 8mm | - | No | - | ROHS3 Compliant | Lead Free | ||
![]() 93AA46BT-I/ST Microchip Technology | 38 |
| Datasheet | 6 Weeks | - | Surface Mount | Surface Mount | 8-TSSOP (0.173, 4.40mm Width) | - | 8 | - | - | - | - | - | - | Non-Volatile | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~85°C TA | Tape & Reel (TR) | 2003 | - | e3 | yes | Active | 1 (Unlimited) | 8 | EAR99 | Matte Tin (Sn) | - | - | - | - | - | - | 1.8V~5.5V | DUAL | - | 260 | 1 | 2.5V | 0.65mm | - | - | 40 | 93AA46B | 8 | - | - | - | 5.5V | 2/5V | - | - | Serial | - | - | 1Kb 64 x 16 | 2mA | - | 2MHz | - | 250 ns | EEPROM | SPI | - | 64X16 | - | 16 | 6ms | - | 1 kb | 0.000001A | - | - | - | - | - | - | - | - | MICROWIRE | 1000000 Write/Erase Cycles | 6ms | 200 | SOFTWARE | - | - | - | - | - | - | - | - | - | - | - | - | - | 1.2mm | 4.4mm | 3mm | No | - | ROHS3 Compliant | Lead Free | ||
![]() AT21CS11-SSH10-B Microchip Technology | 26 | - | Datasheet | 8 Weeks | - | - | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | YES | - | - | - | - | - | - | - | Non-Volatile | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~85°C TC | Tube | - | - | - | - | Active | 3 (168 Hours) | 8 | - | - | - | - | - | - | - | - | 2.7V~4.5V | DUAL | - | NOT SPECIFIED | 1 | - | 1.27mm | - | - | NOT SPECIFIED | AT21CS11 | - | R-PDSO-G8 | - | - | 4.5V | - | - | 2.7V | - | - | - | 1Kb 128 x 8 | - | SYNCHRONOUS | 125kHz | - | - | EEPROM | I2C, Single Wire | - | 128X8 | - | 8 | 5ms | - | - | - | 1024 bit | - | - | SERIAL | - | - | - | - | 1-WIRE | - | 5ms | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1.75mm | 4.9mm | 3.9mm | - | - | ROHS3 Compliant | - | ||
![]() 25LC160C-I/MS Microchip Technology | 10000 |
| Datasheet | 7 Weeks | - | Surface Mount | Surface Mount | 8-TSSOP, 8-MSOP (0.118, 3.00mm Width) | - | 8 | - | - | - | - | - | - | Non-Volatile | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~85°C TA | Tube | 2009 | - | e3 | yes | Active | 1 (Unlimited) | 8 | EAR99 | Matte Tin (Sn) - annealed | - | - | - | - | - | - | 2.5V~5.5V | DUAL | - | 260 | 1 | 5V | 0.65mm | - | - | 40 | 25LC160C | 8 | - | - | 5V | - | - | - | - | SPI, Serial | - | - | 16Kb 2K x 8 | 5mA | - | 10MHz | - | 100 ns | EEPROM | SPI | - | - | - | 8 | 5ms | - | 16 kb | 0.000001A | - | - | - | - | - | - | - | - | SPI | 1000000 Write/Erase Cycles | 5ms | 200 | HARDWARE/SOFTWARE | - | - | - | - | - | - | - | - | - | - | - | - | - | 1.1mm | 3mm | 3mm | No | - | ROHS3 Compliant | - | ||
![]() 24LC01B-I/STG Microchip | In Stock | - | - | - | - | - | - | - | YES | - | - | 8 | 0.4 MHz | MICROCHIP TECHNOLOGY INC | Microchip Technology Inc | 24LC01B-I/STG | - | 1 | 128 words | 128 | 85 °C | -40 °C | PLASTIC/EPOXY | TSSOP | TSSOP, TSSOP8,.25 | TSSOP8,.25 | RECTANGULAR | SMALL OUTLINE, THIN PROFILE, SHRINK PITCH | Active | SOIC | 40 | 5.17 | Yes | - | - | - | - | - | - | e3 | Yes | - | - | - | EAR99 | Matte Tin (Sn) | - | - | - | 8542.32.00.51 | EEPROMs | CMOS | - | DUAL | GULL WING | 260 | 1 | - | 0.65 mm | compliant | - | - | - | 8 | R-PDSO-G8 | Not Qualified | - | 5.5 V | 3/5 V | INDUSTRIAL | 2.5 V | - | - | - | - | - | SYNCHRONOUS | - | 0.003 mA | - | - | - | - | 128X8 | 1.2 mm | 8 | - | - | - | 0.000005 A | 1024 bit | - | - | SERIAL | - | - | EEPROM | - | I2C | 1000000 Write/Erase Cycles | 5 ms | 200 | HARDWARE | - | - | - | - | - | - | - | - | - | - | 1010XXXR | NO | - | - | 3 mm | 4.4 mm | - | - | - | - | ||
![]() 93LC66CX-I/SN Microchip Technology | 21 | - | Datasheet | 6 Weeks | Tin | Surface Mount | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | - | 8 | - | - | - | - | - | - | Non-Volatile | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~85°C TA | Tube | 2003 | - | e3 | yes | Active | 1 (Unlimited) | 8 | EAR99 | - | - | - | - | - | - | - | 2.5V~5.5V | DUAL | - | 260 | 1 | 3V | 1.27mm | - | - | 40 | 93LC66C | 8 | - | - | - | 5.5V | 3/5V | - | 2.5V | Serial | - | - | 4Kb 512 x 8 256 x 16 | 2mA | - | 3MHz | - | 200 ns | EEPROM | SPI | - | 256X16 | - | 16 | 6ms | - | 4 kb | 0.000001A | - | - | - | - | - | - | - | - | MICROWIRE | 1000000 Write/Erase Cycles | 6ms | 200 | SOFTWARE | 8 | - | - | - | - | - | - | - | - | - | - | - | - | 1.75mm | 4.9mm | 3.9mm | No | - | ROHS3 Compliant | Lead Free | ||
![]() 93LC46B-I/STG Microchip | In Stock | - | - | - | - | - | - | - | YES | - | - | 8 | 2 MHz | MICROCHIP TECHNOLOGY INC | Microchip Technology Inc | 93LC46B-I/STG | - | 1 | 64 words | 64 | 85 °C | -40 °C | PLASTIC/EPOXY | TSSOP | TSSOP, TSSOP8,.25 | TSSOP8,.25 | RECTANGULAR | SMALL OUTLINE, THIN PROFILE, SHRINK PITCH | Not Recommended | SOIC | 40 | 5.04 | Yes | 3 V | - | - | - | - | - | e3 | Yes | - | - | - | EAR99 | Matte Tin (Sn) | - | - | - | 8542.32.00.51 | EEPROMs | CMOS | - | DUAL | GULL WING | 260 | 1 | - | 0.65 mm | compliant | - | - | - | 8 | R-PDSO-G8 | Not Qualified | - | 5.5 V | 3/5 V | INDUSTRIAL | 2.5 V | - | - | - | - | - | SYNCHRONOUS | - | 0.002 mA | - | - | - | - | 64X16 | 1.2 mm | 16 | - | - | - | 0.000001 A | 1024 bit | - | - | SERIAL | - | - | EEPROM | - | MICROWIRE | 1000000 Write/Erase Cycles | 6 ms | 200 | SOFTWARE | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 4.4 mm | 3 mm | - | - | - | - | ||
![]() AT24CS08-STUM-T Microchip Technology | In Stock |
| Datasheet | 2 Weeks | - | Surface Mount | Surface Mount | SOT-23-5 Thin, TSOT-23-5 | - | 5 | - | - | - | - | - | - | Non-Volatile | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~85°C TA | Cut Tape (CT) | 2005 | - | e3 | yes | Active | 1 (Unlimited) | 8 | - | Matte Tin (Sn) | - | - | - | - | - | - | 1.7V~5.5V | DUAL | - | - | 1 | 5V | - | - | - | - | AT24CS08 | - | R-PDSO-G8 | - | - | - | - | - | 1.7V | 2-Wire, I2C, Serial | - | - | 8Kb 1K x 8 | 3mA | - | 1MHz | - | 550ns | EEPROM | I2C | - | 1KX8 | - | 8 | 5ms | - | 8 kb | 0.000001A | - | - | - | - | - | - | - | - | I2C | 1000000 Write/Erase Cycles | - | 100 | HARDWARE | - | - | - | - | - | - | - | - | - | - | 1010DMMR | - | - | 1mm | 2.9mm | 1.6mm | No | - | ROHS3 Compliant | - | ||
![]() SST39VF3202C-70-4I-B3KE Microchip Technology | 17 |
| Datasheet | 7 Weeks | - | Surface Mount | Surface Mount | 48-TFBGA | - | 48 | - | - | - | - | - | - | Non-Volatile | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~85°C TA | Tray | 2010 | SST39 MPF™ | e1 | yes | Active | 1 (Unlimited) | 48 | - | Tin/Silver/Copper (Sn/Ag/Cu) | - | - | TOP BOOT-BLOCK | - | - | - | 2.7V~3.6V | BOTTOM | - | 260 | 1 | 3V | 0.8mm | - | - | 40 | SST39VF3202C | 48 | - | - | 3.3V | 3.6V | - | - | 2.7V | - | - | - | 32Mb 2M x 16 | 15mA | - | - | - | 70ns | FLASH | Parallel | 16b | 2MX16 | - | 16 | 10μs | 21b | 32 Mb | 0.00005A | - | - | - | - | Asynchronous | 16b | - | 2.7V | - | - | - | - | - | - | YES | YES | YES | 863 | 4K32K | - | YES | TOP | YES | - | - | - | 1.2mm | 8mm | - | No | - | ROHS3 Compliant | Lead Free | ||
![]() SST39VF3201B-70-4C-B3KE Microchip Technology | 29 |
| Datasheet | 7 Weeks | - | - | Surface Mount | 48-TFBGA | YES | 48 | - | - | - | - | - | - | Non-Volatile | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0°C~70°C TA | Tray | 2000 | SST39 MPF™ | e1 | yes | Active | 3 (168 Hours) | 48 | 3A991.B.1.A | Tin/Silver/Copper (Sn/Ag/Cu) | - | - | BOTTOM BOOT BLOCK | 8542.32.00.51 | - | - | 2.7V~3.6V | BOTTOM | - | 260 | 1 | 3V | 0.8mm | - | - | 40 | SST39VF3201B | 48 | - | - | 3.3V | 3.6V | - | - | 2.7V | - | - | - | 32Mb 2M x 16 | 15mA | - | - | - | 70ns | FLASH | Parallel | 16b | 2MX16 | - | 16 | 10μs | 21b | 32 Mb | 0.00002A | - | - | - | - | Asynchronous | 16b | - | 2.7V | - | - | - | - | - | - | YES | YES | YES | 1K | 2K | - | - | BOTTOM | YES | - | - | - | 1.2mm | 8mm | - | No | - | ROHS3 Compliant | Lead Free | ||
![]() 24LC21AT-I/SNG Microchip | In Stock | - | - | - | - | - | - | - | YES | - | - | 8 | 0.4 MHz | MICROCHIP TECHNOLOGY INC | Microchip Technology Inc | 24LC21AT-I/SNG | - | 1 | 128 words | 128 | 85 °C | -40 °C | PLASTIC/EPOXY | SOP | 3.90 MM, ROHS COMPLIANT, PLASTIC, SOIC-8 | - | RECTANGULAR | SMALL OUTLINE | Active | SOIC | 40 | 5.19 | Yes | 3 V | - | - | - | - | - | e3 | Yes | - | - | - | EAR99 | Matte Tin (Sn) | - | - | 2-WIRE SERIAL INTERFACE | 8542.32.00.51 | - | CMOS | - | DUAL | GULL WING | 260 | 1 | - | 1.27 mm | compliant | - | - | - | 8 | R-PDSO-G8 | Not Qualified | - | 5.5 V | - | INDUSTRIAL | 2.5 V | - | - | - | - | - | SYNCHRONOUS | - | - | - | - | - | - | 128X8 | 1.75 mm | 8 | - | - | - | - | 1024 bit | - | - | SERIAL | - | - | EEPROM | - | I2C | - | 10 ms | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 4.9 mm | 3.9 mm | - | - | - | - | ||
![]() 34AA04-I/SN Microchip Technology | 1421 |
| Datasheet | 6 Weeks | Tin | Surface Mount | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | - | 8 | - | - | - | - | - | - | Non-Volatile | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Automotive grade | -40°C~85°C TA | Tube | 2014 | - | e3 | - | Active | 1 (Unlimited) | 8 | - | - | - | - | - | - | - | - | 1.7V~3.6V | DUAL | - | 260 | 1 | 2.2V | 1.27mm | - | - | 40 | 34AA04 | - | - | - | - | 3.6V | - | - | 1.7V | 2-Wire, I2C, Serial | - | - | 4Kb 256 x 8 x 2 | - | SYNCHRONOUS | 1MHz | - | 350ns | EEPROM | I2C | - | - | - | 8 | 5ms | - | - | - | 4096 bit | - | TS 16949 | - | - | - | - | - | I2C | - | 5ms | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1.75mm | 4.9mm | 3.9mm | - | - | ROHS3 Compliant | - | ||
![]() AT28C010E-12TU Microchip Technology | 3 | - | Datasheet | 10 Weeks | Tin | Surface Mount | Surface Mount | 32-TFSOP (0.724, 18.40mm Width) | - | 32 | - | - | - | - | - | - | Non-Volatile | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~85°C TC | Tray | 1997 | - | - | yes | Active | 3 (168 Hours) | 32 | - | - | - | - | - | - | - | - | 4.5V~5.5V | DUAL | - | - | 1 | 5V | 0.5mm | - | - | - | AT28C010 | - | - | - | 5V | - | 5V | - | - | - | - | - | 1Mb 128K x 8 | 40mA | - | - | - | 120ns | EEPROM | Parallel | - | 128KX8 | - | 8 | 10ms | - | 1 Mb | 0.0002A | - | - | - | - | - | - | - | 5V | - | 10000 Write/Erase Cycles | 10ms | - | - | - | YES | YES | NO | - | - | 128words | - | - | - | - | - | - | 1.2mm | 18.4mm | 8mm | No | - | ROHS3 Compliant | Lead Free | ||
![]() 25LC010A-E/SN Microchip Technology | 100 |
| Datasheet | 6 Weeks | - | Surface Mount | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | - | 8 | - | - | - | - | - | - | Non-Volatile | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~125°C TA | Tube | 2012 | - | e3 | yes | Active | 1 (Unlimited) | 8 | EAR99 | Matte Tin (Sn) | - | - | DATA RETENTION > 200 YEARS; 1,000,000 ERASE/WRITE CYCLES | - | - | - | 2.5V~5.5V | DUAL | - | 260 | 1 | 5V | 1.27mm | - | - | 40 | 25LC010A | 8 | - | - | 5V | - | - | - | - | SPI, Serial | - | - | 1Kb 128 x 8 | 5mA | - | 10MHz | - | 100 ns | EEPROM | SPI | - | - | - | 8 | 5ms | - | 1 kb | 0.000001A | - | - | - | - | - | - | - | - | SPI | 1000000 Write/Erase Cycles | 5ms | 200 | HARDWARE/SOFTWARE | - | - | - | - | - | - | - | - | - | - | - | - | - | 1.75mm | 4.9mm | 3.9mm | No | - | ROHS3 Compliant | Lead Free | ||
![]() 93AA66A-I/ST Microchip Technology | 10 | - | Datasheet | 6 Weeks | Tin | Surface Mount | Surface Mount | 8-TSSOP (0.173, 4.40mm Width) | - | 8 | - | - | - | - | - | - | Non-Volatile | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~85°C TA | Tube | 2011 | - | e3 | yes | Active | 1 (Unlimited) | 8 | EAR99 | - | - | - | - | - | - | - | 1.8V~5.5V | DUAL | - | 260 | 1 | 2.5V | 0.65mm | - | - | 40 | 93AA66A | 8 | - | - | - | 5.5V | 2/5V | - | - | Serial | - | - | 4Kb 512 x 8 | 2mA | - | 2MHz | - | 250 ns | EEPROM | SPI | - | - | - | 8 | 6ms | - | 4 kb | 0.000001A | - | - | - | - | - | - | - | - | MICROWIRE | 1000000 Write/Erase Cycles | 6ms | 200 | SOFTWARE | - | - | - | - | - | - | - | - | - | - | - | - | - | 1.2mm | 4.4mm | 3mm | No | - | ROHS3 Compliant | - |