- Package / Case
- Mounting Type
- Operating Temperature
- Vce Saturation (Max) @ Ib, Ic
- Voltage - Collector Emitter Breakdown (Max)
- DC Current Gain (hFE) (Min) @ Ic, Vce
- Power - Max
- Current - Collector Cutoff (Max)
- Frequency - Transition
- Current-Collector (Ic) (Max)
- Transistor Type
- Series
Attribute column
Manufacturer
Micro Commercial Components Transistors - Bipolar (BJT) - Single
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mounting Type | Package / Case | Surface Mount | Supplier Device Package | Number of Terminals | Transistor Element Material | Base Product Number | Current-Collector (Ic) (Max) | Factory Pack QuantityFactory Pack Quantity | Ihs Manufacturer | Manufacturer Part Number | Mfr | Moisture Sensitivity Levels | Number of Elements | Operating Temperature-Max | Package | Package Body Material | Package Description | Package Shape | Package Style | Part Life Cycle Code | Product Status | Reflow Temperature-Max (s) | Risk Rank | RoHS | Rohs Code | Transition Frequency-Nom (fT) | Unit Weight | Operating Temperature | Packaging | Published | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | ECCN Code | Terminal Finish | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Reach Compliance Code | Time@Peak Reflow Temperature-Max (s) | Base Part Number | Pin Count | JESD-30 Code | Qualification Status | Configuration | Power - Max | Transistor Application | Polarity/Channel Type | Transistor Type | DC Current Gain (hFE) (Min) @ Ic, Vce | Current - Collector Cutoff (Max) | Vce Saturation (Max) @ Ib, Ic | Voltage - Collector Emitter Breakdown (Max) | Transition Frequency | Frequency - Transition | Power Dissipation-Max (Abs) | Collector Current-Max (IC) | DC Current Gain-Min (hFE) | Collector-Emitter Voltage-Max | Turn Off Time-Max (toff) | Turn On Time-Max (ton) | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() MMBT3904-TP Micro Commercial Co | 222000 | - | Datasheet | 12 Weeks | Surface Mount | TO-236-3, SC-59, SOT-23-3 | YES | - | - | SILICON | - | 200mA | - | - | - | - | - | 1 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -55°C~150°C TJ | Tape & Reel (TR) | 2008 | - | e3 | yes | Active | 1 (Unlimited) | 3 | EAR99 | Matte Tin (Sn) | DUAL | GULL WING | 260 | - | 10 | MMBT3904 | 3 | R-PDSO-G3 | Not Qualified | SINGLE | 350mW | AMPLIFIER | NPN | NPN | 100 @ 10mA 1V | 50nA ICBO | 300mV @ 5mA, 50mA | 40V | 300MHz | 300MHz | 0.35W | - | - | - | 250ns | 70ns | ROHS3 Compliant | ||
![]() MMBT3906-TP Micro Commercial Co | 24692 | - | Datasheet | 12 Weeks | Surface Mount | TO-236-3, SC-59, SOT-23-3 | YES | - | - | SILICON | - | 200mA | - | - | - | - | - | 1 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -55°C~150°C TJ | Tape & Reel (TR) | 1996 | - | e3 | yes | Active | 1 (Unlimited) | 3 | EAR99 | Matte Tin (Sn) | DUAL | GULL WING | 260 | - | 10 | MMBT3906 | 3 | R-PDSO-G3 | Not Qualified | SINGLE | 300mW | AMPLIFIER | PNP | PNP | 100 @ 10mA 1V | 100nA ICBO | 400mV @ 5mA, 50mA | 40V | 250MHz | 250MHz | 0.3W | - | - | - | 305ns | 70ns | ROHS3 Compliant | ||
![]() MMBT5401-TP Micro Commercial Co | 120000 | - | Datasheet | 12 Weeks | Surface Mount | TO-236-3, SC-59, SOT-23-3 | YES | - | - | SILICON | - | 600mA | - | - | - | - | - | 1 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -55°C~150°C TJ | Tape & Reel (TR) | 2008 | - | e3 | yes | Active | 1 (Unlimited) | 3 | EAR99 | Matte Tin (Sn) - annealed | DUAL | GULL WING | 260 | - | 10 | MMBT5401 | 3 | R-PDSO-G3 | Not Qualified | SINGLE | 300mW | - | PNP | PNP | 100 @ 10mA 5V | 100nA ICBO | 500mV @ 5mA, 50mA | 150V | 100MHz | 100MHz | 0.3W | - | - | - | - | - | ROHS3 Compliant | ||
![]() MMSS8550-H-TP Micro Commercial Co | 15223 | - | Datasheet | 12 Weeks | Surface Mount | TO-236-3, SC-59, SOT-23-3 | YES | - | - | SILICON | - | 1.5A | - | - | - | - | - | 1 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -55°C~150°C TJ | Tape & Reel (TR) | 2005 | - | e3 | - | Active | 1 (Unlimited) | 3 | EAR99 | Matte Tin (Sn) | DUAL | GULL WING | NOT SPECIFIED | - | NOT SPECIFIED | MMSS8550 | 3 | R-PDSO-G3 | Not Qualified | SINGLE | 625mW | - | PNP | PNP | 120 @ 100mA 1V | 100nA | 500mV @ 80mA, 800mA | 25V | 100MHz | 100MHz | 0.625W | - | - | - | - | - | ROHS3 Compliant | ||
![]() MJD127-TP Micro Commercial Co | 30 | - | Datasheet | 12 Weeks | Surface Mount | TO-252-3, DPak (2 Leads + Tab), SC-63 | YES | - | - | - | - | 8A | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 150°C TJ | Tape & Reel (TR) | 2007 | - | e3 | yes | Active | 1 (Unlimited) | 2 | EAR99 | Matte Tin (Sn) | SINGLE | GULL WING | 260 | - | 10 | MJD127 | 3 | R-PSSO-G2 | Not Qualified | - | 1.5W | - | - | PNP | 1000 @ 4A 4V | 10nA ICBO | 4V @ 80mA, 8A | 100V | - | - | - | - | - | - | - | - | ROHS3 Compliant | ||
![]() MMSS8550-L-TP Micro Commercial Co | 33 | - | Datasheet | 12 Weeks | Surface Mount | TO-236-3, SC-59, SOT-23-3 | YES | - | - | SILICON | - | 1.5A | - | - | - | - | - | 1 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -55°C~150°C TJ | Tape & Reel (TR) | 2005 | - | e3 | - | Active | 1 (Unlimited) | 3 | EAR99 | Matte Tin (Sn) | DUAL | GULL WING | NOT SPECIFIED | - | NOT SPECIFIED | MMSS8550 | 3 | R-PDSO-G3 | Not Qualified | SINGLE | 625mW | - | PNP | PNP | 120 @ 100mA 1V | 100nA | 500mV @ 80mA, 800mA | 25V | 100MHz | 100MHz | 0.625W | - | - | - | - | - | ROHS3 Compliant | ||
![]() 2N3904-AP Micro Commercial Co | 72820 |
| Datasheet | 12 Weeks | Through Hole | TO-226-3, TO-92-3 (TO-226AA) (Formed Leads) | NO | - | - | SILICON | - | 200mA | - | - | - | - | - | 1 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -55°C~150°C TJ | Tape & Box (TB) | 2005 | - | e3 | yes | Active | Not Applicable | 3 | EAR99 | Matte Tin (Sn) | BOTTOM | - | NOT SPECIFIED | - | NOT SPECIFIED | 2N3904 | 3 | O-PBCY-T3 | Not Qualified | SINGLE | 600mW | AMPLIFIER | NPN | NPN | 100 @ 10mA 1V | - | 400mV @ 5mA, 50mA | 40V | 250MHz | 250MHz | - | - | - | - | 250ns | 70ns | ROHS3 Compliant | ||
![]() MMBTA42-TP Micro Commercial Co | 1485 | - | Datasheet | 12 Weeks | Surface Mount | TO-236-3, SC-59, SOT-23-3 | YES | - | - | SILICON | - | 300mA | - | - | - | - | - | 1 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -55°C~150°C TJ | Tape & Reel (TR) | 2005 | - | e3 | yes | Active | 1 (Unlimited) | 3 | EAR99 | Matte Tin (Sn) | DUAL | GULL WING | 260 | - | 10 | MMBTA42 | 3 | R-PDSO-G3 | Not Qualified | SINGLE | 300mW | - | NPN | NPN | 40 @ 30mA 10V | 100nA ICBO | 500mV @ 2mA, 20mA | 300V | 50MHz | 50MHz | 0.3W | - | - | - | - | - | ROHS3 Compliant | ||
![]() MMSS8050-L-TP Micro Commercial Co | 24896 | - | Datasheet | 12 Weeks | Surface Mount | TO-236-3, SC-59, SOT-23-3 | YES | - | - | SILICON | - | 1.5A | - | - | - | - | - | 1 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -55°C~150°C TJ | Tape & Reel (TR) | 2005 | - | e3 | yes | Active | 1 (Unlimited) | 3 | EAR99 | Matte Tin (Sn) | DUAL | GULL WING | 260 | - | 10 | MMSS8050 | 3 | R-PDSO-G3 | Not Qualified | SINGLE | 625mW | - | NPN | NPN | 120 @ 100mA 1V | 100nA | 500mV @ 80mA, 800mA | 25V | 100MHz | 100MHz | 0.3W | - | - | - | - | - | ROHS3 Compliant | ||
![]() MJD122-TP Micro Commercial Co | 40 | - | Datasheet | 12 Weeks | Surface Mount | TO-252-3, DPak (2 Leads + Tab), SC-63 | - | - | - | - | - | 8A | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 150°C TJ | Tape & Reel (TR) | 2005 | - | e3 | yes | Active | 1 (Unlimited) | - | EAR99 | Matte Tin (Sn) | - | - | 260 | - | 10 | MJD122 | 3 | - | Not Qualified | - | 1.5W | - | - | NPN | 1000 @ 4A 4V | 10nA | 4V @ 80mA, 8A | 100V | - | - | - | - | - | - | - | - | ROHS3 Compliant | ||
![]() MMS9015-L-TP Micro Commercial Components (MCC) | In Stock | - | - | - | Surface Mount | TO-236-3, SC-59, SOT-23-3 | YES | SOT-23 | 3 | SILICON | MMS9015 | 100 mA | 3000 | MICRO COMMERCIAL COMPONENTS | MMS9015-L-TP | Micro Commercial Co | 1 | 1 | 150 °C | Bulk | PLASTIC/EPOXY | SMALL OUTLINE, R-PDSO-G3 | RECTANGULAR | SMALL OUTLINE | Active | Active | 10 | 5.35 | Details | Yes | 150 MHz | 0.000282 oz | -55°C ~ 150°C (TJ) | Cut Tape | - | MMS901 | e3 | Yes | - | - | - | EAR99 | Matte Tin (Sn) | DUAL | GULL WING | 260 | compliant | - | - | 3 | R-PDSO-G3 | Not Qualified | SINGLE | 200 mW | - | PNP | PNP | 200 @ 1mA, 5V | 100nA (ICBO) | 300mV @ 10mA, 100mA | 45 V | - | 150MHz | 0.2 W | 0.1 A | 200 | 45 V | - | - | - | ||
![]() PN2907A-AP Micro Commercial Co | In Stock | - | Datasheet | 8 Weeks | Through Hole | TO-226-3, TO-92-3 (TO-226AA) (Formed Leads) | NO | - | - | SILICON | - | 600mA | - | - | - | - | - | 1 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Tape & Box (TB) | 2005 | - | e3 | yes | Last Time Buy | Not Applicable | 3 | EAR99 | Matte Tin (Sn) | BOTTOM | - | NOT SPECIFIED | - | NOT SPECIFIED | PN2907A | 3 | O-PBCY-T3 | Not Qualified | SINGLE | 600mW | AMPLIFIER | PNP | PNP | 100 @ 10mA 10V | 100nA ICBO | 1.6V @ 50mA, 500mA | 60V | 200MHz | 200MHz | - | - | - | - | 110ns | 50ns | ROHS3 Compliant | ||
![]() MMST5551-TP Micro Commercial Co | 45000 | - | Datasheet | 12 Weeks | Surface Mount | SC-70, SOT-323 | YES | - | - | SILICON | - | 200mA | - | - | - | - | - | 1 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -55°C~150°C TJ | Tape & Reel (TR) | 2008 | - | e3 | yes | Active | 1 (Unlimited) | 3 | EAR99 | Matte Tin (Sn) | DUAL | GULL WING | 260 | - | 10 | MMST5551 | 3 | R-PDSO-G3 | Not Qualified | SINGLE | 200mW | - | NPN | NPN | 80 @ 10mA 5V | 50nA | 200mV @ 5mA, 50mA | 160V | 100MHz | 300MHz | 0.2W | - | - | - | - | - | ROHS3 Compliant | ||
![]() BCP56-16-TP Micro Commercial Co | 2500 | - | Datasheet | 16 Weeks | Surface Mount | TO-261-4, TO-261AA | - | - | - | - | - | 1A | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -55°C~150°C TJ | Cut Tape (CT) | 2008 | - | - | - | Active | 1 (Unlimited) | - | - | - | - | - | NOT SPECIFIED | - | NOT SPECIFIED | - | - | - | - | - | 1.5W | - | - | NPN | 63 @ 150mA 2V | 100nA ICBO | 500mV @ 50mA, 500mA | 80V | - | 100MHz | - | - | - | - | - | - | ROHS3 Compliant | ||
![]() MMBTA56-TP Micro Commercial Co | 30000 |
| Datasheet | 12 Weeks | Surface Mount | TO-236-3, SC-59, SOT-23-3 | YES | - | - | SILICON | - | 500mA | - | - | - | - | - | 1 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -55°C~150°C TJ | Tape & Reel (TR) | 2005 | - | e3 | yes | Active | 1 (Unlimited) | 3 | EAR99 | Matte Tin (Sn) | DUAL | GULL WING | 260 | - | 10 | MMBTA5* | 3 | R-PDSO-G3 | Not Qualified | SINGLE | 225mW | AMPLIFIER | PNP | PNP | 100 @ 100mA 1V | 100nA | 250mV @ 10mA, 100mA | 80V | 50MHz | 50MHz | 0.225W | - | - | - | - | - | ROHS3 Compliant | ||
![]() MMBTA06-TP Micro Commercial Co | 13036 |
| Datasheet | 12 Weeks | Surface Mount | TO-236-3, SC-59, SOT-23-3 | YES | - | - | SILICON | - | 500mA | - | - | - | - | - | 1 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -55°C~150°C TJ | Tape & Reel (TR) | 2005 | - | e3 | yes | Active | 1 (Unlimited) | 3 | EAR99 | Matte Tin (Sn) | DUAL | GULL WING | 260 | - | 10 | MMBTA0* | 3 | R-PDSO-G3 | Not Qualified | SINGLE | 300mW | SWITCHING | NPN | NPN | 100 @ 100mA 1V | 100nA | 250mV @ 10mA, 100mA | 80V | 100MHz | 100MHz | 0.3W | - | - | - | - | - | ROHS3 Compliant | ||
![]() MPSA92-AP Micro Commercial Co | In Stock | - | Datasheet | 8 Weeks | Through Hole | TO-226-3, TO-92-3 (TO-226AA) (Formed Leads) | NO | - | - | SILICON | - | 300mA | - | - | - | - | - | 1 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -55°C~150°C TJ | Tape & Box (TB) | 1998 | - | e3 | yes | Last Time Buy | 1 (Unlimited) | 3 | EAR99 | Matte Tin (Sn) | BOTTOM | WIRE | NOT SPECIFIED | - | NOT SPECIFIED | MPSA92 | 3 | O-PBCY-W3 | Not Qualified | SINGLE | 625mW | - | PNP | PNP | 80 @ 10mA 10V | 250nA ICBO | 500mV @ 2mA, 20mA | 300V | 50MHz | 50MHz | - | - | - | - | - | - | ROHS3 Compliant | ||
![]() MJD112-TP Micro Commercial Co | In Stock | - | Datasheet | 12 Weeks | Surface Mount | TO-252-3, DPak (2 Leads + Tab), SC-63 | YES | - | - | SILICON | - | 2A | - | - | - | - | - | 1 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 150°C TJ | Tape & Reel (TR) | 2008 | - | - | - | Active | 1 (Unlimited) | 2 | EAR99 | - | SINGLE | GULL WING | NOT SPECIFIED | - | NOT SPECIFIED | MJD112 | 3 | R-PSSO-G2 | Not Qualified | SINGLE WITH BUILT-IN DIODE | 1W | - | NPN | NPN | 1000 @ 2A 3V | 20nA | 3V @ 40mA, 4A | 100V | 25MHz | 25MHz | - | - | - | - | - | - | ROHS3 Compliant | ||
![]() 2N4403-AP Micro Commercial Co | 35 |
| Datasheet | 12 Weeks | Through Hole | TO-226-3, TO-92-3 (TO-226AA) (Formed Leads) | NO | - | - | SILICON | - | - | - | - | - | - | - | 1 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -55°C~150°C TJ | Tape & Box (TB) | 2005 | - | e3 | yes | Active | Not Applicable | 3 | EAR99 | Matte Tin (Sn) | BOTTOM | WIRE | NOT SPECIFIED | - | NOT SPECIFIED | 2N4403 | 3 | O-PBCY-W3 | Not Qualified | SINGLE | 600mW | AMPLIFIER | PNP | PNP | 100 @ 150mA 2V | 100nA ICBO | 750mV @ 50mA, 500mA | 40V | 200MHz | 200MHz | 0.6W | - | - | - | 255ns | 35ns | ROHS3 Compliant | ||
![]() MPSA06-AP Micro Commercial Co | 30 |
| Datasheet | 12 Weeks | Through Hole | TO-226-3, TO-92-3 (TO-226AA) (Formed Leads) | NO | - | - | SILICON | - | 500mA | - | - | - | - | - | 1 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 150°C TJ | Tape & Box (TB) | 2006 | - | e3 | yes | Active | 1 (Unlimited) | 3 | EAR99 | Matte Tin (Sn) | BOTTOM | - | NOT SPECIFIED | - | NOT SPECIFIED | MPSA06 | 3 | O-PBCY-T3 | Not Qualified | SINGLE | 625mW | SWITCHING | NPN | NPN | 100 @ 100mA 1V | 100nA ICBO | 250mV @ 10mA, 100mA | 80V | 100MHz | 100MHz | - | - | - | - | - | - | ROHS3 Compliant |