- Package / Case
- Current - Collector Cutoff (Max)
- Current-Collector (Ic) (Max)
- DC Current Gain (hFE) (Min) @ Ic, Vce
- Mounting Type
- Power - Max
- Transistor Type
- Vce Saturation (Max) @ Ib, Ic
- Frequency - Transition
- Resistor - Base (R1)
- Voltage - Collector Emitter Breakdown (Max)
- Packaging
Attribute column
Manufacturer
Micro Commercial Components Transistors - Bipolar (BJT) - Single, Pre-Biased
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mounting Type | Package / Case | Surface Mount | Transistor Element Material | Current-Collector (Ic) (Max) | Number of Elements | Operating Temperature (Max.) | Packaging | Published | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | ECCN Code | Terminal Finish | Additional Feature | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Time@Peak Reflow Temperature-Max (s) | Base Part Number | Pin Count | JESD-30 Code | Qualification Status | Configuration | Power - Max | Transistor Application | Polarity/Channel Type | Transistor Type | DC Current Gain (hFE) (Min) @ Ic, Vce | Current - Collector Cutoff (Max) | Vce Saturation (Max) @ Ib, Ic | Voltage - Collector Emitter Breakdown (Max) | Transition Frequency | Frequency - Transition | Power Dissipation-Max (Abs) | Resistor - Base (R1) | Resistor - Emitter Base (R2) | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() DTC114TE-TP Micro Commercial Co | 21000 |
| Datasheet | 12 Weeks | Surface Mount | SOT-523 | YES | SILICON | 100mA | 1 | 150°C | Tape & Reel (TR) | 2005 | e3 | yes | Active | 1 (Unlimited) | 3 | EAR99 | Matte Tin (Sn) | BUILT-IN BIAS RESISTOR | DUAL | GULL WING | 260 | 10 | DTC114T | 3 | R-PDSO-G3 | Not Qualified | SINGLE WITH BUILT-IN RESISTOR | 150mW | SWITCHING | NPN | NPN - Pre-Biased | 100 @ 1mA 5V | 500nA ICBO | 300mV @ 1mA, 10mA | 50V | 250MHz | 250MHz | 0.15W | 10 k Ω | - | ROHS3 Compliant | ||
![]() DTA124EE-TP Micro Commercial Co | 3339 |
| Datasheet | 12 Weeks | Surface Mount | SOT-523 | YES | SILICON | 100mA | 1 | - | Tape & Reel (TR) | 2004 | e3 | yes | Active | 1 (Unlimited) | 3 | EAR99 | MATTE TIN | BUILT IN BAIS RESISTOR RATIO IS 1 | DUAL | GULL WING | 260 | 10 | DTA124E | 3 | R-PDSO-G3 | Not Qualified | SINGLE WITH BUILT-IN RESISTOR | 150mW | SWITCHING | PNP | PNP - Pre-Biased | 56 @ 5mA 5V | 500nA | 300mV @ 500μA, 10mA | 50V | 250MHz | 250MHz | - | 22 k Ω | 22 k Ω | ROHS3 Compliant | ||
![]() DTC144TUA-TP Micro Commercial Co | 108048 |
| Datasheet | 12 Weeks | Surface Mount | SC-70, SOT-323 | YES | SILICON | 100mA | 1 | 150°C | Tape & Reel (TR) | 2005 | e3 | yes | Active | 1 (Unlimited) | 3 | EAR99 | Matte Tin (Sn) | BUILT-IN BIAS RESISTOR | DUAL | GULL WING | 260 | 10 | DTC144T | 3 | R-PDSO-G3 | Not Qualified | SINGLE WITH BUILT-IN RESISTOR | 200mW | SWITCHING | NPN | NPN - Pre-Biased | 100 @ 1mA 5V | 500nA ICBO | 300mV @ 1mA, 10mA | 50V | 250MHz | 250MHz | 0.2W | 47 k Ω | - | ROHS3 Compliant | ||
![]() DTC144EE-TP Micro Commercial Co | 4557 |
| Datasheet | 12 Weeks | Surface Mount | SOT-523 | YES | SILICON | 100mA | 1 | - | Tape & Reel (TR) | 2005 | e3 | yes | Active | 1 (Unlimited) | 3 | EAR99 | Matte Tin (Sn) | BUILT-IN BIAS RESISTOR RATIO IS 1 | DUAL | GULL WING | 260 | 10 | DTC144E | 3 | R-PDSO-G3 | Not Qualified | SINGLE WITH BUILT-IN RESISTOR | 150mW | SWITCHING | NPN | NPN - Pre-Biased | 68 @ 5mA 5V | 500nA | 300mV @ 500μA, 10mA | 50V | 250MHz | 250MHz | 0.15W | 47 k Ω | 47 k Ω | ROHS3 Compliant | ||
![]() DTC113ZUA-TP Micro Commercial Co | 22 |
| Datasheet | 12 Weeks | Surface Mount | SC-70, SOT-323 | YES | SILICON | 100mA | 1 | - | Tape & Reel (TR) | 2008 | e3 | yes | Active | 1 (Unlimited) | 3 | EAR99 | Matte Tin (Sn) | BUILT IN BAIS RESISTOR RATIO IS 10 | DUAL | GULL WING | 260 | 10 | DTC113Z | 3 | R-PDSO-G3 | Not Qualified | SINGLE WITH BUILT-IN RESISTOR | 200mW | SWITCHING | NPN | NPN - Pre-Biased | 33 @ 5mA 5V | 500nA | 300mV @ 500μA, 10mA | - | 250MHz | 250MHz | 0.2W | 1 k Ω | 10 k Ω | ROHS3 Compliant | ||
![]() DTA123JE-TP Micro Commercial Co | 1892 |
| Datasheet | 12 Weeks | Surface Mount | SOT-523 | YES | SILICON | 100mA | 1 | - | Tape & Reel (TR) | 2004 | e3 | yes | Active | 1 (Unlimited) | 3 | EAR99 | MATTE TIN | BUILT-IN BIAS RESISTOR RATIO IS 21 | DUAL | GULL WING | 260 | 10 | DTA123J | 3 | R-PDSO-G3 | Not Qualified | SINGLE WITH BUILT-IN RESISTOR | 150mW | SWITCHING | PNP | PNP - Pre-Biased | 80 @ 10mA 5V | 500nA | 300mV @ 250μA, 5mA | 50V | 250MHz | 250MHz | - | 2.2 k Ω | 47 k Ω | ROHS3 Compliant | ||
![]() DTA114ECA-TP Micro Commercial Co | 39 |
| Datasheet | 12 Weeks | Surface Mount | TO-236-3, SC-59, SOT-23-3 | YES | SILICON | 100mA | 1 | - | Tape & Reel (TR) | 2004 | e3 | yes | Active | 1 (Unlimited) | 3 | EAR99 | Matte Tin (Sn) | BUILT-IN BIAS RESISTANCE RATIO IS 1 | DUAL | GULL WING | 260 | 10 | DTA114E | 3 | R-PDSO-G3 | Not Qualified | SINGLE WITH BUILT-IN RESISTOR | 200mW | SWITCHING | PNP | PNP - Pre-Biased | 30 @ 5mA 5V | 500nA | 300mV @ 500μA, 10mA | 50V | 250MHz | 250MHz | - | 10 k Ω | 10 k Ω | ROHS3 Compliant | ||
![]() DTA114EUA-TP Micro Commercial Co | 83500 |
| Datasheet | 12 Weeks | Surface Mount | SC-70, SOT-323 | YES | SILICON | 100mA | 1 | - | Tape & Reel (TR) | 2008 | e3 | yes | Active | 1 (Unlimited) | 3 | EAR99 | MATTE TIN | BUILT IN BIAS RESISTANCE RATIO IS 1 | DUAL | GULL WING | 260 | 10 | DTA114E | 3 | R-PDSO-G3 | Not Qualified | SINGLE WITH BUILT-IN RESISTOR | 200mW | SWITCHING | PNP | PNP - Pre-Biased | 30 @ 5mA 5V | 500nA | 300mV @ 500μA, 10mA | 50V | 250MHz | 250MHz | 0.2W | 10 k Ω | 10 k Ω | ROHS3 Compliant | ||
![]() DTC113ZCA-TP Micro Commercial Co | 83500 |
| Datasheet | 12 Weeks | Surface Mount | TO-236-3, SC-59, SOT-23-3 | YES | SILICON | 100mA | 1 | - | Cut Tape (CT) | 2006 | e3 | yes | Active | 1 (Unlimited) | 3 | EAR99 | Matte Tin (Sn) | BUILT-IN BIAS RESISTOR RATIO IS 10 | DUAL | GULL WING | 260 | 10 | DTC113Z | 3 | R-PDSO-G3 | Not Qualified | SINGLE WITH BUILT-IN RESISTOR | 200mW | SWITCHING | NPN | NPN - Pre-Biased | 33 @ 5mA 5V | 500nA | 300mV @ 500μA, 10mA | - | 250MHz | 250MHz | 0.2W | 1 k Ω | 10 k Ω | ROHS3 Compliant | ||
![]() DTA144EUA-TP Micro Commercial Co | 2294 |
| Datasheet | 12 Weeks | Surface Mount | SC-70, SOT-323 | YES | SILICON | 100mA | 1 | 150°C | Tape & Reel (TR) | 2004 | e3 | yes | Active | 1 (Unlimited) | 3 | EAR99 | Matte Tin (Sn) | BUILT-IN BIAS RESISTOR RATIO IS 1 | DUAL | GULL WING | 260 | 10 | DTA144E | 3 | R-PDSO-G3 | Not Qualified | SINGLE WITH BUILT-IN RESISTOR | 200mW | SWITCHING | PNP | PNP - Pre-Biased | 68 @ 5mA 5V | 500nA | 300mV @ 500μA, 10mA | 50V | 250MHz | 250MHz | 0.2W | 47 k Ω | 47 k Ω | ROHS3 Compliant | ||
![]() DTC123JUA-TP Micro Commercial Co | 39 |
| Datasheet | 12 Weeks | Surface Mount | SC-70, SOT-323 | YES | SILICON | 100mA | 1 | - | Tape & Reel (TR) | 2008 | e3 | yes | Active | 1 (Unlimited) | 3 | EAR99 | Matte Tin (Sn) | BUILT-IN BIAS RESISTOR RATIO IS 21 | DUAL | GULL WING | 260 | 10 | DTC123J | 3 | R-PDSO-G3 | Not Qualified | SINGLE WITH BUILT-IN RESISTOR | 200mW | - | NPN | NPN - Pre-Biased | 80 @ 10mA 5V | 500nA | 300mV @ 250μA, 5mA | 50V | 250MHz | 250MHz | 0.2W | 2.2 k Ω | 47 k Ω | ROHS3 Compliant | ||
![]() DTC143XCA-TP Micro Commercial Co | 22 |
| Datasheet | 12 Weeks | Surface Mount | TO-236-3, SC-59, SOT-23-3 | YES | SILICON | 100mA | 1 | - | Digi-Reel® | 2006 | e3 | yes | Active | 1 (Unlimited) | 3 | EAR99 | Matte Tin (Sn) | BUILT-IN BIAS RESISTOR RATIO IS 2.1 | DUAL | GULL WING | 260 | 10 | DTC143 | 3 | R-PDSO-G3 | Not Qualified | SINGLE WITH BUILT-IN RESISTOR | 200mW | SWITCHING | NPN | NPN - Pre-Biased | 30 @ 10mA 5V | 500nA | 300mV @ 500μA, 10mA | - | 250MHz | 250MHz | 0.2W | 4.7 k Ω | 10 k Ω | ROHS3 Compliant | ||
![]() DTA143ECA-TP Micro Commercial Co | 83500 |
| Datasheet | 12 Weeks | Surface Mount | TO-236-3, SC-59, SOT-23-3 | YES | SILICON | 100mA | 1 | - | Tape & Reel (TR) | 2004 | e3 | yes | Active | 1 (Unlimited) | 3 | EAR99 | Matte Tin (Sn) | BUILT-IN BIAS RESISTOR RATIO IS 1 | DUAL | GULL WING | 260 | 10 | DTA143E | 3 | R-PDSO-G3 | Not Qualified | SINGLE WITH BUILT-IN RESISTOR | 200mW | SWITCHING | PNP | PNP - Pre-Biased | 30 @ 10mA 5V | 500nA | 300mV @ 500μA, 10mA | 50V | 250MHz | 250MHz | - | 4.7 k Ω | 4.7 k Ω | ROHS3 Compliant | ||
![]() DTC114YUA-TP Micro Commercial Co | 353 |
| Datasheet | 12 Weeks | Surface Mount | SC-70, SOT-323 | YES | SILICON | 100mA | 1 | - | Tape & Reel (TR) | 2005 | e3 | yes | Active | 1 (Unlimited) | 3 | EAR99 | Matte Tin (Sn) | BUILT-IN BIAS RESISTOR RATIO IS 4.7 | DUAL | GULL WING | 260 | 10 | DTC114Y | 3 | R-PDSO-G3 | Not Qualified | SINGLE WITH BUILT-IN RESISTOR | 200mW | SWITCHING | NPN | NPN - Pre-Biased | 68 @ 5mA 5V | 500nA | 300mV @ 250μA, 5mA | 50V | 250MHz | 250MHz | 0.2W | 10 k Ω | 47 k Ω | ROHS3 Compliant | ||
![]() DTC114ECA-TP Micro Commercial Co | 83500 |
| Datasheet | 12 Weeks | Surface Mount | TO-236-3, SC-59, SOT-23-3 | YES | SILICON | 100mA | 1 | - | Tape & Reel (TR) | 2005 | e3 | yes | Active | 1 (Unlimited) | 3 | EAR99 | Matte Tin (Sn) | BUILT-IN BIAS RESISTOR RATIO IS 1 | DUAL | GULL WING | 260 | 10 | DTC114E | 3 | R-PDSO-G3 | Not Qualified | SINGLE WITH BUILT-IN RESISTOR | 200mW | SWITCHING | NPN | NPN - Pre-Biased | 30 @ 5mA 5V | 500nA | 300mV @ 500μA, 10mA | 50V | 250MHz | 250MHz | 0.2W | 10 k Ω | 10 k Ω | ROHS3 Compliant | ||
![]() DTA143ZCA-TP Micro Commercial Co | 39 |
| Datasheet | 12 Weeks | Surface Mount | TO-236-3, SC-59, SOT-23-3 | YES | SILICON | 100mA | 1 | - | Tape & Reel (TR) | 2004 | e3 | yes | Active | 1 (Unlimited) | 3 | EAR99 | Matte Tin (Sn) | BUILT IN BAIS RESISTOR RATIO IS 10 | DUAL | GULL WING | 260 | 10 | DTA143Z | 3 | R-PDSO-G3 | Not Qualified | SINGLE WITH BUILT-IN RESISTOR | 200mW | SWITCHING | PNP | PNP - Pre-Biased | 80 @ 10mA 5V | 500nA | 300mV @ 250μA, 5mA | 50V | 250MHz | 250MHz | 0.2W | 4.7 k Ω | 47 k Ω | ROHS3 Compliant | ||
![]() DTC143ZCA-TP Micro Commercial Co | 60000 |
| Datasheet | 12 Weeks | Surface Mount | TO-236-3, SC-59, SOT-23-3 | YES | SILICON | 100mA | 1 | - | Tape & Reel (TR) | 2008 | e3 | yes | Active | 1 (Unlimited) | 3 | EAR99 | Matte Tin (Sn) | BUILT-IN BIAS RESISTOR RATIO IS 10 | DUAL | GULL WING | 260 | 10 | DTC143 | 3 | R-PDSO-G3 | Not Qualified | SINGLE WITH BUILT-IN RESISTOR | 200mW | SWITCHING | NPN | NPN - Pre-Biased | 80 @ 10mA 5V | 500nA | 300mV @ 250μA, 5mA | 50V | 250MHz | 250MHz | - | 4.7 k Ω | 47 k Ω | ROHS3 Compliant | ||
![]() DTA124EUA-TP Micro Commercial Co | 6199 |
| Datasheet | 12 Weeks | Surface Mount | SC-70, SOT-323 | YES | SILICON | 100mA | 1 | - | Tape & Reel (TR) | 2004 | e3 | yes | Active | 1 (Unlimited) | 3 | EAR99 | MATTE TIN | BUILT-IN BIAS RESISTOR RATIO IS 1 | DUAL | GULL WING | 260 | 10 | DTA124E | 3 | R-PDSO-G3 | Not Qualified | SINGLE WITH BUILT-IN RESISTOR | 200mW | SWITCHING | PNP | PNP - Pre-Biased | 56 @ 5mA 5V | 500nA | 300mV @ 500μA, 10mA | 50V | 250MHz | 250MHz | 0.2W | 22 k Ω | 22 k Ω | ROHS3 Compliant | ||
![]() DTA123JUA-TP Micro Commercial Co | 83500 |
| Datasheet | 12 Weeks | Surface Mount | SC-70, SOT-323 | YES | SILICON | 100mA | 1 | - | Tape & Reel (TR) | 2004 | e3 | yes | Active | 1 (Unlimited) | 3 | EAR99 | MATTE TIN | BUILT-IN BIAS RESISTOR RATIO IS 21 | DUAL | GULL WING | 260 | 10 | DTA123J | 3 | R-PDSO-G3 | Not Qualified | SINGLE WITH BUILT-IN RESISTOR | 200mW | SWITCHING | PNP | PNP - Pre-Biased | 80 @ 10mA 5V | 500nA | 300mV @ 250μA, 5mA | 50V | 250MHz | 250MHz | 0.2W | 2.2 k Ω | 47 k Ω | ROHS3 Compliant | ||
![]() DTA143ZE-TP Micro Commercial Co | 3339 |
| Datasheet | 12 Weeks | Surface Mount | SOT-523 | YES | SILICON | 100mA | 1 | - | Tape & Reel (TR) | 2004 | e3 | yes | Active | 1 (Unlimited) | 3 | EAR99 | MATTE TIN | BUILT-IN BIAS RESISTOR RATIO IS 10 | DUAL | GULL WING | 260 | 10 | DTA143Z | 3 | R-PDSO-G3 | Not Qualified | SINGLE WITH BUILT-IN RESISTOR | 150mW | SWITCHING | PNP | PNP - Pre-Biased | 80 @ 10mA 5V | 500nA | 300mV @ 250μA, 5mA | 50V | 250MHz | 250MHz | 0.15W | 4.7 k Ω | 47 k Ω | ROHS3 Compliant |