Micro Commercial Components
Founded in 1991, Micro Commercial Components Corp. (MCC) is a manufacturer of high-quality discrete semiconductors to the consumer markets. It provides diodes, rectifiers, transistors, MOSFETs, voltage regulators and protection devices.
Discrete Semiconductor Products
Diodes - Zener - ArraysThyristors - DIACs, SIDACsTransistors - Special PurposeTransistors - Bipolar (BJT) - RFTransistors - FETs, MOSFETs - ArraysDiodes - RFThyristors - SCRsDiodes - Bridge RectifiersDiodes - Zener - SingleTransistors - Bipolar (BJT) - ArraysTransistors - Bipolar (BJT) - SingleTransistors - IGBTs - ModulesDiodes - Rectifiers - ArraysTransistors - Bipolar (BJT) - Arrays, Pre-BiasedTransistors - IGBTs - SingleDiodes - Rectifiers - SingleThyristors - SCRs - ModulesTransistors - Bipolar (BJT) - Single, Pre-BiasedTransistors - FETs, MOSFETs - SingleCircuit Protection
Integrated Circuits (ICs)
Interface - I/O ExpandersPMIC - Voltage Regulators - DC DC Switching RegulatorsData Acquisition - Digital to Analog Converters (DAC)Interface - TelecomEmbedded - MicroprocessorsClock/Timing - Real Time ClocksPMIC - Voltage ReferenceInterface - Sensor, Capacitive TouchPMIC - Current Regulation/ManagementData Acquisition - Analog to Digital Converters (ADC)PMIC - Voltage Regulators - LinearEmbedded - MicrocontrollersPMIC - SupervisorsData Acquisition - Digital PotentiometersLinear - Amplifiers - Instrumentation, OP Amps, Buffer AmpsEmbedded - CPLDs (Complex Programmable Logic Devices)PMIC - Power Distribution Switches, Load DriversPMIC - Battery ChargersPMIC - Gate DriversMemory - Configuration Proms for FPGAsPMIC - LED DriversEmbedded - Microcontrollers - Application SpecificInterface - Drivers, Receivers, TransceiversMemoryConnectors, Interconnects
Kits
Hardware, Fasteners, Accessories
RF/IF and RFID
Power Supplies - External/Internal (Off-Board)
Resistors
Optoelectronics
Sensors, Transducers
Crystals, Oscillators, Resonators
Soldering, Desoldering, Rework Products
Tools

"Our Brand. Our Story. Our People."
Micro Commercial Components is a vertically integrated firm with its own wafer fabrication facilities and full encapsulation capabilities. MCC offers a wide range of packages to meet the most common market needs, as well as an ever-expanding Automotive portfolio with a comprehensive discrete semiconductor technology roadmap aimed at breaking into new and emerging markets throughout the world.
Catalog
Ⅰ Micro Commercial Components Company Profile
Ⅱ Micro Commercial Components Products
Ⅲ New Components With Automotive
Ⅳ Micro Commercial Components Locations
Ⅴ Micro Commercial Components Alternate Names
Ⅰ Micro Commercial Components Company Profile
Micro Commercial Components Corporation (MCC), based in Simi Valley , California, and with manufacturing sites in Asia, was founded in 1991 as a manufacturer of high-quality discrete semiconductors products. Micro Commercial Components revenue is $198 million.
Micro Commercial Company is a vertically integrated firm with its own wafer fabrication facilities and full encapsulation capabilities. Their product line is designed to offer competitive prices and best-in-class quality while also shortening production lead times and ensuring on-time delivery. Their diverse portfolio includes diodes, transistors, IGBTs, MOSFETs, voltage regulators /references, and protective devices, as well as six main discrete semiconductor types (TVS, ESD).
Micro Commercial Company offers a wide range of packages to meet the most common market needs, as well as an ever-expanding Automotive portfolio with a comprehensive discrete semiconductor technology roadmap aimed at breaking into new and emerging markets throughout the world.
Yangzhou Yangjie Electronic Technology Co., Ltd. announced on August 24, 2015 that it has acquired full control of three semi-conductor firms, for USD 136.223m in total. Micro Commercial Components Corp. is one of them.
Ⅱ Micro Commercial Components Products
| Image | Products | Features | Details |
| MOSFETs | * Low Rdson Device 20V~100V * High Voltge Type 800V * Popular DFN Packages * SJ & SGT & Power MOSFET | * Small Signal MOSFETS * Power MOSFETS * SIC MOSFETS |
| ESD Protection & Power TVS | * Comprehensive portfolio of ESD with ultra low capacitance * Power TVS from 3.3V~600V * Auto Grade power TVS | * TVS * ESD Protection Devices * Polymer ESD Suppressor |
| Diodes | * Wide range of zeners * Schottky and switching diodes * Standard/fast recovery rectifiers * Power bridges | * Zener Diodes * Pin Diodes * Switching Diodes * Small Signal Schottky Diodes * Bridge Rectifiers * Standard Recovery Rectifiers * Fast Recovery Rectifiers * Super Fast Recovery Rectifiers * Schottky Barrier Rectifiers * RF Switching Diode |
| Transistors | * Small signal transistor SMD version * Power transistor * Prebiased 100mA/500mA transistor | * Small Signal Bipolar Transistors * Medium Power Bipolar Transistors * Pre-biased Transistors * RF Bipolar Transistors |
| Voltage Regulators | * 3.3~15V/100mA~1.5A popular voltage rating * SMD and through hole packages offer | * Voltage Regulators |
| SIC SBD | * 650~1200V * 2.0~20A * TO-220/TO-247/DPAK | * SIC SBD |
| IGBT | * 650~1200V * 40A * IGBT Discretes | * IGBT Discrete * IGBT Modules |
| GBU4G-BP | * Halogen-free available upon request by adding the suffix "-HF" * Epoxy meets UL 94 V-0 flammability rating * Moisture Sensitivity Level 1 * Glass Passivated Chip Junction * High Surge Overload Rating * Lead-Free Finish/RoHS Compliant ("P" Suffix) designates RoHS Compliant. | * 4 Amp Single Phase * Glass Passivated * Bridge Rectifier * 50 to 1000 Volts |
Ⅲ New Components With Automotive
Micro Commercial Company has added many new components to its automotive portfolio, including SOD-123, SOD323, SOD-123FL, SOD-523, and SOT-23 packages. MCC offers the most common small-signal devices in these packages, including switching diodes, zener diodes, conventional and schottky rectifiers, NPN and PNP transistors, and N + P channel MOSFETS.

1N4148X, MMBT3904/3906, MMBT5401/5551, BAS19/20/21/40, BC807/817/840, BC846/856, BAT54, BAV99/W, B0530/0540, SD103AW, and other zener diodes are the most prevalent part numbers.
MCC's AEC-Q devices have "HE3" added to the end of their part numbers. (For instance, BAV99HE3-TP and SD103AWSHE3-TP).
Lighting, entertainment, video devices, display (HUD), instrumentation, BMS, and BCM are just a few of the applications for these small-signal devices in cars.
(1) Components Key Features
• Moisture Sensitivity Level 1
• Lead-Free Finish/RoHS Compliant
• Epoxy Meets UL 94 V-0 Flammability Rating
• AEC-Q101 Qualified
• Halogen Free. "Green" Device
(2) Components Key Applications
• Instruments
• BMS & BCM
• Automotive Lighting
• Car Infotainment
• Camera & Display Devices, HUD
Ⅳ Micro Commercial Components Locations

HEADQUARTERS
Micro Commercial Components (MCC) is based in Los Angeles, California.
130 W Cochran St. Unit B
Simi Valley, CA. 93065 USA
+1 818 701 4933
Ⅴ Micro Commercial Components Alternate Names
Micro Commercial Components has several brands around the world that distributors may use as alternate names. Micro Commercial Components may also be known as the following names:
| • MICRO COMMERCIAL COMPONENTS • Micro Commercial Co • MICRO COMMERCIAL COM • MICRO COMMERCIAL COMP • MICRO COMMERCIAL COMPONENTS CORP | • Micro Commercial Componen • Micro Commercial Components (MCC) • MICRO COMMERICIAL COMPONENTS • MCCSEMI | • Micro Comm Co • MCC MICRO • MCC(Micro Commercial Components) • MCC MICRO COMMERCIAL COMP |


Product
Brand
Articles
Tools