- Factory Pack QuantityFactory Pack Quantity
- RoHS
- Impedance
- Product
- Maximum Operating Temperature
- Minimum Operating Temperature
- Packaging
- Termination Style
- Frequency Range
- Series
- Frequency
- Type
Attribute column
Manufacturer
Mini-Circuits Ceramic Capacitors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Factory Pack QuantityFactory Pack Quantity | Ihs Manufacturer | Insertion Loss-Max | Manufacturer Part Number | Maximum Operating Temperature | Mfr | Minimum Operating Temperature | Mounting | Operating Frequency (Max) | Operating Temperature-Max | Operating Temperature-Min | Package | Package Description | Part Life Cycle Code | Product Status | Risk Rank | RoHS | Rohs Code | Packaging | Series | Size / Dimension | JESD-609 Code | Pbfree Code | ECCN Code | Type | Terminal Finish | Additional Feature | Construction | Reach Compliance Code | Frequency | Termination Style | Impedance | Bandwidth | Filter Type | Frequency Range | RF/Microwave Device Type | Insertion Loss | Operating Frequency-Min | VSWR-Max | Input Power-Max (CW) | Characteristic Impedance | Ripple | Product | Height (Max) |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() SYDC-20-62HP Mini-Circuits | In Stock |
| - | - | - | 200 | - | - | - | + 85 C | - | - 40 C | PCB Mount | - | - | - | - | - | - | - | - | Details | - | MouseReel | SYDC | - | - | - | - | Bi-Directional Coupler | - | - | - | - | 540 MHz | SMD/SMT | 50 Ohms | - | - | 10 MHz to 540 MHz | - | 0.2 dB | - | - | - | - | - | Couplers | - | ||
![]() SXLP-10 Mini-Circuits | In Stock | - | - | - | - | 500 | - | - | - | + 85 C | - | - 40 C | PCB Mount | - | - | - | - | - | - | - | - | Details | - | MouseReel | SXLP | - | - | - | - | Lumped LC Low Pass Filter | - | - | - | - | 10 MHz, 11.2 MHz | SMD/SMT | 50 Ohms | - | - | DC to 10 MHz | - | - | - | - | - | - | - | Low Pass Filters | - | ||
![]() LRPS-2-4J Mini-Circuits | In Stock | - | - | - | - | 500 | MINI-CIRCUITS | 1.5 dB | LRPS-2-4J+ | - | - | - | - | 1000 MHz | 85 °C | -40 °C | - | - | Active | - | 5.1 | Details | Yes | MouseReel | - | - | e3 | Yes | EAR99 | - | Tin (Sn) - with Nickel (Ni) barrier | ISOLATION-MIN (DB):14 | COMPONENT | unknown | - | - | - | - | - | - | COMBINER | - | 10 MHz | 1.38 | 30 dBm | 50 Ω | - | - | - | ||
![]() HFCV-145 Mini-Circuits | 5 |
| - | - | 1210 (3225 metric) | 2000 | - | - | - | + 100 C | - | - 55 C | SMD/SMT | - | - | - | - | - | - | - | - | Details | - | MouseReel | HFCV | - | - | - | - | LTCC | - | - | - | - | 645 MHz | SMD/SMT | 50 Ohms | 1010 MHz | - | 140 MHz to 1150 MHz | - | 3 dB | - | - | - | - | - | High Pass Filters | - | ||
![]() BDCA-16-30 Mini-Circuits | In Stock |
| - | - | 3025 (7664 metric) | 1000 | MINI-CIRCUITS | 1.2 dB | BDCA-16-30+ | + 100 C | - | - 55 C | PCB Mount | 4200 MHz | 100 °C | -55 °C | - | ROHS COMPLIANT, HERMETIC SEALED, CASE DZ944, 10 PIN | Active | - | 5.39 | Details | Yes | MouseReel | BDCA | - | e3 | Yes | EAR99 | High-Power Bi-Directional Coupler | Tin (Sn) | - | COMPONENT | compliant | 4.2 GHz | SMD/SMT | 50 Ohms | - | - | 1800 MHz to 4200 MHz | BI-DIRECTIONAL COUPLER | 0.7 dB | 1800 MHz | 1.3 | 42.55 dBm | 50 Ω | - | Couplers | - | ||
![]() BDCA-15-25 Mini-Circuits | In Stock |
| - | - | 3025 (7664 metric) | 1000 | MINI-CIRCUITS | 1 dB | BDCA-15-25+ | + 100 C | - | - 55 C | PCB Mount | 2500 MHz | 100 °C | -55 °C | - | ROHS COMPLIANT, HERMETIC SEALED, CASE DZ944, 10 PIN | Active | - | 5.37 | Details | Yes | MouseReel | BDCA | - | e3 | Yes | EAR99 | High-Power Bi-Directional Coupler | Tin (Sn) | - | COMPONENT | compliant | 2.5 GHz | SMD/SMT | 50 Ohms | - | - | 800 MHz to 2500 MHz | BI-DIRECTIONAL COUPLER | 0.5 dB | 800 MHz | 1.2 | 43.62 dBm | 50 Ω | - | Couplers | - | ||
![]() SXBP-1200 Mini-Circuits | In Stock |
| - | - | - | 100 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Details | - | MouseReel | SXBP | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() WP4L Mini-Circuits | In Stock |
| - | - | - | 500 | - | - | - | + 85 C | - | - 40 C | PCB Mount | - | - | - | - | - | - | - | - | Details | - | MouseReel | WP4L+ | - | - | - | - | MMIC Power Splitter / Combiner | - | - | - | - | 3.8 GHz | SMD/SMT | 50 Ohms | 1100 MHz | - | 2700 MHz to 3800 MHz | - | 0.7 dB | - | - | - | - | - | Power Dividers | - | ||
![]() SCLF-550 Mini-Circuits | 21 |
| - | Surface Mount | 8-SMD, Flat Leads | 500 | - | - | - | + 85 C | Mini-Circuits | - 40 C | - | - | - | - | Tape & Reel (TR) | - | - | Active | - | Details | - | MouseReel | - | 0.750 L x 0.380 W (19.05mm x 9.65mm) | - | - | - | - | - | - | - | - | 605MHz (Cutoff) | SMD/SMT | 50 Ohms | - | Low Pass | DC to 550 MHz | - | 1dB | - | - | - | - | - | Low Pass Filters | 0.280 (7.11mm) | ||
![]() SLP-200 Mini-Circuits | 44 |
| - | - | - | 10 | - | - | - | + 100 C | - | - 55 C | - | - | - | - | - | - | - | - | - | Details | - | Bulk | SLP | - | - | - | - | Lumped LC Coaxial Low Pass Filter | - | - | - | - | 190 MHz, 210 MHz | Connector | 50 Ohms | - | - | DC to190 MHz | - | 0.58 dB, 2.52 dB | - | - | - | - | - | Low Pass Filters | - | ||
![]() SLP-30 Mini-Circuits | 46 |
| - | - | FF99 | 1 | - | - | - | + 100 C | - | - 55 C | - | - | - | - | - | - | - | - | - | Details | - | - | SLP | - | - | - | - | - | - | - | - | - | 0 Hz to 32 MHz | SMA | 50 Ohms | 32 MHz | - | 0 Hz to 32 MHz | - | - | - | - | - | - | - | Low Pass Filters | - | ||
![]() ZC4PD-18-S Mini-Circuits | 2214 |
| - | - | - | 1 | MINI-CIRCUITS | 0.8 dB | ZC4PD-18-S+ | + 100 C | - | - 55 C | Chassis Mount | 1800 MHz | 100 °C | -55 °C | - | ROHS COMPLIANT, CASE Z184 | Active | - | 1.37 | Details | Yes | Tray | ZC4PD | - | e0 | No | EAR99 | DC Pass Power Splitter / Combiner | Tin/Lead (Sn/Pb) | SMA, ISOLATION-MIN (DB):18 | COAXIAL | unknown | 1.8 GHz | Connector | 50 Ohms | - | - | 1 GHz to 1.8 GHz | COMBINER | 0.3 dB | 1000 MHz | 1.45 | 40 dBm | 50 Ω | - | Power Dividers | - | ||
![]() BLP-15 Mini-Circuits | 46 |
| - | - | - | 1 | - | - | - | + 100 C | - | - 55 C | - | - | - | - | - | - | - | - | - | Details | - | Bulk | BLP | - | - | - | - | - | - | - | - | - | 0 Hz to 15 MHz | BNC | 50 Ohms | 0 Hz to 15 MHz | - | 0 Hz to 15 MHz | - | - | - | - | - | - | - | Low Pass Filters | - | ||
![]() ZB8PD-2-S Mini-Circuits | 2008 |
| - | - | - | 1 | MINI-CIRCUITS | 1.3 dB | ZB8PD-2-S+ | + 100 C | - | - 55 C | - | 2000 MHz | 100 °C | -55 °C | - | ROHS COMPLIANT, CASE Z41 | Active | - | 5.2 | Details | Yes | Tray | - | - | - | Yes | EAR99 | - | - | SMA, ISOLATION-MIN (DB):17 | COAXIAL | compliant | 1500 MHz | SMA | 50 Ohms | 1000 MHz | - | 1000 MHz to 2000 MHz | COMBINER | - | 1000 MHz | 1.52 | 40 dBm | 50 Ω | - | Power Dividers | - | ||
![]() VBF-2360 Mini-Circuits | 30 |
| - | - | - | 10 | - | - | - | + 100 C | - | - 55 C | - | - | - | - | - | - | - | - | - | Details | - | - | VBF | - | - | - | - | - | - | - | - | - | 2360 MHz | SMA | 50 Ohms | 220 MHz | - | 2250 MHz to 2470 MHz | - | - | - | - | - | - | - | Band Pass Filters | - | ||
![]() ZN3PD-622W-S Mini-Circuits | 2164 |
| - | - | UU181 | 1 | - | - | - | + 100 C | - | - 55 C | - | - | - | - | - | - | - | - | - | Details | - | Tray | - | - | - | - | - | - | - | - | - | - | 1800 MHz to 6200 MHz | SMA | 50 Ohms | 1800 MHz to 6200 MHz | - | 1800 MHz to 6200 MHz | - | - | - | - | - | - | - | Power Dividers | - | ||
![]() VHF-3500 Mini-Circuits | 62 |
| - | - | - | 10 | - | - | - | + 100 C | - | - 55 C | Connector | - | - | - | - | - | - | - | - | Details | - | - | VHF | - | - | - | - | LTCC | - | - | - | - | 6850 MHz | SMA | 50 Ohms | 5900 MHz | - | 3900 MHz to 9800 MHz | - | 1.53 dB | - | - | - | - | - | High Pass Filters | - | ||
![]() NSBP-108 Mini-Circuits | 2039 |
| - | - | FF967 | 1 | - | - | - | + 100 C | - | - 55 C | - | - | - | - | - | - | - | - | - | Details | - | Tray | NSBP | - | - | - | - | Band Stop Filter | - | - | - | - | 98 MHz | N-Type | 50 Ohms | 20 MHz | - | 88 MHz to 108 MHz | - | 44.4 dB | - | - | - | - | - | Band Pass Filters | - | ||
![]() ZFSCJ-2-1 Mini-Circuits | 668 | - | - | - | - | 1 | MINI-CIRCUITS | 1.5 dB | ZFSCJ-2-1 | + 100 C | - | - 55 C | - | 500 MHz | 100 °C | -55 °C | - | - | Active | - | 5.04 | N | No | Tray | ZFSCJ | - | e0 | No | EAR99 | - | Tin/Lead (Sn/Pb) | BNC | COAXIAL | unknown | 250 MHz | BNC | 50 Ohms | 499 MHz | - | 1 MHz to 500 MHz | COMBINER | - | 1 MHz | 1.34 | 30 dBm | 50 Ω | - | Power Dividers | - | ||
![]() ZMSCJ-2-2 Mini-Circuits | In Stock | - | - | - | - | 1 | - | - | - | + 100 C | - | - 55 C | - | - | - | - | - | - | - | - | - | N | - | Tray | ZMSCJ | - | - | - | - | - | - | - | - | - | - | SMA | 50 Ohms | - | - | 10 kHz to 20 MHz | - | - | - | - | - | - | - | Power Dividers | - |