- Control Voltage-Max
- Ihs Manufacturer
- Modulation Sensitivity
- Mounting Feature
- Offset Frequency
- Operating Temperature-Max
- Operating Temperature-Min
- Oscillator Type
- Part Life Cycle Code
- Phase Noise
- Physical Dimension
- Reach Compliance Code
Attribute column
Manufacturer
Mini-Circuits Oscillators
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Surface Mount | Mounting Feature | Number of Terminals | Ihs Manufacturer | Operating Frequency (Max) | Operating Frequency-Nom | Operating Temperature-Max | Operating Temperature-Min | Package Body Material | Package Description | Package Equivalence Code | Part Life Cycle Code | Rohs Code | Supply Voltage-Nom | JESD-609 Code | Pbfree Code | ECCN Code | Terminal Finish | Additional Feature | Reach Compliance Code | Qualification Status | Physical Dimension | Oscillator Type | Supply Current-Max | Output Power | Control Voltage-Max | Control Voltage-Min | Operating Frequency-Min | Phase Noise | Modulation Sensitivity | Offset Frequency |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() ROS-3320C-219 Mini-Circuits | In Stock | - | Datasheet | YES | SURFACE MOUNT | 16 | MINI-CIRCUITS | 3320 MHz | - | 85 °C | -55 °C | - | - | - | Active | Yes | 5 V | - | - | - | - | - | unknown | - | 12.7mm x 12.7mm x 5.59mm | VOLTAGE CONTROLLED OSCILLATOR | 45 mA | 4.5 dBm | 4.5 V | 0.5 V | 3220 MHz | -76 dBc/Hz | 58 MHz/V | 1 kHz | ||
![]() ROS-1275 Mini-Circuits | In Stock | - | Datasheet | YES | SURFACE MOUNT | 16 | MINI-CIRCUITS | 1275 MHz | - | 85 °C | -55 °C | METAL | LCC16,.5SQ,100 | LCC16,.5SQ,100 | Obsolete | Yes | 5 V | e4 | - | EAR99 | Gold (Au) - with Nickel (Ni) barrier | - | unknown | Not Qualified | 12.7mm x 12.7mm x 4.57mm | VOLTAGE CONTROLLED OSCILLATOR | 34 mA | - | 12 V | 0.5 V | 1212 MHz | -87 dBc/Hz | 13 MHz/V | 1 kHz | ||
![]() ROS-2800-719R Mini-Circuits | In Stock | - | Datasheet | YES | SURFACE MOUNT | - | MINI-CIRCUITS | 2800 MHz | - | 85 °C | -55 °C | - | - | - | Obsolete | Yes | 5 V | - | - | EAR99 | - | TR, 7/13 INCH | unknown | - | 12.7mm x 12.7mm x 4.57mm | VOLTAGE CONTROLLED OSCILLATOR | 30 mA | 3.5 dBm | 25 V | 0.5 V | 1400 MHz | -63 dBc/Hz | 107 MHz/V | 1 kHz | ||
![]() ROS-3200C-1419 Mini-Circuits | In Stock | - | Datasheet | YES | SURFACE MOUNT | 16 | MINI-CIRCUITS | - | 3200 MHz | 85 °C | -40 °C | METAL | LCC16,.12.7SQ,100 | LCC16,.12.7SQ,100 | Active | Yes | 8 V | - | - | EAR99 | - | - | unknown | - | 12.7mm x 12.7mm x 5.59mm | VOLTAGE CONTROLLED OSCILLATOR | 40 mA | 2 dBm | 9.5 V | 0.5 V | - | -93 dBc/Hz | 3 MHz/V | 1 kHz | ||
![]() ROS-1310C Mini-Circuits | In Stock | - | Datasheet | YES | SURFACE MOUNT | 16 | MINI-CIRCUITS | 1310 MHz | - | 85 °C | -55 °C | - | ROHS COMPLIANT, CASE CK1113, 16 PIN | - | Active | Yes | 5 V | - | - | EAR99 | - | - | unknown | - | 12.7mm x 12.7mm x 5.59mm | VOLTAGE CONTROLLED OSCILLATOR | 35 mA | 3 dBm | 20 V | 0.5 V | 1260 MHz | -93 dBc/Hz | 4.5 MHz/V | 1 kHz | ||
![]() ROS-95-419 Mini-Circuits | In Stock | - | Datasheet | YES | SURFACE MOUNT | 16 | MINI-CIRCUITS | 95 MHz | - | 85 °C | -55 °C | METAL | LCC16,.5SQ,100 | LCC16,.5SQ,100 | Obsolete | Yes | 5 V | e4 | Yes | EAR99 | Gold (Au) - with Nickel (Ni) barrier | - | unknown | Not Qualified | 12.7mm x 12.7mm x 4.57mm | VOLTAGE CONTROLLED OSCILLATOR | 25 mA | 5 dBm | 5 V | 0.5 V | 91 MHz | -97 dBc/Hz | 4 MHz/V | 1 kHz | ||
![]() ROS-5776-119 Mini-Circuits | In Stock | - | Datasheet | YES | SURFACE MOUNT | 16 | MINI-CIRCUITS | 5826 MHz | - | 85 °C | -55 °C | METAL | LCC16,.5SQ,100 | LCC16,.5SQ,100 | Active | Yes | 5 V | e4 | - | EAR99 | Gold (Au) - with Nickel (Ni) barrier | - | unknown | Not Qualified | 12.7mm x 12.7mm x 5.59mm | VOLTAGE CONTROLLED OSCILLATOR | 33 mA | 1.5 dBm | 5 V | 0.5 V | 5726 MHz | -75 dBc/Hz | 78 MHz/V | 1 kHz | ||
![]() ROS-5363C-119 Mini-Circuits | In Stock | - | Datasheet | YES | SURFACE MOUNT | 16 | MINI-CIRCUITS | 5363 MHz | - | 85 °C | -55 °C | - | - | - | Active | Yes | 5 V | - | - | EAR99 | - | - | unknown | - | 12.7mm x 12.7mm x 5.59mm | VOLTAGE CONTROLLED OSCILLATOR | 35 mA | - | 5 V | 0.5 V | 5223 MHz | -75 dBc/Hz | 70 MHz/V | 1 kHz | ||
![]() ROS-2015 Mini-Circuits | In Stock | - | Datasheet | YES | SURFACE MOUNT | 16 | MINI-CIRCUITS | 2015 MHz | - | 85 °C | -55 °C | METAL | LCC16,.5SQ,100 | LCC16,.5SQ,100 | End Of Life | Yes | 5 V | e4 | - | EAR99 | Gold (Au) - with Nickel (Ni) barrier | - | unknown | Not Qualified | 12.7mm x 12.7mm x 4.57mm | VOLTAGE CONTROLLED OSCILLATOR | 35 mA | 7.5 dBm | 5 V | 0.5 V | 1975 MHz | -85 dBc/Hz | 18 MHz/V | 1 kHz | ||
![]() ROS-1200WR Mini-Circuits | In Stock | - | Datasheet | YES | SURFACE MOUNT | 16 | MINI-CIRCUITS | 1200 MHz | - | 85 °C | -55 °C | METAL | LCC16,.5SQ,100 | LCC16,.5SQ,100 | Active | Yes | 12 V | - | - | EAR99 | - | REEL WITH OTHER QTY ALSO AVAILABLE | unknown | - | 12.7mm x 12.7mm x 4.57mm | VOLTAGE CONTROLLED OSCILLATOR | 35 mA | 9 dBm | 18 V | 0.5 V | 612 MHz | -71 dBc/Hz | 62 MHz/V | 1 kHz | ||
![]() POSA-158 Mini-Circuits | In Stock | - | Datasheet | NO | THROUGH HOLE MOUNT | 16 | MINI-CIRCUITS | 158 MHz | - | 85 °C | -55 °C | METAL | PGA16,4X4,200 | PGA16,4X4,200 | Active | Yes | 12 V | e3/e2 | Yes | EAR99 | - | - | unknown | Not Qualified | 20.57mm x 20.57mm x 10.41mm | VOLTAGE CONTROLLED OSCILLATOR | 25 mA | 5 dBm | 16 V | 1 V | 138 MHz | -100 dBc/Hz | 2.4 MHz/V | 1 kHz | ||
![]() ROS-365-119R Mini-Circuits | In Stock | - | Datasheet | YES | SURFACE MOUNT | - | MINI-CIRCUITS | 365 MHz | - | 85 °C | -55 °C | - | - | - | Obsolete | Yes | 5 V | - | - | EAR99 | - | TR, 7/13 INCH | unknown | - | 12.7mm x 12.7mm x 4.57mm | VOLTAGE CONTROLLED OSCILLATOR | 30 mA | 6.5 dBm | 4.5 V | 0.5 V | 335 MHz | -92 dBc/Hz | 10 MHz/V | 1 kHz | ||
![]() ROS-369-319R Mini-Circuits | In Stock | - | Datasheet | YES | SURFACE MOUNT | 16 | MINI-CIRCUITS | 400 MHz | - | 85 °C | -55 °C | METAL | - | LCC16,.5SQ,100 | Active | Yes | 5 V | - | - | EAR99 | - | REEL WITH OTHER QTY ALSO AVAILABLE | unknown | - | 12.7mm x 12.7mm x 4.57mm | VOLTAGE CONTROLLED OSCILLATOR | 25 mA | 3 dBm | 5 V | 0.5 V | 370 MHz | -90 dBc/Hz | 15 MHz/V | 1 kHz | ||
![]() ROS-244R Mini-Circuits | In Stock | - | Datasheet | YES | SURFACE MOUNT | 16 | MINI-CIRCUITS | 244 MHz | - | 85 °C | -55 °C | - | LCC16,.5SQ,100 | LCC16,.5SQ,100 | Active | Yes | 12 V | - | - | EAR99 | - | TR, 7/13 INCH | unknown | - | 12.7mm x 12.7mm x 4.57mm | VOLTAGE CONTROLLED OSCILLATOR | 34 mA | 10 dBm | 16 V | 2 V | 170 MHz | -94 dBc/Hz | 10 MHz/V | 1 kHz | ||
![]() ROS-2432-119 Mini-Circuits | In Stock | - | Datasheet | YES | SURFACE MOUNT | 16 | MINI-CIRCUITS | 2432 MHz | - | 85 °C | -55 °C | METAL | LCC16,.5SQ,100 | LCC16,.5SQ,100 | End Of Life | Yes | 10 V | e4 | Yes | EAR99 | Gold (Au) - with Nickel (Ni) barrier | - | unknown | Not Qualified | 12.7mm x 12.7mm x 4.57mm | VOLTAGE CONTROLLED OSCILLATOR | 30 mA | 5.5 dBm | 28 V | 1 V | 1662 MHz | -73 dBc/Hz | 49 MHz/V | 1 kHz | ||
![]() ROS-675-219 Mini-Circuits | In Stock | - | Datasheet | YES | SURFACE MOUNT | 16 | MINI-CIRCUITS | 750 MHz | - | 85 °C | -55 °C | METAL | LCC16,.5SQ,100 | LCC16,.5SQ,100 | Not Recommended | Yes | 5 V | e4 | - | EAR99 | Gold (Au) - with Nickel (Ni) barrier | - | unknown | Not Qualified | 12.7mm x 12.7mm x 4.57mm | VOLTAGE CONTROLLED OSCILLATOR | 37 mA | 8 dBm | 28 V | 0.5 V | 500 MHz | -88 dBc/Hz | 14 MHz/V | 1 kHz | ||
![]() ROS-470 Mini-Circuits | 9 | - | Datasheet | YES | SURFACE MOUNT | 16 | MINI-CIRCUITS | 470 MHz | 470 MHz | 85 °C | -55 °C | METAL | LCC16,.5SQ,100 | LCC16,.5SQ,100 | Obsolete | Yes | 5 V | e4 | Yes | - | Gold (Au) - with Nickel (Ni) barrier | - | unknown | Not Qualified | 12.7mm x 12.7mm x 4.57mm | VOLTAGE CONTROLLED OSCILLATOR | 16 mA | -0.3 dBm | 5 V | 0.5 V | 435 MHz | -89 dBc/Hz | 13 MHz/V | 1 kHz | ||
![]() ROS-404-219 Mini-Circuits | In Stock | - | Datasheet | YES | SURFACE MOUNT | 16 | MINI-CIRCUITS | 410 MHz | - | 85 °C | -55 °C | METAL | LCC16,.5SQ,100 | LCC16,.5SQ,100 | Obsolete | Yes | 5 V | e4 | - | EAR99 | Gold (Au) - with Nickel (Ni) barrier | - | unknown | Not Qualified | 12.7mm x 12.7mm x 4.57mm | VOLTAGE CONTROLLED OSCILLATOR | 25 mA | 2 dBm | 5 V | 0.5 V | 375 MHz | -87 dBc/Hz | 18 MHz/V | 1 kHz | ||
![]() ROS-13301PH19R Mini-Circuits | In Stock | - | Datasheet | YES | SURFACE MOUNT | 16 | MINI-CIRCUITS | 1330 MHz | - | 85 °C | -55 °C | METAL | LCC16,.5SQ,100 | LCC16,.5SQ,100 | Active | Yes | 5 V | - | - | EAR99 | - | REEL WITH OTHER QTY ALSO AVAILABLE | unknown | - | 12.7mm x 12.7mm x 4.57mm | VOLTAGE CONTROLLED OSCILLATOR | 35 mA | 3.5 dBm | 5 V | 0.5 V | 1210 MHz | -80 dBc/Hz | 43 MHz/V | 1 kHz | ||
![]() POS-1060 Mini-Circuits | 168 | - | Datasheet | NO | THROUGH HOLE MOUNT | 8 | MINI-CIRCUITS | 1060 MHz | 1060 MHz | 85 °C | -55 °C | METAL | DIP8,.2,200 | DIP8,.2,200 | Active | No | 8 V | e0 | No | - | Tin/Lead (Sn/Pb) | - | unknown | Not Qualified | 20.32mm x 10.16mm x 7.874mm | VOLTAGE CONTROLLED OSCILLATOR | 30 mA | 12 dBm | 20 V | 1 V | 750 MHz | -65 dBc/Hz | 32 MHz/V | 1 kHz |