Mini-Circuits ROS-5363C-119+
Mini-Circuits ROS-5363C-119+
feed

Mini-Circuits ROS-5363C-119+

Manufacturer No:

ROS-5363C-119+

Manufacturer:

Mini-Circuits

Utmel No:

1642-ROS-5363C-119+

Package:

-

ECAD Model:

Description:

Voltage Controlled Oscillator, 5223MHz Min, 5363MHz Max, ROHS COMPLIANT, CASE CK1113, 16 PIN

Quantity:

Delivery:

DHLTNTUPSFedExSF-Express

Payment:

paypalvisadiscovermastercard

In Stock : Please Inquire

Please send RFQ , we will respond immediately.

United States

China

Canada

Japan

Russia

Germany

United Kingdom

Singapore

Italy

Hong Kong(China)

Taiwan(China)

France

Korea

Mexico

Netherlands

Malaysia

Austria

Spain

Switzerland

Poland

Thailand

Vietnam

India

United Arab Emirates

Afghanistan

Åland Islands

Albania

Algeria

American Samoa

Andorra

Angola

Anguilla

Antigua & Barbuda

Argentina

Armenia

Aruba

Australia

Azerbaijan

Bahamas

Bahrain

Bangladesh

Barbados

Belarus

Belgium

Belize

Benin

Bermuda

Bhutan

Bolivia

Bonaire, Sint Eustatius and Saba

Bosnia & Herzegovina

Botswana

Brazil

British Indian Ocean Territory

British Virgin Islands

Brunei

Bulgaria

Burkina Faso

Burundi

Cabo Verde

Cambodia

Cameroon

Cayman Islands

Central African Republic

Chad

Chile

Christmas Island

Cocos (Keeling) Islands

Colombia

Comoros

Congo

Congo (DRC)

Cook Islands

Costa Rica

Côte d’Ivoire

Croatia

Cuba

Curaçao

Cyprus

Czechia

Denmark

Djibouti

Dominica

Dominican Republic

Ecuador

Egypt

El Salvador

Equatorial Guinea

Eritrea

Estonia

Eswatini

Ethiopia

Falkland Islands

Faroe Islands

Fiji

Finland

French Guiana

French Polynesia

Gabon

Gambia

Georgia

Ghana

Gibraltar

Greece

Greenland

Grenada

Guadeloupe

Guam

Guatemala

Guernsey

Guinea

Guinea-Bissau

Guyana

Haiti

Honduras

Hungary

Iceland

Indonesia

Iran

Iraq

Ireland

Isle of Man

Israel

Jamaica

Jersey

Jordan

Kazakhstan

Kenya

Kiribati

Kosovo

Kuwait

Kyrgyzstan

Laos

Latvia

Lebanon

Lesotho

Liberia

Libya

Liechtenstein

Lithuania

Luxembourg

Macao(China)

Madagascar

Malawi

Maldives

Mali

Malta

Marshall Islands

Martinique

Mauritania

Mauritius

Mayotte

Micronesia

Moldova

Monaco

Mongolia

Montenegro

Montserrat

Morocco

Mozambique

Myanmar

Namibia

Nauru

Nepal

New Caledonia

New Zealand

Nicaragua

Niger

Nigeria

Niue

Norfolk Island

North Korea

North Macedonia

Northern Mariana Islands

Norway

Oman

Pakistan

Palau

Palestinian Authority

Panama

Papua New Guinea

Paraguay

Peru

Philippines

Pitcairn Islands

Portugal

Puerto Rico

Qatar

Réunion

Romania

Rwanda

Samoa

San Marino

São Tomé & Príncipe

Saudi Arabia

Senegal

Serbia

Seychelles

Sierra Leone

Sint Maarten

Slovakia

Slovenia

Solomon Islands

Somalia

South Africa

South Sudan

Sri Lanka

St Helena, Ascension, Tristan da Cunha

St. Barthélemy

St. Kitts & Nevis

St. Lucia

St. Martin

St. Pierre & Miquelon

St. Vincent & Grenadines

Sudan

Suriname

Svalbard & Jan Mayen

Sweden

Syria

Tajikistan

Tanzania

Timor-Leste

Togo

Tokelau

Tonga

Trinidad & Tobago

Tunisia

Turkey

Turkmenistan

Turks & Caicos Islands

Tuvalu

U.S. Outlying Islands

U.S. Virgin Islands

Uganda

Ukraine

Uruguay

Uzbekistan

Vanuatu

Vatican City

Venezuela

Wallis & Futuna

Yemen

Zambia

Zimbabwe

User Guide

Purchase & Inquiry
Package
Shipping Information
Shopping Manual
Purchase

You may place an order without registering to Utmel.
We strongly suggest you sign in before purchasing as you can track your order in real time.

Means of Payment

For your convenience, we accept multiple payment methods in USD, including PayPal, Credit Card, and wire transfer.

RFQ (Request for Quotations)

It is recommended to request for quotations to get the latest prices and inventories about the part.
Our sales will reply to your request by email within 24 hours.

IMPORTANT NOTICE

1. You'll receive an order information email in your inbox. (Please remember to check the spam folder if you didn't hear from us).
2. Since inventories and prices may fluctuate to some extent, the sales manager is going to reconfirm the order and let you know if there are any updates.

Shipping Cost

Shipping starts at $40, but some countries will exceed $40. For example (South Africa, Brazil, India, Pakistan, Israel, etc.)
The basic freight (for package ≤0.5kg or corresponding volume) depends on the time zone and country.

Shipping Method

Currently, our products are shipped through DHL, FedEx, SF, and UPS.

Delivery Time

Once the goods are shipped, estimated delivery time depends on the shipping methods you chose:

FedEx International, 5-7 business days.

The following are some common countries' logistic time.transport
  • Prepare productStep1:Prepare product
  • Vacuum packagingStep2:Vacuum packaging
  • Anti-static bagStep3:Anti-static bag
  • Individual packageStep4:Individual package
  • Packaging boxStep5:Packaging box
  • Barcode shipping labelStep6:Barcode shipping label
ROS-5363C-119+ information

Specifications
Documents & Media
Mini-Circuits ROS-5363C-119+ technical specifications, attributes, parameters and parts with similar specifications to Mini-Circuits ROS-5363C-119+.
  • Type
    Parameter
  • Surface Mount

    having leads that are designed to be soldered on the side of a circuit board that the body of the component is mounted on.

    YES
  • Mounting Feature

    a process by which the operating system makes files and directories on a storage device (such as hard drive, CD-ROM, or network share) available for users to access via the computer's file system.

    SURFACE MOUNT
  • Number of Terminals
    16
  • Rohs Code
    Yes
  • Part Life Cycle Code
    Active
  • Ihs Manufacturer
    MINI-CIRCUITS
  • Operating Frequency (Max)
    5363 MHz
  • Operating Temperature-Max
    85 °C
  • Operating Temperature-Min
    -55 °C
  • Supply Voltage-Nom
    5 V
  • ECCN Code

    An ECCN (Export Control Classification Number) is an alphanumeric code used by the U.S. Bureau of Industry and Security to identify and categorize electronic components and other dual-use items that may require an export license based on their technical characteristics and potential for military use.

    EAR99
  • Reach Compliance Code

    Reach Compliance Code refers to a designation indicating that electronic components meet the requirements set by the Registration, Evaluation, Authorization, and Restriction of Chemicals (REACH) regulation in the European Union. It signifies that the manufacturer has assessed and managed the chemical substances within the components to ensure safety and environmental protection. This code is vital for compliance with regulations aimed at minimizing risks associated with hazardous substances in electronic products.

    unknown
  • Physical Dimension

    The parameter "Physical Dimension" in electronic components refers to the measurable size and shape characteristics of a component. This includes dimensions such as length, width, height, and diameter, which are critical for ensuring proper fit and integration into electronic circuits and systems. Physical dimensions also influence the component's performance, thermal management, and overall reliability in application environments. Understanding these dimensions is essential for designers to maintain compatibility with circuit boards and reduce issues related to space constraints.

    12.7mm x 12.7mm x 5.59mm
  • Oscillator Type

    Wien Bridge Oscillator; RC Phase Shift Oscillator; Hartley Oscillator; Voltage Controlled Oscillator; Colpitts Oscillator; Clapp Oscillators; Crystal Oscillators; Armstrong Oscillator.

    VOLTAGE CONTROLLED OSCILLATOR
  • Supply Current-Max

    Supply Current-Max refers to the maximum amount of current that an electronic component or circuit can draw from its power supply under specified operating conditions. It is a critical parameter that determines the power consumption and thermal performance of the device. Exceeding this limit can lead to overheating, potential damage, or failure of the component. Knowing the Supply Current-Max helps in designing circuits that ensure proper operation and reliability.

    35 mA
  • Control Voltage-Max

    Control Voltage-Max refers to the maximum voltage level that can be applied to a control input of an electronic component, such as a voltage-controlled oscillator or a variable gain amplifier, without causing damage or malfunction. This parameter is critical for ensuring proper operation and preventing distortion or failure in the device. It determines the upper limit of the voltage that influences the component's performance and characteristics.

    5 V
  • Control Voltage-Min

    Control Voltage-Min is a parameter in electronic components that specifies the minimum voltage level required to effectively control or operate the component. This parameter is crucial for ensuring proper functionality and performance of the component within a given circuit. It indicates the threshold voltage below which the component may not function as intended or may not respond to control signals accurately. Designers and engineers must consider the Control Voltage-Min specification when selecting and integrating components into their circuits to ensure reliable operation and avoid potential issues related to insufficient control voltage.

    0.5 V
  • Operating Frequency-Min

    Operating Frequency-Min is a parameter in electronic components that specifies the minimum frequency at which the component can function reliably. This parameter is crucial for determining the performance and compatibility of the component within a given system or circuit. It indicates the lowest frequency at which the component can operate without experiencing issues such as signal degradation, timing errors, or malfunctions. Designers and engineers use this specification to ensure that the component will meet the required performance criteria under specific operating conditions.

    5223 MHz
  • Phase Noise

    Phase noise refers to the short-term fluctuations in the phase of a signal, often seen in oscillators and signal sources. It manifests as noise that affects the stability of the frequency output, leading to variations that can degrade the performance of communication systems and other electronic applications. Phase noise is typically measured in decibels relative to the carrier frequency and is crucial in determining the quality and precision of frequency-dependent circuits. It can have significant implications for applications such as radar, telecommunications, and audio processing.

    -75 dBc/Hz
  • Modulation Sensitivity

    Modulation sensitivity refers to the ability of an electronic component or system to respond to changes in modulation signals. In the context of communication systems, modulation sensitivity indicates how effectively a device can detect and interpret variations in the amplitude, frequency, or phase of a modulated signal. A higher modulation sensitivity means that the component can accurately demodulate the incoming signal and extract the transmitted information with minimal distortion or error. This parameter is crucial in applications such as radio receivers, where the quality of signal demodulation directly impacts the overall performance and reliability of the system.

    70 MHz/V
  • Offset Frequency

    Offset frequency is a parameter commonly found in electronic components, particularly in devices like oscillators, filters, and amplifiers. It refers to the difference between the actual operating frequency of the component and the desired or nominal frequency. In other words, it indicates how far off the component's output frequency is from the intended frequency. Understanding the offset frequency is crucial for ensuring the accuracy and performance of electronic circuits, as deviations can lead to signal distortion, phase shifts, or other undesirable effects. Manufacturers often specify the offset frequency in datasheets to help engineers and designers select the right components for their applications.

    1 kHz
0 Similar Products Remaining
Download datasheets and manufacturer documentation for Mini-Circuits ROS-5363C-119+.