- Power Rating
- Kit Contents
- Resistance Tolerance
- RoHS
- Composition
- Max Operating Temperature
- Min Operating Temperature
- REACH SVHC
- Resistance
- Tolerance
- Voltage Rating (DC)
- Temperature Coefficient
Attribute column
Manufacturer
Multicomp Resistor Kits
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mount | Package / Case | Number of Pins | Number of Terminals | Case Style | DCL | DF | Equivalent Series Resistance Type | High Shock and Vibration | Lead Diameter (nom) | Lead Spacing (nom) | Length W/Weld | Manufacturer | Manufacturer Part Number | Mounting Styles | Operating Temp Range | Product Depth (mm) | Product Diameter (mm) | Rad Hardened | RoHS | Seal | Seated Plane Height | Temperature Range @ Derated Voltage | Tolerance (+ or -) | Voltage Rating (AC) | Voltage Rating (DC) | Voltage, Rating | Wire Form | Packaging | Tolerance | Temperature Coefficient | Resistance | Max Operating Temperature | Min Operating Temperature | Composition | Color | Capacitance | Power Rating | Termination Style | Failure Rate | Polarity | Voltage | Insulation | Resistance Tolerance | Case Code | Kit Contents | Product Length (mm) | Diameter | Product Height (mm) | REACH SVHC |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 0603WGJE012KIL Multicomp | In Stock | - | - | Surface Mount | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Compliant | - | - | - | - | - | 50 V | - | - | - | 5 % | - | 0 Ω | 125 °C | -55 °C | Thick Film | - | - | 62.5 mW | - | - | - | - | - | - | - | - | - | - | - | No SVHC | ||
![]() MC0603WGJE006KIT Multicomp | 55 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 62.5mW | - | - | - | - | - | ± 5% | - | 100-Pcs of Each 32 Values 10ohm to 1Mohm 0603 Size Resistors | - | - | - | - | ||
![]() MC0805WAFE024-KIT Multicomp | 50 | - | - | - | Not Required | - | 2 | Molded | 1(uA) | 6% | LOW | YES | 0.64(mm) | 5.08(mm) | Not Required(mm) | - | - | Through Hole | -55C to 125C | 4.32(mm) | Not Required(mm) | No | - | Not Required | 5.71(mm) | 85 TO 125 | 10% | - | - | - | Straight | Bulk | - | - | - | - | - | - | - | 4700000(pF) | 100mW | Radial | Not Required | Polar | 35VDC | Not Required | ± 1% | Not Required | 100-Pcs of Each 121 Values 0ohm to 1Mohm Plus 0R 0805 Size Resistors | 7.24(mm) | - | 5.71(mm) | - | ||
![]() CFR0S2JE006KIT Multicomp | 53 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 500mW | - | - | - | - | - | ± 5% | - | 100-Pcs of Each 37 Values 10ohm to 1Mohm Axial Resistors | - | - | - | - | ||
![]() CFR0W4JE012KIT Multicomp | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | PMA (Division of ABB) | PELT-23S.30 | - | - | - | - | - | Yes | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Gray | - | 250mW | - | - | - | - | - | ± 5% | - | 100-Pcs of Each 85 Values 1R to 10M Carbon Film Axial Leaded Resistors | - | 0.89 | - | - | ||
![]() CFR0W4JE006KIL Multicomp | 84 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 250mW | - | - | - | - | - | ± 5% | - | 100-Pcs of Each 43 Values 1ohm to 10Mohm Carbon Film Axial Leaded Resistors | - | - | - | - | ||
![]() MF0W8FFE012KIL Multicomp | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Compliant | - | - | - | - | 200 V | 200 V | 200 V | - | - | 1 % | 200 ppm/°C | 10 Ω | 155 °C | -55 °C | Metal Film | - | - | 125 mW | - | - | - | - | - | - | - | - | - | - | - | No SVHC | ||
![]() MF0W8FFE024KIL Multicomp | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Compliant | - | - | - | - | 200 V | 200 V | 200 V | - | - | 1 % | 200 ppm/°C | 10 Ω | 155 °C | -55 °C | Metal Film | - | - | 125 mW | - | - | - | - | - | - | - | - | - | - | - | No SVHC | ||
![]() 0805WAJE120KIT Multicomp | In Stock | - | - | Surface Mount | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Compliant | - | - | - | - | - | 150 V | - | - | - | 5 % | - | 12 kΩ | 125 °C | -55 °C | Thick Film | - | - | 100 mW | - | - | - | - | - | - | - | - | - | - | - | No SVHC | ||
![]() 1206W8FE240KIT Multicomp | In Stock | - | - | Surface Mount | - | 1206 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Compliant | - | - | - | - | - | 200 V | - | - | - | 1 % | - | 24 kΩ | 125 °C | -55 °C | Thick Film | - | - | 62.5 mW | - | - | - | - | - | - | - | - | - | - | - | No SVHC | ||
![]() MF0W4FFE012KIL Multicomp | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Compliant | - | - | - | - | - | 250 V | 250 V | - | - | 1 % | 50 ppm/°C | 10 Ω | 155 °C | -55 °C | Metal Film | - | - | 250 mW | - | - | - | - | - | - | - | - | - | - | - | No SVHC | ||
![]() MF0W2FFE012KIL Multicomp | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Compliant | - | - | - | - | 350 V | 350 V | 350 V | - | - | 1 % | 50 ppm/°C | 10 Ω | 155 °C | -55 °C | Metal Film | - | - | 500mW | - | - | - | - | - | ± 1% | - | 100-Pcs of Each 61 Values 10ohm to 1Mohm Resistors | - | - | - | No SVHC | ||
![]() MF0W2FFE006KIL Multicomp | 50 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 500mW | - | - | - | - | - | ± 1% | - | 100-Pcs of Each 31 Values from 10ohm to 1Mohm Metal Film Resistors | - | - | - | - | ||
![]() MF0W4FFE024KIL Multicomp | 65 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 250mW | - | - | - | - | - | ± 1% | - | 100-Pcs of Each 121 Values 10ohm to 1Mohm Resistors | - | - | - | - |