Multicomp MF0W2FFE006KIL
Multicomp MF0W2FFE006KIL
feed

Multicomp MF0W2FFE006KIL

Manufacturer No:

MF0W2FFE006KIL

Manufacturer:

Multicomp

Utmel No:

1682-MF0W2FFE006KIL

Package:

-

ECAD Model:

Description:

MF0W2FFE006KIL datasheet pdf and Resistor Kits product details from Multicomp stock available at Utmel

Quantity:

Delivery:

DHLTNTUPSFedExSF-Express

Payment:

paypalvisadiscovermastercard

In Stock : 50
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
MF0W2FFE006KIL information

Specifications
Multicomp MF0W2FFE006KIL technical specifications, attributes, parameters and parts with similar specifications to Multicomp MF0W2FFE006KIL.
  • Type
    Parameter
  • Power Rating

    The "Power Rating" of an electronic component refers to the maximum amount of power that the component can handle or dissipate without being damaged. It is typically measured in watts and is an important specification to consider when designing or selecting components for a circuit. Exceeding the power rating of a component can lead to overheating, malfunction, or even permanent damage. It is crucial to ensure that the power rating of each component in a circuit is sufficient to handle the power levels expected during normal operation to maintain the reliability and longevity of the electronic system.

    500mW
  • Resistance Tolerance

    Tolerance is the percentage of error in the resistor's resistance, or how much more or less you can expect a resistor's actual measured resistance to be from its stated resistance. A gold tolerance band is 5% tolerance, silver is 10%, and no band at all would mean a 20% tolerance.

    ± 1%
  • Kit Contents

    Kit Contents in electronic components refers to the specific items and components included in a packaging kit designed for assembly or experimentation. This may encompass various electronic parts such as resistors, capacitors, microcontrollers, and other hardware necessary for a particular project or application. The kit is typically structured to provide all essential components needed for building a specific circuit or device, often accompanied by instructions for assembly.

    100-Pcs of Each 31 Values from 10ohm to 1Mohm Metal Film Resistors
0 Similar Products Remaining