- Package
- RoHS
- Input Voltage
- Number of Outputs
- Function
- Operating Temperature
- Switch tube (built-in/external)
- SwitchingFrequency
- Output Current
Attribute column
Manufacturer
NATLINEAR PMIC - Voltage Reference
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Package | RoHS | Switch tube (built-in/external) | SwitchingFrequency | Operating Temperature | Function | Number of Outputs | Output Current | Input Voltage |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() LN240600FMR-G NATLINEAR | 967 |
| - | Tape & Reel (TR) | true | Built-in | - | - | - | 1 | 800mA | 2V~6V | ||
![]() XT1861B332SR-G NATLINEAR | 561 |
| - | Tape & Reel (TR) | true | Built-in | 300kHz | -40℃~+85℃@(TA) | Boost type | 1 | - | 900mV~6.5V | ||
![]() LN2119B123MR-G NATLINEAR | 363955 |
| Datasheet | Tape & Reel (TR) | true | - | - | - | - | - | - | - | ||
![]() XT1861B282MR-G NATLINEAR | 689520 |
| Datasheet | Tape & Reel (TR) | true | Built-in | 300kHz | -40℃~+85℃@(TA) | Boost type | 1 | - | 900mV~6.5V | ||
![]() XT1861B502MR-G NATLINEAR | 3000 |
| Datasheet | Tape & Reel (TR) | true | Built-in | 300kHz | -40℃~+85℃@(TA) | Boost type | 1 | - | 900mV~6.5V | ||
![]() XT1861B502SR-G NATLINEAR | 900 |
| Datasheet | Tape & Reel (TR) | true | Built-in | 300kHz | -40℃~+85℃@(TA) | Boost type | 1 | - | 900mV~6.5V | ||
![]() LN3435 NATLINEAR | In Stock | - | - | Tape & Reel (TR) | true | - | - | -40℃~+125℃ | Step-down type | 1 | 1.2A | 2.7V~6V | ||
![]() LN2220PAR NATLINEAR | 300000 |
| Datasheet | Tape & Reel (TR) | true | Built-in | 1.2MHz | -40℃~+80℃@(TA) | Boost type | 1 | 2A | 2V~24V | ||
![]() XT1861B362SR-G NATLINEAR | 790 |
| Datasheet | Tape & Reel (TR) | true | Built-in | 300kHz | -40℃~+85℃@(TA) | Boost type | 1 | - | 900mV~6.5V |